Circulation Heater Electric Heaters

41 Results
Cast-In Circulation Heaters
from Tempco Electric Heater Corporation

Tempco offers three standard Circulation Heater designs that are compact lightweight unit used for heating gases or liquids. The material being heated is pumped through the coiled seamless 316 SS tubing which has been cast into an aluminum body that acts as the heat exchanger. A... [See More]

  • Heater Type: Cast-In Heater; Circulation Heater
  • Sleeve (Sheath) Material: Aluminum; Brass
  • Watt Density: 35 to 45
Process Circulation Heater
from Gaumer Process

Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process inlet and... [See More]

  • Heater Type: Tubular Heaters; Circulation Heater
  • Heating Capacity: 0.00 to 5000.00
  • Maximum Operating (Sheath) Temperature: 1400
  • Watt Density: 2 to 90
Circulation Heaters
from WATTCO

Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless steel counterpart. Water circulation heaters are made with... [See More]

  • Heater Type: Circulation Heater
  • Watt Density: 6.5 to 65
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
Circulation Heaters
from Tempco Electric Heater Corporation

Vessel material is SA53B or SA106B steel. Good for up to 750 °F (399 °C) operating temperature. Optional Heating source —1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel rated... [See More]

  • Heater Type: Water Heaters; Circulation Heater
  • Heating Capacity: 0.50 to 375.00
  • Maximum Operating (Sheath) Temperature: 750
  • Phase: Three Phase AC Voltage
Inline Heaters
from WATTCO

In line heaters (a.k.a circulation heaters) are ideal for processing fluid, including hazardous liquids, that requires intermediate heating while maintaining a flow rate. Instead of stripping the heat from another source as it would for a heat exchanger, an In line heater simply transfers the heat... [See More]

  • Heater Type: Circulation Heater
  • AC Voltage Required: 120 to 600
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Watt Density: 14 to 80
Deionized Water Heater 100kW -- Quantum Series
from Trebor International

The Trebor ® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes... [See More]

  • Heater Type: Water Heaters; Circulation Heater
  • Heating Capacity: 100.00
  • Maximum Operating (Sheath) Temperature: 203
  • Phase: Three Phase AC Voltage
CH Series Circulation Heater -- CH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Heater Type: Water Heaters; Air Heater; Circulation Heater
  • Phase: Three Phase AC Voltage
  • Heating Capacity: 6.00
  • AC Voltage Required: 480
Electric Thermal Fluid and Hot Oil Heating Systems
from Thermal Fluid Systems, Inc.

Thermal Fluid Systems, Inc. provides custom design and supply of electric heating systems, with customized, stand alone, or skid mounting options. Critical components include heater, specially designed isolation valves, pump, strainer, degasser, expansion tank, burner, safety controls, SCR and power... [See More]

  • Heater Type: Circulation Heater
  • Heating Capacity: 10.00 to 5000.00
  • Maximum Operating (Sheath) Temperature: 750
  • Phase: Three Phase AC Voltage
Air and High Temp Air Heaters
from Infinity Fluids Corp.

All stainless construction unit with full 304-316L S contact surfaces. Teflon and Titanium available. Applications in: Bio pharm. Food processing industry. Coating applications. All clean biograde applications [See More]

  • Heater Type: Inline Heater; Air Heater; Circulation Heater
  • AC Voltage Required: 12 to 600
  • Heating Capacity: 0.10 to 250.00
  • Sleeve (Sheath) Material: Stainless Steel
Circulation Heaters
from Acrolab Ltd.

The longevity and trouble-free service of a Circulation Heater depend on selecting proper sheath materials, watt densities, and operation temperatures. Standard Element Sheath Materials. Incoloy ® 800 - A Nickel (30-35 %), Chromium (19-23 %), Iron alloy. The high nickel content of this allow... [See More]

  • Heater Type: Circulation Heater
  • Sleeve (Sheath) Material: Copper; Nickel Alloy; Stainless Steel; Steel
  • Maximum Operating (Sheath) Temperature: 1600
Circulation Heater
from Thermon, Inc

Circulation heaters are the equivalent to tube and shell heat exchangers with the particular feature that the core bundle is manufactured with electric tubular heating elements. Circulation heaters are used in applications where a process stream needs to be heated to a finely controlled set-point. [See More]

  • Heater Type: Tubular Heaters; Circulation Heater; Duct Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: ? to 1200
  • AC Voltage Required: ? to 660
XtremeDuty™ Circulation Heaters -- GCHCIS
from Chromalox

Gas- Designed to efficently heat gases, particularly at low-flow rates and relatively high temperatures. (Outlet temperatures to 600 °F.). 120 and 240V,Single Phase [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 0.50 to 3.00
  • AC Voltage Required: 120 to 240
Water Temperature Control Systems -- Hydrotherm II
from MOKON

Re-engineered to improve accuracy, reliability of operation and increase output, the Hydrotherm has the highest quality components and construction materials in the industry. The Hydrotherm surpasses all competitive systems by providing stainless steel as the main component for wetted surfaces. [See More]

  • Heater Type: Water Heaters; Circulation Heater
Circulation Heaters
from Vulcan Electric Co.

Vulcan Circulation Heaters are offered in a variety of wattage outputs and sizes. Standard units range from compact miniature water heaters with less than 100 watts of output to large 14" pipe style units that provide in excess of 100 kilowatts. Many Circulation Heaters incorporate standard Bushing... [See More]

  • Heater Type: Circulation Heater
  • Heating Capacity: 0.10 to 100.00
Booster Heater-Water Applications -- NWHJR
from OMEGA Engineering, Inc.

FEATURES. Terminal Enclosure: E1 General Purpose is standard. E4 Moisture Resistant available. Elements: Seamless 0.315" diameter copper sheath heating element brazed to a 1" brass screw plug. Vessel: Available with galvanized steel or solid brass pipe body. Thermostat: Integral thermostat with 60... [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 1.50 to 3.00
  • AC Voltage Required: 120 to 240
Circulation Heater -- CLH-25
from Process Heating Company, Inc.

PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum jacketing. [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Circulation Heater
  • Heating Capacity: 25.00
  • Maximum Operating (Sheath) Temperature: 750
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
Thermal Oil Heaters -- Series ET
from INTEC Energy Systems

INTEC thermal oil heaters are sucessfully used for process heat generation within industrial plant operations in a wide range of industries. The basic oil heater product line can be supplemented with other components like steam and hot water systems. INTEC thermal oil heaters are characterized by... [See More]

  • Heater Type: Circulation Heater
  • Applications: Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils
CHP Series Circulation Heater Package -- CHP0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Heater Type: Water Heaters; Air Heater; Circulation Heater
  • Phase: Three Phase AC Voltage
  • Heating Capacity: 6.00
  • AC Voltage Required: 480
CENTAX-IL Central-Axis Inline Heater
from Infinity Fluids Corp.

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]

  • Heater Type: Inline Heater; Tubular Heaters; Water Heaters; Air Heater; Circulation Heater
  • Heating Capacity: 0.10 to 250.00
  • Max Air Temperature: 1200
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
Circulation Heaters -- EX Series
from Thermon, Inc

Caloritech ™ Circulation Heaters are available in three different series EXC Series The Caloritech ™ EXC High Density Circulation Heater with Copper Sheath is essentially a flange heater mounted in a welded vessel and is used primarily to heat water or other aqueous solutions that are... [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • Maximum Operating (Sheath) Temperature: 50 to 250
  • AC Voltage Required: 208 to 600
XtremeDuty™ Circulation Heaters -- GCHIS
from Chromalox

High Temperature Gas- INCOLOY ® elements and a Stainless Steel vessel enhance safe operation to nearly 1400 °F outlet gas temperature in air, gas or steam superheating applications. 120, 240 and 480V, 1 & 3 Phase [See More]

  • Heater Type: Circulation Heater
  • Heating Capacity: 2.00 to 200.00
  • Maximum Operating (Sheath) Temperature: 1200
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Water Temperature Control Systems -- Minitherm
from MOKON

The Mokon Minitherm water system is designed to surpass today ’s safety standards, while providing accurate control of your process temperature. The Minitherm's compact package fits into tight spaces and reduces floor space requirements. The system is available in 10 GPM pumping capacity and... [See More]

  • Heater Type: Water Heaters; Circulation Heater
Circulation Heaters -- GCHI and GCHIB
from OMEGA Engineering, Inc.

FEATURES. Terminal Enclosure: E1 General Purpose is standard. E2 Moisture Resistant/Explosion Resistant, E3 Explosion Resistant or E4 Moisture Resistant available. Elements: 0.475" diameter INCOLOY sheath elements. Flange: 3 -10" ANSI B-16.5 flange with 1/2" thermowell for thermostat bulb and a 1/8"... [See More]

  • Heater Type: Circulation Heater
  • Heating Capacity: 3.00 to 350.00
  • Maximum Operating (Sheath) Temperature: 750
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Clean Air Heaters -- CLEAN Nitrogen
from Infinity Fluids Corp.

Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment or process. From Ultra-Pure Teflon heaters to industrial process heaters, Infinity has the right unit for far... [See More]

  • Heater Type: Inline Heater; Air Heater; Circulation Heater
  • AC Voltage Required: 12 to 600
  • Heating Capacity: 0.10 to 250.00
  • Sleeve (Sheath) Material: Stainless Steel
Packaged Circulation Heater -- CWCB
from Thermon, Inc

The Caloritech ™ CWCB Packaged Circulation Heater is designed for installation in circulating loops where space is limited. The basic unit can be equipped with various control packages which will allow the heater to function as a commercial swimming pool heater, a side arm domestic water... [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 35 to 250
  • AC Voltage Required: 208 to 600
XtremeDuty™ Circulation Heaters -- GCHISB
from Chromalox

High Temperature Gas- INCOLOY ® elements and a Stainless Steel vessel enhance safe operation to nearly 1400 °F outlet gas temperature in air, gas or steam superheating applications. 240 and 480V, 1 & 3 Phase [See More]

  • Heater Type: Circulation Heater
  • Heating Capacity: 2.00 to 200.00
  • Maximum Operating (Sheath) Temperature: 1200
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Circulation Heaters -- NWHIS
from OMEGA Engineering, Inc.

FEATURES: Terminal Enclosures: Four types of terminal enclosures are available based on application needs. The standard stock heater enclosure is designated ( -E1). This is a general purpose enclosure used for many applications. Moisture resistant/explosion resistant (-E2); explosion resistant (-E3)... [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 6.00 to 200.00
  • AC Voltage Required: 240 to 480
Cres-IL Ultra Response Miniature Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for the most demanding applications. Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure drop. Applications that demand precise temperature control and the... [See More]

  • Heater Type: Inline Heater; Water Heaters; Air Heater; Circulation Heater
  • Heating Capacity: 0.25 to 10.00
  • Max Air Temperature: 1200
  • AC Voltage Required: 120 to 480
Circulation Heaters -- NWHMTSS, NWHIS, NWHOIS and GCHIS
from OMEGA Engineering, Inc.

Screw Plug or Flanged Heater Design. 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb Construction. 2 - 200 kW. 120, 240 and 480V, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Stainless Steel or... [See More]

  • Heater Type: Circulation Heater
  • Heating Capacity: 2.00 to 200.00
  • Maximum Operating (Sheath) Temperature: 1400
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
CRES-MF Compact Inline Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Inline Heater; Water Heaters; Air Heater; Circulation Heater
  • Heating Capacity: 10.00 to 72.00
  • Max Air Temperature: 1200
  • Phase: Three Phase AC Voltage
Circulation Heaters -- NWHOIS
from OMEGA Engineering, Inc.

Screw Plug or Flanged Heater Design. 3 - 14" Type 304 Stainless Steel Pipe Body, 150 Lb Con struc tion. 2 - 200 kW. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Stainless Steel or INCOLOY Sheath Elements (15 - 50... [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heating Capacity: 2.00 to 30.00
  • AC Voltage Required: 240 to 480
CRES-SF Miniature Inline Electric Heater with Compression Fittings
from Infinity Fluids Corp.

Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run the... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Inline Heater; Water Heaters; Air Heater; Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • Heating Capacity: 0.25 to 10.00
  • AC Voltage Required: 120 to 480
Circulation Heaters -- NWHOR and NWHORB
from OMEGA Engineering, Inc.

3 to 14" ANSI Blind Flange Design. 3 to 14" Carbon Steel Pipe Body, 150 lb Construction. 3 to 120 kW. 240 and 480V, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Steel Sheath Low Watt Density... [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heating Capacity: 20.00 to 70.00
  • AC Voltage Required: 240 to 480
Gas Heaters -- Ultra Clean N2
from Infinity Fluids Corp.

All drying applications. Wafer processing. Metal finishing. Solvent drying. Explosion proof and ATEX constructions [See More]

  • Heater Type: Explosion-proof Heater; Inline Heater; Air Heater; Circulation Heater
  • AC Voltage Required: 12 to 600
  • Heating Capacity: 0.10 to 250.00
  • Sleeve (Sheath) Material: Stainless Steel
Light and Medium Weight Oil Applications -- NWHMTO
from OMEGA Engineering, Inc.

bull;. 2 1 /2 " NPT Steel Screw Plug Design. •. 2/2 " Carbon Steel Pipe Body, 150 Lb Construction. •. 3 - 9 kW. •. 120, 240 and 480V, 1 & 3 Phase. •. General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure. •. Three 0.475" Dia. [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heating Capacity: 1.00 to 200.00
  • AC Voltage Required: 120 to 480
Light and Medium Weight Oil Applications -- NWHO and NWHOB
from OMEGA Engineering, Inc.

bull;. 3 - 10" ANSI Blind Flange Design. •. 3 - 10" Carbon Steel Pipe Body, 150 Lb Construction. •. 3 - 120 kW. •. 240 and 480V, 1 & 3 Phase. •. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. •. [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heating Capacity: 3.00 to 120.00
  • AC Voltage Required: 240 to 480
Light Weight Oil Applications -- NWHOA
from OMEGA Engineering, Inc.

bull;. Oval Flange Design. •. 2" Carbon Steel Pipe Body, 150 Lb Construction. •. 1.5 - 2.5 kW. •. 120, 240 and 480V, Single Phase. •. General Purpose Terminal Enclosure. •. Two 0.475" Dia. Steel Sheath Elements (24 - 26 W/In 2 ). •. Side Mounted AR Thermostat (200 -... [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 1.50 to 2.50
  • AC Voltage Required: 120 to 480
Medium and Heavy Weight Oil Applications -- NWHMTOR
from OMEGA Engineering, Inc.

bull;. 2 1 /2 " NPT Steel Screw Plug Design. •. 2 1 /2 " Carbon Steel Pipe Body, 150 Lb Construction. •. 1 - 9 kW. •. 120, 240 and 480V, 1 & 3 Phase. •. General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure. •. Three 0.475"... [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heating Capacity: 1.00 to 9.00
  • AC Voltage Required: 120 to 480
Medium, Heavy and Fuel Oil Applications -- NWHOR and NWHORB
from OMEGA Engineering, Inc.

3 - 14" ANSI Blind Flange Design. 3 - 14" Carbon Steel Pipe Body, 150 Lb Construction. 3 - 120 kW. 240 and 480V, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Steel SheathLow Watt DensityElements... [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heating Capacity: 3.00 to 120.00
  • AC Voltage Required: 240 to 480
Small Capacity/Low Flow Gas Applications -- GCHCIS
from OMEGA Engineering, Inc.

bull;. 0.5 - 3 kW. •. 120 and 240V, Single Phase. •. INCOLOY Sheath Elements (37 W/In 2 ). •. General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure. •. Internal Overtemperature Protection (type K T/C). •. Process Temperature Sensor in Outlet (type J... [See More]

  • Heater Type: Circulation Heater
  • Heating Capacity: 0.50 to 3.00
  • Maximum Operating (Sheath) Temperature: 600
  • Phase: Single Phase AC Voltage
Suction Heater -- SHO
from OMEGA Engineering, Inc.

bull;. 10" Carbon Steel Pipe Body and Heater Flange, 150 Lb Construction (Pipe Sizes from 5 - 20 ” available). •. 18" 150 Lb ANSI B16.5 Tank Mounting Flange Matched to 10" Pipe Body (Mating Flanges from 10 - 30" available). •. 30 - 40 kW (10 - 200 kW available). •. 240 and... [See More]

  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 10.00 to 200.00
  • AC Voltage Required: 240 to 480