Radiant Heater Electric Heaters
from RS Components, Ltd.
RS PRO EOT0122E Industrial Heater [See More]
- Heater Type: Radiant Heater
- Maximum Air Flow: 227
from Excelitas Technologies Corp.
The Noblelight Infradry® Protec was developed for processes in extreme environments, such as with solvent-containing material. The adjustable wavelength and flexible module length and width enable its best drying result. The use accelerates heating and reduces energy consumption at the same time. [See More]
- Heater Type: Radiant Heater
- Applications: Drying
from WATTCO
Wattco Infrared radiant heaters are economic, efficient, and clean. Infrared heaters are designed for comfort heating applications that require radiant heat in indoor, outdoor, and exposed areas through direct infrared heat transfer. These industrial heaters are often used in large areas such as... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 0.50 to 10.00
- AC Voltage Required: 120 to 600
from Backer-Springfield
Backer Springfield provides the highest quality flexible foil heaters that can be easily integrated into any thermal system. With extended lab capabilities and responsive engineer testing, Backer has the unique capability to customize a solution to perfectly fit your needs. Our flexible foil heaters... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Floor Heater
from Gaumer Process
Type GAD Radiant Heaters are suitable for drying, baking, curing, sterilizing, and many other applications requiring contact-free heating. Long wave length is suitable for most colors. [See More]
- Heater Type: Radiant Heater
- Applications: Curing or Tempering; Drying; Sterilizing
- Sleeve (Sheath) Material: Alloy
from RS Components, Ltd.
RS PRO EOT0123 Industrial Heater [See More]
- Heater Type: Radiant Heater
- Maximum Air Flow: 437
from RS Components, Ltd.
RS PRO EOT0124 Industrial Heater [See More]
- Heater Type: Radiant Heater
- Maximum Air Flow: 242
from RS Components, Ltd.
RS PRO EOT0037 Oil Filled Radiator [See More]
- Heater Type: Radiant Heater
from Glenro Inc.
Proven Performance. Uniform Heat Energy Output. Large Heated Areas = No Hot or Cold Spots. Insulated Construction = Minimal Heat Loss. Self-Cleaning Ceramic Face. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE ® Series 36... [See More]
- Heater Type: Radiant Heater; Radiant Flat Panel Heater
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 400 to 1500
- AC Voltage Required: 115 to 575
from VJ Technologies, Inc.
VJ Electronix proudly offers the IR Board Heater Series designed to work in conjunction with hand soldering and desoldering tools for manual rework of BGA, µBGA, etc. or as preheaters for use with equipment such as selective soldering systems for preheating boards to help eliminate board warping... [See More]
- Heater Type: Radiant Heater; Radiant Flat Panel Heater
- Applications: PCB Preheating
from Intek Corporation
Made in USA. 3 year warranty. Model 700 rated at 2500 BTU and model 1100 rated at 3750 BTU. Large, 1.77 & 2.77 sq. ft. direct-radiant heating surfaces. Handy carrying handle. Energy saving heat control (HC models only). Patented, 100% efficient long-wave infrared heating element. Industrial... [See More]
- Heater Type: Radiant Heater; Radiant Flat Panel Heater; RoomSpace; Air Heater
- AC Voltage Required: 120
- Heating Capacity: 0.70
- Applications: Personal
from Aitken Products, Inc.
For Drying, Baking, and Curing. Aitken Infrared Process Modules are designed primarily as process heaters and are not intended for people or comfort heating. Maximum operating ambient temperature of 350 degrees F. Higher object temperatures can be achieved. Process Modules. Metal sheath heaters... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater
- Heating Capacity: 1.60 to 7.20
- Maximum Operating (Sheath) Temperature: 1450
- AC Voltage Required: 120 to 480
from OMEGA Engineering, Inc.
OMEGALUX ® QG Series heaters use a solid black Ceran ™ glass as the emitter face. Maximum power output is 20 Watts/square inch with a maximum operating temperature of 870 °C (1600 °F) on the face. An optional thermowell from the back of the heater allows for a spring-loaded... [See More]
- Heater Type: Radiant Heater; Radiant Flat Panel Heater
- Heating Capacity: 0.72 to 8.64
- Maximum Operating (Sheath) Temperature: 1600
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater; Ceramic Fiber Heater
- Insulation Options: Ceramic
- Maximum Operating (Sheath) Temperature: 1112
from Detroit Radiant Products Company
Mounts in any position, pollution free; no venting required [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater
- Phase: Single Phase AC Voltage
- Heating Capacity: 0.50
- AC Voltage Required: 120
from Ushio America, Inc.
3D printing is an up and coming industry that requires precise substrate and environmental temperatures to obtain the best 3D print results. USHIO offers a wide array of custom design capabilities to fit your specific needs. Features & Benefits. Highly Efficient Heat Source Over 85% of the input... [See More]
- Heater Type: Radiant Heater
- AC Voltage Required: 230 to 480
- Heating Capacity: 1.30 to 3.65
- Applications: 3D Printing
from Heatizon Systems
Radiant Floor Heating with Floorizwarm. The Heatizon Systems Floorizwarm AC Systems are specially designed for smaller areas (110 sqft and smaller) for floor heating or space heating needs. Floorizwarm Systems are designed to deliver 7.5 to 15 watts per square foot. Floorizwarm kits contain... [See More]
- Heater Type: Heating Cables; Radiant Heater; Radiant Floor Heater
- Applications: Residential and Commercial, Smaller Floor Space Heating Needs
from Chromalox
2 to 13.5 kW. 6,824 to 46,062 BTU/Hr. 208, 240, 277, 480, and 600 Volts. Single or 3 Phase - Most Models Field Convertible. Fixed Overhead - Convertible to Portable. UL Listed, CSA Registered. ChromaStar Accessories [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 2.00 to 13.50
- AC Voltage Required: 208 to 600
from TPI Corporation
INFRARED TYPE. 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE. 1/3 PHASE(S). ETL (CANADA AND US) APPROVAL. 240 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 3.2 KW POWER RATING. STAINLESS STEEL HOUSING MATERIAL. 10922 BTU HEATING CAPACITY. APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE... [See More]
- Heater Type: Radiant Heater; RoomSpace
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Heating Capacity: 3.20
- AC Voltage Required: 240
from Pfannenberg
Our PRH-M Mini Radiant Heaters are available in 3 models ranging from 10 W – 30 W. These small heaters are ideal for small outdoor enclosures, preventing condensate formation. Housing: Black anodized aluminum. FEATURES. Easy Mounting Options. Unit can be connected to a standard DIN rail... [See More]
- Heater Type: Radiant Heater; Air Heater; EnclosureHeater
- Heating Capacity: 0.01 to 0.03
- Maximum Operating (Sheath) Temperature: 95 to 140
- Phase: Single Phase AC Voltage
from Eraser Company, Inc.
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding and more. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to... [See More]
- Heater Type: Radiant Heater
- Heating Capacity: 0.23 to 0.38
- Maximum Operating (Sheath) Temperature: 1500
- Phase: Single Phase AC Voltage
from Glenro Inc.
Proven Performance. Uniform Heat Energy Output. Rapid Response. Compact Design & High-Powered. Horizontal or Vertical Orientation. Energy Efficient Insulated Construction. Output Power & Temperature Controllable. Standard Platform. High Temperature Heat Tunnel Standard Specifications. Heater... [See More]
- Heater Type: Radiant Heater
- Heating Capacity: 12.00 to 27.00
- Maximum Operating (Sheath) Temperature: 400 to 1700
- Phase: Single Phase AC Voltage
from Intek Corporation
Zonall ® Electric Infrared Space Heaters. Providing you with your own little touch of sun!. Patented INTEK heating element. Pre-drilled mounting holes provided. Porcelain terminal block included in raceway for easy hook up. 20 gauge aluminized steel housing. 2" x 4" electrical box, with short... [See More]
- Heater Type: Radiant Heater; Radiant Flat Panel Heater; RoomSpace; Air Heater
- AC Voltage Required: 120
- Heating Capacity: 1.20
- Applications: Personal
from Aitken Products, Inc.
Get a Preheated Die at Shift Start. The die heater can be installed in the die after shut down and programmed to start heating prior to the start of first shift. This allows production to begin at the start of the shift without costly waiting for die warm-up. Eliminate Scrap at Startup. Many of our... [See More]
- Heater Type: Radiant Heater
- Phase: Three Phase AC Voltage
- Heating Capacity: 9.00 to 40.00
- AC Voltage Required: 240 to 550
from OMEGA Engineering, Inc.
OMEGALUX ® QH and QC Series quartz infrared radiant panel heaters have the most powerful power output of any infrared panel heater available. They use a fused quartz glass face that is grooved to provide coil support. The QC series uses a 98% pure fused quartz and the QH series uses a 99% pure... [See More]
- Heater Type: Radiant Heater; Radiant Flat Panel Heater
- Heating Capacity: 1.60 to 8.64
- Maximum Operating (Sheath) Temperature: 1800
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: SynRubber; EPDM
- Maximum Operating (Sheath) Temperature: 347
from Heatizon Systems
Radiant Heat with Tuff Cable. Tuff Cable is a durable 10 guage coated copper heating element that is chemical and gasoline resistant. Tuff Cable is designed to always be embeded into a heatsink. Examples of heatsinks are asphalt, concrete, mortar, pavers, stone, Heatizon Systems Heatsink Kit and... [See More]
- Heater Type: Heating Cables; Radiant Heater; Radiant Floor Heater
- Applications: Residential and Commercial, To Be Embedded into a Heatsink, such as Asphalt, Concrete, Mortar, Pavers, and Stone
- Sleeve (Sheath) Material: Copper
from Chromalox
1.5 to 13.5 kW. 5,118 to 46,062 BTU/Hr. 120, 208, 240, 277, 480, and 600 Volts. Single or 3 Phase - Most Models Field Convertible. Portable/Factory Assembled. ChromaStar Accessories. Third-party certifications: UL Listed, CSA [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
- Heating Capacity: 1.50 to 13.50
- AC Voltage Required: 120 to 600
from TPI Corporation
INFRARED TYPE. 24 INCH L X 15 INCH W X 10-7/8 INCH H SIZE. 1/3 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 3.2 KW POWER RATING. 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL. BROWN ENAMEL HOUSING FINISH. 10922 BTU HEATING CAPACITY. APPLICATION OUTDOOR SPOT... [See More]
- Heater Type: Radiant Heater; RoomSpace
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Heating Capacity: 3.20
- AC Voltage Required: 480
from Pfannenberg
Our FLH Series of Heaters are available as a radiant heater or as a forced air heater for larger wattages. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 68 models. Housing: Anodized aluminum. [See More]
- Heater Type: Radiant Heater; Air Heater; EnclosureHeater
- Heating Capacity: 0.04 to 0.15
- Maximum Operating (Sheath) Temperature: 221 to 302
- Phase: Single Phase AC Voltage
from Eraser Company, Inc.
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F... [See More]
- Heater Type: Radiant Heater
- Heating Capacity: 0.21 to 0.44
- Maximum Operating (Sheath) Temperature: 1500
- Phase: Single Phase AC Voltage
from Glenro Inc.
Proven Performance. Uniform Heat Energy Output. Suitable for Clean Room Applications. Rugged & Durable, Highly Emissive Metal Face. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE... [See More]
- Heater Type: Radiant Heater; Radiant Flat Panel Heater
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 400 to 1500
- AC Voltage Required: 208 to 575
from Aitken Products, Inc.
Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts, no... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; RoomSpace; Air Heater
- AC Voltage Required: 208 to 600
- Heating Capacity: 13.50
- Sleeve (Sheath) Material: Aluminum
from OMEGA Engineering, Inc.
OMEGALUX ® QF Series heaters are very popular infrared panel heaters used in a wide variety of applications. The QF series panel heaters ’ radiant surface is constructed through a patented process using bonded high temperature cloth quartz. A black coating is applied to the face of the... [See More]
- Heater Type: Radiant Heater; Radiant Flat Panel Heater
- Heating Capacity: 0.72 to 12.90
- Maximum Operating (Sheath) Temperature: 1600
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 500 Degrees Celsius (932 °F) Maximum. [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Fiberglass Cloth
- Maximum Operating (Sheath) Temperature: 932
from Heatizon Systems
Radiant Heat with Cozy Heat. Heatizon Systems Cozy Heat Interior Radiant Floor Heating Products can fit applications for new concrete floors, existing concrete floors via retrofit, tile, stone and most other surfaces by covering it with a self leveling cementitious product. Features: 10 Year... [See More]
- Heater Type: Heating Cables; Radiant Heater; Radiant Floor Heater
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 480
- Applications: Residential and Commercial, New Concrete Floors, Existing Concrete Floors via Retrofit, Tile, and Stone
from Chromalox
3.66 kW/Ft ². 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath. 1500 °F Max. Sheath Temp. 1.6 - 7.2 kW (Double) [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Heating Capacity: 1.60 to 7.20
- Maximum Operating (Sheath) Temperature: 1500
- AC Voltage Required: 120 to 480
from TPI Corporation
INFRARED TYPE. 24 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE. 1/3 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 4.8 KW POWER RATING. STAINLESS STEEL HOUSING MATERIAL. 16382 BTU HEATING CAPACITY. APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE... [See More]
- Heater Type: Radiant Heater; RoomSpace
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Heating Capacity: 4.80
- AC Voltage Required: 480
from Eraser Company, Inc.
Ideal for many applications including heat shrinking, plastic tube bending, soldering, adhesive curing, solder preforms, butt welding, etc. Glo-Rings incorporate quartz encapsulated heating elements which open and close to encircle work pieces with instant radiant heat at temperatures up to 1500°F... [See More]
- Heater Type: Radiant Heater
- Heating Capacity: 0.66 to 1.08
- Maximum Operating (Sheath) Temperature: 1500
- Phase: Single Phase AC Voltage
from Glenro Inc.
Proven Performance. Uniform Heat Energy Output. Rapid Response. Compact Design & High-Powered. Horizontal or Vertical Orientation. Energy Efficient Insulated Construction. Output Power & Temperature Controllable. Standard Platform. Narrow Heat Tunnel Standard Specifications. Heater Series:... [See More]
- Heater Type: Radiant Heater
- Heating Capacity: 8.00 to 16.00
- Maximum Operating (Sheath) Temperature: 400 to 1500
- Phase: Single Phase AC Voltage
from Aitken Products, Inc.
Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts, no... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; RoomSpace; Air Heater
- AC Voltage Required: 208 to 600
- Heating Capacity: 2.00
- Sleeve (Sheath) Material: Aluminum
from OMEGA Engineering, Inc.
•. 0.40 to 13.0 kW. •. 120, 208, 240, 480V. •. 1500 °F max. Sheath Temperature. •. 3/8" Diameter Incoloy Sheath. •. RAD Series (Single Fixed Elements) 1.83 kW/Sq. Ft. •. RADD Series (Two Fixed Elements) 3.66 kW/Sq. Ft. [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater
- Heating Capacity: 0.40 to 13.00
- Maximum Operating (Sheath) Temperature: 1500
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Mica
- Maximum Operating (Sheath) Temperature: 1112
from Heatizon Systems
Radiant Heat with ZMesh. Heatizon Systems ZMesh is a durable bright bronze woven metal fabric screen that comes in 12" or 9" widths. ZMesh fits applications for interior floor and space heating, as well as exterior ice dam prevention and roof and deck deicing. This unique heating element goes under... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Floor Heater
- Applications: Residential and Commercial Floor and Space Heating for Almost All Floor Coverings
- Sleeve (Sheath) Material: Bronze
from Chromalox
1.83 kW/Ft ². 0.7 - 3.6 kW. 120 and 240 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type RTU). 1000 °F Max. Sheath Temp. [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Heating Capacity: 0.70 to 3.60
- Maximum Operating (Sheath) Temperature: 1000
- AC Voltage Required: 120 to 240
from TPI Corporation
INFRARED TYPE. 24 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE. 1/3 PHASE(S). ETL (CANADA AND US) APPROVAL. 240 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 4.8 KW POWER RATING. STAINLESS STEEL HOUSING MATERIAL. 16382 BTU HEATING CAPACITY. APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE... [See More]
- Heater Type: Radiant Heater; RoomSpace
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Heating Capacity: 4.80
- AC Voltage Required: 240
from Glenro Inc.
Proven Performance. Suitable for Clean Room Applications. Uniform Heat Energy Output. Self-Cleaning Quartz Face. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE ® Series 65 –... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater
- Heating Capacity: 2.00 to 12.00
- Maximum Operating (Sheath) Temperature: 400 to 1600
- Phase: Single Phase AC Voltage
from Aitken Products, Inc.
Aitken Features: Nearly indestructible, made of heavy gauge, polished aluminum with impact-resistant heating elements. Designed for overhead installations but can be used in many positions. Easy installation, mounting brackets are provided for hanging units. Clean, no combustion byproducts, no... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; RoomSpace; Air Heater
- AC Voltage Required: 208 to 600
- Heating Capacity: 6.00
- Sleeve (Sheath) Material: Aluminum
from OMEGA Engineering, Inc.
Complete, ready-to-connect assembly with adjustable terminal housing, which permits easy interchange of elements to accommodate work of varying dimensions. Power connections are made at one end, using high temperature wire. Control. Radiant output may be accurately controlled with a temperature... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater
- Heating Capacity: 0.80 to 3.60
- Maximum Operating (Sheath) Temperature: 1500
- Phase: Single Phase AC Voltage
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 600 Degrees Celsius (1112 º F)... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Maximum Operating (Sheath) Temperature: 1112
from Heatizon Systems
Many buildings use a pedestal paver system to create an open-air space on roofs and other locations. Winter weather has made these open-air spaces unusable and causes drainage issues. Heatizon ’s pedestal paver snow melting system is the solution to quickly remove ice and snow in these spaces. [See More]
- Heater Type: Radiant Heater
- Applications: Melting
- AC Voltage Required: 208 to 480
from Chromalox
3.66 kW/Ft ². 1.6 - 7.2 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU-LT). 1500 °F Max. Sheath Temp. [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Heating Capacity: 1.60 to 7.20
- Maximum Operating (Sheath) Temperature: 1500
- AC Voltage Required: 120 to 480
from TPI Corporation
INFRARED TYPE. 33 INCH L X 15 INCH W X 10-7/8 INCH H SIZE. 1/3 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 5 KW POWER RATING. 20 GAUGE ALUMINIZED STEEL HOUSING MATERIAL. BROWN ENAMEL HOUSING FINISH. 17065 BTU HEATING CAPACITY. APPLICATION OUTDOOR SPOT... [See More]
- Heater Type: Radiant Heater; RoomSpace
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Heating Capacity: 5.00
- AC Voltage Required: 480
from Glenro Inc.
Proven Performance. Uniform Heat Energy Output. Rapid Response Ceramic Fiber Matrix. Natural Gas or Propane Direct Fired. High Watt Density = More Work in Less Space. Horizontal or Vertical Orientation. Insulated & Air Cooled Constructions Available. Output Power & Temperature Controllable. [See More]
- Heater Type: Radiant Heater; Radiant Flat Panel Heater
- Heating Capacity: 16.41
- Maximum Operating (Sheath) Temperature: 1600
- Phase: Single Phase AC Voltage
from Aitken Products, Inc.
Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; RoomSpace; Air Heater
- AC Voltage Required: 208 to 600
- Heating Capacity: 13.50
- Sleeve (Sheath) Material: Aluminum
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Polyimide
- Maximum Operating (Sheath) Temperature: 572
from Heatizon Systems
Radiant Heat with Heatwave. Heatizon Systems Heatwave Floor Heating Mats are a convenient way to add heat to smaller areas. Easy mat layout provides for an easy installation with direct hookup to on of our programmable thermostats. Mats are supplied in carious lengths at 12", 18", and 36" widths. [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Floor Heater
- Applications: Residential and Commercial, Smaller Floor Space Area Heating Needs
- AC Voltage Required: 120 to 240
from Chromalox
3.66 kW/Ft ². 0.8 - 3.6 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath. 1500 °F Max. Sheath Temp. [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Heating Capacity: 0.80 to 3.60
- Maximum Operating (Sheath) Temperature: 1500
- AC Voltage Required: 120 to 480
from TPI Corporation
INFRARED TYPE. 46 INCH L X 21-1/2 INCH W X 10-7/8 INCH H SIZE. 1/3 PHASE(S). ETL (CANADA AND US) APPROVAL. 480 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 10.95 KW POWER RATING. STAINLESS STEEL HOUSING MATERIAL. 37372 BTU HEATING CAPACITY. APPLICATION OUTDOOR SPOT HEATING, INDOOR HEATING, SNOW/ICE... [See More]
- Heater Type: Radiant Heater; RoomSpace
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Heating Capacity: 10.95
- AC Voltage Required: 480
from Glenro Inc.
Proven Performance. Uniform Heat Energy Output. Fast Heat Up & Cool Down = Product Protection. Integrate with Process Air. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Repairable. Output Power & Temperature Controllable. Standard Platform. RADPLANE ®... [See More]
- Heater Type: Radiant Heater; Radiant Flat Panel Heater
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 400 to 1500
- AC Voltage Required: 115 to 575
from Aitken Products, Inc.
Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; RoomSpace; Air Heater
- AC Voltage Required: 208 to 600
- Heating Capacity: 4.50
- Sleeve (Sheath) Material: Aluminum
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 105 Degrees... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Mylar®
- Maximum Operating (Sheath) Temperature: 221
from Heatizon Systems
Radiant Heat with Invizimelt. Permanently protect your investment from the nasty side of winter. Eliminate ice dams, torn gutters, damaged shingles, and water damage with a long term solution and without sacrificing the beauty of your building. You can see the results but not the product because it... [See More]
- Heater Type: Heating Cables; Radiant Heater; Radiant Floor Heater
- Applications: Melting; Residential and Commercial, New Concrete, Existing Concrete or Asphalt via Retrofit, and under Pavers, Loading Docks, Walkways, Access Ramps
- Sleeve (Sheath) Material: Copper
from Chromalox
1.83 kW/Ft ². 0.4 - 4.5kW. 120, 208, 240 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type RTU). 1500 °F Max. Sheath Temp. [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Heating Capacity: 0.40 to 4.50
- Maximum Operating (Sheath) Temperature: 1500
- AC Voltage Required: 120 to 480
from TPI Corporation
PORTABLE, INFRARED TYPE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CHAIN/MOVABLE CART MOUNTING. 16.7/8.35 AMPERE CURRENT RATING. 2/1 KW POWER RATING. ALUMINUM HOUSING MATERIAL. 6826/3413 BTU HEATING CAPACITY. INCLUDES QUARTZ TUBES AND BUILT-IN WIRE GUARD. APPLICATION... [See More]
- Heater Type: Radiant Heater; RoomSpace
- Phase: Single Phase AC Voltage
- Heating Capacity: 1.00 to 2.00
- AC Voltage Required: 120
from Glenro Inc.
Proven Performance. Uniform Heat Energy Surrounds Product. High Operating Efficiency = Low Operating Cost. Insulated Construction = Minimal Heat Loss. Reflector Free = Low Maintenance. Clean, Durable, Long Lasting Construction. Output Power & Temperature Controllable. Standard Platform [See More]
- Heater Type: Radiant Heater
- Phase: Single Phase AC Voltage
- Maximum Operating (Sheath) Temperature: 400 to 1600
- AC Voltage Required: 208 to 575
from Aitken Products, Inc.
Aitken Features: All stainless steel clips, no ceramics to break. Large 0.425 Diameter Elements, affected less by air movements, plus higher sheath temperature results in more radiant efficiency. Components on all Aitken heaters are made in the USA. All replacement parts available for shipping... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; RoomSpace; Air Heater
- AC Voltage Required: 208 to 600
- Heating Capacity: 6.00
- Sleeve (Sheath) Material: Aluminum
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 175 Degrees Celsius (342 º F)... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Teflon®
- Maximum Operating (Sheath) Temperature: 342
from Heatizon Systems
Snow Melting with Radiant Trak. Heatizon Systems Radiant Trak portable snow melting products offer a quick solution to melt snow on walkways, doorways and stairs. Radiant Trak Mats and Stair Treads are designed to lay over any flat surface requiring snow and ice removal. Mats have non-slip rubber... [See More]
- Heater Type: Flexible Heater; Radiant Heater
- Sleeve (Sheath) Material: Rubber
- AC Voltage Required: 120 to 240
- Applications: Melting; Residential and Commercial, Walkways, Driveways, Stairs, Loading Docks, Handicap Ramps
from Chromalox
2.1 kW/Ft ². 0.95 - 4.4 kW. 120, 208, 240 and 275 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type SRTU). 1500 °F Max. Sheath Temp. Single End Termination [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Heating Capacity: 0.95 to 4.40
- Maximum Operating (Sheath) Temperature: 1500
- AC Voltage Required: 120 to 275
from TPI Corporation
2 FT X 2 FT X 1 INCH SIZE. ETL (CANADA AND US) APPROVAL. 120/240 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 2.1 AMPERE AT 120 V/1 AMPERE AT 240 V CURRENT RATING. 250 W POWER RATING. STEEL HOUSING MATERIAL. TEXTURED WHITE POWDER COATED HOUSING FINISH. 853 BTU HEATING CAPACITY. APPLICATION HOMES,... [See More]
- Heater Type: Radiant Heater; RoomSpace
- AC Voltage Required: 120 to 240
- Heating Capacity: 0.25
from Aitken Products, Inc.
This extremely rugged weatherproof thawer has a low initial cost, low maintenance cost and low operating costs. This equipment will fit the needs of both small and large plants. It is adaptable to most plant situations and thawing time requirements. Each installation is designed to meet the needs of... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 220 Degrees... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Nomex®
- Maximum Operating (Sheath) Temperature: 428
from Heatizon Systems
Snow Melting with Hott-Wire MI or SR Cables. Heatizon Systems Hott Wire Snow Melting Products can fit applications for new concrete, asphalt, existing concrete or asphalt via retrofit, and under pavers. Since 1896 Mineral Insulated Copper Clad Cables have withstood high temperatures, high impacts,... [See More]
- Heater Type: Heating Cables; Radiant Heater
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 480
- Applications: Melting; Residential and Commercial, For Metal Roof Deicing
from Chromalox
3.66 kW/Ft ². 1.6 - 7.83 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU). 1500 °F Max. Sheath Temp. [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Heating Capacity: 1.60 to 7.83
- Maximum Operating (Sheath) Temperature: 1500
- AC Voltage Required: 120 to 480
from TPI Corporation
COVE, INFRARED TYPE. 96 INCH L X 3-1/8 INCH W X 4-1/8 INCH H SIZE. ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CEILING MOUNTING. 8 AMPERE CURRENT RATING. 1000 W POWER RATING. ALUMINUM HOUSING MATERIAL. WHITE POWDER COATED HOUSING FINISH. 3413 BTU HEATING CAPACITY. CVX MODEL [See More]
- Heater Type: Radiant Heater; RoomSpace
- AC Voltage Required: 120
- Heating Capacity: 1.00
from Aitken Products, Inc.
Save up to 20% on electric heating bills compared to forced air or convection systems!. Aitken's all weather quartz lamp heaters save up to 20% on electric heating bills compared to forced air or convection systems! Aitken quartz lamp infrared heaters are available in universal "all-weather" models... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; RoomSpace; Air Heater
- Phase: Three Phase AC Voltage
- Heating Capacity: 0.50 to 2.50
- AC Voltage Required: 120 to 480
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 105 Degrees... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Polyester
- Maximum Operating (Sheath) Temperature: 221
from Heatizon Systems
Heatizon Systems ’ SnowMeltz mats are the fastest and easiest way to heat exterior surfaces for snow & ice removal. The mats come in a variety of coverage areas ranging from 10 to 130 square feet. Mats can be combined to heat larger areas and make more complex zones for snow removal. [See More]
- Heater Type: Radiant Heater
- Heating Capacity: 0.04 to 0.05
- Maximum Operating (Sheath) Temperature: 464
- AC Voltage Required: 120 to 600
from Chromalox
3.66 kW/Ft ². 0.8 - 3.6 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath. 1500 °F Max. Sheath Temp. [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Heating Capacity: 0.80 to 3.60
- Maximum Operating (Sheath) Temperature: 1500
- AC Voltage Required: 120 to 480
from TPI Corporation
INFRARED TYPE. 22 INCH L X 5 INCH W X 3 INCH H SIZE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. 5 AMPERE CURRENT RATING. 550 W POWER RATING. GOLD ANODIZED HOUSING FINISH. 1877 BTU/HR HEATING CAPACITY. REFLECTOR MATERIAL ALUMINUM. FFH MODEL [See More]
- Heater Type: Radiant Heater; RoomSpace
- Phase: Single Phase AC Voltage
- Heating Capacity: 0.55
- AC Voltage Required: 120
from Aitken Products, Inc.
Designed specifically for areas requiring a low watt density pattern. Aitken Solarod Infrared Electric Heaters are rugged metal sheath single-ended elements with outputs of 500 to 2,500 watts. Where a Low Mounting Height is Required. Solarod heaters are specifically designed to give a "low watt... [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; RoomSpace; Air Heater
- AC Voltage Required: 120 to 480
- Heating Capacity: 0.50 to 2.50
- Sleeve (Sheath) Material: Metal
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Polyimide
- Maximum Operating (Sheath) Temperature: 572
from Chromalox
3.66 kW/Ft ². 0.8 - 3.6 kW. 120, 208, 240, 275 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU). 1500 °F Max. Sheath Temp. [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Heating Capacity: 0.80 to 3.60
- Maximum Operating (Sheath) Temperature: 1500
- AC Voltage Required: 120 to 480
from TPI Corporation
INFRARED TYPE. 17 INCH L X 6 INCH W X 4 INCH H SIZE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. 8 AMPERE CURRENT RATING. 450/900 W POWER RATING. BROWN ENAMEL HOUSING FINISH. 3072 BTU/HR HEATING CAPACITY. REFLECTOR MATERIAL ALUMINUM. FFH MODEL [See More]
- Heater Type: Radiant Heater; RoomSpace
- Phase: Single Phase AC Voltage
- Heating Capacity: 0.45 to 0.90
- AC Voltage Required: 120
from Thermal Circuits, Inc.
Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible, durable and have a long... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: SynRubber; Silicone
- Maximum Operating (Sheath) Temperature: 428
from Chromalox
3.66kW/Ft ². 3.2 - 15.03 kW. 120, 240 and 480 Volt. 3/8" Dia. INCOLOY ® Sheath Elements (Type UTU). 1500 °F Max. Sheath Temp. [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Heating Capacity: 3.20 to 15.03
- Maximum Operating (Sheath) Temperature: 1500
- AC Voltage Required: 120 to 480
from TPI Corporation
INFRARED TYPE. 3.75 INCH W X 3.38 INCH H SIZE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CEILING/SURFACE MOUNTING. 500 W POWER RATING. ANODIZED ALUMINUM HOUSING MATERIAL. 1707 BTU/HR HEATING CAPACITY. APPLICATION INDOOR INDUSTRIAL AND COMMERCIAL. MM MODEL [See More]
- Heater Type: Radiant Heater; RoomSpace
- Phase: Single Phase AC Voltage
- Heating Capacity: 0.50
- AC Voltage Required: 120
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 300 Degrees Celsius (572 º F)... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Teflon®
- Maximum Operating (Sheath) Temperature: 572
from Chromalox
3.66 kW/Ft ². 1.6 - 13 kW. 120, 208, 240, 275 and 480 Volt. 3/8"Dia. INCOLOY ® Sheath Elements (Type RTU). 1500 °F Max. Sheath Temp. [See More]
- Heater Type: Radiant Heater; Radiant Reflective Process Heater; Air Heater
- Heating Capacity: 1.60 to 13.00
- Maximum Operating (Sheath) Temperature: 1500
- AC Voltage Required: 120 to 480
from TPI Corporation
INFRARED TYPE. 42 INCH L X 5.4 INCH W X 6.5 INCH H SIZE. ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. CHAIN MOUNTING. 12.5 AMPERE CURRENT RATING. 1500 W POWER RATING. 24 GAUGE ALUMINUM STEEL HOUSING MATERIAL. POWDER COATED BROWN HOUSING FINISH. 5120 BTU/HR HEATING CAPACITY. APPLICATION... [See More]
- Heater Type: Radiant Heater; RoomSpace
- AC Voltage Required: 120
- Heating Capacity: 1.50
from Thermal Circuits, Inc.
Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. 80 Degrees Celsius (176 º F)... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
- Sleeve (Sheath) Material: Vinyl
- Maximum Operating (Sheath) Temperature: 176
from Chromalox
40 W/In ². 1.6 - 4.8 kW. 240 and 480 Volt. 1 and 3 Phase. 1750 °F Max. Emitter Temp. 10" Long x 4 - 12" ide [See More]
- Heater Type: Radiant Heater; Radiant Flat Panel Heater; Air Heater
- Heating Capacity: 1.60 to 4.80
- Maximum Operating (Sheath) Temperature: 1750
- Phase: Single Phase AC Voltage; Three Phase AC Voltage
from TPI Corporation
PORTABLE, INFRARED TYPE. 53 INCH W X 28 INCH D X 2 TO 6 FT H SIZE. 1 PHASE(S). ETL (CANADA AND US) APPROVAL. 120 V VOLTAGE RATING. 1500 W POWER RATING. 20 GAUGE STEEL HOUSING MATERIAL. POWDER COATED HOUSING FINISH. 5120 BTU/HR HEATING CAPACITY. PCH MODEL [See More]
- Heater Type: Radiant Heater; RoomSpace
- Phase: Single Phase AC Voltage
- Heating Capacity: 1.50
- AC Voltage Required: 120