Radiant Floor Heater Electric Heaters
from Backer-Springfield
Backer Springfield provides the highest quality flexible foil heaters that can be easily integrated into any thermal system. With extended lab capabilities and responsive engineer testing, Backer has the unique capability to customize a solution to perfectly fit your needs. Our flexible foil heaters... [See More]
- Heater Type: Flexible Heater; Radiant Heater; Radiant Floor Heater
from Heatizon Systems
Radiant Floor Heating with Floorizwarm. The Heatizon Systems Floorizwarm AC Systems are specially designed for smaller areas (110 sqft and smaller) for floor heating or space heating needs. Floorizwarm Systems are designed to deliver 7.5 to 15 watts per square foot. Floorizwarm kits contain... [See More]
- Heater Type: Heating Cables; Radiant Heater; Radiant Floor Heater
- Applications: Residential and Commercial, Smaller Floor Space Heating Needs
from Heatizon Systems
Radiant Heat with Tuff Cable. Tuff Cable is a durable 10 guage coated copper heating element that is chemical and gasoline resistant. Tuff Cable is designed to always be embeded into a heatsink. Examples of heatsinks are asphalt, concrete, mortar, pavers, stone, Heatizon Systems Heatsink Kit and... [See More]
- Heater Type: Heating Cables; Radiant Heater; Radiant Floor Heater
- Applications: Residential and Commercial, To Be Embedded into a Heatsink, such as Asphalt, Concrete, Mortar, Pavers, and Stone
- Sleeve (Sheath) Material: Copper
from Heatizon Systems
Radiant Heat with Cozy Heat. Heatizon Systems Cozy Heat Interior Radiant Floor Heating Products can fit applications for new concrete floors, existing concrete floors via retrofit, tile, stone and most other surfaces by covering it with a self leveling cementitious product. Features: 10 Year... [See More]
- Heater Type: Heating Cables; Radiant Heater; Radiant Floor Heater
- Sleeve (Sheath) Material: Copper
- AC Voltage Required: 120 to 480
- Applications: Residential and Commercial, New Concrete Floors, Existing Concrete Floors via Retrofit, Tile, and Stone