Heating Cable Electric Heaters

38 Results
Bulk Round Heater Cable
from Tempco Electric Heater Corporation

The heating source is a resistance wire in straight form or wound into a miniature helical coil. The swaging and drawing process involved in manufacturing the heater cable compacts the ceramic insulators that house the heating element into a solid mass, producing a rugged and durable heater cable,... [See More]

  • Heater Type: Heating Cables; Cable or Coil Heater
  • Sleeve (Sheath) Material: Stainless Steel; Inconel® 600
Tempco-Pak Cable Heaters
from Tempco Electric Heater Corporation

The densely compacted MgO insulation used in Tempco-Pak heaters produces excellent high temperature insulation resistance and dielectric strength. Heaters can be manufactured with the optional cold nickel leads internally spliced to the heating element wires within the same continuous... [See More]

  • Heater Type: Heating Cables; Cable or Coil Heater
  • AC Voltage Required: 120 to 240
  • Maximum Operating (Sheath) Temperature: 1500
  • Watt Density: 75
Constant Wattage Heat Cable -- CWM
from OMEGA Engineering, Inc.

OMEGALUX ® CWM (Constant Wattage Medium Temperature) heating cable is the ideal answer to those pipe tracing situations which require higher temperatures for process maintenance as well as freeze protection. No matter what length of cable is needed, wattage (or heat) produced by each foot of... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 392
  • AC Voltage Required: 120 to 480
Constant Watt Heating Cable -- HTEK™
from Thermon, Inc

High performance HTEK series resistance constant watt heating cables are used where circuit lengths exceed the limitations of parallel resistance heating cables and high maintain temperatures or high temperature exposure is required. Circuit lengths up to 3,658 m (12,000 feet) can be energized from... [See More]

  • Heater Type: Heating Cables
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: -60 to 400
  • AC Voltage Required: ? to 600
AC Floor Heating System -- Floorizwarm®
from Heatizon Systems

Radiant Floor Heating with Floorizwarm. The Heatizon Systems Floorizwarm AC Systems are specially designed for smaller areas (110 sqft and smaller) for floor heating or space heating needs. Floorizwarm Systems are designed to deliver 7.5 to 15 watts per square foot. Floorizwarm kits contain... [See More]

  • Heater Type: Heating Cables; Radiant Heater; Radiant Floor Heater
  • Applications: Residential and Commercial, Smaller Floor Space Heating Needs
1528-01017
from Heat Trace Products, LLC

The 2700 series of self-regulating heat trace cables are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heating cable products can maintain temperatures up to 150 °F (65 °C) and survive intermittent... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • Heating Capacity: 0.00 to 0.01
  • Maximum Operating (Sheath) Temperature: 150
  • AC Voltage Required: 110 to 277
Commercial Self-Regulating Heat Trace -- CPR
from Chromalox

Self-Regulating, Energy Efficient. Process Temperature Maintenance to 150 ˚F (65 ˚C) (Power On). Max. Continuous Exposure Temp. 185 °F (65 ˚C) (Power Off). CPR Commercial Applications. Pipe Freeze Protection. - Potable & Non-Potable Piping. - Sanitary & Storm Piping. -... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 150 to 185
  • Sleeve (Sheath) Material: TPR or TPE Overjackets
Constant Wattage Heating Cable -- FE
from OMEGA Engineering, Inc.

The FE cable heating element is tension wrapped and covered with a fluorocarbon film and enclosed in a minimum 20 mil FEP abrasion resistant extruded jacket. This tough outer cover provides moisture and dielectric protection as well as resistance to abrasion. A tinned copper overbraid provides... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 450
  • AC Voltage Required: 120 to 480
Constant Watt Heating Cable -- MIQ™
from Thermon, Inc

MIQ high performance mineral insulated heating cables are used extensively for high temperature maintenance, high temperature exposure and/or high watt density applications which exceed the limitations of thermoplastic insulated cables. The resistance configurations available can provide tracing for... [See More]

  • Heater Type: Heating Cables
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: -76 to 932
  • AC Voltage Required: 300 to 600
Coated Copper Heating Element -- Tuff Cable®
from Heatizon Systems

Radiant Heat with Tuff Cable. Tuff Cable is a durable 10 guage coated copper heating element that is chemical and gasoline resistant. Tuff Cable is designed to always be embeded into a heatsink. Examples of heatsinks are asphalt, concrete, mortar, pavers, stone, Heatizon Systems Heatsink Kit and... [See More]

  • Heater Type: Heating Cables; Radiant Heater; Radiant Floor Heater
  • Applications: Residential and Commercial, To Be Embedded into a Heatsink, such as Asphalt, Concrete, Mortar, Pavers, and Stone
  • Sleeve (Sheath) Material: Copper
1548-4005U
from Heat Trace Products, LLC

The 2800 family of self-regulating heating cable is designed for all your commercial freeze protection applications. The Heat Trace Products Self-Regulating design allows for safety and ease of cut-to-length installation, Heat Trace Products Dekoron self-regulating heating cable products regulate... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • Heating Capacity: 0.00 to 0.01
  • Maximum Operating (Sheath) Temperature: 150
  • AC Voltage Required: 110 to 277
Constant Wattage Medium Temperature Cable -- CWM
from Chromalox

Uniform Thermal Output, Low Energy Cost. No Inrush at Any Ambient. Industrial/Process and Commercial/Construction Applications. Maximum Exposure Temperature, Power Off, 392 °F (200 °C). Steam Cleanable on Process Equipment Up to 190 PSIG (Power Off). 4, 8 and 12 W/Ft. 120, 208 - 277 and 480... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 392
  • Insulation Options: Teflon Insulation
Constant Wattage Heating Cable -- KE
from OMEGA Engineering, Inc.

The KE Cable heating element is tension wrapped and covered with two layers of nonflammable Polyimide Film applied in reverse directions, then heat fused for moisture protection. A stainless steel and tinned copper sheath is then added for additional protection and electrical ground return path. The... [See More]

  • Heater Type: Flexible Heater; Heating Cables; Trace Line Heater; Specialty Industrial Heaters; Heating Cable
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 500
  • AC Voltage Required: 120 to 480
Constant Watt Heating Cable -- TEK™
from Thermon, Inc

Long Line Temperature Maintenance or Freeze Protection TEK series resistance constant watt heating cables are used where circuit lengths exceed the limitations of parallel resistance heating cables. Circuit lengths up to 12,000 feet (3,658 m) can be energized from a single power supply point. The... [See More]

  • Heater Type: Heating Cables
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: -60 to 215
  • AC Voltage Required: ? to 600
Interior Radiant Floor Heating -- Cozy Heat®
from Heatizon Systems

Radiant Heat with Cozy Heat. Heatizon Systems Cozy Heat Interior Radiant Floor Heating Products can fit applications for new concrete floors, existing concrete floors via retrofit, tile, stone and most other surfaces by covering it with a self leveling cementitious product. Features: 10 Year... [See More]

  • Heater Type: Heating Cables; Radiant Heater; Radiant Floor Heater
  • Sleeve (Sheath) Material: Copper
  • AC Voltage Required: 120 to 480
  • Applications: Residential and Commercial, New Concrete Floors, Existing Concrete Floors via Retrofit, Tile, and Stone
1548-4100C
from Heat Trace Products, LLC

The 2300 series of self-regulating heating cable products are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heat trace cables can maintain temperatures up to 250 °F (120 °C) and will withstand 150... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • Heating Capacity: 0.01 to 0.01
  • Maximum Operating (Sheath) Temperature: 250
  • AC Voltage Required: 110 to 277
Constant Wattage Zone Heater -- CZH
from Chromalox

Uniform Thermal Output, Low Energy Cost. No Inrush at Any Ambient. Commercial/Construction Applications. - Pipe Freeze Protection. - Potable & Non-Potable Piping. - Sanitary & Storm Piping. - Flow Maintenance. - Greasy Waste Piping. - Diesel Fuel Piping. - Freezer Frost Heave Prevention. -... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • AC Voltage Required: 120 to 480
  • Maximum Operating (Sheath) Temperature: 320 to 392
  • Sleeve (Sheath) Material: FEP Insulation
Freeze Protection Heating Cable -- SRF3 and SRF5 and SRF8
from OMEGA Engineering, Inc.

OMEGALUX ® SRF cable is ideal for keeping metal and plastic pipes warm in commercial construction, institutional buildings and some industrial freeze protection applications. SRF cable is constructed of a self-regulating polymer core that varies its output along its entire length, saving energy... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • Heating Capacity: 0.00 to 0.01
  • Maximum Operating (Sheath) Temperature: 185
  • Phase: Single Phase AC Voltage
Parallel Constant Watt Heating Cable -- FP™
from Thermon, Inc

Freeze Protection or Process Temperature Maintenance FP parallel resistance constant watt heating cables are designed to provide freeze protection or process temperature maintenance to piping, tanks and equipment. The parallel resistance configuration allows the cable to be cut to length and... [See More]

  • Heater Type: Heating Cables
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: -76 to 150
  • AC Voltage Required: 120 to 240
Radiant Heat System -- Invizimelt
from Heatizon Systems

Radiant Heat with Invizimelt. Permanently protect your investment from the nasty side of winter. Eliminate ice dams, torn gutters, damaged shingles, and water damage with a long term solution and without sacrificing the beauty of your building. You can see the results but not the product because it... [See More]

  • Heater Type: Heating Cables; Radiant Heater; Radiant Floor Heater
  • Applications: Melting; Residential and Commercial, New Concrete, Existing Concrete or Asphalt via Retrofit, and under Pavers, Loading Docks, Walkways, Access Ramps
  • Sleeve (Sheath) Material: Copper
1548-81000
from Heat Trace Products, LLC

The 2000 series of self-regulating heating cable products are designed to supply a specified amount of heat at any point along their length in direct response to local temperature variations. These heat trace cables can maintain temperatures up to 375 °F (190 °C) and will withstand 190... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • Heating Capacity: 0.01 to 0.03
  • Maximum Operating (Sheath) Temperature: 375
  • AC Voltage Required: 110 to 277
HDPE Jacketed MI Heat Trace Cable -- CMi
from Chromalox

Factory Terminated Heating Sets. Great for Snow Melting or Heat Loss Replacement Applications. Assemblies rated for multiple voltages up to 600V. Corrosion Resistant Copper Jacketed Cables. HDPE Jacketing Protects Against Abrasions and Corrosives. Max Exposure Temperature to 194 °F (90 ° C). [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • AC Voltage Required: 600
  • Maximum Operating (Sheath) Temperature: 194
  • Sleeve (Sheath) Material: Copper
OMEGALUX® Rope Heaters -- FGR
from OMEGA Engineering, Inc.

OMEGALUX ® rope heaters apply heat to tubing with diameters as small as 1/8" (3.2 mm). Featuring a maximum allowable operating temperature of 482 °C (900 °F), the FGR series rope heaters can be wrapped around either conductive or non-conductive surfaces. Each end terminates with 24" (610... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 900
  • AC Voltage Required: 120
Power-Limiting Heating Cable -- HPT™
from Thermon, Inc

High performance HPT power-limiting heating cables are designed specifically for process temperature maintenance or freeze protection where high maintain temperatures or high temperature exposure is required. A coiled resistor alloy heating element provides the power-limiting feature of HPT. This... [See More]

  • Heater Type: Heating Cables
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: -60 to 302
  • AC Voltage Required: 120 to 240
Self Regulating Roof and Gutter Heat Trace Cables -- Gutter Melt®
from Heatizon Systems

Heat Trace Eaves, Gutters & Downspouts with GutterMelt. Gutter Melt SR 120, 208, 240, and 277V Self Regulating roof and gutter heat trace cables are designed to economically and effectively provide heat to maintain water flow paths on eaves, in gutters, downspouts and drains. GutterMelt SR... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 150
  • Sleeve (Sheath) Material: Copper
Hot Water Maintenance Heat Trace Cable -- HWM
from Chromalox

Hot Water Maintenance for Temperatures up to 140 °F. Heat Output Varies Along Pipe Length to Deliver Heat Where Needed. Circuit Lengths up to 800 ft. 16 Awg Buss Wires. Self-Regulating Conductive Core. Fluoropolymer Jackets. Wattages at 5 and 10 w/ft. 120 and 208-277 V Cable Available from... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 140
  • Insulation Options: Teflon Insulation
Rapid-Trace Heating Cable -- SRM
from OMEGA Engineering, Inc.

SRM/E self-regulating heating cable provides safe, reliable heat tracing for process temperature maintenance and freeze protection of pipes, valves, tanks and similar applications. The 190 °C (375 °F) maximum exposure temperature rating allows steam cleaning of process equipment with up to... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 420
  • AC Voltage Required: 120 to 240
Self-Regulating Heat Cable -- BSX™
from Thermon, Inc

These top of the line heating cables provide both freeze protection and process temperature maintenance for metallic piping as well as non-metallic piping, tanks and equipment. The heat output of the cable is designed to change in response to the conditions along the entire circuit. When the heat... [See More]

  • Heater Type: Heating Cables
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: -60 to 150
  • AC Voltage Required: 110 to 120
Snow Melting Cables -- Hott-Wire®
from Heatizon Systems

Snow Melting with Hott-Wire MI or SR Cables. Heatizon Systems Hott Wire Snow Melting Products can fit applications for new concrete, asphalt, existing concrete or asphalt via retrofit, and under pavers. Since 1896 Mineral Insulated Copper Clad Cables have withstood high temperatures, high impacts,... [See More]

  • Heater Type: Heating Cables; Radiant Heater
  • Sleeve (Sheath) Material: Copper
  • AC Voltage Required: 120 to 480
  • Applications: Melting; Residential and Commercial, For Metal Roof Deicing
Mineral Insulated High Temperature -- MI
from Chromalox

Constant Wattage Series Resistance Heating Cable Sets. Process Temperature Maintenance to 1100 °F (593 ° C). Maximum Exposure Temp, Power Off, 1200 °F (648 ° C). Corrosion Resistant Alloy 825 or Stainless Steel Sheath. Factory Assembled Cable Sets — Ready for Installation. [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • AC Voltage Required: 120
  • Maximum Operating (Sheath) Temperature: 1400
  • Sleeve (Sheath) Material: Corrosion Resistant Alloy 825
Self-Regulating Heating Cable -- SRL
from OMEGA Engineering, Inc.

SRL self-regulating heating cable provides safe, reliable heat tracing for freeze protection of pipes, valves, tanks and similar applications. the 150 °F (65 °C) maximum pipe maintenance temperature rating also suitable for certain process applications. OMEGALUX ® SRL can be used in... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 150
  • AC Voltage Required: 120 to 240
Self-Regulating Heat Cable -- DLX™
from Thermon, Inc

DLX self-regulating heat tracing protects small and medium diameter pipes from rupture and leakage caused by freezing conditions in light industrial and commercial applications. Available in 9 and 18 W/m nominal power outputs, DLX can be energized from 208 to 277 Vac. Safe, easy to install, and... [See More]

  • Heater Type: Heating Cables
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: -60 to 149
  • AC Voltage Required: ? to 230
Self-Regulating Medium Temperate Heat Trace Cable -- SRME
from Chromalox

Self-Regulating, Energy Efficient. 16 AWG Buss Wire. Process Temperature Maintenance to 302 °F (150 °C). Maximum Continuous Exposure Temperature, Power Off, 420 °F (215 °C). Industrial Process Maintenance Applications. Industrial Freeze Protection Applications. Single or Dual Monitor... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 420
  • Insulation Options: Teflon Insulation
Wraparound Heating Cords -- HTC
from OMEGA Engineering, Inc.

OMEGA heating cords are designed for use on smalldiameter tubes, vessels, or wherever space is limited. They can be wrapped around tubing as small as 3.2 mm (1/8") diameter. The double-braided fiberglass outer sheath ensures durability for laboratory, production, or maintenance applications. [See More]

  • Heater Type: Flexible Heater; Heating Cables; Trace Line Heater; Specialty Industrial Heaters; Heater Cord
  • Heating Capacity: 0.06 to 0.26
  • Maximum Operating (Sheath) Temperature: 900
  • Phase: Single Phase AC Voltage
Self-Regulating Heat Cable -- FLX™
from Thermon, Inc

FLX self-regulating heating cables are designed to provide freeze protection and temperature maintenance to metallic and nonmetallic pipes, tanks and equipment. FLX heating cables are rated for heat outputs of 10, 16, 26 and 33 watts/meter at 10°C (3, 5, 8 and 10 watts/foot at 50° F) when powered at... [See More]

  • Heater Type: Heating Cables
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: -60 to 150
  • AC Voltage Required: 110 to 120
Self-Regulating Process Temperature -- SRP
from Chromalox

Self- Regulating, Energy Efficient. 16 AWG Buss Wire. Circuit Lengths to 750 ft. Process Temperature Maintenance to 230 °F (110 °C). Maximum Continuous Exposure Temperature, Power Off, 275 °F (135 °C). Available in 5, 10, and 15 Watts per Foot. 120 and 208-277 Volts Available from... [See More]

  • Heater Type: Heating Cables; Trace Line Heater
  • AC Voltage Required: 120 to 277
  • Maximum Operating (Sheath) Temperature: 230
  • Insulation Options: Teflon Insulation
Self-Regulating Heat Cable -- HTSX™
from Thermon, Inc

HTSX self-regulating trace heaters are designed specifically for process temperature maintenance or freeze protection where high temperature exposure capability is required. HTSX withstands the temperature exposures associated with steam purging. Constructed using Thermon's unique and proven... [See More]

  • Heater Type: Heating Cables
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: -60 to 302
  • AC Voltage Required: 110 to 120
Self-Regulating Heat Cable -- USX™
from Thermon, Inc

USX self-regulating heat tracing is specifically engineered for critical process maintenance and freeze protection applications where ultra-high temperature ratings are required. USX enables the use of ambient sensing controls for applications with continuous exposure temperatures up to 240°C... [See More]

  • Heater Type: Heating Cables
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: -60 to 464
  • AC Voltage Required: 110 to 120