Polyimide Electric Heaters

12 Results
Standard 110V rectangular flexible heaters (both AC/DC use) -- TSA(C)0200063BR705
from Taiwan King Lung Chin PTC Co., Ltd.

Taiwan KLC Corporation, has more than 10,000 standard flexible thin heaters to select from, with more than 5,000 are CSA, UL & CE recognized. For first order, it is recommended for you to pick from our standard heater that ’s closest to your specification for proof-of-concept testing... [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Maximum Operating (Sheath) Temperature: 410
  • Heater Type: Flexible Heater; Air Heater
  • Heating Capacity: 0.02
Custom Single Layer Flexible Circuit Heaters
from Flexible Circuit Technologies, Inc.

Custom Flexible Heaters are single layer flexible circuits that utilized resistive alloys, such as Inconel and Cupro-nickel, rather than copper to form conductive paths. As electrical current is driven through the higher resistance conductors, heat is generated. Conductor width and thickness are... [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Applications: OEM / Custom
  • Heater Type: Flexible Heater
Standard 110V round flexible heaters (both AC/DC use) -- TSA(C)050d000BR1060
from Taiwan King Lung Chin PTC Co., Ltd.

Taiwan KLC Corporation, has more than 10,000 standard flexible thin heaters to select from, with more than 5,000 are cUL and CE recognized. For first order, it is recommended for you to pick from our standard heater that ’s closest to your specification for proof-of-concept testing before... [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Maximum Operating (Sheath) Temperature: 248
  • Heater Type: Flexible Heater; Air Heater
  • Heating Capacity: 0.01
Standard 120V round flexible heaters (both AC/DC use) -- TSA(C)050d000CR1000
from Taiwan King Lung Chin PTC Co., Ltd.

Taiwan KLC Corporation, has more than 10,000 standard flexible thin heaters to select from, with more than 5,000 are cUL and CE recognized. For first order, it is recommended for you to pick from our standard heater that ’s closest to your specification for proof-of-concept testing before... [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Maximum Operating (Sheath) Temperature: 302
  • Heater Type: Flexible Heater; Air Heater
  • Heating Capacity: 0.01
High Temperature Polymide Heater
from Birk Manufacturing, Inc.

Birk Manufacturing has increased its product offering by introducing a new line of thin-film high temperature (HT) flexible heaters. These high-performance heating elements are capable of operating at temperatures up to 300 °C. Their lightweight, low mass design allows for very fast heat-up... [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Maximum Operating (Sheath) Temperature: 572
  • Heater Type: Specialty Industrial Heaters; Polymide Heater
Kapton® Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Maximum Operating (Sheath) Temperature: 572
  • Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
Small PTC Heater -- Style RC
from Ralston Metal Products Limited

Small PTC (Positive Temperature Coefficient) heaters are designed to prevent condensation in small enclosures. PTC heating elements provide a self regulating and self limiting characteristic, making the heater safe and energy efficient. [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: EnclosureHeater
  • Heating Capacity: 0.01 to 0.01
Kapton® (Polyimide Film) Heater Kit -- KH-KIT-EFH-15001
from OMEGA Engineering, Inc.

The Polymide Film heater kit contains thin and flexible heaters with adhesive backing to conform to practically any flat or curved surface. With 15 different shapes, this kit can suit almost any application. Heater configurations are outlined on a 0.3 x 0.3 m (1 x 1') sheet, with line markings for... [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Maximum Operating (Sheath) Temperature: 392
  • Heater Type: Flexible Heater
  • Heating Capacity: 0.00 to 6.01
C3400 Series Kapton Insulated or High Temperature Insulated Flexible Heater, 110 V, 0,39 W/cm² [2.5 W/in²] Watt Density, 15 W Total Wattage, 806.7 Ohm Resistance, 76,2 mm L x 50,8 mm W [3 in -- C3400-6142
from Honeywell Sensing & IoT

The C3400 Series Kapton ® Insulated Flexible Heaters contain etched, resistive foil encased between two layers of Kapton. The Kapton Insulated Heaters use an acrylic, thermoset bonding adhesive, while the High Temperature Kapton Insulated Heaters use a Teflon ® bonding adhesive. Heater... [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Heating Capacity: 0.01
  • Heater Type: Flexible Heater
  • AC Voltage Required: 110
Polyimide Heaters
from Thermal Circuits, Inc.

Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters. UL & CSA Recognized. 300 Degrees... [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Maximum Operating (Sheath) Temperature: 572
  • Heater Type: Flexible Heater; Radiant Heater; Radiant Flat Panel Heater; Radiant Reflective Process Heater; Strip; Air Heater
Small PTC Heater -- Style RCE
from Ralston Metal Products Limited

Small PTC (Positive Temperature Coefficient) heaters are designed to prevent condensation in small enclosures. PTC heating elements provide a self regulating and self limiting characteristic, making the heater safe and energy efficient. [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Maximum Operating (Sheath) Temperature: -49 to 158
  • Heater Type: EnclosureHeater
  • Heating Capacity: 0.01 to 0.01
Kapton® Insulated Flexible Heaters -- KHR, KHLV, KH
from OMEGA Engineering, Inc.

Kapton ® (Polyimide Film) insulated heaters are available in a variety of shapes, sizes, and wattages. Wattage ratings are 2.5, 5, or 10W/in2 at 115 or 28 V. Polyimide Film offers a high degree of resistance to chemicals, and has excellent outgasing properties in high vacuum environments. [See More]

  • Sleeve (Sheath) Material: Polyimide
  • Maximum Operating (Sheath) Temperature: 392
  • Heater Type: Flexible Heater
  • Heating Capacity: 0.01 to 1.44