Melting Electric Heaters
from Ambrell Induction Heating Solutions
Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-0224 is a compact and efficient heating solution for applications requiring up to 2.4kW of power. EASYHEAT-0224 is frequency –agile, continuously optimizing the power delivered to the load for accurate, repeatable... [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Bond, Braze, Stake, Solder, Harden, More
- Max Air Temperature: 115
- Heater Type: Induction
- Heating Capacity: 2.40
from Ambrell Induction Heating Solutions
Equipped to operate over a broad frequency range from 150 to 400kHz the EASYHEAT-3542 is a versatile, reliable and efficient heating solution for applications requiring up to 4.2kW of power. EASYHEAT-3542 is frequency-agile, continuously optimizing the power delivered to the load for accurate,... [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Bond, Braze, Harden, Stake, Solder, More
- Max Air Temperature: 115
- Heater Type: Induction
- Heating Capacity: 4.20
from Ambrell Induction Heating Solutions
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for... [See More]
- Applications: Annealing or Heat Treating; Melting; OEM / Custom (optional feature); Heating Parts For Deeper Heat Penetration, Heat Treating Steel, Preheating For Forging Of Steel, Aluminum, Copper Or Brass, And Melting In Crucibles
- Max Air Temperature: 115
- Heater Type: Induction
- Heating Capacity: 100.00
from Ambrell Induction Heating Solutions
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Heat Treating, Shallow Case Depth Hardening, And Heating Of Steel, Aluminum, Copper Or Brass For Brazing, Shrink Fitting, Curing, Forming And Melting
- Max Air Temperature: 115
- Heater Type: Induction
- Heating Capacity: 15.00
from Ambrell Induction Heating Solutions
EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of steels, shallow case... [See More]
- Applications: Annealing or Heat Treating; Curing or Tempering; Melting; OEM / Custom (optional feature); Heat Treating, Shallow Case Depth Hardening, And Heating Of Steel, Aluminum, Copper Or Brass For Brazing, Shrink Fitting, Curing, Forming And Melting
- Max Air Temperature: 115
- Heater Type: Induction
- Heating Capacity: 180.00
from Ambrell Induction Heating Solutions
EKOHEAT induction heating systems for 15-40 kHz range provide reliable and repeatable solutions for heating larger parts when efficient heating of your part dimensions requires higher frequencies than our 10kHz models. Among the many typical applications are heat treating of steels, preheating for... [See More]
- Applications: Annealing or Heat Treating; Melting; OEM / Custom (optional feature); Heating Parts For Deeper Heat Penetration, Heat Treating Steel, Preheating For Forging Of Steel, Aluminum, Copper Or Brass, And Melting In Crucibles
- Max Air Temperature: 115
- Heater Type: Induction
- Heating Capacity: 20.00
from Heatizon Systems
Many buildings use a pedestal paver system to create an open-air space on roofs and other locations. Winter weather has made these open-air spaces unusable and causes drainage issues. Heatizon ’s pedestal paver snow melting system is the solution to quickly remove ice and snow in these spaces. [See More]
- Applications: Melting
- AC Voltage Required: 208 to 480
- Heater Type: Radiant Heater
from Uniprise International, Inc.
Pipe Thawing Equipment Model UES 190D [See More]
- Applications: Melting
- AC Voltage Required: 115
- Heater Type: Specialty Industrial Heaters; Pipe Thawing Equipment Model UES 190D
from Benchmark Thermal Corp.
Drum Heaters. BENCHMARK THERMAL flexible drum heaters can heat stored fluids to a pourable temperature. Manufactured of high strength woven fiberglass core covered with silicone rubber. Durable, abrasion-resistant and easy to clean. Flexibility allows roll-up for convenient storage. BENCHMARK... [See More]
- Applications: Melting
- Heating Capacity: 1.00
- Heater Type: Drum Heater
- AC Voltage Required: 240
from Chromalox
Self-Regulating, Energy Efficient. Process Temperature Maintenance to 150 ˚F (65 ˚C) (Power On). Max. Continuous Exposure Temp. 185 °F (65 ˚C) (Power Off). CPR Commercial Applications. Pipe Freeze Protection. - Potable & Non-Potable Piping. - Sanitary & Storm Piping. -... [See More]
- Applications: Melting
- Maximum Operating (Sheath) Temperature: 150 to 185
- Heater Type: Heating Cables; Trace Line Heater
- AC Voltage Required: 120 to 277
from OMEGA Engineering, Inc.
• Corrosion Resistant. • Solutions up to 212 °F (100 °C). • Thin Blade Heating Element. • 1 or 3 Phase Design. • Overtemperature Protection [See More]
- Applications: Melting
- Maximum Operating (Sheath) Temperature: 950
- Heater Type: Immersion Heater; Over the Side Heater
- Heating Capacity: 3.00 to 10.00
from Acrolab Ltd.
Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside diameter to secure a tight fit inside receptacle holes , and rock hard compaction of MgO... [See More]
- Applications: Melting; OEM / Custom; Gases/Vapors; Clean Water Heating; Process Waters; Heating Tanks, Packaging Equipment
- Maximum Operating (Sheath) Temperature: 1000 to 1500
- Heater Type: Cartridge Heater
- Heating Capacity: 1.20 to 5.30
from Heat Exchange & Transfer, Inc.
The OCH (open coil heater) series of elements consists of helical wound nickel chromium resistance wires supported by interlocking ceramic insulators. The ceramic insulators are mounted on a flexible stainless steel strap which allows the element to be bent to an 18 ” radius. These flexible... [See More]
- Applications: Melting; Process Waters; Lightweight Oils & Degreasing Solutions; Asphalt
- Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater; Cable or Coil Heater
- AC Voltage Required: 120 to 600
from Leister USA
Weighing just seven pounds with its detachable handle, HOTWIND can be used both as an integrated or bench-top device. This enormous flexibility combined with the high maximum temperature of up to 800 °C and the wide range of accessories means that the HOTWIND can be used in a variety of... [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1202
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1202
from Heatizon Systems
Radiant Heat with Invizimelt. Permanently protect your investment from the nasty side of winter. Eliminate ice dams, torn gutters, damaged shingles, and water damage with a long term solution and without sacrificing the beauty of your building. You can see the results but not the product because it... [See More]
- Applications: Melting; Residential and Commercial, New Concrete, Existing Concrete or Asphalt via Retrofit, and under Pavers, Loading Docks, Walkways, Access Ramps
- Sleeve (Sheath) Material: Copper
- Heater Type: Heating Cables; Radiant Heater; Radiant Floor Heater
from Chromalox
Uniform Thermal Output, Low Energy Cost. No Inrush at Any Ambient. Commercial/Construction Applications. - Pipe Freeze Protection. - Potable & Non-Potable Piping. - Sanitary & Storm Piping. - Flow Maintenance. - Greasy Waste Piping. - Diesel Fuel Piping. - Freezer Frost Heave Prevention. -... [See More]
- Applications: Melting
- Maximum Operating (Sheath) Temperature: 320 to 392
- Heater Type: Heating Cables; Trace Line Heater
- AC Voltage Required: 120 to 480
from OMEGA Engineering, Inc.
Light weight and easy to use. Heater is set atop the mass and then melts its way to the bottom. Steel terminal housing protected by acid and heat resistant paint. Standard with built-in controls on most models. [See More]
- Applications: Melting; Liquid Paraffin
- Heating Capacity: 2.20 to 4.40
- Heater Type: Immersion Heater; Over the Side Heater
- Phase: Single Phase AC Voltage
from Heat Exchange & Transfer, Inc.
The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible stainless steel strap. Each... [See More]
- Applications: Melting; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Asphalt, Wax, Pitch, Creosote
- Heating Capacity: 10.00
- Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
- Phase: Three Phase AC Voltage
from Leister USA
Features a thermoswitch for device protection, ability to control temperatures via Leister's KSR digital temperature controller, and integrated heating element protection [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1202
- Heater Type: ForcedAir; Air Heater
- Phase: Three Phase AC Voltage
from Heatizon Systems
Snow Melting with Radiant Trak. Heatizon Systems Radiant Trak portable snow melting products offer a quick solution to melt snow on walkways, doorways and stairs. Radiant Trak Mats and Stair Treads are designed to lay over any flat surface requiring snow and ice removal. Mats have non-slip rubber... [See More]
- Applications: Melting; Residential and Commercial, Walkways, Driveways, Stairs, Loading Docks, Handicap Ramps
- AC Voltage Required: 120 to 240
- Heater Type: Flexible Heater; Radiant Heater
- Sleeve (Sheath) Material: Rubber
from Chromalox
Factory Terminated Heating Sets. Great for Snow Melting or Heat Loss Replacement Applications. Assemblies rated for multiple voltages up to 600V. Corrosion Resistant Copper Jacketed Cables. HDPE Jacketing Protects Against Abrasions and Corrosives. Max Exposure Temperature to 194 °F (90 ° C). [See More]
- Applications: Melting
- Maximum Operating (Sheath) Temperature: 194
- Heater Type: Heating Cables; Trace Line Heater
- AC Voltage Required: 600
from OMEGA Engineering, Inc.
Environmental factors of many industrial heating applications require a product with the ability to withstand chemicals, moisture and abusive treatment. These same applications also require rapid heat up, steady temperature maintenance, and uniform heat distribution. For applications such as these,... [See More]
- Applications: Melting; Freeze Protection
- Maximum Operating (Sheath) Temperature: 450
- Heater Type: Flexible Heater
- Phase: Single Phase AC Voltage
from Leister USA
Integrates into existing, or newly designed, air systems, suitable for recycling air applications, no integrated power electronics [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1202
- Heater Type: ForcedAir; Air Heater; Duct Heater
- Max Air Temperature: 1292
from Heatizon Systems
Heat Trace Eaves, Gutters & Downspouts with GutterMelt. Gutter Melt SR 120, 208, 240, and 277V Self Regulating roof and gutter heat trace cables are designed to economically and effectively provide heat to maintain water flow paths on eaves, in gutters, downspouts and drains. GutterMelt SR... [See More]
- Applications: Melting; Residential and Commercial, Attaches to Roofing Materials, Rain Gutter, Downspout, Eaves and Drains
- Maximum Operating (Sheath) Temperature: 150
- Heater Type: Heating Cables; Trace Line Heater
- AC Voltage Required: 120 to 277
from Leister USA
Suitable for temperatures up to 1650 F and can be controlled via a three phase controller and regulated with a digital controller [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1652
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1292
from Heatizon Systems
Snow Melting with Hott-Wire MI or SR Cables. Heatizon Systems Hott Wire Snow Melting Products can fit applications for new concrete, asphalt, existing concrete or asphalt via retrofit, and under pavers. Since 1896 Mineral Insulated Copper Clad Cables have withstood high temperatures, high impacts,... [See More]
- Applications: Melting; Residential and Commercial, For Metal Roof Deicing
- AC Voltage Required: 120 to 480
- Heater Type: Heating Cables; Radiant Heater
- Sleeve (Sheath) Material: Copper
from Leister USA
Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1202
- Heater Type: ForcedAir; Air Heater
- Phase: Single Phase AC Voltage
from Heatizon Systems
Heatizon Systems ’ SnowMeltz mats are the fastest and easiest way to heat exterior surfaces for snow & ice removal. The mats come in a variety of coverage areas ranging from 10 to 130 square feet. Mats can be combined to heat larger areas and make more complex zones for snow removal. [See More]
- Applications: Melting
- Maximum Operating (Sheath) Temperature: 464
- Heater Type: Radiant Heater
- Heating Capacity: 0.04 to 0.05
from Leister USA
Features a thermoswitch for device protection, ability to adjust heating power with a potentiometer, and integrated heating element protection [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1202
- Heater Type: ForcedAir; Air Heater
- Phase: Three Phase AC Voltage
from Leister USA
With up to 39 kW our most powerful device. It is deployed where a large air flow is required at a high temperature.The air heater 40 000 is available in diverse versions, with or without power electronics. The optional KSR DIGITALregulator allows the air temperature to be regulated. [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1202
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1292
from Leister USA
Features a thermoswitch for device protection [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1292
- Heater Type: ForcedAir; Air Heater
- Phase: Three Phase AC Voltage
from Leister USA
Integrates into existing, or newly designed, air systems, suitable for recycling air applications, no integrated power electronics [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1292
- Heater Type: ForcedAir; Air Heater; Duct Heater
- Max Air Temperature: 1292
from Leister USA
Features a thermoswitch for device protection, ability to control temperatures via Leister's KSR digital temperature controller, and integrated heating element protection [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1112
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1112
from Leister USA
Features thermoswitch for device protection and pressure reduction valve [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1112
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1382
from Leister USA
used for permanent full heat capacity or for installation of an individual, external power control. Passive overheat protection [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1202
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1202
from Leister USA
used for permanent full heat capacity or for installation of an individual, external power control. Passive overheat protection [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1202
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1202
from Leister USA
The medium size LHS 41 series air heaters cover an extremely wide application range. The small footprint enables easy integration in machines. The heater tube diameter of 50 mm allows passing sufficient air flow, also for high performance applications. [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1112
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1112
from Leister USA
The LHS 61 series is your choice for high performance applications. The outlet diameter of 62 mm for LHS 61S versions and 92 mm for LHS 61L versions allow high air flows with up to 16 kW heating power. [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1112
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1112
from Leister USA
Leister's most powerful device. With 32 kW, the LHS 91 BASIC and SYSTEM are the perfect tools for even the most demanding of heating applications. The LHS 91 is capable of replacing many gas-fired heaters. [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 0.0 to 1202
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: ? to 1202
from Leister USA
mini hot air heater and blower in one unit. Great for tight spaces, hand held applications, or assembly lines that run for several hours a day. Features a brushless, maintenance free, motor and is excellent for use in harsh environments as well [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1202
- Heater Type: ForcedAir; Air Heater
- Maximum Air Flow: ? to 12.3
from Leister USA
The demand for controllable and adjustable industrial hot air systems is constantly growing. That is why we have equipped our MISTRAL System with control and adjustment technology. With the MISTRAL System the heating performance can precisely be controlled via the normal industry standard control... [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1202
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1202
from Leister USA
hot air heater and blower in one unit. Compact and very robust with excellent air flow characteristics. Features a brushles, maintenance free, motor. [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1202
- Heater Type: ForcedAir; Air Heater
- Maximum Air Flow: ? to 60
from Leister USA
The muscle man among the hot air blowers leaves no doubts about its performance. It is compactly built and easy to integrate into industrial processes. Just as Leister ’s smaller hot air blowers VULCAN SYSTEM can be remote controlled through a standard analog interface. [See More]
- Applications: Curing or Tempering; Drying; Melting
- Maximum Operating (Sheath) Temperature: 1202
- Heater Type: ForcedAir; Air Heater
- Max Air Temperature: 1202