Heavy Weight Oils Electric Heaters

38 Results
Circulation Heaters
from WATTCO

Circulation Heaters also known as "in line heaters" use steel, stainless steel, and titanium in many applications. Lube oil and waste oil applications often use steel for circulation heaters as it is fairly inexpensive compared to stainless steel counterpart. Water circulation heaters are made with... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heater Type: Circulation Heater
  • Watt Density: 6.5 to 65
Finned Tubular Heating
from WATTCO

Finned tubular heating elements from WATTCO ™ are the most versatile and dependable electric heating element available today. These industrial heating solutions are among the most common heaters and are best suited for a large number of applications such as conduction, convection, and... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Tubular Heaters
  • Heating Capacity: 0.50 to 7.10
Immersion Heaters
from WATTCO

Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heater Type: Immersion Heater
  • Sleeve (Sheath) Material: Nickel Alloy; Stainless Steel; Steel
Over The Side Heaters
from WATTCO

Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion heaters are custom... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Caustic Solutions; Liquid Paraffin; Solvents, Salts, Freeze Protection
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heater Type: Immersion Heater; Over the Side Heater; Drum Heater
  • AC Voltage Required: 208 to 600
Pipe Heater
from WATTCO

WATTCO ™ Pipe Heaters are especially constructed to fit inside standard 2 or 3 ” schedule 40 NPS pipes. These industrial tank heaters are specifically designed for usage in tanks that require extremely low watt densities such as waxes, thick liquids such as tar, molasses and corrosive... [See More]

  • Applications: Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Maximum Operating (Sheath) Temperature: 0.0 to 750
  • Heater Type: Immersion Heater
  • Heating Capacity: 4.00 to 80.00
Screw Plug Heaters
from WATTCO

Screw Plug heaters from WATTCO ™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed in... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Heater Type: Immersion Heater
  • AC Voltage Required: 120 to 600
Tubular Heaters
from WATTCO

Tubular heating elements from WATTCO ™ are the most versatile and the best-suited industrial heating solution for a large number of applications. Tubular elements from WATTCO ™ are factory-configured to almost any shape or size. Custom bending diameters can be made upon request and we... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Food Equipment, Soap and Detergent Solutions, Freeze Protection
  • Heating Capacity: 0.60 to 18.00
  • Heater Type: Tubular Heaters
  • Phase: Single Phase AC Voltage
Circulation Heaters -- NWHOR and NWHORB
from OMEGA Engineering, Inc.

3 to 14" ANSI Blind Flange Design. 3 to 14" Carbon Steel Pipe Body, 150 lb Construction. 3 to 120 kW. 240 and 480V, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Steel Sheath Low Watt Density... [See More]

  • Applications: Heavy Weight Oils
  • Heating Capacity: 20.00 to 70.00
  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Circulation Heater -- CLH-25
from Process Heating Company, Inc.

PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof aluminum jacketing. [See More]

  • Applications: Heavy Weight Oils; Reclaimed Fuel Oils
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Explosion-proof Heater (optional feature); Circulation Heater
  • Heating Capacity: 25.00
Thermal Oil Heaters -- Series ET
from INTEC Energy Systems

INTEC thermal oil heaters are sucessfully used for process heat generation within industrial plant operations in a wide range of industries. The basic oil heater product line can be supplemented with other components like steam and hot water systems. INTEC thermal oil heaters are characterized by... [See More]

  • Applications: Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils
  • Heater Type: Circulation Heater
Hairpin Tubular Heater -- HTUH
from Acrolab Ltd.

This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400 °F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into metal. There are a... [See More]

  • Applications: OEM / Custom; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Application Subject To Sheath Material
  • Maximum Operating (Sheath) Temperature: 1400
  • Heater Type: Tubular Heaters
  • Sleeve (Sheath) Material: Copper (optional feature); Stainless Steel (optional feature); Steel (optional feature); Incoloy
Flange Immersion Heater -- MF10B-E51MN-250C
from Durex Industries

Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters due to the fact that... [See More]

  • Applications: Medium Weight Oils; Heavy Weight Oils
  • Heating Capacity: 0.03
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Phase: Three Phase AC Voltage
Immersion Heater - Screw Plug - Heavy Weight Oil Applications -- AREMTO-3
from Chromalox

2" NPT Steel Screw Plug. Integral Thermostat (DPST). Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. 120, 208, 240 and 480 Volt, 1 & 3 Phase. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Third-party certifications: UL Listed, CSA, cCSAus [See More]

  • Applications: Heavy Weight Oils
  • Heating Capacity: 0.50 to 3.00
  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
CH Series Circulation Heater -- CH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Heating Capacity: 6.00
  • Heater Type: Water Heaters; Air Heater; Circulation Heater
  • Phase: Three Phase AC Voltage
Flanged Immersion Heater -- TMO
from OMEGA Engineering, Inc.

•. Rugged Steel Sheath. •. Low Watt Density 6 1/2" W/in2. •. 1.2 to 8.4 kW. •. 3 & 5 Inch, 150 Ib. Steel Flange [See More]

  • Applications: Heavy Weight Oils
  • Heating Capacity: 1.20 to 8.40
  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Drop-In Heater Kit -- D-8
from Process Heating Company, Inc.

The "Problem Solver" for underground tanks. Having trouble solving your underground storage tank problems? PHCo Lo-Density Drop-In Heater Kits have been designed for the heating of underground tanks and other applications that cannot be cut or welded on. These heaters can be used in multiples if... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Ink, Asphalt, Pulp, & Construction
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 8.00
Straight Tubular Heater -- HTU
from Acrolab Ltd.

Tubular heaters are highly adaptable to most applications where electrical heating is required. They can be used in their straight form or bent into various shapes. Tubular heaters can be used in free air, clamped to a surface, placed inside a groove or cast into metal. These versatile heating... [See More]

  • Applications: OEM / Custom; Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Application Subject To Sheath Material
  • Maximum Operating (Sheath) Temperature: 1400
  • Heater Type: Tubular Heaters
  • AC Voltage Required: 120 to 480
Screw Plug Immersion Heater -- MS2D1B-A17DN-1000
from Durex Industries

Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded or brazed into the... [See More]

  • Applications: Medium Weight Oils; Heavy Weight Oils
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 1.00
Immersion Heater - Screw Plug - Heavy Weight Oil Applications -- ARMTO-2
from Chromalox

2" NPT Steel Screw Plug. General Purpose or Moisture Resistant/Explosion Resistant Terminal Enclosure. Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. Integral Thermostat (DPST). 120, 208, 240 and 480 Volt, 1 & 3 Phase. Third-party certifications: UL Listed, CSA, cCSAus [See More]

  • Applications: Heavy Weight Oils
  • Heating Capacity: 0.50 to 3.00
  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
CHP Series Circulation Heater Package -- CHP0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Applications: Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Heating Capacity: 6.00
  • Heater Type: Water Heaters; Air Heater; Circulation Heater
  • Phase: Three Phase AC Voltage
Heavy Duty Immersion Heater -- ARMTS-3
from OMEGA Engineering, Inc.

•. Passivated Stainless Steel Wetted. •. 3 Element Heater Design. •. 208, 240, or 480 Vac, 3 Phase Power. •. 3 to 18 kW. •. For Process Water Applications [See More]

  • Applications: Heavy Weight Oils
  • Maximum Operating (Sheath) Temperature: 250
  • Heater Type: Immersion Heater
  • Heating Capacity: 3.00 to 18.00
Flanged Heating System -- FL-10
from Process Heating Company, Inc.

Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements to be serviced or replaced without... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Ink, Asphalt, Pulp, & Construction
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 10.00
Immersion Heater - Screw Plug - Heavy Weight Oil Applications -- EMTO-3
from Chromalox

2" NPT Steel Screw Plug. Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. Without Thermostat. 120, 208, 240 and 480 Volt, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party certifications: UL Recognized, CSA, cCSAus [See More]

  • Applications: Heavy Weight Oils
  • Heating Capacity: 0.50 to 3.00
  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
FH Series Flanged Immersion Heater -- FH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Flanged immersion heaters consist of a number of “U ” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure... [See More]

  • Applications: Drying; Gases/Vapors; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions
  • Heating Capacity: 6.00
  • Heater Type: Immersion Heater; Air Heater
  • Phase: Three Phase AC Voltage
Immersion Heaters -- MTO-2 & EMTO-3 STYLES
from OMEGA Engineering, Inc.

•. 2" NPT Steel Screw Plug. •. Steel Sheath Elements. •. 6 - 8 W/In2. •. 0.5 - 3 kW. •. Without Thermostat. •. 120, 208, 240 and 480 Volt, 1 & 3 Phase. •. General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure [See More]

  • Applications: Heavy Weight Oils
  • Heating Capacity: 0.50 to 3.00
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
Pipe Insert Heater Elements
from Process Heating Company, Inc.

Heater elements are readily available in lengths from two feet to forty feet and can be custom sized to match both heating requirements and tank dimensions. Single and three-phase elements can be furnished. Elements are constructed of nickel chromium alloy coils that are supported by patented... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Ink, Asphalt, Pulp, & Construction
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage (optional feature)
  • Heater Type: Immersion Heater
  • AC Voltage Required: 200 to 600
Immersion Heater - Screw Plug - Heavy Weight Oil Applications -- MTO-2
from Chromalox

2" NPT Steel Screw Plug. Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. Without Thermostat. 120, 208, 240 and 480 Volt, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party certifications: UL Recognized, CSA, cCSAus [See More]

  • Applications: Heavy Weight Oils
  • Heating Capacity: 0.50 to 3.00
  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
UST Series Storage Tank Heater -- UST 0601-10-228C-XXX
from Heat Exchange & Transfer, Inc.

The UST (Unitary Storage Tank) heater is a completely packaged tank heating unit. The UST utilizes a flexible open coil heating element. The open coil heater consists of nickel chromium resistance coils supported in high temperature ceramic insulators on a flexible stainless steel strap. Each... [See More]

  • Applications: Melting; Clean Water Heating; Process Waters; High Purity Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Asphalt, Wax, Pitch, Creosote
  • Heating Capacity: 10.00
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Phase: Three Phase AC Voltage
Light and Medium Weight Oil Applications -- NWHMTO
from OMEGA Engineering, Inc.

bull;. 2 1 /2 " NPT Steel Screw Plug Design. •. 2/2 " Carbon Steel Pipe Body, 150 Lb Construction. •. 3 - 9 kW. •. 120, 240 and 480V, 1 & 3 Phase. •. General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure. •. Three 0.475" Dia. [See More]

  • Applications: Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils
  • Heating Capacity: 1.00 to 200.00
  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Rigid Tubular Heating System -- R-8
from Process Heating Company, Inc.

No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines. LO-DENSITY IS A... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Ink, Asphalt, Pulp, & Construction
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 8.00
Immersion Heater - Screw Plug - Heavy Weight Oil Applications -- MTO-3
from Chromalox

2-1/2" NPT Steel Screw Plug. Steel Sheath Elements. 6 - 8 W/In ². 0.5 - 3 kW. Without Thermostat. 120, 208, 240 and 480 Volt, Single Phase. General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant. Third-party certifications: UL Recognized, CSA, cCSAus [See More]

  • Applications: Heavy Weight Oils
  • Heating Capacity: 0.50 to 3.00
  • Heater Type: Immersion Heater
  • Phase: Single Phase AC Voltage
Medium and Heavy Weight Oil Applications -- NWHMTOR
from OMEGA Engineering, Inc.

bull;. 2 1 /2 " NPT Steel Screw Plug Design. •. 2 1 /2 " Carbon Steel Pipe Body, 150 Lb Construction. •. 1 - 9 kW. •. 120, 240 and 480V, 1 & 3 Phase. •. General Purpose, Moisture Resistant/ Explosion Resistant or Moisture Resistant Terminal Enclosure. •. Three 0.475"... [See More]

  • Applications: Medium Weight Oils; Heavy Weight Oils
  • Heating Capacity: 1.00 to 9.00
  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Screw Plug Heaters
from Process Heating Company, Inc.

Rigid Tubular Drywell Heaters solve the problem of heating viscous products without damage to the product being heated. The Rigid Heaters can be installed as new or as replacement equipment for existing metal sheathed style tubular units that have higher watt density. Process Heatings Rigid Heaters... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Ink, Asphalt, Pulp, & Construction
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 0.05
XtremeDuty™ Circulation Heaters -- NWHOIS
from Chromalox

Highly Corrosive Solutions and Oils- Low watt density INCOLOY ® sheath elements coupled with a passivated Stainless Steel pipe body provides long service life when heating highly corrosive solutions and sulfur laden oils. 120, 240 and 480V, 1 & 3 Phase [See More]

  • Applications: Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions
  • Heating Capacity: 2.00 to 30.00
  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Medium, Heavy and Fuel Oil Applications -- NWHOR and NWHORB
from OMEGA Engineering, Inc.

3 - 14" ANSI Blind Flange Design. 3 - 14" Carbon Steel Pipe Body, 150 Lb Construction. 3 - 120 kW. 240 and 480V, 1 & 3 Phase. General Purpose, Moisture Resistant/Explosion Resistant, Explosion Resistant or Moisture Resistant Terminal Enclosure. 0.475" Dia. Steel SheathLow Watt DensityElements... [See More]

  • Applications: Medium Weight Oils; Heavy Weight Oils
  • Heating Capacity: 3.00 to 120.00
  • Heater Type: Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Unitized Heating System -- U-8
from Process Heating Company, Inc.

Unitized Heaters remain Process Heating Company's best selling product line. Its popularity continues due to the ease of installation into any tank or vat; its 100% efficiency; its ease of automation; its lack of maintenance and remarkable reliability. The Lo-Density Unitized Heater dissipates as... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Caustic Solutions; Liquid Paraffin; Ink, Asphalt, Pulp, & Construction
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Explosion-proof Heater (optional feature); Immersion Heater
  • Heating Capacity: 8.00
XtremeDuty™ Immersion Tank Flange Heaters -- LTFX
from Chromalox

LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types of liquids. 4 - 240 kW Unit... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Liquid Paraffin
  • Heating Capacity: 4.00 to 240.00
  • Heater Type: Explosion-proof Heater; Immersion Heater
  • Phase: Three Phase AC Voltage
XtremeDuty™ Immersion Tank Flange Heaters -- STFX
from Chromalox

STFX units provide replaceable-element design in a compact setting, while providing precise temperature control. Units comply with API- 614 and can be used for such materials as lube oil, fire water storage, water solutions, asphalt, water/glycol, diesel, acidic solutions, ethanol, bio-diesel... [See More]

  • Applications: Clean Water Heating; Process Waters; Lightweight Oils & Degreasing Solutions; Medium Weight Oils; Heavy Weight Oils; Mild Corrosive Solutions; Severe Corrosive Solutions; Liquid Paraffin
  • Heating Capacity: 1.00 to 25.00
  • Heater Type: Immersion Heater
  • Phase: Three Phase AC Voltage