Water Heater Electric Heaters

63 Results
Emergency Safety Shower Water Heater -- ESS
from ThermOmegaTech®

The ESS water heater is a packaged system designed to meet the requirements of ANSI Z358.1-2014 for tepid water delivery to an emergency drench system. This heavy-duty water heater is constructed of a carbon steel tank and internally lined with 1/2 ″ thick Hydrastone cement to ensure tank... [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 120 to 600
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
  • Sleeve (Sheath) Material: Copper; Steel; Hydrastone Cement Lined Steel
Cast-In Semiconductor Manufacturing Heaters
from Tempco Electric Heater Corporation

We are at the forefront of the industry, addressing the challenges of stringent operating parameters and high quality requirements faced by original equipment manufacturers specializing in the semiconductor, wave solder and reflow surface mount processes. By employing state-of-the-art technologies... [See More]

  • Heater Type: Water Heaters; Cast-In Heater
  • Insulation Options: Ceramic; Mica
  • Sleeve (Sheath) Material: Aluminum; Brass; Bronze
Tubular Heating Elements for Liquids
from Backer-Springfield

Backer Springfield tubular heating elements represent a proven and safe technical solution for liquid heating. The Backer tubular heating element is the most frequent alternative when it comes to exact heating of fluids. Tubular heating elements perform exceptional heat transfer by conduction,... [See More]

  • Heater Type: Tubular Heaters; Water Heaters
High Temperature Immersion Heaters -- K02-2180 (110V)
from Taiwan King Lung Chin PTC Co., Ltd.

KLC ’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300 ℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent insulation properties and... [See More]

  • Heater Type: Immersion Heater; Water Heaters; Air Heater; Ceramic Fiber Heater
  • AC Voltage Required: 110
  • Heating Capacity: 0.50
Indirect Water Bath Heater
from Gaumer Process

Indirect Electric Water Bath Heaters use process coils submerged in a "bath" of water or glycol water mixtures. The process fluid flow through the process coils and is heated indirectly by the bath fluid. Indirectly heating the fluid provides safe and consistent heat and eliminates overheating. [See More]

  • Heater Type: Water Heaters
  • Watt Density: 2 to 90
  • Maximum Operating (Sheath) Temperature: 1400
  • Sleeve (Sheath) Material: Incoloy 800
Circulation Heaters
from Tempco Electric Heater Corporation

Vessel material is SA53B or SA106B steel. Good for up to 750 °F (399 °C) operating temperature. Optional Heating source —1-1/4" and 2-1/2" Screw Plug Heaters are used on smaller units. 3" to 14" size heaters use Flanged Immersion Heaters. The flanges are made from forged steel rated... [See More]

  • Heater Type: Water Heaters; Circulation Heater
  • Heating Capacity: 0.50 to 375.00
  • Maximum Operating (Sheath) Temperature: 750
  • Phase: Three Phase AC Voltage
Medium Voltage Heater
from Gaumer Process

Gaumer Process provides standard and custom engineered medium voltage (4KV) electric heaters and associated medium voltage control panels to meet high energy demand for various applications. For generations, US manufacturing has been powered, quite literally, by fossil fuel. Natural gas, oil, and... [See More]

  • Heater Type: Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
  • Watt Density: 800
  • AC Voltage Required: 4160
  • Sleeve (Sheath) Material: Incoloy 800
Immersion Cartridge Heaters
from Tempco Electric Heater Corporation

These heaters are constructed with the following Design Features: Passivated Incoloy Sheath. 10" long Teflon ® Insulated lead wires. Brass Fitting. Epoxy Seal at Lead End, 266 °F (130 °C) Standard, 194 °F (90 °C) UL Rating [See More]

  • Heater Type: Immersion Heater; Water Heaters; Cartridge Heater
  • Watt Density: 29 to 223
  • AC Voltage Required: 120 to 480
  • Sleeve (Sheath) Material: Incoloy®
Pressure Rated Flanged Immersion Heaters
from Tempco Electric Heater Corporation

Flanged Immersion Heaters are designed for use in tanks and pressurized vessels to heat both liquids and gases. They mate to a companion flange that is either welded to a tank wall or, for circulating type heaters, to a pipe. [See More]

  • Heater Type: Immersion Heater; Water Heaters
  • Heating Capacity: 1.50 to 375.00
  • Maximum Operating (Sheath) Temperature: 350 to 1200
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage
Underwater Pelletizer Die Cartridge Heaters
from Tempco Electric Heater Corporation

These heaters are constructed with the following Design Features: Hi-Density Swaged Construction with Single-End, Right-Angle Termination Location. 44" mica insulated 842 °F (450 °C) Lead Wires. 1" Diameter Heater Sheath. Incoloy Sheath Standard, SS Optional. 16 Gauge Stainless Steel... [See More]

  • Heater Type: Water Heaters; Cartridge Heater
  • Sleeve (Sheath) Material: Stainless Steel (optional feature); Incoloy®
Boiler Replacement Elements for Flanged Immersion Heater -- WCSF
from Chromalox

208, 240 and 480 Volt, Three Phase. Third-party certifications: UL Recognized, CSA. Applications. Hot Water Storage Tanks. Warming Equipment. Preheating All Grades of Oil. Food Processing Equipment. Cleaning and Rinsing Tanks. Heat Transfer Systems. Process Air Equipment. Boiler Equipment. Freeze... [See More]

  • Heater Type: Immersion Heater; Water Heaters
  • Phase: Three Phase AC Voltage
  • Heating Capacity: 12.00 to 22.50
  • AC Voltage Required: 208 to 480
Water Temperature Control Systems -- Hydrotherm II
from MOKON

Re-engineered to improve accuracy, reliability of operation and increase output, the Hydrotherm has the highest quality components and construction materials in the industry. The Hydrotherm surpasses all competitive systems by providing stainless steel as the main component for wetted surfaces. [See More]

  • Heater Type: Water Heaters; Circulation Heater
Electric Tankless Water Heaters -- MS080C2PBU
from Klimaire Products, Inc.

Electric Water Heater 8 kW Black 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to avoid... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 8.00
  • AC Voltage Required: 240
CENTAX-IL Central-Axis Inline Heater
from Infinity Fluids Corp.

ULTRA CENTAX Process Heaters - Power, Form, Function and Economy. Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or processes more... [See More]

  • Heater Type: Inline Heater; Tubular Heaters; Water Heaters; Air Heater; Circulation Heater
  • Heating Capacity: 0.10 to 250.00
  • Max Air Temperature: 1200
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
Sanden Heat Pump Water Heater
from Sanden International (USA), Inc.

The SanCO2 heat pump water heater system consists of two parts. The Outdoor Unit, where the hot water is produced, using the CO2 refrigerant to extract heat from the ambient air, and the 60- or 80-gallon Storage Tank, which is usually installed inside the home. [See More]

  • Heater Type: Water Heaters
  • Heating Capacity: 1.00
  • Maximum Operating (Sheath) Temperature: -15 to 110
  • AC Voltage Required: 220 to 240
Aquaculture Heater -- A Series
from Process Technology

Small design to fit all size aquaculture applications. FEATURES. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Screwplug Styles. Watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant... [See More]

  • Heater Type: Immersion Heater; Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 1.00 to 6.00
  • AC Voltage Required: 120 to 240
Flange Heater -- CX
from Thermon, Inc

Caloritech ™ CX Replacement Boiler Flange Heaters are registered Caloritech ™ quality replacements for boilers of the highest commercial grade available anywhere. Replacement boiler flange heaters are available in a range of sizes and styles to suit the requirements of different boiler... [See More]

  • Heater Type: Water Heaters; Specialty Industrial Heaters; Boiler Flange Heaters
  • AC Voltage Required: 208 to 600
  • Phase: Single Phase AC Voltage
  • Sleeve (Sheath) Material: Steel
Marine Water Heater -- AquaH
from Johnson Pump, An SPX Brand

AquaH is a new innovative series of AISI 316 stainless steel water heaters, with a storage capacity of 22 up to 80 litres (from 5.3 to 19.3 gal.). The heaters are cased in AISI 304 stainless steel and is provided with a sturdy compact plastic end cover which also includes the mounting brackets. The... [See More]

  • Heater Type: Water Heaters
  • Heating Capacity: 0.50 to 1.20
  • Maximum Operating (Sheath) Temperature: 835
  • Phase: Three Phase AC Voltage
Deionized Water Heater 100kW -- Quantum Series
from Trebor International

The Trebor ® thin film on quartz electric resistive heating technology is ideal for ultra-high purity DI water heating applications when process control, cleanliness, and system uptime are of the utmost importance. This patent pending technology utilizes GE 214 semiconductor grade quartz tubes... [See More]

  • Heater Type: Water Heaters; Circulation Heater
  • Heating Capacity: 100.00
  • Maximum Operating (Sheath) Temperature: 203
  • Phase: Three Phase AC Voltage
CH Series Circulation Heater -- CH0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Heater Type: Water Heaters; Air Heater; Circulation Heater
  • Phase: Three Phase AC Voltage
  • Heating Capacity: 6.00
  • AC Voltage Required: 480
Booster Heater-Corrosion Solution -- CVCHS
from OMEGA Engineering, Inc.

•. Non-Metallic (CPVC) Pipe Body. •. 1.5 - 3 kW. •. 120 and 240V, Single Phase. •. General Purpose Terminal Enclosure. •. INCOLOY Sheath Elements (75 W/In 2 ). •. Integral Thermostat (60 - 190 °F). •. Integral Automatic Cutout (Set at 195 °F) [See More]

  • Heater Type: Water Heaters; Cartridge Heater
  • Heating Capacity: 1.50 to 3.00
  • Maximum Operating (Sheath) Temperature: 195
  • Phase: Single Phase AC Voltage
Tankless Water Heater -- Stiebel Eltron [DHC-E 8/10]
from Low Energy Systems, Inc.

The DHC-E tankless electric water heater differs from conventional storage type water heaters in several ways. It does not store hot water. Instead, water is heated instantaneously as it flows through the unit. Due to the absence of stand-by losses, the DHC-E offers greater energy efficiency than... [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 5.40
Water Temperature Control Systems -- Minitherm
from MOKON

The Mokon Minitherm water system is designed to surpass today ’s safety standards, while providing accurate control of your process temperature. The Minitherm's compact package fits into tight spaces and reduces floor space requirements. The system is available in 10 GPM pumping capacity and... [See More]

  • Heater Type: Water Heaters; Circulation Heater
Electric Tankless Water Heaters -- MS080C2PDU
from Klimaire Products, Inc.

Electric Water Heater 8kW Silver w/Dots 220 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 8.00
  • AC Voltage Required: 240
Cres-IL Ultra Response Miniature Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for the most demanding applications. Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure drop. Applications that demand precise temperature control and the... [See More]

  • Heater Type: Inline Heater; Water Heaters; Air Heater; Circulation Heater
  • Heating Capacity: 0.25 to 10.00
  • Max Air Temperature: 1200
  • AC Voltage Required: 120 to 480
Aquaculture Heater -- EasyPlug™ Series
from Process Technology

Quick plug in system for aquaculture applications. 316 stainless steel for fresh water or titanium for salt water applications. Watt densities up to 40 watts/square inch (6.5 w/cm ²). Vapor resistant, flame retardant polypropylene terminal enclosure with 8.5 flexible cord/plug. P1 thermal... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater; Water Heaters
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • Heating Capacity: 1.00 to 5.60
  • AC Voltage Required: 100 to 480
CHP Series Circulation Heater Package -- CHP0506-6.0-20S-483
from Heat Exchange & Transfer, Inc.

Type CH circulation heaters and CHP circulation packages are compact, self contained units designed to heat flowing liquids and gases, including super heating steam. Circulation heaters can be installed vertically or horizontally for in-line heating, or mounted vertically to a tank as a side arm... [See More]

  • Heater Type: Water Heaters; Air Heater; Circulation Heater
  • Phase: Three Phase AC Voltage
  • Heating Capacity: 6.00
  • AC Voltage Required: 480
Liquid Flow Through Heaters -- FTH
from OMEGA Engineering, Inc.

OMEGA ® flow through heaters are designed primarily for providing heat that regulates liquid temperature from 32 to 88 °C (90 to 190 °F). The heaters have a titanium element that resists corrosion. The flow through tube is 381 mm (15") long and has 1 NPT female pipe connections and is... [See More]

  • Heater Type: Water Heaters; Cast-In Heater
  • Phase: Single Phase AC Voltage
  • Maximum Operating (Sheath) Temperature: 210
  • AC Voltage Required: 120 to 240
Tankless Water Heater -- Stiebel Eltron [Tempra 12 Plus]
from Low Energy Systems, Inc.

Single phase 50 amp residential electric water heater with advanced flow control. Use Coupon Code STIEBELELTRON for 20% off Special Price! [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 9.00
Electric Tankless Water Heaters -- MS080C2PSU
from Klimaire Products, Inc.

Electric Water Heater 8kW Silver 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to avoid... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 8.00
  • AC Voltage Required: 240
CRES-MF Compact Inline Electric Heater
from Infinity Fluids Corp.

Compact, rapid heating of liquids, steam and gases for semi-con, power generation, food service, chemical, pharmaceutical and all industrial applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Inline Heater; Water Heaters; Air Heater; Circulation Heater
  • Heating Capacity: 10.00 to 72.00
  • Max Air Temperature: 1200
  • Phase: Three Phase AC Voltage
EasyPlug, Aquaculture Heater -- SmartOne®
from Process Technology

Designed for safety and low maintenance. FEATURES. Automatic temperature protection is built in. Won't burn out due to air or scale exposure. 316 stainless steel for fresh water or titanium for salt water applications. Available in Over the Side, L Shaped and Axial Styles. Watt densities up to 40... [See More]

  • Heater Type: Immersion Heater; Over the Side Heater; Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 1.00 to 1.70
  • AC Voltage Required: 100 to 240
Tankless Water Heater -- Stiebel Eltron [Tempra 12]
from Low Energy Systems, Inc.

Single phase 50 amp residential electric water heater. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 9.00
Electric Tankless Water Heaters -- MS100C2PBU
from Klimaire Products, Inc.

Electric Water Heater 10kW Black 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to avoid... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 10.00
  • AC Voltage Required: 240
CRES-SF Miniature Inline Electric Heater with Compression Fittings
from Infinity Fluids Corp.

Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use WSI higher than 25 run the... [See More]

  • Heater Type: Explosion-proof Heater (optional feature); Inline Heater; Water Heaters; Air Heater; Circulation Heater
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
  • Heating Capacity: 0.25 to 10.00
  • AC Voltage Required: 120 to 480
Instantaneous Water Heater -- Tytan
from Process Technology

Ultra-fast heatup and superior temperature stability, regardless of application. FEATURES. >99% element efficiency contributes to low cost of ownership (COO) and excellent return on investment (ROI). 100% titanium heating elements provide very clean performance for precision cleaning... [See More]

  • Heater Type: Inline Heater; Water Heaters
  • Heating Capacity: 12.00 to 144.00
  • Maximum Operating (Sheath) Temperature: 194
  • Phase: Single Phase AC Voltage (optional feature); Three Phase AC Voltage
Tankless Water Heater -- Stiebel Eltron [Tempra 15 Plus]
from Low Energy Systems, Inc.

Single phase 60 amp residential electric water heater with advanced flow control. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 10.80
Electric Tankless Water Heaters -- MS100C2PDU
from Klimaire Products, Inc.

Electric Water Heater 10kW Silver w/Dots 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 10.00
  • AC Voltage Required: 240
Ultra Pure Water Heater -- Lufran®
from Process Technology

Proven technology for UPDI heating applications and is suitable for the most stringent high purity specifications. FEATURES. PTFE heating elements are in direct contact with the DI water for maximum efficiency and fast response. Capable of temperatures up to 95 ° C and pressures up to 100 PSIG... [See More]

  • Heater Type: Water Heaters
  • Heating Capacity: 24.00 to 312.00
  • Maximum Operating (Sheath) Temperature: 203
  • Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
Tankless Water Heater -- Stiebel Eltron [Tempra 15]
from Low Energy Systems, Inc.

Single phase 60 amp residential electric water heater. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 10.80
Electric Tankless Water Heaters -- MS100C2PSU
from Klimaire Products, Inc.

Electric Water Heater 10kW Silver 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to avoid... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 10.00
  • AC Voltage Required: 240
Tankless Water Heater -- Stiebel Eltron [Tempra 20 Plus]
from Low Energy Systems, Inc.

Single phase 75 amp residential electric water heater with advanced flow control. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 14.40
Electric Tankless Water Heaters -- MS120C2PBU
from Klimaire Products, Inc.

Electric Water Heater 12kW Black 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to avoid... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 12.00
  • AC Voltage Required: 240
Tankless Water Heater -- Stiebel Eltron [Tempra 20]
from Low Energy Systems, Inc.

Single phase 75 amp residential electric water heater. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 14.40
Electric Tankless Water Heaters -- MS120C2PDU
from Klimaire Products, Inc.

Electric Water Heater 240 V / 12 kW Silver w/Dots. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control Soft Start. -. Power is regulated to... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 12.00
  • AC Voltage Required: 240
Tankless Water Heater -- Stiebel Eltron [Tempra 24 Plus]
from Low Energy Systems, Inc.

Single phase 100 amp residential electric water heater with advanced flow control. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 18.00
Electric Tankless Water Heaters -- MS120C2PSU
from Klimaire Products, Inc.

Electric Water Heater 12kW Silver 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to avoid... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 12.00
  • AC Voltage Required: 240
Tankless Water Heater -- Stiebel Eltron [Tempra 24]
from Low Energy Systems, Inc.

Single phase 100 amp residential electric water heater. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 18.00
Electric Tankless Water Heaters -- MS150C2PBU
from Klimaire Products, Inc.

Electric Water Heater 12kW Black 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to avoid... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 15.00
  • AC Voltage Required: 240
Tankless Water Heater -- Stiebel Eltron [Tempra 29 Plus]
from Low Energy Systems, Inc.

Single phase 115 amp residential electric water heater with advanced flow control. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 21.60
Electric Tankless Water Heaters -- MS150C2PMU
from Klimaire Products, Inc.

Electric Tankless Water Heater 15kW Brushed Aluminum 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 15.00
  • AC Voltage Required: 240
Tankless Water Heater -- Stiebel Eltron [Tempra 36 Plus]
from Low Energy Systems, Inc.

Single phase 150 amp residential electric water heater with advanced flow control. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 27.00
Electric Tankless Water Heaters -- MS150C2PSU
from Klimaire Products, Inc.

Electric Water Heater 12 kW Silver 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to avoid... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 15.00
  • AC Voltage Required: 240
Tankless Water Heater -- Stiebel Eltron [Tempra 36]
from Low Energy Systems, Inc.

Unlimited Supply of Hot Water. Keeps heating water instantly as you require. The Tempra system completely replaces a conventional tank heater with no disruption to your comfort and hot water needs. Single phase 150 amp residential electric water heater. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 27.00
Electric Tankless Water Heaters -- MS180C2PDU
from Klimaire Products, Inc.

Electric Water Heater 18kW Silver/w dots 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 18.00
  • AC Voltage Required: 240
Tankless Water Heater -- Stiebel Eltron DHC-E 12
from Low Energy Systems, Inc.

The DHC-E tankless electric water heater differs from convention storage type water heaters in several ways. It does not store hot water. Instead, water is heated instantaneously as it flows through the unit. Due to the absence of stand-by losses, the DHC-E offers greater energy efficiency than... [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 208
  • Heating Capacity: 9.00
Electric Tankless Water Heaters -- MS180C2PMU
from Klimaire Products, Inc.

Electric Water Heater 18kW Brushed Aluminum 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 18.00
  • AC Voltage Required: 240
Tankless Water Heater -- WaiWela Mini Tank 2.5 Gallon with Stainless Steel Flexible Connectors
from Low Energy Systems, Inc.

Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 120
  • Heating Capacity: 1.40
Electric Tankless Water Heaters -- MS180C2PSU
from Klimaire Products, Inc.

Electric Water Heater 18kW Silver 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to avoid... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 18.00
  • AC Voltage Required: 240
Tankless Water Heater -- WaiWela Mini Tank 6.0 Gallon with Stainless Steel Flexible Connectors
from Low Energy Systems, Inc.

Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities. Use together with a tankless water heater for recirculation and to eliminate cold water sandwich. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 120
  • Heating Capacity: 1.40
Electric Tankless Water Heaters -- MS210C2PBU
from Klimaire Products, Inc.

Electric Water Heater 21 kW Black 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to avoid... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 21.00
  • AC Voltage Required: 240
Under Sink Water Heater -- WaiWela Mini Tank 2.5 Gallon Water Heater
from Low Energy Systems, Inc.

Perfect for a garage or point-of-use application. Available in 2.5, 4.0 and 6.0 gallon capacities. [See More]

  • Heater Type: Water Heaters
  • AC Voltage Required: 120
  • Heating Capacity: 1.40
Electric Tankless Water Heaters -- MS210C2PDU
from Klimaire Products, Inc.

Electric Water Heater 21 kW Silver w/dots 240 V. Features: Case-unique glossy IMD front cover. Patented heating technology. Reliability. Multi-protection devices. Digital temperature control. LED wide screen touch button display. Advanced micro-processor control. Soft Start. - Power is regulated to... [See More]

  • Heater Type: Water Heaters
  • Phase: Single Phase AC Voltage
  • Heating Capacity: 21.00
  • AC Voltage Required: 240