Magnesium Oxide Electric Heaters
from WATTCO
Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical... [See More]
- Insulation Options: Magnesium Oxide Insulation; Mica; Fiberglass
- Maximum Operating (Sheath) Temperature: 1200
- Heater Type: Strip
- Heating Capacity: 0.10 to 4.15
from Backer Hotwatt Inc.
Features. The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for extreme... [See More]
- Insulation Options: Ceramic; Magnesium Oxide Insulation; Mica
- Heating Capacity: 0.12 to 21.00
- Heater Type: Immersion Heater; Cartridge Heater
- Phase: Single Phase AC Voltage; Three Phase AC Voltage (optional feature)
from WATTCO
Strip heaters, often known as component heaters, are a simple way of using surface area to transfer heat effectively. Steel strip heaters are an excellent industrial heating product and can be easily controlled by using a temperature controller such as a mechanical thermostat or a cost effective... [See More]
- Insulation Options: Magnesium Oxide Insulation; Mica; Fiberglass
- Maximum Operating (Sheath) Temperature: 1200
- Heater Type: Strip
- Heating Capacity: 0.10 to 4.15
from Backer Hotwatt Inc.
Applications: Air Heating, Air Ovens, Load Banks. Features: The Hotwatt Stainless Steel Strip Heater provides clean, dependable heat with sheath temperatures up to 1200 ºF (649 ºC) and watt densities up to 40 watts per square inch. Because of the seamless stainless steel sheath, Hotwatt... [See More]
- Insulation Options: Ceramic; Magnesium Oxide Insulation
- Maximum Operating (Sheath) Temperature: 1200
- Heater Type: Strip
- Heating Capacity: 0.07 to 4.32
from Chromalox
Constant Wattage Series Resistance Heating Cable Sets. Process Temperature Maintenance to 1100 °F (593 ° C). Maximum Exposure Temp, Power Off, 1200 °F (648 ° C). Corrosion Resistant Alloy 825 or Stainless Steel Sheath. Factory Assembled Cable Sets — Ready for Installation. [See More]
- Insulation Options: Magnesium Oxide Insulation
- Maximum Operating (Sheath) Temperature: 1400
- Heater Type: Heating Cables; Trace Line Heater
- AC Voltage Required: 120
from Acrolab Ltd.
This style of heater can be manufactured to almost any shape you require. They are typically rectangular in cross-section and can handle application temperatures of up to 1500 °F. Coil heaters can operate in free air, inside a groove, mounting to a surface, or mount over top of a nozzle. There... [See More]
- Insulation Options: Magnesium Oxide Insulation
- Maximum Operating (Sheath) Temperature: 1500
- Heater Type: Cable or Coil Heater
- Heating Capacity: 0.25 to 0.45
from Thermon, Inc
MIQ high performance mineral insulated heating cables are used extensively for high temperature maintenance, high temperature exposure and/or high watt density applications which exceed the limitations of thermoplastic insulated cables. The resistance configurations available can provide tracing for... [See More]
- Insulation Options: Magnesium Oxide Insulation
- Maximum Operating (Sheath) Temperature: -76 to 932
- Heater Type: Heating Cables
- Phase: Single Phase AC Voltage
from Acrolab Ltd.
Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside diameter to secure a tight fit inside receptacle holes , and rock hard compaction of MgO... [See More]
- Insulation Options: Magnesium Oxide Insulation
- Maximum Operating (Sheath) Temperature: 1000 to 1500
- Heater Type: Cartridge Heater
- Heating Capacity: 1.20 to 5.30