Iron Electric Heaters

13 Results
Finned Strip Heaters
from WATTCO

Finned strip heaters, often considered component heaters, are an electric heating element that maximizes heat intensity and transfer effectively in an area. Steel fin strip heaters are an excellent industrial heating product that can be easily controlled by using a heating control panel, mechanical... [See More]

  • Sleeve (Sheath) Material: Aluminum; Iron; Stainless Steel; Steel
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Strip
  • Heating Capacity: 0.10 to 4.15
Strip Heaters
from WATTCO

Strip heaters, often known as component heaters, are a simple way of using surface area to transfer heat effectively. Steel strip heaters are an excellent industrial heating product and can be easily controlled by using a temperature controller such as a mechanical thermostat or a cost effective... [See More]

  • Sleeve (Sheath) Material: Aluminum; Iron; Stainless Steel; Steel
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Strip
  • Heating Capacity: 0.10 to 4.15
Air Duct Heaters -- DAB
from OMEGA Engineering, Inc.

•. Rugged, Reliable, Premium Quality. •. 2500 to 5000 Watts. •. 240 Volts. •. 2.5, 3, 4 and 5 kW Units [See More]

  • Sleeve (Sheath) Material: Iron; Nickel Alloy (optional feature)
  • Maximum Operating (Sheath) Temperature: 565
  • Heater Type: Air Heater; Duct Heater
  • Heating Capacity: 2.50 to 5.00
Component Heater - 1" Wide Strip Heater -- SNH
from Chromalox

Two Terminals, One End. 8 - 53-7/8" Lengths. 250 - 1,500 Watts. 120 and 240 Volt. 7 - 24 W/In ². Third-party certifications: UL Recognized, CSA, CE, VDE [See More]

  • Sleeve (Sheath) Material: Iron; Chrome Steel
  • Heating Capacity: 0.25 to 1.50
  • Heater Type: Strip
  • AC Voltage Required: 120 to 240
Diffusion Pump Heaters
from Dalton Electric Heating Co., Inc.

Diff-Therm Platen Heaters are high-quality tubular heating elements swaged under 50 tons of pressure into grey iron castings. Direct Replacement Heaters for Every Major Brand of Vacuum Diffusion Pump. Cooke. CVC. Denton. Edwards. Leybold. NRC. Perkin Elmer. Torr. Varian. Veeco. Outperform Original... [See More]

  • Sleeve (Sheath) Material: Iron; Grey
  • AC Voltage Required: 0.0 to 480
  • Heater Type: Cast-In Heater
Finned Strip Heaters -- OTF Strip Heater
from OMEGA Engineering, Inc.

bull;. Rugged, Reliable Premium Quality. •. 250 to 4150 Watts. •. 120, 240 Volt Single Phase. •. 3.8 cm (1 1/2") Strip with 5 cm (2") Wide Fins. •. Maximum Work Temperatures from 107 to 295 °C (225 to 565 °F). •. Available with Rust- Resistant Iron or Chrome-Steel... [See More]

  • Sleeve (Sheath) Material: Iron
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Strip
  • Heating Capacity: 0.25 to 4.15
Component Heater - 1-1/2" Strip Heaters -- PT
from Chromalox

Two Terminals, One End. 5-1/2" - 6" Lengths. 125 - 300 Watts. 120 and 240 Volt. 12 - 27 W/In ². Third-party certifications: UL Recognized, CSA, VDE, CE [See More]

  • Sleeve (Sheath) Material: Iron; Chrome Steel
  • AC Voltage Required: 120 to 240
  • Heating Capacity: 0.12 to 1.00
  • Watt Density: 12 to 27
OT Series Strip Heater -- OT
from OMEGA Engineering, Inc.

OMEGALUX ® strip heaters are used principally for convection-type air heating and clamp-on installations. When selecting strip heaters for either, two important factors must be considered: 1. The proper sheath material for resisting any rusting and oxidizing inherent in the process or... [See More]

  • Sleeve (Sheath) Material: Iron
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Strip
  • Heating Capacity: 0.20 to 2.25
Component Heater - 1-1/2" Wide Strip Heater -- S
from Chromalox

One Terminal, Each End. 8 - 71-7/8" Lengths. 150 - 3,000 Watts. 120 and 240 Volt. 6 - 21 W/In ². Third-party certifications: UL Recognized, CSA, CE, VDE [See More]

  • Sleeve (Sheath) Material: Iron; Chrome Steel
  • Heating Capacity: 0.15 to 3.00
  • Heater Type: Strip
  • AC Voltage Required: 120 to 240
Over the Side Immersion Heaters -- PTHF
from OMEGA Engineering, Inc.

• Corrosion Resistant. • Solutions up to 212 °F (100 °C). • Thin Blade Heating Element. • 1 or 3 Phase Design. • Overtemperature Protection [See More]

  • Sleeve (Sheath) Material: Iron
  • Maximum Operating (Sheath) Temperature: 950
  • Heater Type: Immersion Heater; Over the Side Heater
  • Heating Capacity: 3.00 to 10.00
Component Heater - 1-1/2" Wide Strip Heater -- SE
from Chromalox

Two Terminals, One End. 8 - 71-7/8" Lengths. 150 - 3,000 Watts. 120 and 240 Volt. 6 - 21 W/In ². Third-party certifications: UL Recognized, CSA, CE, VDE [See More]

  • Sleeve (Sheath) Material: Iron; Chrome Steel
  • Heating Capacity: 0.15 to 3.00
  • Heater Type: Strip
  • AC Voltage Required: 120 to 240
Rugged, Reliable Strip Heaters -- SN and SNH
from OMEGA Engineering, Inc.

•. 3 /4" (1.9 cm) and 1" (2.54) Wide. •. Rugged, Reliable Premium Quality. •. 100 to 1500 Watts. •. 2 Terminals at One End. •. C.S.A. Certified. •. SN Series- 3 /4" Width SNH Series-1"Width [See More]

  • Sleeve (Sheath) Material: Iron
  • Maximum Operating (Sheath) Temperature: 1200
  • Heater Type: Strip
  • Heating Capacity: 0.10 to 1.50
Component Heater - 1-11/16" Wide Two Terminals, One End Strip Heater -- SSE
from Chromalox

8-1/8 -72" Lengths. 200 - 2,550 Watts. 120 and 240 Volt. 10 - 13 W/In ². Optional Mounting Tabs. Rust Resisting One-Piece Iron Sheath. 750 °F Max. Sheath Temp. CSA (SSE Only) [See More]

  • Sleeve (Sheath) Material: Iron
  • Maximum Operating (Sheath) Temperature: 750
  • Heater Type: Strip
  • Heating Capacity: 0.20 to 2.55