Aluminum Corrosion and Rust Preventive Coatings

7 Results
Alseal 500
from Coatings For Industry, Inc.

Alseal 500 is a brand name for a high temperature coating composition containing aluminum powder in an inorganic binder. The coating has the unique characteristic of curing as low as 350 ° F. for 1 hour, which is very low compared to other ceramic/ inorganic coatings available. Compared to all... [See More]

  • Coating Material: Aluminum; Inorganic (Silicate, Cement, Glaze); Metal Filled
  • Coverage: 290
  • Type: Coating
  • Cure Temperature: 350 to 600
Thurmalox® -- 280
from Dampney Company, Inc.

High temperature aluminum coating, ambient to 1200F (649C) [See More]

  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Thickness: 0.0060 to 0.0080
  • Type: Coating
  • Coverage: 103
High Heat Coating -- 4200 System
from Rust-Oleum Corporation

Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]

  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Thickness: 0.0025 to 0.0060
  • Type: Coating
  • Coverage: 370 to 640
Polyurethane -- Corothane® I MIO-Aluminum
from Sherwin-Williams Protective & Marine Coatings

Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]

  • Coating Material: Aluminum; Metal Filled; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide
  • Thickness: 0.0030 to 0.0045
  • Type: Coating
  • Cure Temperature: 40 to 100
SIGMA VIKOTE™ -- Cost-effective Range For Excellent Anticorrosive Protection And Superb Aesthetics
from PPG Protective & Marine Coatings

High-performance, tin-free antifouling system. SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance. [See More]

  • Coating Material: Acrylic; Aluminum; Metal Filled; Resin
  • Industry: Marine; OEM / Industrial
  • Type: Coating
Thurmalox® -- 280C
from Dampney Company, Inc.

High Temperature aluminum coating resistant to 1200F [See More]

  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Thickness: 0.0060 to 0.0080
  • Type: Coating
  • Coverage: 160
Silver-Brite® HD Rust Resistant Aluminum
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat resistance up to 400 °F. Excellent weathering characteristics. Maintains... [See More]

  • Coating Material: Alkyd; Aluminum; Metal Filled; Resin
  • Cure Temperature: 50 to 100
  • Thickness: 0.0030 to 0.0040
  • Operating Temperature: 50 to 400