Specialty / Other Corrosion and Rust Preventive Coatings
from FORREST Technical Coatings
Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Type:
- Thickness: 0.0038 to 0.0085
- Coating Material: Resin; Silicone; Zinc; Solvent
- Coverage: 139
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Type: Powder Coating; Coating
- Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
from FORREST Technical Coatings
FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]
- Type: Coating
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Alkyd; Resin; Solvent
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Type: Coating
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Solvent; Water
from FORREST Technical Coatings
Stove Bright ® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Type:
- Thickness: 0.0038 to 0.0085
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright ® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Type:
- Thickness: 0.0038 to 0.0085
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125
from FORREST Technical Coatings
Stove Bright ® 1A62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Type:
- Thickness: 0.0038 to 0.0085
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright ® 62M059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Type:
- Thickness: 0.0038 to 0.0085
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125
from FORREST Technical Coatings
Stove Bright ® 1A52H494 Sky Blue is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Type:
- Thickness: 0.0038 to 0.0085
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright ® 1A52H700 Forest Green is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Type:
- Thickness: 0.0038 to 0.0085
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright ® 1A62H201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Type:
- Thickness: 0.0038 to 0.0085
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Type:
- Thickness: 0.0038 to 0.0085
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125 to 260
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Type: Coating
- Industry: Automotive; OEM / Industrial
- Coating Material: Solvent
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Type: Powder Coating; Coating
- Cure Temperature: 450
- Coverage: 93
- Industry: Automotive; OEM / Industrial
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop ™ 12 S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ 12 S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete,... [See More]
- Type: Binder Resin
- Thickness: 0.1875
- Coating Material: Polyurethane; Resin
- Industry: Food / Beverage
from CHEMEON Surface Technology, LLC
CHEMEON TCP-HF and the soon to be released CHEMEON TCP-HF EPA (extended protection additive) are trivalent chromate and RoHS compliant chemical conversion coating products. Both CHEMEON TCP-HF and CHEMEON TCP-HF EPA meet mil-c-5541 spec and the hexavalent chromium EU ELV directive. CHEMEON TCP-HF... [See More]
- Type: Coating; Conversion; Conversion Coating
- Operating Temperature: 70 to 120
- Coating Material: Inorganic (Silicate, Cement, Glaze); -2146826273
- Industry: OEM / Industrial
from Redwood Plastics
Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]
- Type: Coating; Non-Stick Foul Release
- Industry: Marine
- Coating Material: Water
from Sanchem, Inc.
is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]
- Type: Coating; Rust Preventive Coating
- Industry: Mil-Spec; OEM / Industrial
from Dampney Company, Inc.
Used on Galvanized Surfaces (galvanile) and Aluminum for high temperature service. [See More]
- Type: Coating; Metal Conditioner
- Cure Temperature: 50 to 120
- Coating Material: Solvent; Phosphoric Acid-Based
- Industry: OEM / Industrial
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Type: Coating; Zinc Plating
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Acid Chloride Zinc Plating
from Rust-Oleum Corporation
Two component, high solid epoxy coating, moderate to severe environment use [See More]
- Type: Coating; Mastic
- Thickness: 0.0065 to 0.0120
- Coating Material: Epoxy; Resin
- Coverage: 1045 to 1300
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Metal Primer EC-3901 is a primer for 3M ™ Scotch-Weld ™ film and liquid adhesives in those applications where it is desired to obtain improved metal and glass adhesion. 3M ™ Scotch-Weld ™ Metal Primer EC-3901 improves resistance to environmental... [See More]
- Type: Coating; Adhesive Primer
- Industry: OEM / Industrial
- Coating Material: Silane Based
from Crosslink
Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart... [See More]
- Type: Coating; Corrosion Prevention
- Coating Material: Metal Filled; Zinc
from Aremco Products, Inc.
High fired strength, dense ceramics [See More]
- Type: Coating; High Temp, Corrosion Resistant Sealer
- Cure Temperature: 200 to 700
- Coating Material: Aluminum; Inorganic (Silicate, Cement, Glaze); Metal Filled
- Operating Temperature: 3000
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]
- Type: Coating; Self-Priming
- Thickness: 0.0060 to 0.0120
- Coating Material: Epoxy; Resin; Phenalkamine
- Cure Temperature: 0 to 120
from CHEMEON Surface Technology, LLC
It can be used in conversion coating and anodizing seal applications and provides superior corrosion and paint adhesion characteristics. One of the unique characteristics, which separate it from other competing brands, is the fact that typical pre-treatment chemistries (deoxidizers and etchants) are... [See More]
- Type: Coating; Conversion Coating
- Industry: OEM / Industrial
- Coating Material: Inorganic (Silicate, Cement, Glaze)
from Sanchem, Inc.
is a dry in place cleaner and conversion coating solution for use on iron, steel or zinc surfaces. When the surface reaction is complete the protected steel or iron becomes blue-black in color. This protective coating has excellent corrosion protection from the effects of hummidty and is an... [See More]
- Type: Coating; Conversion Coating
- Industry: OEM / Industrial
from Dampney Company, Inc.
A water-borne copolymer that is designed for application to rusted ferrous metal surfaces. When properly applied the coating converts the rusted surface to a dark, stable organic iron compound. This product has a low permeability factor and is impermeable to oxygen and moisture while providing a... [See More]
- Type: Coating; Rust Conversion
- Thickness: 0.0050 to 0.0070
- Coating Material: Resin; Copolymer
- Coverage: 687
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Type: Coating; Zinc Plating
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Acid Chloride Zinc Plating
from Rust-Oleum Corporation
Two component, high solids, direct to metal, aliphatic acrylic polyurethane [See More]
- Type: Coating; Mastic
- Thickness: 0.0050 to 0.0080
- Coating Material: Polyurethane; Resin
- Coverage: 970
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1660 is a primer for 3M ™ Scotch-Weld ™ film adhesives for applications where it is desired to obtain improved adhesion or improved resistance to environmental exposure. Scotch-Weld EC-1660 primer can be used with 3M ™... [See More]
- Type: Coating; Adhesive Primer
- Industry: OEM / Industrial
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
from Sherwin-Williams Protective & Marine Coatings
Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]
- Type: Coating; Self-Priming
- Thickness: 0.0045 to 0.0090
- Coating Material: Epoxy; Resin; Catalyzed Polyamide
- Cure Temperature: 50 to 120
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Type: Coating; Zinc Plating
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Alkaline Zinc Plating
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection. [See More]
- Type: Coating; Adhesive Primer
- Industry: OEM / Industrial
- Coating Material: Epoxy; Resin
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Type: Coating; Zinc Plating
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Alkaline Zinc Plating
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M ™ Scotch-Weld ™... [See More]
- Type: Coating; Adhesive Primer
- Industry: OEM / Industrial
- Coating Material: Epoxy; Resin
from Columbia Chemical Corporation
COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]
- Type: Coating; Cadmium Plating
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Cyanide Cadmium Zinc Plating
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026. Less than 5... [See More]
- Type: Coating; Adhesive Primer
- Industry: OEM / Industrial
- Coating Material: Water
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Type: Coating; Electroless Nickel Deposit
- Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
- Coating Material: Electroless Nickel Plating Solution
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 is a sprayable, waterbased, low VOC, heat curing, chromated, corrosion inhibiting primer that can provide protection against corrosive environments. Scotch-Weld EW-5000 primer is designed to provide ambient temperature drying with... [See More]
- Type: Coating; Adhesive Primer
- Industry: OEM / Industrial
- Coating Material: Water
from Columbia Chemical Corporation
COLGLEAM ® Sn is a process for bright acid tin plating. Baths are maintained with only one brightener additive, eliminating the need to juggle and balance brighteners. The COLGLEAM Sn process is extremely simple to control, requiring only a fraction of the lab and analysis time needed by... [See More]
- Type: Coating; Tin Plating
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Acid Sulfate Tin Plating
from Columbia Chemical Corporation
COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
from Columbia Chemical Corporation
COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
from Columbia Chemical Corporation
COLDIP ® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
from Columbia Chemical Corporation
SpectraMATE ® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green, purple and pink) which consistently exceeds 250 hours of neutral salt... [See More]
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
from Columbia Chemical Corporation
TRIVECTA ® Black 300 is a black trivalent chromate for zinc plated parts. It produces a thick film ( >400nm), uniform gloss-black, scratch-resistant finish, and works well over all types of zinc deposits. TRIVECTA Black 300 provides a finish that consistently exceeds 120+ hours of neutral... [See More]
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
from Columbia Chemical Corporation
COLLOY ® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance... [See More]
- Type: Coating; Zinc Nickel Plating
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Alkaline Zinc Nickel
from Columbia Chemical Corporation
COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]
- Type: Passivates; Coating; Conversion; Heavy Zinc Phosphate
- Industry: Automotive; Electronics; Mil-Spec; OEM / Industrial
- Coating Material: Zinc