Medical / Healthcare Corrosion and Rust Preventive Coatings
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
- Type: Powder Coating; Coating
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
- Coating Material: Epoxy; Resin
- Type: Powder Coating; Coating
- Cure Temperature: 350 to 400
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
- Coating Material: Epoxy; Resin
- Type: Powder Coating; Coating
- Cure Temperature: 350
from Chase Products Co.
Champion Sprayon ® Stainless Steel Cleaner, Polish and Protectant is a unique oil-in-water emulsion that quickly cleans, shines and protects without scratching. Heavy-duty cleaning agents and surfactants deep-clean, and remove smudges, soil, oil and grease stains, water marks and rust without... [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Type: Coating
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Industry: Medical; OEM / Industrial
- Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
- Type: Coating
- Thickness: 0.0015 to 0.0550
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Coating Material: Epoxy; Resin; Water
- Type: Coating
- Coverage: 720
from Sherwin-Williams Protective & Marine Coatings
Pro Industrial Precatalyzed Waterbased Epoxies are revolutionary, single-component pre-catalyzed water-borne acrylic epoxies that offers the adhesion, durability, and resistance to stains and most cleaning solvents usually characteristic of two-component waterborne acrylic epoxy products. These... [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Coating Material: Acrylic; Epoxy; Resin; Water; Pre-Catalyzed Epoxy
- Type: Coating
- Thickness: 0.0040
from Chase Products Co.
These double-sided wipes are premoistened with a unique citrus-based formula designed to clean and polish stainless steel surfaces, while protecting them from the damaging effects of oxidation and corrosion. Each wipe is a dual-purpose engineered-cloth towel, with an abrasive (but non-scratching)... [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Type: Coating
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Coating Material: Epoxy; Resin; Water
- Type: Coating
- Coverage: 835
from Sherwin-Williams Protective & Marine Coatings
WATER BASED CATALYZED EPOXY is a two-component water based, catalyzed, epoxy resin coating formulated for high performance use in industrial and commercial environments. Meets performance requirements of ASTM D3730. Corrosion and chemical resistant. Impact and abrasion resistant. Flash rust... [See More]
- Industry: Medical; OEM / Industrial
- Coating Material: Acrylic; Epoxy; Resin
- Type: Coating
- Thickness: 0.0065 to 0.0080