Zinc Corrosion and Rust Preventive Coatings

23 Results
62H241 Muffler Black Paint Aerosol -- 1A62H241
from FORREST Technical Coatings

Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]

  • Coating Material: Resin; Silicone; Zinc; Solvent
  • Coverage: 139
  • Thickness: 0.0038 to 0.0085
  • Cure Temperature: 70 to 176
Silicone/Zinc Exterior High Heat Coatings - Silver Aerosol -- 251H031
from FORREST Technical Coatings

Forrest Technical Coatings 251H031 Silencer Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity for peak temperatures up to 1200 °F (650 °C), continuous in-service... [See More]

  • Coating Material: Resin; Silicone; Zinc; Solvent
  • Coverage: 139 to 225
  • Thickness: 0.0038 to 0.0085
  • Cure Temperature: 70 to 176
Endcor -- 860
from Dampney Company, Inc.

Pheonxy Zinc Rich Primer [See More]

  • Coating Material: Metal Filled; Resin; Zinc
  • Thickness: 0.0070 to 0.0100
  • Type: Coating
  • Cure Temperature: 40 to ?
Gray Zinc-Sele® -- 4285 Gray
from Rust-Oleum Corporation

High heat resistance, two coat system for exterior heat exposure conditions [See More]

  • Coating Material: Metal Filled; Resin; Silicone; Zinc
  • Thickness: 0.0025 to 0.0050
  • Type: Coating
  • Coverage: 964
Inorganic Preconstruction Zinc Shop Primer -- ZINC PLATE ULTRA II PCP
from Sherwin-Williams Protective & Marine Coatings

An inorganic preconstruction zinc shop primer providing heat-resistance up to 1472 °F (800 °C), excellent welding properties, and resistance to zinc salt formation caused by weathering. Recommended Usage. Super heat-resistant long-exposure shop primer for steel plate. [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc
  • Thickness: 0.0015 to 0.0036
  • Type: Coating
  • Cure Temperature: 41 to 86
Cold Galvanizing Corrosion Protection Spray -- ZINC-200™
from Walter Surface Technologies

ZINC-200 ™ is a high-performance, fast-drying corrosion protection spray specially formulated for ferrous metals. Provides the ultimate protection-even when surfaces get scratched. Features. Actively fights rust & corrosion. Dual-action protection (resin coat and galvanic action). 95% pure... [See More]

  • Coating Material: Metal Filled; Zinc
  • Industry: OEM / Industrial
  • Type: Passivates
Smart Materials -- Corrlink 30A
from Crosslink

Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart... [See More]

  • Coating Material: Metal Filled; Zinc
  • Type: Coating; Corrosion Prevention
Champion's Choice Cold Galvanizing 95 -- 419T3408
from Chase Products Co.

Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this product is 95% pure. [See More]

  • Coating Material: Metal Filled; Zinc
  • Operating Temperature: 400
  • Type: Coating
  • Industry: Automotive; Machine Tools; Marine; OEM / Industrial
Brite Galvanize -- 142
from Aervoe Industries Incorporated

Stops rust and corrosion on iron & steel, can be primer or top coat [See More]

  • Coating Material: Acrylic; Metal Filled; Resin; Zinc; Solvent
  • Coverage: 13 to 26
  • Type: Coating
  • Cure Temperature: 60 to 80
Acid Chloride Zinc Plating -- COLSID® AP
from Columbia Chemical Corporation

COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]

  • Coating Material: Zinc; Acid Chloride Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Type: Coating; Zinc Plating
Thurmalox® -- 210
from Dampney Company, Inc.

Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]

  • Coating Material: Resin; Silicone; Zinc
  • Thickness: 0.0080 to 0.0100
  • Type: Coating
  • Cure Temperature: 50 to 70
Inorganically Reinforced Zinc Rich Primer -- Fast Clad® Zinc HS
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]

  • Coating Material: Metal Filled; Zinc; Inorganically Reinforced
  • Thickness: 0.0030 to 0.0065
  • Type: Coating
  • Cure Temperature: 40 to 100
Corrosion Protection Galvanizing Spray -- ZINC-100™
from Walter Surface Technologies

ZINC-100 ™ is a bright, long-lasting corrosion protection spray specially formulated for the touch-up and repair of hot galvanized parts. Features. Zinc flakes permanently bond to metallic surfaces. Bright metallic finish matches hot dipped look. Fast drying. Zinc-rich formula meets ASTM A780... [See More]

  • Coating Material: Metal Filled; Zinc
  • Industry: OEM / Industrial
  • Type: Passivates
Acid Chloride Zinc Plating -- EXTREME® 110
from Columbia Chemical Corporation

EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]

  • Coating Material: Zinc; Acid Chloride Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Type: Coating; Zinc Plating
Thurmalox® -- 210C
from Dampney Company, Inc.

Zinc silicone primer heat resistant to 500F [See More]

  • Coating Material: Resin; Silicone; Zinc
  • Thickness: 0.0065 to 0.0090
  • Type: Coating
  • Cure Temperature: 50 to 70
MIL-DTL-24441C(SH) Type III Epoxy Zinc Rich Primer
from Sherwin-Williams Protective & Marine Coatings

MIL-DTL-24441C Type III F159 is a two component, VOC compliant, epoxy polyamide zinc rich primer. This product offers excellent cathodic protection as well as adhesion, water resistance, and chemical resistance. RECOMMENDED USAGE. For use over aluminum and steel substrates to provide chemical and... [See More]

  • Coating Material: Epoxy; Metal Filled; Resin; Zinc; Polyamide
  • Thickness: 0.0050 to 0.0060
  • Type: Coating
  • Cure Temperature: 35 to 100
Alkaline Zinc Plating -- COLZINC® ACF-II
from Columbia Chemical Corporation

COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]

  • Coating Material: Zinc; Alkaline Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Type: Coating; Zinc Plating
Thurmalox® -- 245
from Dampney Company, Inc.

Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500 °F (260 °C) to 1000 °F (538 °C), with peaks... [See More]

  • Coating Material: Metal Filled; Resin; Silicone; Zinc
  • Thickness: 0.0045 to 0.0060
  • Type: Coating
  • Cure Temperature: 50 to 350
Three-component, Polyamide Epoxy, Zincrich Coating -- Zinc Clad® 200
from Sherwin-Williams Protective & Marine Coatings

Zinc Clad ® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light and moderate corrosive atmospheric exposure. Provides cathodic protection. Damaged film exhibits... [See More]

  • Coating Material: Epoxy; Metal Filled; Resin; Zinc; Polyamide
  • Thickness: 0.0055 to 0.0090
  • Type: Coating
  • Cure Temperature: 40 to 120
Alkaline Zinc Plating -- EXCEL® 800
from Columbia Chemical Corporation

EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]

  • Coating Material: Zinc; Alkaline Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Type: Coating; Zinc Plating
Thurmalox® -- 245C
from Dampney Company, Inc.

Zinc silicone high temperature primer resistant to 1200F [See More]

  • Coating Material: Metal Filled; Resin; Silicone; Zinc
  • Thickness: 0.0030 to 0.0040
  • Type: Coating
  • Cure Temperature: 50 to 350
Three-component, Polyamide Epoxy, Zincrich Coating -- Zinc Clad® II LV
from Sherwin-Williams Protective & Marine Coatings

Zinc Clad ® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection by... [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
  • Thickness: 0.0030 to 0.0060
  • Type: Coating
  • Cure Temperature: 40 to 100
Cadmium Plating -- COLCAD® 100
from Columbia Chemical Corporation

COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]

  • Coating Material: Zinc; Cyanide Cadmium Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Type: Coating; Cadmium Plating