Epoxy Corrosion and Rust Preventive Coatings

40 Results
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Coating Material: Epoxy; Resin
  • Cure Temperature: 350 to 400
  • Type: Powder Coating; Coating
  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
Base Coat / Barrier Coating -- Ever-Slik®1201
from Everlube Products

Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is needed. Ever-Slik 1201... [See More]

  • Coating Material: Epoxy; Resin; Solvent
  • Coverage: 545
  • Type: Coating
  • Cure Temperature: 200 to 400
Interior Epoxy Powder Coatings 019 Series -- 019 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Coating Material: Epoxy; Resin
  • Cure Temperature: 350
  • Type: Powder Coating; Coating
  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series -- 029 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Coating Material: Epoxy; Resin; Polyester Epoxy Blend
  • Cure Temperature: 400
  • Type: Powder Coating; Coating
  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
Conoglaze-General Purpose -- No. 201
from Sauereisen, Inc.

ConoGlaze - General Purpose No. 201 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat. for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds of manufacturing,... [See More]

  • Coating Material: Epoxy; Resin
  • Thickness: ? to 0.0100
  • Type: Coating
  • Coverage: 160
100% Solids Self-leveling Epoxy -- ArmorSeal®1000 HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]

  • Coating Material: Epoxy; Resin; Polyamide
  • Thickness: 0.0050 to 0.0080
  • Type: Coating
  • Cure Temperature: 50 to 120
SIGMACOVER™ -- Two-component, Solvent-free Amine Cured Epoxy Filler
from PPG Protective & Marine Coatings

High-performance, tin-free antifouling system. SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance. [See More]

  • Coating Material: Epoxy; Resin
  • Industry: Marine; OEM / Industrial
  • Type: Coating
Endcor -- 772
from Dampney Company, Inc.

Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]

  • Coating Material: Epoxy; Resin
  • Thickness: 0.0100 to 0.0120
  • Type: Coating
  • Cure Temperature: 50 to 90
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-1945 B/A
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection. [See More]

  • Coating Material: Epoxy; Resin
  • Industry: OEM / Industrial
  • Type: Coating; Adhesive Primer
Cold Galvanizing Compound -- 7006
from Aervoe Industries Incorporated

93% Zinc-rich coating bonds to iron and steel, USDA Category 21 acceptable [See More]

  • Coating Material: Epoxy; Metal Filled; Resin; Zinc; Solvent
  • Coverage: 870 to 1740
  • Type: Coating
  • Cure Temperature: 50 to 90
3M Scotchkote 323 Green Epoxy - Liquid 1 qt Pail - 2:1 Mix Ratio - 17574 -- 051135-17574 [80630000661 from 3M]
from R. S. Hughes Company, Inc.

3M Scotchkote 323 epoxy comes in green and is packaged 1 qt per inner, 1 per case. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied,... [See More]

  • Coating Material: Epoxy; Resin
  • Operating Temperature: ? to 122
  • Type: Coating
Wearing Compound -- 30-3400
from Epoxies Etc...

The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance. [See More]

  • Coating Material: Epoxy; Resin
  • Operating Temperature: ? to 300
  • Type: Coating
  • Industry: OEM / Industrial
Industrial Coal Tar Epoxy -- C9578
from Rust-Oleum Corporation

Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]

  • Coating Material: Epoxy; Resin
  • Thickness: 0.0110 to 0.0130
  • Type: Coating
  • Coverage: 1186
100% Solids Self-leveling Epoxy -- ArmorSeal®700 HS
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for use in medium to heavy traffic conditions. Exceptional chemical resistance,... [See More]

  • Coating Material: Epoxy; Resin; Water
  • Thickness: 0.0070 to 0.0080
  • Type: Coating
  • Cure Temperature: 72
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-3917
from 3M Aerospace and Aircraft Maintenance Division

Use with Epoxy Based Film Adhesives. Contains Corrosion Inhibitive Pigment for Added Corrosion Protection. Insures Complete Wetting of Film Adhesive to Adherend Surfaces. Simplified Production Schedule, Protects Clean Surface Until Bonding Complete. [See More]

  • Coating Material: Epoxy; Resin
  • Industry: OEM / Industrial
  • Type: Coating; Adhesive Primer
Bonderite Nordbak 02142 Gray Ceramic Epoxy - Liquid 12 lb Pail - Base & Accelerator (B/A) 2.75:1 Mix Ratio - 42143 -- 079340-42143 [997367 from BONDERITE]
from R. S. Hughes Company, Inc.

Bonderite Nordbak 02142 ceramic epoxy comes in gray and is packaged 12 lb per inner, 1 per case. Can be used with metal, steel. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2.75:1 mix ratio. Cure time should always be... [See More]

  • Coating Material: Epoxy; Resin
  • Operating Temperature: ? to 200
  • Type: Coating
Industrial DTM Epoxy Mastic -- 9100 System
from Rust-Oleum Corporation

Two component, high solid epoxy coating, moderate to severe environment use [See More]

  • Coating Material: Epoxy; Resin
  • Thickness: 0.0065 to 0.0120
  • Type: Coating; Mastic
  • Coverage: 1045 to 1300
Chemical Resistant Lining With Opti-check Oap Technology -- ExpressCote® 150
from Sherwin-Williams Protective & Marine Coatings

ExpressCote ® 150 is an epoxy novolac coating engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. Designed for immersion, chemical exposure and high-temperature exposure, ExpressCote 150 is intended for a variety of aggressive... [See More]

  • Coating Material: Inorganic (Silicate, Cement, Glaze); Epoxy; Resin
  • Thickness: 0.0200 to 0.0300
  • Type: Coating
  • Cure Temperature: 50 to 100
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-3960
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M ™ Scotch-Weld ™... [See More]

  • Coating Material: Epoxy; Resin
  • Industry: OEM / Industrial
  • Type: Coating; Adhesive Primer
Bonderite Nordbak Red Ceramic Epoxy - Liquid 12 lb Pail - Base & Accelerator (B/A) 2.6:1 Mix Ratio - 42144 -- 079340-42144 [997369 from BONDERITE]
from R. S. Hughes Company, Inc.

Bonderite Nordbak ceramic epoxy comes in red and is packaged 12 lb per inner, 1 per case. Designed to have corrosion-resistant, heat-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2.6:1 mix ratio. Cure time should always be considered on any application... [See More]

  • Coating Material: Epoxy; Resin
  • Operating Temperature: ? to 550
  • Type: Coating
Industrial Potable Water Coating -- W9200 System
from Rust-Oleum Corporation

Two component, polyamine converted epoxy, for potable water tanks [See More]

  • Coating Material: Epoxy; Resin
  • Thickness: 0.0065 to 0.0110
  • Type: Coating
  • Coverage: 1200
Dura-Plate® 235 Multi-Purpose Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]

  • Coating Material: Epoxy; Resin; Phenalkamine
  • Thickness: 0.0060 to 0.0120
  • Type: Coating; Self-Priming
  • Cure Temperature: 0 to 120
Devcon 17626 Red Ceramic Epoxy - Liquid 2 lb Tub - 3.4:1 Mix Ratio - 11760 -- 078143-11760 [11760 from ITW Devcon]
from R. S. Hughes Company, Inc.

Devcon 17626 ceramic epoxy comes in red and is packaged 2 lb per inner, 6 per case. Can be used with fiberglass, metal. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 3.4:1 mix ratio. Cure time should always... [See More]

  • Coating Material: Epoxy; Resin
  • Operating Temperature: ? to 350
  • Type: Coating
Industrial Water-Based Epoxy -- 5300 System
from Rust-Oleum Corporation

Low odor, two component, polyamine cured water based epoxy coating [See More]

  • Coating Material: Epoxy; Resin; Water
  • Thickness: 0.0040 to 0.0065
  • Type: Coating
  • Coverage: 500 to 600
Dura-Plate® UHS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]

  • Coating Material: Epoxy; Resin; High Solids, Amine
  • Thickness: 0.0100 to 0.0220
  • Type: Coating
  • Cure Temperature: 40 to 77
Devcon 17657 Blue Ceramic Epoxy - Liquid 55 lb Pail - 3.4:1 Mix Ratio - 11768 -- 078143-11768 [11768 from ITW Devcon]
from R. S. Hughes Company, Inc.

Devcon 17657 ceramic epoxy comes in blue and is packaged 55 lb per inner. Can be used with fiberglass, metal. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 3.4:1 mix ratio. Cure time should always be... [See More]

  • Coating Material: Epoxy; Resin
  • Operating Temperature: ? to 350
  • Type: Coating
Rust-O-Poxy® -- HS9300/9300 System
from Rust-Oleum Corporation

Rust-inhibitive two component, polyamide converted epoxy primers [See More]

  • Coating Material: Epoxy; Resin
  • Thickness: 0.0045 to 0.0075
  • Type: Coating
  • Coverage: 1091
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Coating Material: Epoxy; Resin; Catalyzed Polyamide
  • Thickness: 0.0030 to 0.0060
  • Type: Coating
  • Cure Temperature: 50 to 120
Dupli-Color VHT Flameproof 06505 Black (OSHA) Gloss Epoxy Paint - 11 oz Aerosol Can - 11 oz Net Weight - 00650 -- 010155-00650
from R. S. Hughes Company, Inc.

Dupli-Color VHT Flameproof paint comes in black (osha), has a gloss finish and is packaged 6 per case. Uses epoxy as the base. Can be used with metal. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties. [See More]

  • Coating Material: Epoxy; Resin
Sierra Performance -- S40 Concrete Epoxy Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Coating Material: Epoxy; Resin; Water
  • Coverage: 720
  • Type: Coating
  • Cure Temperature: 70 to 80
Epolon™ II Multi-Mil Epoxy
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]

  • Coating Material: Epoxy; Resin; Catalyzed Polyamide
  • Thickness: 0.0045 to 0.0090
  • Type: Coating; Self-Priming
  • Cure Temperature: 50 to 120
Krylon Industrial Coatings K0002 Clear Epoxy - Liquid 1 gal Pail - Base (Part B) 4:1 Mix Ratio - 02468 -- 075577-02468 [K00023501-16 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings K0002 epoxy comes in clear and is packaged 128 per inner, 4 per case. Can be used with aluminum, iron, steel. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 4:1 mix ratio. Cure time... [See More]

  • Coating Material: Epoxy; Resin
  • Type: Coating
Sierra Performance -- S42 Medium Build Concrete Epoxy Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Coating Material: Epoxy; Resin; Water
  • Coverage: 835
  • Type: Coating
  • Cure Temperature: 70 to 80
Epoxy -- Macropoxy® 646 Fast Cure Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Coating Material: Epoxy; Resin; Polyamide
  • Thickness: 0.0070 to 0.0135
  • Type: Coating
  • Cure Temperature: 35 to 100
Loctite Nordbak 12139 Red Ceramic Epoxy - Liquid 2 lb Kit - Base & Accelerator (B/A) 2.6:1 Mix Ratio - 96433 -- 079340-96433 [96433 from Loctite UK]
from R. S. Hughes Company, Inc.

Loctite Nordbak 12139 ceramic epoxy comes in red and is packaged 2 lb per inner, 1 per case. Designed to have corrosion-resistant, heat-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2.6:1 mix ratio. Cure time should always be considered on any... [See More]

  • Coating Material: Epoxy; Resin
  • Operating Temperature: ? to 550
  • Type: Coating
Sierra Performance -- S70 Water-Based Epoxy Primer
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Coating Material: Epoxy; Resin; Water
  • Coverage: 690
  • Type: Coating
  • Cure Temperature: 70 to 80
Epoxy -- Macropoxy® 646-PW
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The high solids content ensures adequate protection of sharp edges, corners, and welds. RECOMMENDED USAGE. As an interior tank... [See More]

  • Coating Material: Epoxy; Resin; Polyamide
  • Thickness: 0.0070 to 0.0135
  • Type: Coating
  • Cure Temperature: 40 to 100
Loctite Nordbak 87432 Pneu-Wear Gray Ceramic Epoxy - Putty 3 lb Kit - Base & Accelerator (B/A) 4:1 Mix Ratio - 98383 -- 079340-98383 [98383 from Loctite UK]
from R. S. Hughes Company, Inc.

Loctite Nordbak 87432 Pneu-Wear ceramic epoxy comes in gray and is packaged 3 lb per inner, 1 per case. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 4:1 mix ratio. Cure time should always be considered on any application or... [See More]

  • Coating Material: Epoxy; Resin
  • Operating Temperature: ? to 250
  • Type: Coating
Surface Tolerant Epoxy Coating -- Macropoxy® 80
from Sherwin-Williams Protective & Marine Coatings

Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy ® 80. HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications. CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new product to the Macropoxy family of versatile, high... [See More]

  • Coating Material: Epoxy; Resin
  • Industry: Marine; OEM / Industrial
  • Type: Coating
Loctite Nordbak 91125 Pneu-Wear Gray Ceramic Epoxy - Putty 25 lb Kit - Base & Accelerator (B/A) 4:1 Mix Ratio - 98382 -- 079340-98382 [98382 from Loctite UK]
from R. S. Hughes Company, Inc.

Loctite Nordbak 91125 Pneu-Wear ceramic epoxy comes in gray and is packaged 25 lb per inner, 1 per case. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 4:1 mix ratio. Cure time should always be considered on any application or... [See More]

  • Coating Material: Epoxy; Resin
  • Operating Temperature: ? to 250
  • Type: Coating