Railway Corrosion and Rust Preventive Coatings
from Sherwin-Williams Protective & Marine Coatings
CarClad ® 2200 is a fast dry, direct-to-metal, high build waterborne acrylic coating developed for the rail industry. It can be applied in one or two coats to properly prepared substrates. Recommended Usage. Suitable for use on : Rail Cars. Tank Cars. Hopper Cars. Gondola Cars. BoxCars. Flat... [See More]
- Industry: Railway
- Coating Material: Acrylic; Resin
- Type: Coating
- Thickness: 0.0100 to 0.0160
from Heresite Protective Coatings, LLC
This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Type: Coating
- Operating Temperature: 200 to 250
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® ER Epoxy is an edge retentive, ultra high solids epoxy amine coating engineered for immersion service in sea water ballast tanks, fuel/sea water ballast tanks, and petroleum storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide... [See More]
- Industry: Marine; OEM / Industrial; Railway
- Coating Material: Epoxy; Resin
- Type: Coating
- Thickness: 0.0180 to 0.0220
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Type: Coating
- Thickness: 1.00E-3
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Industry: Marine; OEM / Industrial; Railway
- Coating Material: Metal Filled; Zinc; Inorganically Reinforced
- Type: Coating
- Thickness: 0.0030 to 0.0065