Silicone Corrosion and Rust Preventive Coatings
from FORREST Technical Coatings
Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Zinc; Solvent
- Coverage: 139
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 62M059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A52H494 Sky Blue is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A52H700 Forest Green is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A62H201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 62M201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for brush-on... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A62H830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 62M830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A51H030 Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125 to 260
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Thickness: 0.0025 to 0.0050
- Type: Coating
- Coverage: 964
from Aervoe Industries Incorporated
Designed specifically for use on metal surfaces subject to extreme heat [See More]
- Coating Material: Acrylic; Resin; Silicone; Solvent
- Coverage: 20 to 40
- Type: Coating
- Cure Temperature: 55 to 80
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest... [See More]
- Coating Material: Resin; Silicone
- Thickness: 7.00E-4 to 0.0015
- Type: Coating
- Operating Temperature: 570 to 1100
from Sherwin-Williams Protective & Marine Coatings
Recommended Usage. Direct to stainless steel or carbon steel. Can be applied to hot substrates up to 500 °F (260 °C). Cyclic service up to 500 °F (260 °C) with temperature spikes up to 600 °F (316 °C). Power plants. Refineries. Chemical facilities. Offshore/Marine. Pulp &... [See More]
- Coating Material: Acrylic; Resin; Silicone
- Thickness: 0.0035 to 0.0040
- Type: Coating
- Cure Temperature: 50 to 77
from Dampney Company, Inc.
Heat resistant coatings, color stable ambient to 500F (260C) [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0045 to 0.0055
- Type: Coating
- Cure Temperature: 50 to 70
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
- Thickness: 0.0025 to 0.0060
- Type: Coating
- Coverage: 370 to 640
from Dampney Company, Inc.
Heat resistant coatings color stable to 500F [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0045 to 0.0055
- Type: Coating
- Cure Temperature: 50 to 70
from Dampney Company, Inc.
Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]
- Coating Material: Resin; Silicone; Zinc
- Thickness: 0.0080 to 0.0100
- Type: Coating
- Cure Temperature: 50 to 70
from Dampney Company, Inc.
Zinc silicone primer heat resistant to 500F [See More]
- Coating Material: Resin; Silicone; Zinc
- Thickness: 0.0065 to 0.0090
- Type: Coating
- Cure Temperature: 50 to 70
from Dampney Company, Inc.
For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0080 to 0.0100
- Type: Coating
- Cure Temperature: 70 to 300
from Dampney Company, Inc.
VOC compliant, high build coating from 300F to 1000F (148C to 538C) [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0040 to 0.0050
- Type: Coating
- Cure Temperature: 50 to 350
from Dampney Company, Inc.
Heat resistant coatings stable to 1000F [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0075 to 0.0100
- Type: Coating
- Cure Temperature: 50 to 350
from Dampney Company, Inc.
Heat resistant coatings, color stable ambient to 1000F (538C). [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0025 to 0.0035
- Type: Coating
- Cure Temperature: 50 to 350
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1400F (593C to 760C) [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
- Thickness: 0.0030 to 0.0040
- Type: Coating; Ceramic
- Cure Temperature: 50 to 350
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1600F (593C to 871C) [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
- Thickness: 0.0040 to 0.0050
- Type: Coating; Ceramic
- Cure Temperature: 50 to 350
from Dampney Company, Inc.
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500 °F (260 °C) to 1000 °F (538 °C), with peaks... [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Thickness: 0.0045 to 0.0060
- Type: Coating
- Cure Temperature: 50 to 350
from Dampney Company, Inc.
Zinc silicone high temperature primer resistant to 1200F [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Thickness: 0.0030 to 0.0040
- Type: Coating
- Cure Temperature: 50 to 350
from Dampney Company, Inc.
Heat and Corrosion Resistant to 500F.Standard and Custom Colors Apply Directly to Hot Steel [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0040 to 0.0050
- Type: Coating
- Coverage: 215