Military Specification Corrosion and Rust Preventive Coatings
from Everlube Products
Ever-Slik 1221 is a thermally cured, specially blended high molecular weight phenolic based coating which provides outstanding corrosion resistance in almost any environment. This coating provides excellent chemical and corrosion resistance, and is ideal for applications where abrasion resistance is... [See More]
- Industry: Automotive; Machine Tools; Mil-Spec; OEM / Industrial
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Type: Coating
- Thickness: 3.00E-4 to 8.00E-4
from Sanchem, Inc.
is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]
- Industry: Mil-Spec; OEM / Industrial
- Type: Coating; Rust Preventive Coating
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Type: Coating; Zinc Plating
from Aervoe Industries Incorporated
Meets MIL-C_16173E, Grade 4, easily removed, penetrates cracks, non-sticky [See More]
- Industry: Mil-Spec; OEM / Industrial
- Cure Temperature: 40 to 110
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]
- Industry: Mil-Spec; OEM / Industrial
- Coating Material: Epoxy; Resin; High Solids, Amine
- Type: Coating
- Thickness: 0.0100 to 0.0220
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1400F (593C to 760C) [See More]
- Industry: Mil-Spec; OEM / Industrial
- Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
- Type: Coating; Ceramic
- Thickness: 0.0030 to 0.0040
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Type: Coating; Zinc Plating
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® UHS PRIMER is an ultra high solids epoxy amine formulated specifically as a primer for use under Dura-Plate ® UHS topcoat. For use in immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. Dura-Plate ® UHS Primer provides excellent surface wetting and... [See More]
- Industry: Marine; Mil-Spec; OEM / Industrial
- Coating Material: Epoxy; Resin; High Solids, Amine
- Type: Coating
- Thickness: 0.0040 to 0.0080
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1600F (593C to 871C) [See More]
- Industry: Mil-Spec; OEM / Industrial
- Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
- Type: Coating; Ceramic
- Thickness: 0.0040 to 0.0050
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Alkaline Zinc Plating
- Type: Coating; Zinc Plating
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Alkaline Zinc Plating
- Type: Coating; Zinc Plating
from Columbia Chemical Corporation
COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Cyanide Cadmium Zinc Plating
- Type: Coating; Cadmium Plating
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
- Coating Material: Electroless Nickel Plating Solution
- Type: Coating; Electroless Nickel Deposit
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Acrylic; Zinc; Water
- Type: Coating