Automotive Corrosion and Rust Preventive Coatings

47 Results
62H241 Muffler Black Paint Aerosol -- 1A62H241
from FORREST Technical Coatings

Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]

  • Industry: Automotive; OEM / Industrial; Process Equipment
  • Thickness: 0.0038 to 0.0085
  • Coating Material: Resin; Silicone; Zinc; Solvent
  • Coverage: 139
Protective Coating -- Ever-Slik®1221
from Everlube Products

Ever-Slik 1221 is a thermally cured, specially blended high molecular weight phenolic based coating which provides outstanding corrosion resistance in almost any environment. This coating provides excellent chemical and corrosion resistance, and is ideal for applications where abrasion resistance is... [See More]

  • Industry: Automotive; Machine Tools; Mil-Spec; OEM / Industrial
  • Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Type: Coating
  • Thickness: 3.00E-4 to 8.00E-4
Infernex Liquid L-1100 -- L-1100
from FORREST Technical Coatings

INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]

  • Industry: Automotive; OEM / Industrial
  • Coating Material: Solvent
  • Type: Coating
Infernex Liquid L-1200 -- L-1200
from FORREST Technical Coatings

Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]

  • Industry: Automotive; OEM / Industrial
  • Coating Material: Solvent
  • Type: Coating
Infernex Liquid L-800 -- L-800
from FORREST Technical Coatings

This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]

  • Industry: Automotive; OEM / Industrial
  • Coating Material: Solvent
  • Type: Coating
Infernex Liquid LZ-1000 -- LZ-1000
from FORREST Technical Coatings

INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]

  • Industry: Automotive; OEM / Industrial
  • Coating Material: Solvent
  • Type: Coating
Infernex Powder PS-1000 -- PS-1000
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]

  • Industry: Automotive; OEM / Industrial
  • Coverage: 93
  • Type: Powder Coating; Coating
  • Cure Temperature: 450
Infernex Powder PS-1000 Silver -- PS-1000 Silver
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]

  • Industry: Automotive; OEM / Industrial
  • Coverage: 96
  • Type: Powder Coating; Coating
  • Cure Temperature: 450
Infernex Powder PS-600 -- PS-600
from FORREST Technical Coatings

PS-600 was engineered for salt fog resistance at a peak temperature of 600 ° F (315 ° C). For medium temperature projects, this powder has a nice smooth finish in a flat black when applied to properly prepared ferrous and non-ferrous substrates. It combines great aesthetics with corrosion... [See More]

  • Industry: Automotive; OEM / Industrial
  • Coverage: 108
  • Type: Powder Coating; Coating
  • Cure Temperature: 450
Infernex Powder PS-800 -- PS-800
from FORREST Technical Coatings

Widely used successfully in Europe for many years as a muffler coating, INFERNEX ® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a peak temperature of 800 ° F (426 ° C) for exterior exposures. APPLICATIONS. This INFERNEX ® liquid... [See More]

  • Industry: Automotive; OEM / Industrial
  • Coverage: 109
  • Type: Powder Coating; Coating
  • Cure Temperature: 450
INFERNEX® High Temp Baking Enamel -- LB-1100
from FORREST Technical Coatings

Introducing INFERNEX ® LB-1100 High Temp Baking Enamel qualified for use on exhaust system components by an international agricultural equipment manufacturer. INFERNEX ® LB-1100 offers breakthrough performance in long-term durability and corrosion resistance for machine exhaust systems in... [See More]

  • Industry: Automotive; OEM / Industrial
  • Coating Material: Silicone-Modified Alkyd
  • Type: Coating
  • Operating Temperature: 2012
Stove Bright Flat Black 3.5 VOC High Temp Coating -- 262H292
from FORREST Technical Coatings

Stove Bright ® 262H291 Flat Black is a Low VOC, high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed... [See More]

  • Industry: Automotive; OEM / Industrial; Process Equipment
  • Thickness: 0.0038 to 0.0085
  • Coating Material: Resin; Silicone; Solvent
  • Coverage: 139 to 225
Champion's Choice Cold Galvanizing 95 -- 419T3408
from Chase Products Co.

Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this product is 95% pure. [See More]

  • Industry: Automotive; Machine Tools; Marine; OEM / Industrial
  • Coating Material: Metal Filled; Zinc
  • Type: Coating
  • Operating Temperature: 400
Alseal 5050
from Coatings For Industry, Inc.

Alseal 5050 is a single-component, chrome-free coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. Because of its high temperature capabilities, it offers excellent... [See More]

  • Industry: Automotive; OEM / Industrial
  • Coating Material: Aluminum; Inorganic (Silicate, Cement, Glaze); Metal Filled
  • Type: Coating
  • Coverage: 320
High Performance V2100 System -- V2124838
from Rust-Oleum Corporation

15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
Acid Chloride Zinc Plating -- COLSID® AP
from Columbia Chemical Corporation

COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Acid Chloride Zinc Plating
  • Type: Coating; Zinc Plating
Pre-treatment Coating -- Mi-Phos™ Z10
from Hubbard-Hall Inc.

Zinc Phosphate. Zinc Phosphates are available in a wide range of coating weights and crystal sizes. Depending on the type of crystal structure these coatings find the following uses: 1.) a base for paint; 2.) a corrosion resistance coating; 3.) an aid to cold forming process. Benefits: Offers... [See More]

  • Industry: Automotive; OEM / Industrial
  • Coating Material: Zinc Phosphate
  • Type: Coating
  • Operating Temperature: 170 to 185
Hexavalent Chromates -- Black Zn-Ni
from Pavco, Inc.

Black Zn-Ni - is a single dip chromate process consisting of two components, Pavchrome Black Zn-Ni A and Pavchrome Zn-Ni B. Black Zn-Ni is specially formulated to eliminate the break-in time required with traditional black chromate processes. Formulated for use over zinc plating, Black Zn-Ni is... [See More]

  • Industry: Automotive; OEM / Industrial
  • Type: Passivates; Coating; Conversion
SprayLastic® Exterior WB Dryfall
from Sherwin-Williams Protective & Marine Coatings

SprayLastic ® EXTERIOR SEMI-GLOSS WATERBORNE DRYFALL is an acrylic, direct-to-metal coating designed for exterior use where overspray dries to a removable dust within 10 feet. High hiding. High light reflectance. Flash rust resistant. Ten foot dry fallout. Easy cleanup. VOC Compliant. [See More]

  • Industry: Automotive; Food / Beverage; OEM / Industrial
  • Coating Material: Acrylic; Resin; Water
  • Type: Coating
  • Thickness: 0.0045 to 0.0090
Champion's Choice CS+ Lubricant -- 4385158
from Chase Products Co.

CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial
  • Type: Coating
High Performance V2100 System -- V2143838
from Rust-Oleum Corporation

15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
Acid Chloride Zinc Plating -- EXTREME® 110
from Columbia Chemical Corporation

EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Acid Chloride Zinc Plating
  • Type: Coating; Zinc Plating
Hexavalent Chromates -- Pavchrome Black Onyx
from Pavco, Inc.

Pavchrome Black Onyx - is a single dip chromate process consisting of two components, Pavchrome Black ONYX A and Pavchrome Black ONYX B. Black ONYX is specially formulated to eliminated the break -in time required with traditional black chromate processes. Formulated for use over zinc plating, ONYX... [See More]

  • Industry: Automotive; OEM / Industrial
  • Type: Passivates; Coating; Conversion
Champion's Choice Penetrating Oil and Demoisturant -- 4385159
from Chase Products Co.

Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and preserves valuable equipment, waterproofs ignition systems, and protects metal... [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial
  • Type: Coating
High Performance V2100 System -- V2169838
from Rust-Oleum Corporation

15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
Alkaline Zinc Plating -- COLZINC® ACF-II
from Columbia Chemical Corporation

COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Alkaline Zinc Plating
  • Type: Coating; Zinc Plating
Hexavalent Chromates -- Pavchrome Yellow CLZ
from Pavco, Inc.

Pavchrome Yellow CLZ- is an economical yellow chromate process for all zinc or cadmium plated deposits. Pavchrome Yellow CLZ is specifically engineered to solve chromate adhesion problems on chloride zinc deposits. Pavchrome Yellow CLZ will provide over 96 hours to white corrosion in 5% neutral salt... [See More]

  • Industry: Automotive; OEM / Industrial
  • Type: Passivates; Coating; Conversion
Champion's Choice Silicone Lubricant -- 4385351
from Chase Products Co.

Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial
  • Type: Coating
High Performance V2100 System -- V2178838
from Rust-Oleum Corporation

15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
Alkaline Zinc Plating -- EXCEL® 800
from Columbia Chemical Corporation

EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Alkaline Zinc Plating
  • Type: Coating; Zinc Plating
Hexavalent Chromates -- Volta CC
from Pavco, Inc.

Volta CC - is a single-dip chromate conversion process formulated to produce either a heavy yellow or a clear conversion coating over 70% tin and 30% zinc. [See More]

  • Industry: Automotive; OEM / Industrial
  • Type: Passivates; Coating; Conversion
High Performance V2100 System -- V2179838
from Rust-Oleum Corporation

15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
Cadmium Plating -- COLCAD® 100
from Columbia Chemical Corporation

COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Cyanide Cadmium Zinc Plating
  • Type: Coating; Cadmium Plating
Passivate -- HyProBlue
from Pavco, Inc.

HyProBlue - A high performance, trivalent passivate that can provide over 100 hours of corrosion resistance to white salts per ASTM B 117 to electroplated zinc. A Teflon immersion heater is recommended. [See More]

  • Industry: Automotive; OEM / Industrial
  • Type: Passivates; Coating
High Performance V2100 System -- V2182838
from Rust-Oleum Corporation

15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
  • Coating Material: Electroless Nickel Plating Solution
  • Type: Coating; Electroless Nickel Deposit
Passivate -- HyProTec 1010 Automotive
from Pavco, Inc.

HyProTec 1010 Automotive - A high performance trivalent passivate for zinc electrodeposits. In addition to automotive cyclical requirements, HyProTec 1010 will provide over 120 hours of corrosion resistance to electrodeposited zinc per ASTM B 117. A Teflon immersion heater is recommended. [See More]

  • Industry: Automotive; OEM / Industrial
  • Type: Passivates; Coating
High Performance V2100 System -- V2187838
from Rust-Oleum Corporation

15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Acrylic; Zinc; Water
  • Type: Coating
Top Coats and Seals -- HyProCoat 320
from Pavco, Inc.

HyProCoat 320 - A non-chrome top coat for chromated electrodeposited zinc that meets the corrosion protection requirements of automotive specifications. [See More]

  • Industry: Automotive; OEM / Industrial
  • Type: Coating
High Performance V2100 System -- V2192838
from Rust-Oleum Corporation

15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-SHIELD
from Columbia Chemical Corporation

Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Water; Silicate Based
  • Type: Coating
Industrial High Gloss Urethane -- 9400 System
from Rust-Oleum Corporation

Two component, polyester polyurethane, high gloss, two available activators [See More]

  • Industry: Automotive; OEM / Industrial; Process Equipment
  • Coating Material: Polyurethane; Resin
  • Type: Coating
  • Thickness: 0.0020 to 0.0050
Trivalent Chromate for Zinc Plating -- COLDIP® Satin Zinc 900
from Columbia Chemical Corporation

COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
Trivalent Chromate for Zinc Plating -- COLDIP® TRI-V 120
from Columbia Chemical Corporation

COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
Trivalent Chromate for Zinc Plating -- COLDIP® TRI-V 121
from Columbia Chemical Corporation

COLDIP ® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
Trivalent Chromate for Zinc Plating -- SpectraMATE® 25
from Columbia Chemical Corporation

SpectraMATE ® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green, purple and pink) which consistently exceeds 250 hours of neutral salt... [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating