Powder Coating Corrosion and Rust Preventive Coatings

9 Results
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Type: Powder Coating; Coating
  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Type: Powder Coating; Coating
  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Cure Temperature: 400
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Type: Powder Coating; Coating
  • Cure Temperature: 400
  • Coating Material: Polyurethane; Resin; Polyester
  • Industry: Machine Tools; OEM / Industrial; Process Equipment
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Type: Powder Coating; Coating
  • Cure Temperature: 400
  • Coating Material: Polyurethane; Resin
  • Industry: Machine Tools; OEM / Industrial; Process Equipment
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Type: Powder Coating; Coating
  • Cure Temperature: 350 to 400
  • Coating Material: Epoxy; Resin
  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
Infernex Powder PS-1000 -- PS-1000
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]

  • Type: Powder Coating; Coating
  • Cure Temperature: 450
  • Coverage: 93
  • Industry: Automotive; OEM / Industrial
Powder Coatings
from Axalta Coating Systems, LLC

Axalta powder coatings offer a superb technology with benefits for many industrial applications. These products have earned a reputation for corrosion resistance and durability due to superior edge coverage, thick film build, and no primer required. With virtually zero levels of volatile organic... [See More]

  • Type: Powder Coating; Coating
  • Industry: Automotive (optional feature); OEM / Industrial (optional feature)
  • Coating Material: Epoxy (optional feature); Metal Filled (optional feature); Resin (optional feature); Silver
ENVIROCRON® -- PCF High Gloss Hybrid
from PPG TrueFinish

Blend of epoxy and polyester resins, less sensitive to over-bake [See More]

  • Type: Powder Coating; Coating
  • Cure Temperature: 375
  • Coating Material: Epoxy; Resin
  • Industry: Automotive; OEM / Industrial; Process Equipment
Nylok® Powder Coating
from Nylok Corporation

Nylok ® Powder Coating is Nylon 11 permanently bonded to the metal surface. Nylok ® Powder Coating provides superior protection from galvanic corrosion between dissimilar metals, excellent corrosion protection. Advantages. Prevents galvanic corrosion between dissimilar metals. Rust... [See More]

  • Type: Powder Coating; Coating
  • Operating Temperature: 70 to 250