Electronics Corrosion and Rust Preventive Coatings

14 Results
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
  • Type: Powder Coating; Coating
Protective Coating -- Ever-Slik®1225
from Everlube Products

Ever-Slik 1225 is a thermally cured, specially blended phenolic based coating which provides very good corrosion resistance. It also offers good barrier protection from both abrasive and harsh chemical environments. [See More]

  • Industry: Electronics; Machine Tools; OEM / Industrial
  • Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Type: Coating
  • Thickness: 3.00E-4 to 1.00E-3
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
  • Coating Material: Epoxy; Resin
  • Type: Powder Coating; Coating
  • Cure Temperature: 350 to 400
Interior Epoxy Powder Coatings 019 Series -- 019 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
  • Coating Material: Epoxy; Resin
  • Type: Powder Coating; Coating
  • Cure Temperature: 350
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series -- 029 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
  • Coating Material: Epoxy; Resin; Polyester Epoxy Blend
  • Type: Powder Coating; Coating
  • Cure Temperature: 400
TruRAL Industrial Powder Coatings -- TruRAL Powder
from FORREST Technical Coatings

Forrest is the distributor for TCI's TruRAL powder coatings in Oregon, Washington, Idaho and Montana. These Super Durable powders offer exceptional UV performance and robust application characteristics. Forrest provides these RAL standard colors in order minimums of 25 pounds, allowing us to focus... [See More]

  • Industry: Electronics; Machine Tools; OEM / Industrial; Process Equipment
  • Coating Material: Polyester
  • Type: Powder Coating; Coating
  • Cure Temperature: 350 to 375
Acid Chloride Zinc Plating -- COLSID® AP
from Columbia Chemical Corporation

COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Acid Chloride Zinc Plating
  • Type: Coating; Zinc Plating
RTV 200-250
from Novagard Solutions

Non-corrosive, single component silicone coating & encapsulating compound [See More]

  • Industry: Electronics; OEM / Industrial
  • Coating Material: Silicone
  • Type: Coating
  • Cure Temperature: 77
VEGlaze Vinyl Ester Polymer Topcoat -- No. 472
from Sauereisen, Inc.

Sauereisen VEGlaze No. 472 is a coating used for the chemical-resistant construction of sumps, ducts, containment areas,. trenches, walls, and other support columns or bases. VEGlaze may be used as a thin barrier of corrosion resistance or as a topcoat for other Sauereisen vinyl ester linings and... [See More]

  • Industry: Electronics; OEM / Industrial
  • Coating Material: Vinyl Ester Polymer
  • Type: Coating
  • Thickness: ? to 0.0100
Acid Chloride Zinc Plating -- EXTREME® 110
from Columbia Chemical Corporation

EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Acid Chloride Zinc Plating
  • Type: Coating; Zinc Plating
Alkaline Zinc Plating -- COLZINC® ACF-II
from Columbia Chemical Corporation

COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Alkaline Zinc Plating
  • Type: Coating; Zinc Plating
Alkaline Zinc Plating -- EXCEL® 800
from Columbia Chemical Corporation

EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Alkaline Zinc Plating
  • Type: Coating; Zinc Plating
Cadmium Plating -- COLCAD® 100
from Columbia Chemical Corporation

COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]

  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Cyanide Cadmium Zinc Plating
  • Type: Coating; Cadmium Plating
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
  • Coating Material: Electroless Nickel Plating Solution
  • Type: Coating; Electroless Nickel Deposit