Inorganic (Ceramic, Conversion, Glaze) Corrosion and Rust Preventive Coatings
from Sanchem, Inc.
The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Chromate-Free
- Industry: OEM / Industrial
- Type: Coating; Conversion; Conversion Coating
from Coatings For Industry, Inc.
Alseal 500 is a brand name for a high temperature coating composition containing aluminum powder in an inorganic binder. The coating has the unique characteristic of curing as low as 350 ° F. for 1 hour, which is very low compared to other ceramic/ inorganic coatings available. Compared to all... [See More]
- Coating Material: Aluminum; Inorganic (Silicate, Cement, Glaze); Metal Filled
- Coverage: 290
- Type: Coating
- Cure Temperature: 350 to 600
from Saint-Gobain Coating Solutions
. Save Time & Money with RocDur Thermal Spray Flexicord. Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Thickness: 0.0787
- Type: Coating
from Walter Surface Technologies
ROCK'N ROLL ™ is an inert, nontoxic, metal-free white lubricant that prevents seizing of assemblies. Provides long-term protection against corrosion. Highly effective in a wide range of temperatures (-30C or -22 °F to 1400C or 2500 °F) and in extreme conditions. Features. Inert... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Industry: OEM / Industrial
- Type: Passivates; Ceramic
from Sherwin-Williams Protective & Marine Coatings
ExpressCote ® 150 is an epoxy novolac coating engineered to protect concrete and steel tank interiors from chemicals and solvents at ambient and elevated temperatures. Designed for immersion, chemical exposure and high-temperature exposure, ExpressCote 150 is intended for a variety of aggressive... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Epoxy; Resin
- Thickness: 0.0200 to 0.0300
- Type: Coating
- Cure Temperature: 50 to 100
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1400F (593C to 760C) [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
- Thickness: 0.0030 to 0.0040
- Type: Coating; Ceramic
- Cure Temperature: 50 to 350
from CHEMEON Surface Technology, LLC
CHEMEON TCP-HF and the soon to be released CHEMEON TCP-HF EPA (extended protection additive) are trivalent chromate and RoHS compliant chemical conversion coating products. Both CHEMEON TCP-HF and CHEMEON TCP-HF EPA meet mil-c-5541 spec and the hexavalent chromium EU ELV directive. CHEMEON TCP-HF... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); -2146826273
- Operating Temperature: 70 to 120
- Type: Coating; Conversion; Conversion Coating
- Industry: OEM / Industrial
from Sanchem, Inc.
is a chromate-free inorganic seal for anodizing and aluminum oxide coatings. SafeGard CC-5000 is a direct replacement for standard dichromate seal used in military applications specification MIL-A8625C. It contains no organics or toxic environmentally unfriendly inorganics. Will not breakdown with... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Chromate-Free
- Industry: OEM / Industrial
- Type: Conversion
from Sherwin-Williams Protective & Marine Coatings
SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. The use of pre-wetted glass flake allows for consistent mixing and application. Re-inforced film enhances... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Epoxy; Resin
- Thickness: 0.0100 to 0.0260
- Type: Coating
- Cure Temperature: 66 to 120
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1600F (593C to 871C) [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
- Thickness: 0.0040 to 0.0050
- Type: Coating; Ceramic
- Cure Temperature: 50 to 350
from CHEMEON Surface Technology, LLC
It can be used in conversion coating and anodizing seal applications and provides superior corrosion and paint adhesion characteristics. One of the unique characteristics, which separate it from other competing brands, is the fact that typical pre-treatment chemistries (deoxidizers and etchants) are... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Industry: OEM / Industrial
- Type: Coating; Conversion Coating
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection by... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
- Thickness: 0.0030 to 0.0060
- Type: Coating
- Cure Temperature: 40 to 100
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® XI WATER BASED INORGANIC ZINC SILICATE COATING is a 2 package, high ratio, high zinc content coating for steel surfaces. It is designed for use in severely corrosive environments in the pH range of 5-9. It prevents corrosion of the underlying steel surface by providing cathodic... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Water
- Thickness: 0.0030 to 0.0060
- Type: Coating
- Cure Temperature: 40 to 100