Food and Beverage Corrosion and Rust Preventive Coatings
from Rust-Oleum Corporation
Industrial food and beverage coating, prevents mold & mildew growth [See More]
- Industry: Food / Beverage; OEM / Industrial
- Coating Material: Alkyd; Resin
- Type: Coating
- Thickness: 0.0020 to 0.0050
from Aervoe Industries Incorporated
Resistant to mild and moderate environments, will not chip or peel [See More]
- Industry: Food / Beverage; Machine Tools; OEM / Industrial
- Coating Material: Acrylic; Resin; Water
- Type: Coating
- Coverage: 572 to 1144
from Heresite Protective Coatings, LLC
This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Type: Coating
- Operating Temperature: 200 to 250
from Chase Products Co.
Champion Sprayon ® Stainless Steel Cleaner, Polish and Protectant is a unique oil-in-water emulsion that quickly cleans, shines and protects without scratching. Heavy-duty cleaning agents and surfactants deep-clean, and remove smudges, soil, oil and grease stains, water marks and rust without... [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop ™ S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood... [See More]
- Industry: Food / Beverage
- Coating Material: Polyurethane; Resin
- Type: Coating
- Operating Temperature: -50 to 300
from Sauereisen, Inc.
ConoGlaze - General Purpose No. 201 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat. for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds of manufacturing,... [See More]
- Industry: Food / Beverage; OEM / Industrial
- Coating Material: Epoxy; Resin
- Type: Coating
- Thickness: ? to 0.0100
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Coating Material: Epoxy; Resin; Water
- Type: Coating
- Coverage: 720
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Type: Coating
- Thickness: 1.00E-3
from Chase Products Co.
These double-sided wipes are premoistened with a unique citrus-based formula designed to clean and polish stainless steel surfaces, while protecting them from the damaging effects of oxidation and corrosion. Each wipe is a dual-purpose engineered-cloth towel, with an abrasive (but non-scratching)... [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The high solids content ensures adequate protection of sharp edges, corners, and welds. RECOMMENDED USAGE. As an interior tank... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Polyamide
- Type: Coating
- Thickness: 0.0070 to 0.0135
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Coating Material: Epoxy; Resin; Water
- Type: Coating
- Coverage: 835
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16 ” thickness and broadcast to yield a 1/4 ” - 3/8 ” finished system. FasTop S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood and... [See More]
- Industry: Food / Beverage; OEM / Industrial
- Thickness: 1.88E-4
- Type: Coating
- Operating Temperature: -50 to 300
from Sherwin-Williams Protective & Marine Coatings
Pro Industrial High Performance Epoxy is a VOC compliant, 80% volume solids, two-package, epoxy polyamine for use in industrial maintenance environments and high performance architectural applications. Chemical Resistant. Abrasion Resistant. Low VOC. Recommended Usage. For use over prepared... [See More]
- Industry: Food / Beverage; OEM / Industrial
- Coating Material: Epoxy; Resin; Polyamine
- Type: Coating
- Thickness: 0.0050 to 0.0100
from Sherwin-Williams Protective & Marine Coatings
Pro Industrial Precatalyzed Waterbased Epoxies are revolutionary, single-component pre-catalyzed water-borne acrylic epoxies that offers the adhesion, durability, and resistance to stains and most cleaning solvents usually characteristic of two-component waterborne acrylic epoxy products. These... [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Coating Material: Acrylic; Epoxy; Resin; Water; Pre-Catalyzed Epoxy
- Type: Coating
- Thickness: 0.0040