Polyurethane Corrosion and Rust Preventive Coatings

13 Results
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Coating Material: Polyurethane; Resin; Polyester
  • Cure Temperature: 400
  • Type: Powder Coating; Coating
  • Industry: Machine Tools; OEM / Industrial; Process Equipment
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Coating Material: Polyurethane; Resin
  • Cure Temperature: 400
  • Type: Powder Coating; Coating
  • Industry: Machine Tools; OEM / Industrial; Process Equipment
4050 FasTop™ S Binder Resin
from Sherwin-Williams Protective & Marine Coatings

General Polymers FasTop ™ S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood... [See More]

  • Coating Material: Polyurethane; Resin
  • Operating Temperature: -50 to 300
  • Type: Coating
  • Industry: Food / Beverage
ENVIROCRON® -- PCU TDS
from PPG TrueFinish

Outstanding thin-film appearance with excellent weather resistance [See More]

  • Coating Material: Polyurethane; Resin
  • Cure Temperature: 375
  • Type: Powder Coating; Coating
  • Industry: Automotive; OEM / Industrial; Process Equipment
Acrylic Aliphatic Urethane -- 3300 System
from Rust-Oleum Corporation

Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]

  • Coating Material: Acrylic; Polyurethane; Resin
  • Thickness: 0.0020 to 0.0040
  • Type: Coating
  • Coverage: 390 to 825
High Gloss Polyurethane Coating -- UC-5500
from Heresite Protective Coatings, LLC

UC-5500 is formulated as a high gloss coating and as a top coat for other Heresite Coatings. It exhibits outstanding UV resistance with excellent weathering qualities, along with good flexibility and good abrasion resistance. This two component coating is typically sprayed on the exterior surfaces... [See More]

  • Coating Material: Polyurethane; Resin
  • Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
  • Type: Coating
Acrylic Urethane Gloss Finish -- ACROLON 7300
from Sherwin-Williams Protective & Marine Coatings

ACROLON ™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent resistance to atmospheric exposures and maintains gloss and color,... [See More]

  • Coating Material: Acrylic; Polyurethane; Resin
  • Thickness: 0.0030 to 0.0060
  • Type: Coating
  • Cure Temperature: 40 to 100
Industrial DTM Urethane Mastic -- 9800 System
from Rust-Oleum Corporation

Two component, high solids, direct to metal, aliphatic acrylic polyurethane [See More]

  • Coating Material: Polyurethane; Resin
  • Thickness: 0.0050 to 0.0080
  • Type: Coating; Mastic
  • Coverage: 970
Corothane® II Satin Polyurethane
from Sherwin-Williams Protective & Marine Coatings

Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]

  • Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
  • Thickness: 0.0030 to 0.0070
  • Type: Coating
  • Cure Temperature: 40 to 120
Industrial High Gloss Urethane -- 9400 System
from Rust-Oleum Corporation

Two component, polyester polyurethane, high gloss, two available activators [See More]

  • Coating Material: Polyurethane; Resin
  • Thickness: 0.0020 to 0.0050
  • Type: Coating
  • Coverage: 560 to 930
Diamond-Clad® Urethane Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]

  • Coating Material: Acrylic; Polyurethane; Resin
  • Thickness: 0.0015 to 0.0030
  • Type: Coating
  • Cure Temperature: 40 to 100
Fast Clad® DTM Urethane
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application. Direct to metal. Corrosion... [See More]

  • Coating Material: Polyurethane; Resin; Polyaspartic
  • Thickness: 0.0100 to 0.0150
  • Type: Coating
  • Cure Temperature: 35 to 120
Hi-Solids Polyurethane
from Sherwin-Williams Protective & Marine Coatings

HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss retention. [See More]

  • Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
  • Thickness: 0.0045 to 0.0080
  • Type: Coating
  • Cure Temperature: 40 to 120