Formaldehyde Resins (Phenolic, Furan, Melamine) Corrosion and Rust Preventive Coatings
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Thickness: 0.0030 to 0.0080
- Type: Coating
- Coverage: 250 to 609
from Everlube Products
Ever-Slik 1221 is a thermally cured, specially blended high molecular weight phenolic based coating which provides outstanding corrosion resistance in almost any environment. This coating provides excellent chemical and corrosion resistance, and is ideal for applications where abrasion resistance is... [See More]
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Thickness: 3.00E-4 to 8.00E-4
- Type: Coating
- Coverage: 642
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Thickness: 0.0032 to 0.0057
- Type: Coating
- Coverage: 275 to 738
from FORREST Technical Coatings
A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction. [See More]
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Thickness: 0.0040 to 0.0085
- Type: Coating
- Coverage: 200 to 577
from Heresite Protective Coatings, LLC
This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Operating Temperature: 200 to 250
- Type: Coating
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
from Sherwin-Williams Protective & Marine Coatings
Epo-Phen ™ FF COATING is a flake filled (MIO) amine cured epoxyphenolic novolac formulated for use under thermal insulation at elevated or cryogenic temperatures and for immersion service in water and hydrocarbons such as gasoline, fuel oil, and diesel fuel. [See More]
- Coating Material: Epoxy; Metal Filled; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Micaceous Iron Oxide (MIO) Flake-Filled
- Thickness: 0.0100 to 0.0130
- Type: Coating
- Cure Temperature: 50 to 100
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1660 is a primer for 3M ™ Scotch-Weld ™ film adhesives for applications where it is desired to obtain improved adhesion or improved resistance to environmental exposure. Scotch-Weld EC-1660 primer can be used with 3M ™... [See More]
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Industry: OEM / Industrial
- Type: Coating; Adhesive Primer
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Thickness: 1.00E-3
- Type: Coating
- Operating Temperature: -103 to 450
from Sherwin-Williams Protective & Marine Coatings
KEM ® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM ® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would normally be... [See More]
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Thickness: 0.0030 to 0.0080
- Type: Coating
- Cure Temperature: 40 to 120
from Sherwin-Williams Protective & Marine Coatings
KEM ® Kromik ® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer under high performance topcoats and is also suitable as a "barrier" coat over conventional coatings which... [See More]
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Thickness: 0.0060 to 0.0080
- Type: Coating
- Cure Temperature: 40 to 110