Process Equipment Corrosion and Rust Preventive Coatings

37 Results
62H241 Muffler Black Paint Aerosol -- 1A62H241
from FORREST Technical Coatings

Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]

  • Industry: Automotive; OEM / Industrial; Process Equipment
  • Thickness: 0.0038 to 0.0085
  • Coating Material: Resin; Silicone; Zinc; Solvent
  • Coverage: 139
Protective Coatings -- Everlube®9800
from Everlube Products

Everlube 9800 is a thermally cured, low VOC protective coating with a high molecular weight organic binder system. This coating is designed to provide excellent corrosion resistance in a wide variety of environments and may also be used as a primer. Everlube 9800 also offers exceptional chemical and... [See More]

  • Industry: Electronics; OEM / Industrial; Process Equipment
  • Coating Material: Water
  • Type: Coating
  • Thickness: 3.00E-4 to 0.0020
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
  • Type: Powder Coating; Coating
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Cure Temperature: 400
  • Type: Powder Coating; Coating
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Coating Material: Polyurethane; Resin; Polyester
  • Type: Powder Coating; Coating
  • Cure Temperature: 400
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Type: Coating
  • Thickness: 0.0030 to 0.0080
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Coating Material: Polyurethane; Resin
  • Type: Powder Coating; Coating
  • Cure Temperature: 400
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Coating Material: Alkyd; Resin; Solvent
  • Type: Coating
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Coating Material: Solvent; Water
  • Type: Coating
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
  • Coating Material: Epoxy; Resin
  • Type: Powder Coating; Coating
  • Cure Temperature: 350 to 400
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Industry: Machine Tools; Marine; OEM / Industrial; Process Equipment
  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Type: Coating
  • Thickness: 0.0032 to 0.0057
HIGH GLOSS POLYASPARTIC URETHANE -- EnviroLastic 840 DTM
from Sherwin-Williams Protective & Marine Coatings

Envirolastic 840 DTM High Gloss Urethane is a two component, fast-dry, direct-to-metal urethane finish with outstanding exterior durability. Superior color and gloss retention. Fast dry. Corrosion resistance. Chemical resistance. High gloss Distinctness of Image (DOI). Recommended Usage. Frack... [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Coating Material: Polyaspartic Urethane
  • Type: Coating
  • Thickness: 0.0055 to 0.0090
AQUACRON® -- 8135 Series
from PPG TrueFinish

Excellent corrosion protection, low odor, no heavy metals [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Coating Material: Water
  • Type: Coating
  • Thickness: 0.0025 to 0.0055
Gray Zinc-Sele® -- 4285 Gray
from Rust-Oleum Corporation

High heat resistance, two coat system for exterior heat exposure conditions [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Coating Material: Metal Filled; Resin; Silicone; Zinc
  • Type: Coating
  • Thickness: 0.0025 to 0.0050
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
  • Coating Material: Electroless Nickel Plating Solution
  • Type: Coating; Electroless Nickel Deposit
Air Dry Phenolic Coating -- VR-514
from Heresite Protective Coatings, LLC

This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]

  • Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
  • Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
  • Type: Coating
  • Operating Temperature: 200 to 250
Apexior® -- Number 1®
from Dampney Company, Inc.

One component, boiling water / steam immersion coating to 700F (371C) [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Thickness: 0.0090 to 0.0120
  • Type: Coating
  • Cure Temperature: 70
ConoSpread Chemical & Food Grade -- No. 250
from Sauereisen, Inc.

Sauereisen ConoSpread - Chemical and Food Grade No. 250 Series is a group of epoxy coatings that provides a corrosion resistant flooring system. The No. 250 is a pour and spread material for quick and easy application. Where greater skid resistance is required, use the No. 251 Broadcast system in... [See More]

  • Industry: Food / Beverage; OEM / Industrial; Process Equipment
  • Coating Material: Epoxy; Resin
  • Type: Coating
  • Thickness: 0.1250
Sher-Cryl™High Performance Acrylic
from Sherwin-Williams Protective & Marine Coatings

Sher-Cryl ™HPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies. Chemical resistant. Superior color and gloss retention. [See More]

  • Industry: Marine; OEM / Industrial; Process Equipment
  • Coating Material: Acrylic; Resin
  • Type: Coating
  • Thickness: 0.0060 to 0.0100
High Heat Coating -- 4200 System
from Rust-Oleum Corporation

Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Type: Coating
  • Thickness: 0.0025 to 0.0060
High Performance Modified Phenolic Coating for Heat Exchangers -- P-413
from Heresite Protective Coatings, LLC

Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]

  • Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
  • Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
  • Type: Coating
  • Thickness: 1.00E-3
Apexior® -- Number 3®
from Dampney Company, Inc.

One component, fresh / salt water immersion coating from -40F to 140F (-40C to 60C) [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Thickness: 0.0060 to 0.0070
  • Type: Coating
  • Cure Temperature: 70
SherThane® 2K Urethane
from Sherwin-Williams Protective & Marine Coatings

SherThane ® 2K URETHANE is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas.". RECOMMENDED USAGE. Use over... [See More]

  • Industry: Marine; OEM / Industrial; Process Equipment
  • Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
  • Type: Coating
  • Thickness: 0.0030 to 0.0060
High Performance V2100 System -- V2124838
from Rust-Oleum Corporation

15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
Thurmalox® -- 280
from Dampney Company, Inc.

High temperature aluminum coating, ambient to 1200F (649C) [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Type: Coating
  • Thickness: 0.0060 to 0.0080
Steel Spec™ Fast Dry Alkyd
from Sherwin-Williams Protective & Marine Coatings

Steel Spec ™ Fast Dry Alkyd is a one component modified alkyd. Ideal for use in fabrication shops. Formulated for fast drying and curing. Recoat in 1 hour. Allows multiple coats to be applied during 1 shift. Dries fast for quick handling times to increase productivity. Suitable for interior or... [See More]

  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Coating Material: Alkyd; Resin
  • Type: Coating
  • Thickness: 0.0045 to 0.0075
High Performance V2100 System -- V2143838
from Rust-Oleum Corporation

15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
Thurmalox® -- 280C
from Dampney Company, Inc.

High Temperature aluminum coating resistant to 1200F [See More]

  • Industry: OEM / Industrial; Process Equipment
  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Type: Coating
  • Thickness: 0.0060 to 0.0080
Tile-Clad® HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Tile-Clad ® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant. Dry film resists bacterial attack. Abrasion resistant. Low VOC. Mildew Resistant Hardener... [See More]

  • Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment
  • Coating Material: Epoxy; Resin; Polyamide
  • Type: Coating
  • Thickness: 0.0040 to 0.0070
High Performance V2100 System -- V2169838
from Rust-Oleum Corporation

15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
Waterbased Industrial Enamel
from Sherwin-Williams Protective & Marine Coatings

WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability. High Gloss. Flash rust/early rust resistant. Fast dry. Early moisture resistant. Low odor. HAPS free. Water clean up. Low... [See More]

  • Industry: Machine Tools; Marine; OEM / Industrial; Process Equipment
  • Thickness: 0.0045 to 0.0085
  • Coating Material: Acrylic; Alkyd; Resin; Water
  • Cure Temperature: 50 to 120
High Performance V2100 System -- V2178838
from Rust-Oleum Corporation

15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
Waterbased Tile-Clad® Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

WATERBASED Tile-Clad ® EPOXY PRIMER is a two component, VOC complying, high performance, water based, phenalkamine, corrosion resistant primer. Developed for use in conjunction with Waterbased Tile-Clad ® Epoxy Finish and other industrial coatings to provide excellent corrosion resistance. [See More]

  • Industry: Marine; OEM / Industrial; Process Equipment
  • Coating Material: Epoxy; Resin; Water; Cycloaliphatic Amine
  • Type: Coating
  • Thickness: 0.0040 to 0.0085
High Performance V2100 System -- V2179838
from Rust-Oleum Corporation

15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
High Performance V2100 System -- V2182838
from Rust-Oleum Corporation

15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
High Performance V2100 System -- V2187838
from Rust-Oleum Corporation

15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating
High Performance V2100 System -- V2192838
from Rust-Oleum Corporation

15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
  • Type: Coating