Marine Corrosion and Rust Preventive Coatings
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Industry: Machine Tools; Marine; OEM / Industrial; Process Equipment
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Type: Coating
- Thickness: 0.0032 to 0.0057
from Everlube Products
Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is needed. Ever-Slik 1201... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Solvent
- Type: Coating
- Coverage: 545
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Type: Coating; Zinc Plating
from Heresite Protective Coatings, LLC
This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Type: Coating
- Operating Temperature: 200 to 250
from PPG Protective & Marine Coatings
High-performance, tin-free antifouling system. SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance. [See More]
- Industry: Marine; OEM / Industrial
- Type: Coating
from Rust-Oleum Corporation
Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]
- Industry: Marine; OEM / Industrial; Process Equipment
- Coating Material: Epoxy; Resin
- Type: Coating
- Thickness: 0.0110 to 0.0130
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Polyamide
- Type: Coating
- Thickness: 0.0050 to 0.0080
from Aervoe Industries Incorporated
Prolongs battery life, won't crack, chip, or peel, dries quickly [See More]
- Industry: Automotive; Marine
- Coating Material: Acrylic; Alkyd; Resin; Solvent
- Type: Coating
- Cure Temperature: 50 to 100
from Dampney Company, Inc.
Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]
- Industry: Marine
- Coating Material: Rubber
- Type: Coating
- Thickness: 0.0230 to 0.0280
from Redwood Plastics
Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]
- Industry: Marine
- Coating Material: Water
- Type: Coating; Non-Stick Foul Release
from Chase Products Co.
Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this product is 95% pure. [See More]
- Industry: Automotive; Machine Tools; Marine; OEM / Industrial
- Coating Material: Metal Filled; Zinc
- Type: Coating
- Operating Temperature: 400
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Type: Coating; Zinc Plating
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Type: Coating
- Thickness: 1.00E-3
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for use in medium to heavy traffic conditions. Exceptional chemical resistance,... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Water
- Type: Coating
- Thickness: 0.0070 to 0.0080
from Dampney Company, Inc.
A water-borne copolymer that is designed for application to rusted ferrous metal surfaces. When properly applied the coating converts the rusted surface to a dark, stable organic iron compound. This product has a low permeability factor and is impermeable to oxygen and moisture while providing a... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Resin; Copolymer
- Type: Coating; Rust Conversion
- Thickness: 0.0050 to 0.0070
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Alkaline Zinc Plating
- Type: Coating; Zinc Plating
from Sherwin-Williams Protective & Marine Coatings
ACROLON ™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent resistance to atmospheric exposures and maintains gloss and color,... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Acrylic; Polyurethane; Resin
- Type: Coating
- Thickness: 0.0030 to 0.0060
from Dampney Company, Inc.
Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin
- Type: Coating
- Thickness: 0.0100 to 0.0120
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Alkaline Zinc Plating
- Type: Coating; Zinc Plating
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Type: Coating
- Thickness: 0.0030 to 0.0070
from Columbia Chemical Corporation
COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Cyanide Cadmium Zinc Plating
- Type: Coating; Cadmium Plating
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Industry: Machine Tools; Marine; OEM / Industrial
- Coating Material: Acrylic; Resin; Water
- Type: Coating
- Thickness: 0.0065 to 0.0100
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
- Coating Material: Electroless Nickel Plating Solution
- Type: Coating; Electroless Nickel Deposit
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Acrylic; Resin; Water
- Type: Coating
- Thickness: 0.0050 to 0.0100
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Acrylic; Zinc; Water
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Phenalkamine
- Type: Coating; Self-Priming
- Thickness: 0.0060 to 0.0120
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Water; Silicate Based
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Catalyzed Polyamide
- Type: Coating
- Thickness: 0.0030 to 0.0060
from Columbia Chemical Corporation
COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
from Sherwin-Williams Protective & Marine Coatings
Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Catalyzed Polyamide
- Type: Coating; Self-Priming
- Thickness: 0.0045 to 0.0090
from Columbia Chemical Corporation
COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Polyamide
- Type: Coating
- Thickness: 0.0070 to 0.0135
from Columbia Chemical Corporation
COLDIP ® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
from Sherwin-Williams Protective & Marine Coatings
Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy ® 80. HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications. CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new product to the Macropoxy family of versatile, high... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin
- Type: Coating