Metal / Metal Filled Corrosion and Rust Preventive Coatings
from Walter Surface Technologies
ZINC-200 ™ is a high-performance, fast-drying corrosion protection spray specially formulated for ferrous metals. Provides the ultimate protection-even when surfaces get scratched. Features. Actively fights rust & corrosion. Dual-action protection (resin coat and galvanic action). 95% pure... [See More]
- Coating Material: Metal Filled; Zinc
- Industry: OEM / Industrial
- Type: Passivates
from PPG Protective & Marine Coatings
High-performance, tin-free antifouling system. SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance. [See More]
- Coating Material: Acrylic; Aluminum; Metal Filled; Resin
- Industry: Marine; OEM / Industrial
- Type: Coating
from Crosslink
Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart... [See More]
- Coating Material: Metal Filled; Zinc
- Type: Coating; Corrosion Prevention
from Dampney Company, Inc.
Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals). [See More]
- Coating Material: Metal Filled; Resin; Vinyl
- Thickness: 0.0025 to 0.0033
- Type: Coating
- Cure Temperature: 70 to 400
from Chase Products Co.
Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this product is 95% pure. [See More]
- Coating Material: Metal Filled; Zinc
- Operating Temperature: 400
- Type: Coating
- Industry: Automotive; Machine Tools; Marine; OEM / Industrial
from CHEMEON Surface Technology, LLC
Low foaming liquid mid-temperature nickel seal. Dispersant system aids in smut prevention. Provides superior corrosion resistance and negligible dye leaching. Use at 1-4% v/v with a pH of 5.2 to 6.2 and temperature of 160 °F to 190 °F for 1 to 10 minutes. [See More]
- Coating Material: Metal Filled; -2146826273
- Cure Temperature: 160 to 190
- Type: Coating
- Industry: OEM / Industrial
from Coatings For Industry, Inc.
Alseal 500 is a brand name for a high temperature coating composition containing aluminum powder in an inorganic binder. The coating has the unique characteristic of curing as low as 350 ° F. for 1 hour, which is very low compared to other ceramic/ inorganic coatings available. Compared to all... [See More]
- Coating Material: Aluminum; Inorganic (Silicate, Cement, Glaze); Metal Filled
- Coverage: 290
- Type: Coating
- Cure Temperature: 350 to 600
from Sherwin-Williams Protective & Marine Coatings
Epo-Phen ™ FF COATING is a flake filled (MIO) amine cured epoxyphenolic novolac formulated for use under thermal insulation at elevated or cryogenic temperatures and for immersion service in water and hydrocarbons such as gasoline, fuel oil, and diesel fuel. [See More]
- Coating Material: Epoxy; Metal Filled; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Micaceous Iron Oxide (MIO) Flake-Filled
- Thickness: 0.0100 to 0.0130
- Type: Coating
- Cure Temperature: 50 to 100
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Thickness: 0.0025 to 0.0050
- Type: Coating
- Coverage: 964
from Walter Surface Technologies
ZINC-100 ™ is a bright, long-lasting corrosion protection spray specially formulated for the touch-up and repair of hot galvanized parts. Features. Zinc flakes permanently bond to metallic surfaces. Bright metallic finish matches hot dipped look. Fast drying. Zinc-rich formula meets ASTM A780... [See More]
- Coating Material: Metal Filled; Zinc
- Industry: OEM / Industrial
- Type: Passivates
from Dampney Company, Inc.
Pheonxy Zinc Rich Primer [See More]
- Coating Material: Metal Filled; Resin; Zinc
- Thickness: 0.0070 to 0.0100
- Type: Coating
- Cure Temperature: 40 to ?
from Sherwin-Williams Protective & Marine Coatings
An inorganic preconstruction zinc shop primer providing heat-resistance up to 1472 °F (800 °C), excellent welding properties, and resistance to zinc salt formation caused by weathering. Recommended Usage. Super heat-resistant long-exposure shop primer for steel plate. [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc
- Thickness: 0.0015 to 0.0036
- Type: Coating
- Cure Temperature: 41 to 86
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
- Thickness: 0.0025 to 0.0060
- Type: Coating
- Coverage: 370 to 640
from Dampney Company, Inc.
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500 °F (260 °C) to 1000 °F (538 °C), with peaks... [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Thickness: 0.0045 to 0.0060
- Type: Coating
- Cure Temperature: 50 to 350
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Coating Material: Metal Filled; Zinc; Inorganically Reinforced
- Thickness: 0.0030 to 0.0065
- Type: Coating
- Cure Temperature: 40 to 100
from Dampney Company, Inc.
Zinc silicone high temperature primer resistant to 1200F [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Thickness: 0.0030 to 0.0040
- Type: Coating
- Cure Temperature: 50 to 350
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]
- Coating Material: Aluminum; Metal Filled; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide
- Thickness: 0.0030 to 0.0045
- Type: Coating
- Cure Temperature: 40 to 100