Vinyl Corrosion and Rust Preventive Coatings
from Dampney Company, Inc.
Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals). [See More]
- Coating Material: Metal Filled; Resin; Vinyl
- Thickness: 0.0025 to 0.0033
- Type: Coating
- Cure Temperature: 70 to 400
from Sauereisen, Inc.
The Sauereisen Fast-Trak Glaze Series is a coating system specifically designed to protect concrete, steel or masonry surfaces in the pulp & paper industry. Fast-Trak has the chemical resistance to withstand bleaches, liquors and other corrosive. substances that attack unprotected trenches,... [See More]
- Coating Material: Epoxy; Resin; Vinyl; Vinyl Ester
- Thickness: ? to 0.0100
- Type: Coating
- Coverage: 160
from Sherwin-Williams Protective & Marine Coatings
Magnalux ™ #304 FF VINYL ESTER COATING is a chemical resistant immersion coating formulated with an extended pot life for application with conventional or airless spray equipment. Magnalux ™ utilizes a highly cross-linked vinyl ester resin with mica flakes for maximum chemical and... [See More]
- Coating Material: Resin; Vinyl; Ester, Mica Flake-Filled
- Thickness: 0.0280 to 0.0320
- Type: Coating
- Cure Temperature: 77
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
- Thickness: 0.0015 to 0.0550
- Type: Coating
- Industry: Medical; OEM / Industrial
from PPG TrueFinish
No lead or chrome, fast drying [See More]
- Coating Material: Acrylic; Resin; Vinyl; Solvent
- Thickness: 0.0030 to 0.0045
- Type: Coating
- Coverage: 266