Alkyd / Oil Based Corrosion and Rust Preventive Coatings

35 Results
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Thickness: 0.0030 to 0.0080
  • Type: Coating
  • Coverage: 250 to 609
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Type: Coating
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Thickness: 0.0032 to 0.0057
  • Type: Coating
  • Coverage: 275 to 738
One-coat Alkyd Enamel 14P -- 14P Series
from FORREST Technical Coatings

A one-coat alkyd enamel solution for where two-coat primer and topcoat systems are typically used. Available in aerosols for touch-up and maintenance. Matches the performance of 14E with the addition of a corrosion inhibitor. [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Thickness: 0.0060 to 0.0140
  • Type: Coating
  • Coverage: 200 to 577
Shopcoat Alkyd Primer 26P -- 26P Series
from FORREST Technical Coatings

A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction. [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Thickness: 0.0040 to 0.0085
  • Type: Coating
  • Coverage: 200 to 577
DTM Alkyd Enamel
from Sherwin-Williams Protective & Marine Coatings

DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention. Corrosion resistance and finish coat protection in one coat. Outstanding long term flexibilityy. RECOMMENDED USAGE. For use over prepared steel... [See More]

  • Coating Material: Alkyd; Resin
  • Thickness: 0.0070 to 0.0130
  • Type: Coating
  • Cure Temperature: 77 to 120
Krylon 70054 Clear Gloss Alkyd Enamel Paint - 16 oz Aerosol Can - 11 oz Net Weight - 07005 -- 724504-07005 [K07005 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon paint comes in clear, has a gloss finish and is packaged 6 per case. Uses alkyd enamel as the base. Designed to have corrosion-resistant, rust-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
Rust-Oleum® Industrial Coating -- 8400 System
from Rust-Oleum Corporation

Industrial food and beverage coating, prevents mold & mildew growth [See More]

  • Coating Material: Alkyd; Resin
  • Thickness: 0.0020 to 0.0050
  • Type: Coating
  • Coverage: 625 to 740
Anodized Metal & Trim Paint -- 1850
from Aervoe Industries Incorporated

Used for touch-up & installation of anodized & painted building components [See More]

  • Coating Material: Acrylic; Alkyd; Resin; Solvent
  • Cure Temperature: 55 to 80
  • Coverage: 17 to 34
  • Industry: OEM / Industrial
Hi-Solids Alkyd Metal Primer
from Sherwin-Williams Protective & Marine Coatings

HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be topcoated with alkyd and latex coatings. Fast... [See More]

  • Coating Material: Alkyd; Resin
  • Thickness: 0.0050 to 0.0080
  • Type: Coating
  • Cure Temperature: 40 to 110
Krylon Industrial Coatings 53 53 Aluminum Gloss Alkyd Enamel Paint - 1 gal Pail - 02362 -- 075577-02362 [K00532500-16 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings 53 paint comes in aluminum, has a gloss finish and is packaged 128 oz per inner, 4 packs per case. Uses alkyd enamel as the base. Can be used with aluminum, concrete, iron, masonry, steel, wood. Designed to have corrosion-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
  • Type: Coating
Battery Terminal Coating -- 6005
from Aervoe Industries Incorporated

Prolongs battery life, won't crack, chip, or peel, dries quickly [See More]

  • Coating Material: Acrylic; Alkyd; Resin; Solvent
  • Cure Temperature: 50 to 100
  • Type: Coating
  • Industry: Automotive; Marine
Industrial Enamel
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss makes it resistant to dirt. Apply down to 40 °F. [See More]

  • Coating Material: Alkyd; Resin
  • Thickness: 0.0045 to 0.0090
  • Type: Coating
  • Cure Temperature: 50 to 110
Krylon Industrial Coatings 96 96 Black Gloss Alkyd Enamel Paint - 5 gal Pail - 02417 -- 075577-02417 [K00960113-20 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings 96 paint comes in black, has a gloss finish and is packaged 640 oz per inner, 1 pack per case. Uses alkyd enamel as the base. Can be used with metal, wood. Designed to have corrosion-resistant, moisture-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
  • Type: Coating
KEM® Bond HS Universal Metal Primer
from Sherwin-Williams Protective & Marine Coatings

KEM ® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM ® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would normally be... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
  • Thickness: 0.0030 to 0.0080
  • Type: Coating
  • Cure Temperature: 40 to 120
Krylon Industrial Coatings 96 96 Black Gloss Alkyd Enamel Paint - 55 gal Drum - 02418 -- 075577-02418 [K00960113-27 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings 96 paint comes in black, has a gloss finish and is packaged 6784 oz per inner, 1 pack per case. Uses alkyd enamel as the base. Can be used with metal, wood. Designed to have corrosion-resistant, moisture-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
  • Type: Coating
KEM® Kromik® Universal Metal Primer
from Sherwin-Williams Protective & Marine Coatings

KEM ® Kromik ® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer under high performance topcoats and is also suitable as a "barrier" coat over conventional coatings which... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
  • Thickness: 0.0060 to 0.0080
  • Type: Coating
  • Cure Temperature: 40 to 110
Krylon Industrial Coatings Gray Alkyd Enamel Paint Primer - 5 gal Pail - 04004 -- 724504-04004 [K000S3102-20 from Sherwin-Williams]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings paint primer comes in gray and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
  • Type: Coating
Metalastic® DTM Acrylic Modified Enamel
from Sherwin-Williams Protective & Marine Coatings

Metalastic ® DTM is a VOC compliant, high-build acrylic modified enamel with rust-inhibitive properties for application directly to bare steel. Provides an economical alternative to many maintenance and new construction projects. VOC compliant. Good gloss and color retention. Corrosion... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Thickness: 0.0050 to 0.0080
  • Type: Coating
  • Cure Temperature: 40 to 120
Krylon Industrial Coatings Gray Alkyd Enamel Paint Primer - 55 gal Drum - 04007 -- 724504-04007 [K000S3102-27 from Sherwin-Williams]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings paint primer comes in gray and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
  • Type: Coating
Modified Alkyd Paint -- Dryfall Flat
from Sherwin-Williams Protective & Marine Coatings

DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. High light reflectance, White. High hiding. Flash rust resistant. Eight foot dry fallout. Easy clean up. Interior use. RECOMMENDED USAGE. For use... [See More]

  • Coating Material: Alkyd; Resin
  • Cure Temperature: 55 to 100
  • Thickness: 0.0080 to 0.0120
  • Operating Temperature: 50 to 110
Krylon Industrial Coatings K0002 Brown Alkyd Enamel Paint Primer - 5 gal Pail - 02335 -- 075577-02335 [K00022764-20 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings paint primer comes in brown and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with aluminum, steel. Designed to have corrosion-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
  • Type: Coating
SeaGuard® 1000 Marine Alkyd Enamel
from Sherwin-Williams Protective & Marine Coatings

SeaGuard ® 1000 MARINE ENAMEL is a fast drying, patented modified alkyd rust inhibitive high gloss marine enamel. SeaGuard ® 1000 Marine Enamel has excellent non-yellowing characteristics and superior color and gloss retention on exterior exposure. Specifically formulated to withstand... [See More]

  • Coating Material: Alkyd; Resin
  • Thickness: 0.0040 to 0.0060
  • Type: Coating
  • Cure Temperature: 77
Krylon Industrial Coatings K0002 Gray Alkyd Enamel Paint Primer - 1 gal Pail - 02556 -- 075577-02556 [K00025002-16 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings paint primer comes in gray and is packaged 4 per case. Uses alkyd enamel as the base. Can be used with iron, steel. Designed to have corrosion-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
  • Type: Coating
Silver-Brite® HD Rust Resistant Aluminum
from Sherwin-Williams Protective & Marine Coatings

Silver-Brite ® HEAVY DUTY RUST RESISTANT ALUMINUM PAINT is a superior quality, one package, interior/exterior aluminum paint formulated with 325 mesh leafing aluminum pigment to give excellent rust inhibition and heat resistance up to 400 °F. Excellent weathering characteristics. Maintains... [See More]

  • Coating Material: Alkyd; Aluminum; Metal Filled; Resin
  • Cure Temperature: 50 to 100
  • Thickness: 0.0030 to 0.0040
  • Operating Temperature: 50 to 400
Krylon Industrial Coatings K0002 Gray Alkyd Enamel Paint Primer - 5 gal Pail - 02322 -- 075577-02322 [K00020300-20 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings paint primer comes in gray and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with iron, metal, steel. Designed to have corrosion-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
  • Type: Coating
Steel Spec FD Alkyd Primer
from Sherwin-Williams Protective & Marine Coatings

Steel Spec FD Alkyd Primer is a fast drying, rust inhibitive, alkyd primer for use over steel substrates. It can be used as a universal primer under high performance topcoats and can be topcoated with epoxies and urethanes. Recommended Usage. For industrial applications on steel to protect against... [See More]

  • Coating Material: Alkyd; Resin
  • Thickness: 0.0060 to 0.0080
  • Type: Coating
  • Cure Temperature: 77
Krylon Industrial Coatings Rust Tough 01515 Aluminum Gloss Alkyd Enamel Paint - 1 gal Pail - 00151 -- 724504-00151 [R00151 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings Rust Tough paint comes in aluminum, has a gloss finish and is packaged 128 oz per inner, 4 packs per case. Uses alkyd enamel as the base. Can be used with aluminum, iron, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
  • Type: Coating
Steel Spec™ Fast Dry Alkyd
from Sherwin-Williams Protective & Marine Coatings

Steel Spec ™ Fast Dry Alkyd is a one component modified alkyd. Ideal for use in fabrication shops. Formulated for fast drying and curing. Recoat in 1 hour. Allows multiple coats to be applied during 1 shift. Dries fast for quick handling times to increase productivity. Suitable for interior or... [See More]

  • Coating Material: Alkyd; Resin
  • Thickness: 0.0045 to 0.0075
  • Type: Coating
  • Cure Temperature: 40 to 100
Krylon Industrial Coatings Rust Tough K0011 Gray Alkyd Enamel Paint Primer - 1 gal Pail - 00133 -- 724504-00133 [K00110825-16 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings Rust Tough K0011 paint primer comes in gray and is packaged 4 per case. Uses alkyd enamel as the base. Can be used with aluminum, metal, steel, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
  • Type: Coating
Super Save-Lite® Hi-Tec Dryfall
from Sherwin-Williams Protective & Marine Coatings

SUPER Save-Lite ® HI-TEC DRYFALL is an advanced alkyd formulation, engineered to provide optimum wet and dry hiding at reduced film thickness. This feature significantly reduces material consumption and equipment wear while increasing productivity and reducing cost. Overspray dries to a... [See More]

  • Coating Material: Alkyd; Resin
  • Thickness: 0.0030 to 0.0040
  • Type: Coating
  • Cure Temperature: 77
Krylon Industrial Coatings Weld-Thru K0002 Black Alkyd Enamel Paint Primer - 1 gal Pail - 02328 -- 075577-02328 [K00020103-16 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings Weld-Thru K0002 paint primer comes in black and is packaged 4 per case. Uses alkyd enamel as the base. Can be used with iron, steel. Designed to have corrosion-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
  • Type: Coating
Waterbased Industrial Enamel
from Sherwin-Williams Protective & Marine Coatings

WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability. High Gloss. Flash rust/early rust resistant. Fast dry. Early moisture resistant. Low odor. HAPS free. Water clean up. Low... [See More]

  • Coating Material: Acrylic; Alkyd; Resin; Water
  • Cure Temperature: 50 to 120
  • Thickness: 0.0045 to 0.0085
  • Operating Temperature: 50 to 200
Krylon Industrial Rust Tough 08297 Gray Alkyd Enamel Paint Primer - 15 oz Aerosol Can - 15 oz Net Weight - 20829 -- 724504-20829 [K20829 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Rust Tough paint primer comes in gray and is packaged 15 oz per inner, 6 per case. Uses alkyd enamel as the base. Can be used with steel. Designed to have corrosion-resistant, rust-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
Krylon Industrial Tough Coat 03399 Red Alkyd Enamel Paint Primer - 16 oz Aerosol Can - 12 oz Net Weight - 90339 -- 075577-90339 [S00339 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Tough Coat paint primer comes in red and is packaged 12 per case. Uses alkyd enamel as the base. Can be used with masonry, metal, steel, wood. Designed to have corrosion-resistant, moisture-resistant, rust-resistant properties. [See More]

  • Coating Material: Alkyd; Resin
  • Type: Coating