Ceramic Coating Corrosion and Rust Preventive Coatings

4 Results
Ceramic Anti-seize Lubricant -- ROCK'N ROLL™
from Walter Surface Technologies

ROCK'N ROLL ™ is an inert, nontoxic, metal-free white lubricant that prevents seizing of assemblies. Provides long-term protection against corrosion. Highly effective in a wide range of temperatures (-30C or -22 °F to 1400C or 2500 °F) and in extreme conditions. Features. Inert... [See More]

  • Type: Passivates; Ceramic
  • Industry: OEM / Industrial
  • Coating Material: Inorganic (Silicate, Cement, Glaze)
Thurmalox® -- 240
from Dampney Company, Inc.

Heat resistant coatings from 1100F to 1400F (593C to 760C) [See More]

  • Type: Coating; Ceramic
  • Thickness: 0.0030 to 0.0040
  • Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
  • Cure Temperature: 50 to 350
Alseal 518
from Coatings For Industry, Inc.

Alseal 518 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. Because of its high temperature capabilities, it offers excellent protection when exposed to cyclic... [See More]

  • Type: Coating; Ceramic
  • Coverage: 320
  • Coating Material: Aluminum; Inorganic (Silicate, Cement, Glaze); Metal Filled
  • Cure Temperature: 500 to 600
Thurmalox® -- 242
from Dampney Company, Inc.

Heat resistant coatings from 1100F to 1600F (593C to 871C) [See More]

  • Type: Coating; Ceramic
  • Thickness: 0.0040 to 0.0050
  • Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
  • Cure Temperature: 50 to 350