Acrylic / Latex Corrosion and Rust Preventive Coatings
from PPG Protective & Marine Coatings
High-performance, tin-free antifouling system. SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance. [See More]
- Coating Material: Acrylic; Aluminum; Metal Filled; Resin
- Industry: Marine; OEM / Industrial
- Type: Coating
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Coating Material: Acrylic; Zinc; Water
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Type: Coating
from Sanchem, Inc.
SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic inhibitors formulated with a water based acrylic polymer, has no VOC's and dries to a thin... [See More]
- Coating Material: Acrylic; Resin; Water
- Industry: Mil-Spec; OEM / Industrial
- Type: Coating; Rust Preventive Coating
from Aervoe Industries Incorporated
Used for touch-up & installation of anodized & painted building components [See More]
- Coating Material: Acrylic; Alkyd; Resin; Solvent
- Cure Temperature: 55 to 80
- Coverage: 17 to 34
- Industry: OEM / Industrial
from Rust-Oleum Corporation
Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]
- Coating Material: Acrylic; Polyurethane; Resin
- Thickness: 0.0020 to 0.0040
- Type: Coating
- Coverage: 390 to 825
from Sherwin-Williams Protective & Marine Coatings
Acrolon ™ 218 HS acrylic polyurethane is a low VOC, polyester modified, aliphatic, acrylic polyurethane formulated specifically for in-shop applications. Also suitable for industrial applications. A fast drying, urethane that provides color and gloss retention for exterior exposure. [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Thickness: 0.0045 to 0.0090
- Type: Coating
- Cure Temperature: 35 to 120
from R. S. Hughes Company, Inc.
Dupli-Color paint primer comes in gray and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with fiberglass, metal, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties. [See More]
- Coating Material: Acrylic; Resin
from Aervoe Industries Incorporated
Prolongs battery life, won't crack, chip, or peel, dries quickly [See More]
- Coating Material: Acrylic; Alkyd; Resin; Solvent
- Cure Temperature: 50 to 100
- Type: Coating
- Industry: Automotive; Marine
from Rust-Oleum Corporation
Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]
- Coating Material: Acrylic; Resin; Water
- Coverage: 577 to 640
- Thickness: 0.0050 to 0.0085
- Cure Temperature: 70 to 80
from Sherwin-Williams Protective & Marine Coatings
ACROLON ™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent resistance to atmospheric exposures and maintains gloss and color,... [See More]
- Coating Material: Acrylic; Polyurethane; Resin
- Thickness: 0.0030 to 0.0060
- Type: Coating
- Cure Temperature: 40 to 100
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Iron Guard K110 paint comes in black, has a gloss finish and is packaged 128 oz per inner, 4 packs per case. Uses acrylic enamel as the base. Can be used with aluminum, concrete, iron, masonry, steel, wood. Designed to have chemical-resistant, corrosion-resistant,... [See More]
- Coating Material: Acrylic; Resin
- Type: Coating
from Rust-Oleum Corporation
Single component, rust preventative, self-priming, lead & chromate free [See More]
- Coating Material: Acrylic; Resin; Water
- Thickness: 0.0120
- Type: Coating
- Coverage: 880
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Thickness: 0.0030 to 0.0070
- Type: Coating
- Cure Temperature: 40 to 120
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Iron Guard paint primer comes in white and is packaged 1 each. Uses acrylic enamel as the base. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Acrylic; Resin
- Type: Coating
from Rust-Oleum Corporation
Single component, water based acrylic, adhesion promoting primer [See More]
- Coating Material: Acrylic; Resin; Water
- Thickness: 0.0040 to 0.0055
- Type: Coating
- Coverage: 580
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]
- Coating Material: Acrylic; Polyurethane; Resin
- Thickness: 0.0015 to 0.0030
- Type: Coating
- Cure Temperature: 40 to 100
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Rust Tough paint primer comes in red and is packaged 4 per case. Uses acrylic enamel as the base. Can be used with aluminum, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties. [See More]
- Coating Material: Acrylic; Resin
- Type: Coating
from Rust-Oleum Corporation
Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use [See More]
- Coating Material: Acrylic; Resin; Water
- Coverage: 530 to 610
- Thickness: 0.0050 to 0.0090
- Cure Temperature: 70 to 80
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Coating Material: Acrylic; Resin; Water
- Thickness: 0.0065 to 0.0100
- Type: Coating
- Cure Temperature: 50 to 110
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in white and is packaged 4 per case. Uses acrylic latex as the base. Can be used with metal. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Acrylic; Resin
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Coating Material: Acrylic; Resin; Water
- Thickness: 0.0050 to 0.0100
- Type: Coating
- Cure Temperature: 55 to 120
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in white and is packaged 1 per case. Uses acrylic latex as the base. Can be used with metal. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Acrylic; Resin
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as epoxies and urethanes. Fast dry. Low... [See More]
- Coating Material: Acrylic; Resin; Water
- Thickness: 0.0034 to 0.0064
- Type: Coating
- Cure Temperature: 50 to 110
from R. S. Hughes Company, Inc.
Krylon Industrial Rust Tough paint comes in aluminum, has a gloss finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with aluminum, iron, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties. [See More]
- Coating Material: Acrylic; Resin
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May also be applied directly to prepared steel. High film build in one coat. Superior gloss and color... [See More]
- Coating Material: Acrylic; Resin
- Thickness: 0.0120 to 0.0190
- Type: Coating
- Cure Temperature: 40 to 110
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss retention. [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Thickness: 0.0045 to 0.0080
- Type: Coating
- Cure Temperature: 40 to 120
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Thickness: 0.0036 to 0.0048
- Type: Coating
- Cure Temperature: 40 to 120
from Sherwin-Williams Protective & Marine Coatings
Metalastic ® DTM is a VOC compliant, high-build acrylic modified enamel with rust-inhibitive properties for application directly to bare steel. Provides an economical alternative to many maintenance and new construction projects. VOC compliant. Good gloss and color retention. Corrosion... [See More]
- Coating Material: Acrylic; Alkyd; Resin
- Thickness: 0.0050 to 0.0080
- Type: Coating
- Cure Temperature: 40 to 120
from Sherwin-Williams Protective & Marine Coatings
Pro Industrial Precatalyzed Waterbased Epoxies are revolutionary, single-component pre-catalyzed water-borne acrylic epoxies that offers the adhesion, durability, and resistance to stains and most cleaning solvents usually characteristic of two-component waterborne acrylic epoxy products. These... [See More]
- Coating Material: Acrylic; Epoxy; Resin; Water; Pre-Catalyzed Epoxy
- Thickness: 0.0040
- Type: Coating
- Cure Temperature: 77
from Sherwin-Williams Protective & Marine Coatings
Sher-Clear is a single component, low VOC, UV resistant, acrylic clear coat. It provides color and gloss protection over newly applied industrial waterborne coatings and select solvent based coatings. It can also be applied to existing waterborne coatings and select solvent based coatings. [See More]
- Coating Material: Acrylic; Resin
- Thickness: 0.0030 to 0.0060
- Type: Coating
- Cure Temperature: 50 to 120
from Sherwin-Williams Protective & Marine Coatings
Sher-Cryl HPA is a new technology, ambient cured, one component acrylic coating with superior exterior performance properties. Provides performance comparable to high performance solvent based coatings such as urethanes and epoxies. Chemical resistant. Superior color and gloss retention. [See More]
- Coating Material: Acrylic; Resin
- Thickness: 0.0060 to 0.0100
- Type: Coating
- Cure Temperature: 50 to 120