Conversion Coating Corrosion and Rust Preventive Coatings

15 Results
SafeGard® CC-3000 Chromate-free Chemical Conversion Coating
from Sanchem, Inc.

The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance [See More]

  • Type: Coating; Conversion; Conversion Coating
  • Industry: OEM / Industrial
  • Coating Material: Inorganic (Silicate, Cement, Glaze); Chromate-Free
Trivalent Chromate for Zinc Plating -- COLDIP® Satin Zinc 900
from Columbia Chemical Corporation

COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]

  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
CHEMEON TCP-HF (Hex Free)
from CHEMEON Surface Technology, LLC

CHEMEON TCP-HF and the soon to be released CHEMEON TCP-HF EPA (extended protection additive) are trivalent chromate and RoHS compliant chemical conversion coating products. Both CHEMEON TCP-HF and CHEMEON TCP-HF EPA meet mil-c-5541 spec and the hexavalent chromium EU ELV directive. CHEMEON TCP-HF... [See More]

  • Type: Coating; Conversion; Conversion Coating
  • Operating Temperature: 70 to 120
  • Coating Material: Inorganic (Silicate, Cement, Glaze); -2146826273
  • Industry: OEM / Industrial
Pre-treatment Coating -- Emerald Paint-Prep 380-NP
from Hubbard-Hall Inc.

Phosphate-Free Conversion Coatings. Hubbard-Hall's Emerald Paint-Prep line of low temperature and phosphate free conversion coatings offer a cost effective alternative to iron phosphate. Formulated to replace traditional iron phosphates, these coatings can reduce energy usage, environmental... [See More]

  • Type: Coating; Conversion
  • Industry: OEM / Industrial
  • Operating Temperature: 80 to 110
Hexavalent Chromates -- Black Zn-Ni
from Pavco, Inc.

Black Zn-Ni - is a single dip chromate process consisting of two components, Pavchrome Black Zn-Ni A and Pavchrome Zn-Ni B. Black Zn-Ni is specially formulated to eliminate the break-in time required with traditional black chromate processes. Formulated for use over zinc plating, Black Zn-Ni is... [See More]

  • Type: Passivates; Coating; Conversion
  • Industry: Automotive; OEM / Industrial
SafeGard® CC-5000
from Sanchem, Inc.

is a chromate-free inorganic seal for anodizing and aluminum oxide coatings. SafeGard CC-5000 is a direct replacement for standard dichromate seal used in military applications specification MIL-A8625C. It contains no organics or toxic environmentally unfriendly inorganics. Will not breakdown with... [See More]

  • Type: Conversion
  • Industry: OEM / Industrial
  • Coating Material: Inorganic (Silicate, Cement, Glaze); Chromate-Free
Trivalent Chromate for Zinc Plating -- COLDIP® TRI-V 120
from Columbia Chemical Corporation

COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]

  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
Hexavalent Chromates -- Pavchrome 92
from Pavco, Inc.

Pavchrome 92 - is a concentrated, single-dip, blue bright chromate that does not require the addition of nitric acid. Completely miscible in water, Pavchrome 92 can be used in chromating zinc deposited from alkaline non-cyanide, cyanide and acid chloride solutions. Work chromated in Pavchrome 92 has... [See More]

  • Type: Passivates; Coating; Conversion
  • Industry: Automotive; OEM / Industrial
Trivalent Chromate for Zinc Plating -- COLDIP® TRI-V 121
from Columbia Chemical Corporation

COLDIP ® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]

  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
Hexavalent Chromates -- Pavchrome Black Onyx
from Pavco, Inc.

Pavchrome Black Onyx - is a single dip chromate process consisting of two components, Pavchrome Black ONYX A and Pavchrome Black ONYX B. Black ONYX is specially formulated to eliminated the break -in time required with traditional black chromate processes. Formulated for use over zinc plating, ONYX... [See More]

  • Type: Passivates; Coating; Conversion
  • Industry: Automotive; OEM / Industrial
Trivalent Chromate for Zinc Plating -- SpectraMATE® 25
from Columbia Chemical Corporation

SpectraMATE ® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green, purple and pink) which consistently exceeds 250 hours of neutral salt... [See More]

  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
Hexavalent Chromates -- Pavchrome Yellow CLZ
from Pavco, Inc.

Pavchrome Yellow CLZ- is an economical yellow chromate process for all zinc or cadmium plated deposits. Pavchrome Yellow CLZ is specifically engineered to solve chromate adhesion problems on chloride zinc deposits. Pavchrome Yellow CLZ will provide over 96 hours to white corrosion in 5% neutral salt... [See More]

  • Type: Passivates; Coating; Conversion
  • Industry: Automotive; OEM / Industrial
Trivalent Chromate for Zinc Plating -- TRIVECTA® Black 300
from Columbia Chemical Corporation

TRIVECTA ® Black 300 is a black trivalent chromate for zinc plated parts. It produces a thick film ( >400nm), uniform gloss-black, scratch-resistant finish, and works well over all types of zinc deposits. TRIVECTA Black 300 provides a finish that consistently exceeds 120+ hours of neutral... [See More]

  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
Hexavalent Chromates -- Volta CC
from Pavco, Inc.

Volta CC - is a single-dip chromate conversion process formulated to produce either a heavy yellow or a clear conversion coating over 70% tin and 30% zinc. [See More]

  • Type: Passivates; Coating; Conversion
  • Industry: Automotive; OEM / Industrial
Zinc Phosphate -- COLPHOS® Zn 35
from Columbia Chemical Corporation

COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]

  • Type: Passivates; Coating; Conversion; Heavy Zinc Phosphate
  • Industry: Automotive; Electronics; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc