OEM / Industrial Corrosion and Rust Preventive Coatings
from FORREST Technical Coatings
Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Industry: Automotive; OEM / Industrial; Process Equipment
- Thickness: 0.0038 to 0.0085
- Coating Material: Resin; Silicone; Zinc; Solvent
- Coverage: 139
from Everlube Products
Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is needed. Ever-Slik 1201... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Solvent
- Type: Coating
- Coverage: 545
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
- Type: Powder Coating; Coating
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Cure Temperature: 400
- Type: Powder Coating; Coating
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Polyurethane; Resin; Polyester
- Type: Powder Coating; Coating
- Cure Temperature: 400
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Type: Coating
- Thickness: 0.0030 to 0.0080
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Polyurethane; Resin
- Type: Powder Coating; Coating
- Cure Temperature: 400
from FORREST Technical Coatings
FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Alkyd; Resin; Solvent
- Type: Coating
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Solvent; Water
- Type: Coating
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
- Coating Material: Epoxy; Resin
- Type: Powder Coating; Coating
- Cure Temperature: 350 to 400
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Industry: OEM / Industrial
- Thickness: 0.0038 to 0.0085
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125 to 260
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Industry: Machine Tools; Marine; OEM / Industrial; Process Equipment
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Type: Coating
- Thickness: 0.0032 to 0.0057
from FORREST Technical Coatings
INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]
- Industry: Automotive; OEM / Industrial
- Coating Material: Solvent
- Type: Coating
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Industry: Automotive; OEM / Industrial
- Coating Material: Solvent
- Type: Coating
from FORREST Technical Coatings
This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]
- Industry: Automotive; OEM / Industrial
- Coating Material: Solvent
- Type: Coating
from FORREST Technical Coatings
INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]
- Industry: Automotive; OEM / Industrial
- Coating Material: Solvent
- Type: Coating
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Industry: Automotive; OEM / Industrial
- Coverage: 93
- Type: Powder Coating; Coating
- Cure Temperature: 450
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]
- Industry: Automotive; OEM / Industrial
- Coverage: 96
- Type: Powder Coating; Coating
- Cure Temperature: 450
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Metal Primer EC-3901 is a primer for 3M ™ Scotch-Weld ™ film and liquid adhesives in those applications where it is desired to obtain improved metal and glass adhesion. 3M ™ Scotch-Weld ™ Metal Primer EC-3901 improves resistance to environmental... [See More]
- Industry: OEM / Industrial
- Coating Material: Silane Based
- Type: Coating; Adhesive Primer
from Coatings For Industry, Inc.
Alseal 5050 is a single-component, chrome-free coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. Because of its high temperature capabilities, it offers excellent... [See More]
- Industry: Automotive; OEM / Industrial
- Coating Material: Aluminum; Inorganic (Silicate, Cement, Glaze); Metal Filled
- Type: Coating
- Coverage: 320
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Industry: Medical; OEM / Industrial
- Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
- Type: Coating
- Thickness: 0.0015 to 0.0550
from Rust-Oleum Corporation
Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]
- Industry: OEM / Industrial
- Coating Material: Acrylic; Polyurethane; Resin
- Type: Coating
- Thickness: 0.0020 to 0.0040
from Walter Surface Technologies
ROCK'N ROLL ™ is an inert, nontoxic, metal-free white lubricant that prevents seizing of assemblies. Provides long-term protection against corrosion. Highly effective in a wide range of temperatures (-30C or -22 °F to 1400C or 2500 °F) and in extreme conditions. Features. Inert... [See More]
- Industry: OEM / Industrial
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Passivates; Ceramic
from Chase Products Co.
Champion Sprayon ® Stainless Steel Cleaner, Polish and Protectant is a unique oil-in-water emulsion that quickly cleans, shines and protects without scratching. Heavy-duty cleaning agents and surfactants deep-clean, and remove smudges, soil, oil and grease stains, water marks and rust without... [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Type: Coating
from Sauereisen, Inc.
ConoGlaze - General Purpose No. 201 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat. for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds of manufacturing,... [See More]
- Industry: Food / Beverage; OEM / Industrial
- Coating Material: Epoxy; Resin
- Type: Coating
- Thickness: ? to 0.0100
from Hubbard-Hall Inc.
Phosphate-Free Conversion Coatings. Hubbard-Hall's Emerald Paint-Prep line of low temperature and phosphate free conversion coatings offer a cost effective alternative to iron phosphate. Formulated to replace traditional iron phosphates, these coatings can reduce energy usage, environmental... [See More]
- Industry: OEM / Industrial
- Operating Temperature: 80 to 110
- Type: Coating; Conversion
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Type: Coating; Zinc Plating
from Epoxies Etc...
The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance. [See More]
- Industry: OEM / Industrial
- Coating Material: Epoxy; Resin
- Type: Coating
- Operating Temperature: ? to 300
from Dampney Company, Inc.
One component, boiling water / steam immersion coating to 700F (371C) [See More]
- Industry: OEM / Industrial; Process Equipment
- Thickness: 0.0090 to 0.0120
- Type: Coating
- Cure Temperature: 70
from CHEMEON Surface Technology, LLC
CHEMEON TCP-HF and the soon to be released CHEMEON TCP-HF EPA (extended protection additive) are trivalent chromate and RoHS compliant chemical conversion coating products. Both CHEMEON TCP-HF and CHEMEON TCP-HF EPA meet mil-c-5541 spec and the hexavalent chromium EU ELV directive. CHEMEON TCP-HF... [See More]
- Industry: OEM / Industrial
- Coating Material: Inorganic (Silicate, Cement, Glaze); -2146826273
- Type: Coating; Conversion; Conversion Coating
- Operating Temperature: 70 to 120
from PPG Protective & Marine Coatings
High-performance, tin-free antifouling system. SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance. [See More]
- Industry: Marine; OEM / Industrial
- Type: Coating
from Sanchem, Inc.
is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]
- Industry: Mil-Spec; OEM / Industrial
- Type: Coating; Rust Preventive Coating
from Heresite Protective Coatings, LLC
This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Type: Coating
- Operating Temperature: 200 to 250
from Minerallac Company
CORROSION INHIBITOR, RUST CONTROL TYPE. INDUSTRIAL, HEAVY DUTY PAINTING PROJECT, INDOOR/OUTDOOR APPLICATION. AEROSOL CONTAINER TYPE. 16 OZ CONTAINER CAPACITY. RED OXIDE COLOR/SHADE. 15 MIN DRYING TIME. SPRAYON[R], KRYLON[R] BRAND. NET FILL WEIGHT 12 OZ. PACKAGING QUANTITY 12 PER PACK [See More]
- Industry: OEM / Industrial
from Pavco, Inc.
Black Zn-Ni - is a single dip chromate process consisting of two components, Pavchrome Black Zn-Ni A and Pavchrome Zn-Ni B. Black Zn-Ni is specially formulated to eliminate the break-in time required with traditional black chromate processes. Formulated for use over zinc plating, Black Zn-Ni is... [See More]
- Industry: Automotive; OEM / Industrial
- Type: Passivates; Coating; Conversion
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Polyamide
- Type: Coating
- Thickness: 0.0050 to 0.0080
from Aervoe Industries Incorporated
Used for touch-up & installation of anodized & painted building components [See More]
- Industry: OEM / Industrial
- Coverage: 17 to 34
- Coating Material: Acrylic; Alkyd; Resin; Solvent
- Cure Temperature: 55 to 80
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1660 is a primer for 3M ™ Scotch-Weld ™ film adhesives for applications where it is desired to obtain improved adhesion or improved resistance to environmental exposure. Scotch-Weld EC-1660 primer can be used with 3M ™... [See More]
- Industry: OEM / Industrial
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Type: Coating; Adhesive Primer
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Industry: OEM / Industrial; Process Equipment
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Type: Coating
- Thickness: 0.0025 to 0.0050
from Walter Surface Technologies
ZINC-200 ™ is a high-performance, fast-drying corrosion protection spray specially formulated for ferrous metals. Provides the ultimate protection-even when surfaces get scratched. Features. Actively fights rust & corrosion. Dual-action protection (resin coat and galvanic action). 95% pure... [See More]
- Industry: OEM / Industrial
- Coating Material: Metal Filled; Zinc
- Type: Passivates
from Chase Products Co.
These double-sided wipes are premoistened with a unique citrus-based formula designed to clean and polish stainless steel surfaces, while protecting them from the damaging effects of oxidation and corrosion. Each wipe is a dual-purpose engineered-cloth towel, with an abrasive (but non-scratching)... [See More]
- Industry: Food / Beverage; Medical; OEM / Industrial
- Type: Coating
from Hubbard-Hall Inc.
DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]
- Industry: OEM / Industrial
- Coating Material: Water
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Type: Coating; Zinc Plating
from Dampney Company, Inc.
One component, fresh / salt water immersion coating from -40F to 140F (-40C to 60C) [See More]
- Industry: OEM / Industrial; Process Equipment
- Thickness: 0.0060 to 0.0070
- Type: Coating
- Cure Temperature: 70
from CHEMEON Surface Technology, LLC
It can be used in conversion coating and anodizing seal applications and provides superior corrosion and paint adhesion characteristics. One of the unique characteristics, which separate it from other competing brands, is the fact that typical pre-treatment chemistries (deoxidizers and etchants) are... [See More]
- Industry: OEM / Industrial
- Coating Material: Inorganic (Silicate, Cement, Glaze)
- Type: Coating; Conversion Coating
from Sanchem, Inc.
Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings [See More]
- Industry: OEM / Industrial
- Coating Material: Chromate-Free
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Type: Coating
- Thickness: 1.00E-3
from Pavco, Inc.
Pavchrome Black Onyx - is a single dip chromate process consisting of two components, Pavchrome Black ONYX A and Pavchrome Black ONYX B. Black ONYX is specially formulated to eliminated the break -in time required with traditional black chromate processes. Formulated for use over zinc plating, ONYX... [See More]
- Industry: Automotive; OEM / Industrial
- Type: Passivates; Coating; Conversion
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for use in medium to heavy traffic conditions. Exceptional chemical resistance,... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Water
- Type: Coating
- Thickness: 0.0070 to 0.0080
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection. [See More]
- Industry: OEM / Industrial
- Coating Material: Epoxy; Resin
- Type: Coating; Adhesive Primer
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Industry: OEM / Industrial; Process Equipment
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
- Type: Coating
- Thickness: 0.0025 to 0.0060
from Walter Surface Technologies
SHIELD PRO ™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193. Features. Salt water resistant. Non-drying film. Penetrates and displace moistures. 360 ° flip valve. [See More]
- Industry: OEM / Industrial
- Type: Passivates
from Chase Products Co.
Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this product is 95% pure. [See More]
- Industry: Automotive; Machine Tools; Marine; OEM / Industrial
- Coating Material: Metal Filled; Zinc
- Type: Coating
- Operating Temperature: 400
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Alkaline Zinc Plating
- Type: Coating; Zinc Plating
from Dampney Company, Inc.
Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals). [See More]
- Industry: OEM / Industrial
- Coating Material: Metal Filled; Resin; Vinyl
- Type: Coating
- Thickness: 0.0025 to 0.0033
from Pavco, Inc.
Pavchrome Yellow CLZ- is an economical yellow chromate process for all zinc or cadmium plated deposits. Pavchrome Yellow CLZ is specifically engineered to solve chromate adhesion problems on chloride zinc deposits. Pavchrome Yellow CLZ will provide over 96 hours to white corrosion in 5% neutral salt... [See More]
- Industry: Automotive; OEM / Industrial
- Type: Passivates; Coating; Conversion
from Sherwin-Williams Protective & Marine Coatings
ACROLON ™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent resistance to atmospheric exposures and maintains gloss and color,... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Acrylic; Polyurethane; Resin
- Type: Coating
- Thickness: 0.0030 to 0.0060
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M ™ Scotch-Weld ™... [See More]
- Industry: OEM / Industrial
- Coating Material: Epoxy; Resin
- Type: Coating; Adhesive Primer
from Rust-Oleum Corporation
15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Walter Surface Technologies
ZINC-100 ™ is a bright, long-lasting corrosion protection spray specially formulated for the touch-up and repair of hot galvanized parts. Features. Zinc flakes permanently bond to metallic surfaces. Bright metallic finish matches hot dipped look. Fast drying. Zinc-rich formula meets ASTM A780... [See More]
- Industry: OEM / Industrial
- Coating Material: Metal Filled; Zinc
- Type: Passivates
from Chase Products Co.
CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial
- Type: Coating
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Alkaline Zinc Plating
- Type: Coating; Zinc Plating
from Dampney Company, Inc.
Used on Galvanized Surfaces (galvanile) and Aluminum for high temperature service. [See More]
- Industry: OEM / Industrial
- Coating Material: Solvent; Phosphoric Acid-Based
- Type: Coating; Metal Conditioner
- Cure Temperature: 50 to 120
from Pavco, Inc.
Volta CC - is a single-dip chromate conversion process formulated to produce either a heavy yellow or a clear conversion coating over 70% tin and 30% zinc. [See More]
- Industry: Automotive; OEM / Industrial
- Type: Passivates; Coating; Conversion
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Type: Coating
- Thickness: 0.0030 to 0.0070
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026. Less than 5... [See More]
- Industry: OEM / Industrial
- Coating Material: Water
- Type: Coating; Adhesive Primer
from Rust-Oleum Corporation
15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Walter Surface Technologies
BOLT-OUT ™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features. Contains microscopic moly particles for excellent lubricity. Nonflammable,... [See More]
- Industry: OEM / Industrial
- Coating Material: Resin
- Type: Passivates
- Operating Temperature: -4 to 482
from Chase Products Co.
Galv-Off ® removes the buildup of galvanization, softening it so that it flakes off by itself. Even stubborn deposits can be removed with frequent application. When used daily, it not only prevents harmful deposits from accumulating, but it also lubricates and protects rollers and dies. The... [See More]
- Industry: OEM / Industrial
- Type: Coating
from Columbia Chemical Corporation
COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Cyanide Cadmium Zinc Plating
- Type: Coating; Cadmium Plating
from Dampney Company, Inc.
A water-borne copolymer that is designed for application to rusted ferrous metal surfaces. When properly applied the coating converts the rusted surface to a dark, stable organic iron compound. This product has a low permeability factor and is impermeable to oxygen and moisture while providing a... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Resin; Copolymer
- Type: Coating; Rust Conversion
- Thickness: 0.0050 to 0.0070
from Pavco, Inc.
HyProBlue - A high performance, trivalent passivate that can provide over 100 hours of corrosion resistance to white salts per ASTM B 117 to electroplated zinc. A Teflon immersion heater is recommended. [See More]
- Industry: Automotive; OEM / Industrial
- Type: Passivates; Coating
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]
- Industry: OEM / Industrial
- Coating Material: Acrylic; Polyurethane; Resin
- Type: Coating
- Thickness: 0.0015 to 0.0030
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 is a sprayable, waterbased, low VOC, heat curing, chromated, corrosion inhibiting primer that can provide protection against corrosive environments. Scotch-Weld EW-5000 primer is designed to provide ambient temperature drying with... [See More]
- Industry: OEM / Industrial
- Coating Material: Water
- Type: Coating; Adhesive Primer
from Rust-Oleum Corporation
15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Chase Products Co.
Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and preserves valuable equipment, waterproofs ignition systems, and protects metal... [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial
- Type: Coating
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
- Coating Material: Electroless Nickel Plating Solution
- Type: Coating; Electroless Nickel Deposit
from Dampney Company, Inc.
Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin
- Type: Coating
- Thickness: 0.0100 to 0.0120
from Pavco, Inc.
HyProTec 1010 Automotive - A high performance trivalent passivate for zinc electrodeposits. In addition to automotive cyclical requirements, HyProTec 1010 will provide over 120 hours of corrosion resistance to electrodeposited zinc per ASTM B 117. A Teflon immersion heater is recommended. [See More]
- Industry: Automotive; OEM / Industrial
- Type: Passivates; Coating
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Industry: Machine Tools; Marine; OEM / Industrial
- Coating Material: Acrylic; Resin; Water
- Type: Coating
- Thickness: 0.0065 to 0.0100
from Rust-Oleum Corporation
15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Chase Products Co.
Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial
- Type: Coating
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Acrylic; Zinc; Water
- Type: Coating
from Dampney Company, Inc.
Heat resistant coatings, color stable ambient to 500F (260C) [See More]
- Industry: OEM / Industrial
- Coating Material: Resin; Silicone
- Type: Coating
- Thickness: 0.0045 to 0.0055
from Pavco, Inc.
HyProCoat 320 - A non-chrome top coat for chromated electrodeposited zinc that meets the corrosion protection requirements of automotive specifications. [See More]
- Industry: Automotive; OEM / Industrial
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Acrylic; Resin; Water
- Type: Coating
- Thickness: 0.0050 to 0.0100
from Rust-Oleum Corporation
15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Water; Silicate Based
- Type: Coating
from Dampney Company, Inc.
Heat resistant coatings color stable to 500F [See More]
- Industry: OEM / Industrial
- Coating Material: Resin; Silicone
- Type: Coating
- Thickness: 0.0045 to 0.0055
from Sherwin-Williams Protective & Marine Coatings
DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention. Corrosion resistance and finish coat protection in one coat. Outstanding long term flexibilityy. RECOMMENDED USAGE. For use over prepared steel... [See More]
- Industry: OEM / Industrial
- Coating Material: Alkyd; Resin
- Type: Coating
- Thickness: 0.0070 to 0.0130
from Rust-Oleum Corporation
15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Columbia Chemical Corporation
COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
from Dampney Company, Inc.
Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]
- Industry: OEM / Industrial
- Coating Material: Resin; Silicone; Zinc
- Type: Coating
- Thickness: 0.0080 to 0.0100
from Sherwin-Williams Protective & Marine Coatings
DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as epoxies and urethanes. Fast dry. Low... [See More]
- Industry: OEM / Industrial
- Coating Material: Acrylic; Resin; Water
- Type: Coating
- Thickness: 0.0034 to 0.0064
from Rust-Oleum Corporation
15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Columbia Chemical Corporation
COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
from Dampney Company, Inc.
Zinc silicone primer heat resistant to 500F [See More]
- Industry: OEM / Industrial
- Coating Material: Resin; Silicone; Zinc
- Type: Coating
- Thickness: 0.0065 to 0.0090
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Phenalkamine
- Type: Coating; Self-Priming
- Thickness: 0.0060 to 0.0120
from Rust-Oleum Corporation
15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Columbia Chemical Corporation
COLDIP ® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
from Dampney Company, Inc.
For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]
- Industry: OEM / Industrial
- Coating Material: Resin; Silicone
- Type: Coating
- Thickness: 0.0080 to 0.0100
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]
- Industry: Mil-Spec; OEM / Industrial
- Coating Material: Epoxy; Resin; High Solids, Amine
- Type: Coating
- Thickness: 0.0100 to 0.0220
from Rust-Oleum Corporation
Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]
- Industry: Marine; OEM / Industrial; Process Equipment
- Coating Material: Epoxy; Resin
- Type: Coating
- Thickness: 0.0110 to 0.0130
from Columbia Chemical Corporation
SpectraMATE ® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green, purple and pink) which consistently exceeds 250 hours of neutral salt... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
from Dampney Company, Inc.
VOC compliant, high build coating from 300F to 1000F (148C to 538C) [See More]
- Industry: OEM / Industrial
- Coating Material: Resin; Silicone
- Type: Coating
- Thickness: 0.0040 to 0.0050
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Catalyzed Polyamide
- Type: Coating
- Thickness: 0.0030 to 0.0060
from Rust-Oleum Corporation
Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]
- Industry: OEM / Industrial
- Thickness: 0.0050 to 0.0085
- Coating Material: Acrylic; Resin; Water
- Coverage: 577 to 640
from Columbia Chemical Corporation
TRIVECTA ® Black 300 is a black trivalent chromate for zinc plated parts. It produces a thick film ( >400nm), uniform gloss-black, scratch-resistant finish, and works well over all types of zinc deposits. TRIVECTA Black 300 provides a finish that consistently exceeds 120+ hours of neutral... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
- Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
from Dampney Company, Inc.
Heat resistant coatings stable to 1000F [See More]
- Industry: OEM / Industrial
- Coating Material: Resin; Silicone
- Type: Coating
- Thickness: 0.0075 to 0.0100
from Sherwin-Williams Protective & Marine Coatings
Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Catalyzed Polyamide
- Type: Coating; Self-Priming
- Thickness: 0.0045 to 0.0090
from Rust-Oleum Corporation
Two component, high solid epoxy coating, moderate to severe environment use [See More]
- Industry: OEM / Industrial
- Coating Material: Epoxy; Resin
- Type: Coating; Mastic
- Thickness: 0.0065 to 0.0120
from Columbia Chemical Corporation
COLLOY ® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance... [See More]
- Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
- Coating Material: Zinc; Alkaline Zinc Nickel
- Type: Coating; Zinc Nickel Plating
from Dampney Company, Inc.
Heat resistant coatings, color stable ambient to 1000F (538C). [See More]
- Industry: OEM / Industrial
- Coating Material: Resin; Silicone
- Type: Coating
- Thickness: 0.0025 to 0.0035
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Polyamide
- Type: Coating
- Thickness: 0.0070 to 0.0135
from Rust-Oleum Corporation
Two component, high solids, direct to metal, aliphatic acrylic polyurethane [See More]
- Industry: OEM / Industrial
- Coating Material: Polyurethane; Resin
- Type: Coating; Mastic
- Thickness: 0.0050 to 0.0080
from Columbia Chemical Corporation
COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]
- Industry: Automotive; Electronics; Mil-Spec; OEM / Industrial
- Coating Material: Zinc
- Type: Passivates; Coating; Conversion; Heavy Zinc Phosphate
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1400F (593C to 760C) [See More]
- Industry: Mil-Spec; OEM / Industrial
- Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
- Type: Coating; Ceramic
- Thickness: 0.0030 to 0.0040
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The high solids content ensures adequate protection of sharp edges, corners, and welds. RECOMMENDED USAGE. As an interior tank... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Polyamide
- Type: Coating
- Thickness: 0.0070 to 0.0135
from Rust-Oleum Corporation
Two component, polyester polyurethane, high gloss, two available activators [See More]
- Industry: Automotive; OEM / Industrial; Process Equipment
- Coating Material: Polyurethane; Resin
- Type: Coating
- Thickness: 0.0020 to 0.0050
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1600F (593C to 871C) [See More]
- Industry: Mil-Spec; OEM / Industrial
- Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
- Type: Coating; Ceramic
- Thickness: 0.0040 to 0.0050
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating. Can be applied to marginally prepared surfaces. Long-term durability. Corrosion... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin; Polyamide Mastic
- Type: Coating
- Thickness: 0.0040 to 0.0080
from Rust-Oleum Corporation
Two component, polyamine converted epoxy, for potable water tanks [See More]
- Industry: OEM / Industrial
- Coating Material: Epoxy; Resin
- Type: Coating
- Thickness: 0.0065 to 0.0110
from Dampney Company, Inc.
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500 °F (260 °C) to 1000 °F (538 °C), with peaks... [See More]
- Industry: OEM / Industrial
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Type: Coating
- Thickness: 0.0045 to 0.0060
from Sherwin-Williams Protective & Marine Coatings
Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy ® 80. HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications. CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new product to the Macropoxy family of versatile, high... [See More]
- Industry: Marine; OEM / Industrial
- Coating Material: Epoxy; Resin
- Type: Coating