Water Based Corrosion and Rust Preventive Coatings

18 Results
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Coating Material: Solvent; Water
  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Type: Coating
Protective Coatings -- Everlube®9800
from Everlube Products

Everlube 9800 is a thermally cured, low VOC protective coating with a high molecular weight organic binder system. This coating is designed to provide excellent corrosion resistance in a wide variety of environments and may also be used as a primer. Everlube 9800 also offers exceptional chemical and... [See More]

  • Coating Material: Water
  • Thickness: 3.00E-4 to 0.0020
  • Type: Coating
  • Coverage: 930
AQUACRON® -- 8135 Series
from PPG TrueFinish

Excellent corrosion protection, low odor, no heavy metals [See More]

  • Coating Material: Water
  • Thickness: 0.0025 to 0.0055
  • Type: Coating
  • Coverage: 577 to 610
Industrial DTM Acrylic Enamel -- 3700 System
from Rust-Oleum Corporation

Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]

  • Coating Material: Acrylic; Resin; Water
  • Coverage: 577 to 640
  • Thickness: 0.0050 to 0.0085
  • Cure Temperature: 70 to 80
3M™ Scotch-Weld™ Structural Adhesive Primer -- EW-5000
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026. Less than 5... [See More]

  • Coating Material: Water
  • Industry: OEM / Industrial
  • Type: Coating; Adhesive Primer
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Coating Material: Acrylic; Zinc; Water
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Type: Coating
Water-based Aqueous Rust Preventative -- Metal Guard® 700
from Hubbard-Hall Inc.

DESCRIPTION. Metal Guard ® 700 is an emulsion rust preventative offering outstanding corrosion protection to blackened, phosphated, and bare metal surfaces during storage and transportation. After water evaporation, this emulsion leaves an extremely thin dry film. Metal Guard ® 700 is... [See More]

  • Coating Material: Water
  • Industry: OEM / Industrial
SafeGard® H Water Based Rust Preventative Coating
from Sanchem, Inc.

Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a translucent light brown dry to the... [See More]

  • Coating Material: Water
  • Thickness: 0.0015
  • Type: Coating; Rust Preventive Coating
  • Coverage: 650 to 700
100% Solids Self-leveling Epoxy -- ArmorSeal®700 HS
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for use in medium to heavy traffic conditions. Exceptional chemical resistance,... [See More]

  • Coating Material: Epoxy; Resin; Water
  • Thickness: 0.0070 to 0.0080
  • Type: Coating
  • Cure Temperature: 72
Wearlon Super F-4 Prop Coating
from Redwood Plastics

Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]

  • Coating Material: Water
  • Industry: Marine
  • Type: Coating; Non-Stick Foul Release
Industrial Water-Based Epoxy -- 5300 System
from Rust-Oleum Corporation

Low odor, two component, polyamine cured water based epoxy coating [See More]

  • Coating Material: Epoxy; Resin; Water
  • Thickness: 0.0040 to 0.0065
  • Type: Coating
  • Coverage: 500 to 600
3M™ Scotch-Weld™ Structural Adhesive Primer -- EW-5000 AS
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 is a sprayable, waterbased, low VOC, heat curing, chromated, corrosion inhibiting primer that can provide protection against corrosive environments. Scotch-Weld EW-5000 primer is designed to provide ambient temperature drying with... [See More]

  • Coating Material: Water
  • Industry: OEM / Industrial
  • Type: Coating; Adhesive Primer
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-SHIELD
from Columbia Chemical Corporation

Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]

  • Coating Material: Zinc; Water; Silicate Based
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Type: Coating
DTM Acrylic Coating
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]

  • Coating Material: Acrylic; Resin; Water
  • Thickness: 0.0065 to 0.0100
  • Type: Coating
  • Cure Temperature: 50 to 110
Martin Mathys -- Noxyde™
from Rust-Oleum Corporation

Single component, rust preventative, self-priming, lead & chromate free [See More]

  • Coating Material: Acrylic; Resin; Water
  • Thickness: 0.0120
  • Type: Coating
  • Coverage: 880
DTM Acrylic Primer/Finish
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]

  • Coating Material: Acrylic; Resin; Water
  • Thickness: 0.0050 to 0.0100
  • Type: Coating
  • Cure Temperature: 55 to 120
Martin Mathys -- PegaLink™
from Rust-Oleum Corporation

Single component, water based acrylic, adhesion promoting primer [See More]

  • Coating Material: Acrylic; Resin; Water
  • Thickness: 0.0040 to 0.0055
  • Type: Coating
  • Coverage: 580
DTM Wash Primer
from Sherwin-Williams Protective & Marine Coatings

DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as epoxies and urethanes. Fast dry. Low... [See More]

  • Coating Material: Acrylic; Resin; Water
  • Thickness: 0.0034 to 0.0064
  • Type: Coating
  • Cure Temperature: 50 to 110