Rubber / Elastomer Based Corrosion and Rust Preventive Coatings

3 Results
Undercoating & Sound Deadener -- 595
from Aervoe Industries Incorporated

Quick-drying, rubberized film, deadens sound, resists vibration [See More]

  • Coating Material: Rubber; Solvent
  • Coverage: 57 to 114
  • Type: Coating
  • Cure Temperature: 50 to 90
Volextra® Flexible Extrusion Coating -- Type TPE
from Sekisui Voltek, LLC

Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]

  • Coating Material: Rubber
  • Thickness: 0.0015 to 0.0550
  • Type: Coating
  • Industry: Medical; OEM / Industrial
Elastoid -- 1300
from Dampney Company, Inc.

Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]

  • Coating Material: Rubber
  • Thickness: 0.0230 to 0.0280
  • Type: Coating
  • Coverage: 550 to 650