Machine Tools Corrosion and Rust Preventive Coatings
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
- Type: Powder Coating; Coating
from Everlube Products
Ever-Slik 1221 is a thermally cured, specially blended high molecular weight phenolic based coating which provides outstanding corrosion resistance in almost any environment. This coating provides excellent chemical and corrosion resistance, and is ideal for applications where abrasion resistance is... [See More]
- Industry: Automotive; Machine Tools; Mil-Spec; OEM / Industrial
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Type: Coating
- Thickness: 3.00E-4 to 8.00E-4
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Cure Temperature: 400
- Type: Powder Coating; Coating
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Polyurethane; Resin; Polyester
- Type: Powder Coating; Coating
- Cure Temperature: 400
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Type: Coating
- Thickness: 0.0030 to 0.0080
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Polyurethane; Resin
- Type: Powder Coating; Coating
- Cure Temperature: 400
from FORREST Technical Coatings
FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Alkyd; Resin; Solvent
- Type: Coating
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Solvent; Water
- Type: Coating
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
- Coating Material: Epoxy; Resin
- Type: Powder Coating; Coating
- Cure Temperature: 350 to 400
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Industry: Machine Tools; Marine; OEM / Industrial; Process Equipment
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Type: Coating
- Thickness: 0.0032 to 0.0057
from Rust-Oleum Corporation
15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
- Coating Material: Electroless Nickel Plating Solution
- Type: Coating; Electroless Nickel Deposit
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Industry: Machine Tools; Marine; OEM / Industrial
- Coating Material: Acrylic; Resin; Water
- Type: Coating
- Thickness: 0.0065 to 0.0100
from Chase Products Co.
Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this product is 95% pure. [See More]
- Industry: Automotive; Machine Tools; Marine; OEM / Industrial
- Coating Material: Metal Filled; Zinc
- Type: Coating
- Operating Temperature: 400
from PPG TrueFinish
Excellent corrosion protection, low odor, no heavy metals [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Water
- Type: Coating
- Thickness: 0.0025 to 0.0055
from Rust-Oleum Corporation
15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss retention. [See More]
- Industry: Machine Tools; Marine; OEM / Industrial
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Type: Coating
- Thickness: 0.0045 to 0.0080
from Chase Products Co.
CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial
- Type: Coating
from Rust-Oleum Corporation
15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss... [See More]
- Industry: Machine Tools; Marine; OEM / Industrial
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Type: Coating
- Thickness: 0.0036 to 0.0048
from Chase Products Co.
Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and preserves valuable equipment, waterproofs ignition systems, and protects metal... [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial
- Type: Coating
from Rust-Oleum Corporation
15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss makes it resistant to dirt. Apply down to 40 °F. [See More]
- Industry: Machine Tools; OEM / Industrial
- Coating Material: Alkyd; Resin
- Type: Coating
- Thickness: 0.0045 to 0.0090
from Chase Products Co.
Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial
- Type: Coating
from Rust-Oleum Corporation
15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
KEM ® Kromik ® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer under high performance topcoats and is also suitable as a "barrier" coat over conventional coatings which... [See More]
- Industry: Machine Tools; Marine; OEM / Industrial
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Type: Coating
- Thickness: 0.0060 to 0.0080
from Rust-Oleum Corporation
15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion to most... [See More]
- Industry: Machine Tools; Marine; OEM / Industrial
- Coating Material: Aluminum; Metal Filled; Polyurethane; Resin; Aluminum & Micaceous Iron Oxide
- Type: Coating
- Thickness: 0.0030 to 0.0045
from Rust-Oleum Corporation
15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
Steel Spec Fast Dry Alkyd is a one component modified alkyd. Ideal for use in fabrication shops. Formulated for fast drying and curing. Recoat in 1 hour. Allows multiple coats to be applied during 1 shift. Dries fast for quick handling times to increase productivity. Suitable for interior or... [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Coating Material: Alkyd; Resin
- Type: Coating
- Thickness: 0.0045 to 0.0075
from Rust-Oleum Corporation
15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]
- Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
- Operating Temperature: ? to 200
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
WATERBASED INDUSTRIAL ENAMEL is a proprietary technology, one-component, acrylic-modified alkyd with outstanding exterior performance properties. Outstanding exterior durability. High Gloss. Flash rust/early rust resistant. Fast dry. Early moisture resistant. Low odor. HAPS free. Water clean up. Low... [See More]
- Industry: Machine Tools; Marine; OEM / Industrial; Process Equipment
- Thickness: 0.0045 to 0.0085
- Coating Material: Acrylic; Alkyd; Resin; Water
- Cure Temperature: 50 to 120