Resin Base / Polymer Binder Corrosion and Rust Preventive Coatings
from FORREST Technical Coatings
Stove Bright ® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Zinc; Solvent
- Coverage: 139
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from Everlube Products
Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is needed. Ever-Slik 1201... [See More]
- Coating Material: Epoxy; Resin; Solvent
- Coverage: 545
- Type: Coating
- Cure Temperature: 200 to 400
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Coating Material: Polyurethane; Resin; Polyester
- Cure Temperature: 400
- Type: Powder Coating; Coating
- Industry: Machine Tools; OEM / Industrial; Process Equipment
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
- Thickness: 0.0030 to 0.0080
- Type: Coating
- Coverage: 250 to 609
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Coating Material: Polyurethane; Resin
- Cure Temperature: 400
- Type: Powder Coating; Coating
- Industry: Machine Tools; OEM / Industrial; Process Equipment
from FORREST Technical Coatings
FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]
- Coating Material: Alkyd; Resin; Solvent
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Type: Coating
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Coating Material: Epoxy; Resin
- Cure Temperature: 350 to 400
- Type: Powder Coating; Coating
- Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
from FORREST Technical Coatings
Stove Bright ® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 62M059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A52H494 Sky Blue is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A52H700 Forest Green is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A62H201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 62M201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for brush-on... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A62H830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 62M830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A51H030 Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid curing... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A51H200 Flat Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 62M209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A52H050 Copper is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 125 to 260
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from FORREST Technical Coatings
Stove Bright ® 1A53H001 Clear is a Medium-High heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 500 °F (238 °C). This coating is designed for rapid... [See More]
- Coating Material: Resin; Silicone; Solvent
- Coverage: 11 to 13
- Thickness: 0.0038 to 0.0085
- Cure Temperature: 70 to 176
from Heresite Protective Coatings, LLC
This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Operating Temperature: 200 to 250
- Type: Coating
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
from Aervoe Industries Incorporated
Used for touch-up & installation of anodized & painted building components [See More]
- Coating Material: Acrylic; Alkyd; Resin; Solvent
- Cure Temperature: 55 to 80
- Coverage: 17 to 34
- Industry: OEM / Industrial
from Sekisui Voltek, LLC
Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]
- Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
- Thickness: 0.0015 to 0.0550
- Type: Coating
- Industry: Medical; OEM / Industrial
from Walter Surface Technologies
BOLT-OUT ™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features. Contains microscopic moly particles for excellent lubricity. Nonflammable,... [See More]
- Coating Material: Resin
- Operating Temperature: -4 to 482
- Type: Passivates
- Industry: OEM / Industrial
from Sanchem, Inc.
SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic inhibitors formulated with a water based acrylic polymer, has no VOC's and dries to a thin... [See More]
- Coating Material: Acrylic; Resin; Water
- Industry: Mil-Spec; OEM / Industrial
- Type: Coating; Rust Preventive Coating
from Rust-Oleum Corporation
Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]
- Coating Material: Acrylic; Polyurethane; Resin
- Thickness: 0.0020 to 0.0040
- Type: Coating
- Coverage: 390 to 825
from Dampney Company, Inc.
Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals). [See More]
- Coating Material: Metal Filled; Resin; Vinyl
- Thickness: 0.0025 to 0.0033
- Type: Coating
- Cure Temperature: 70 to 400
from Sauereisen, Inc.
ConoGlaze - General Purpose No. 201 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat. for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds of manufacturing,... [See More]
- Coating Material: Epoxy; Resin
- Thickness: ? to 0.0100
- Type: Coating
- Coverage: 160
from Epoxies Etc...
The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance. [See More]
- Coating Material: Epoxy; Resin
- Operating Temperature: ? to 300
- Type: Coating
- Industry: OEM / Industrial
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]
- Coating Material: Epoxy; Resin; Polyamide
- Thickness: 0.0050 to 0.0080
- Type: Coating
- Cure Temperature: 50 to 120
from PPG Protective & Marine Coatings
High-performance, tin-free antifouling system. SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance. [See More]
- Coating Material: Acrylic; Aluminum; Metal Filled; Resin
- Industry: Marine; OEM / Industrial
- Type: Coating
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1660 is a primer for 3M ™ Scotch-Weld ™ film adhesives for applications where it is desired to obtain improved adhesion or improved resistance to environmental exposure. Scotch-Weld EC-1660 primer can be used with 3M ™... [See More]
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Industry: OEM / Industrial
- Type: Coating; Adhesive Primer
from R. S. Hughes Company, Inc.
3M Scotchkote 323 epoxy comes in green and is packaged 1 qt per inner, 1 per case. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied,... [See More]
- Coating Material: Epoxy; Resin
- Operating Temperature: ? to 122
- Type: Coating
from Crosslink
Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart... [See More]
- Coating Material: Resin; Electroactive Polymer
- Type: Coating
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]
- Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Thickness: 1.00E-3
- Type: Coating
- Operating Temperature: -103 to 450
from Aervoe Industries Incorporated
Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]
- Coating Material: Resin
- Coverage: 76 to 152
- Type: Coating
- Cure Temperature: 50 to 120
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Thickness: 0.0025 to 0.0050
- Type: Coating
- Coverage: 964
from Dampney Company, Inc.
A water-borne copolymer that is designed for application to rusted ferrous metal surfaces. When properly applied the coating converts the rusted surface to a dark, stable organic iron compound. This product has a low permeability factor and is impermeable to oxygen and moisture while providing a... [See More]
- Coating Material: Resin; Copolymer
- Thickness: 0.0050 to 0.0070
- Type: Coating; Rust Conversion
- Coverage: 687
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for use in medium to heavy traffic conditions. Exceptional chemical resistance,... [See More]
- Coating Material: Epoxy; Resin; Water
- Thickness: 0.0070 to 0.0080
- Type: Coating
- Cure Temperature: 72
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection. [See More]
- Coating Material: Epoxy; Resin
- Industry: OEM / Industrial
- Type: Coating; Adhesive Primer
from R. S. Hughes Company, Inc.
Bonderite Nordbak 02142 ceramic epoxy comes in gray and is packaged 12 lb per inner, 1 per case. Can be used with metal, steel. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2.75:1 mix ratio. Cure time should always be... [See More]
- Coating Material: Epoxy; Resin
- Operating Temperature: ? to 200
- Type: Coating
from Aervoe Industries Incorporated
Prolongs battery life, won't crack, chip, or peel, dries quickly [See More]
- Coating Material: Acrylic; Alkyd; Resin; Solvent
- Cure Temperature: 50 to 100
- Type: Coating
- Industry: Automotive; Marine
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
- Thickness: 0.0025 to 0.0060
- Type: Coating
- Coverage: 370 to 640
from Dampney Company, Inc.
Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]
- Coating Material: Epoxy; Resin
- Thickness: 0.0100 to 0.0120
- Type: Coating
- Cure Temperature: 50 to 90
from Sherwin-Williams Protective & Marine Coatings
ACROLON ™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent resistance to atmospheric exposures and maintains gloss and color,... [See More]
- Coating Material: Acrylic; Polyurethane; Resin
- Thickness: 0.0030 to 0.0060
- Type: Coating
- Cure Temperature: 40 to 100
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M ™ Scotch-Weld ™... [See More]
- Coating Material: Epoxy; Resin
- Industry: OEM / Industrial
- Type: Coating; Adhesive Primer
from R. S. Hughes Company, Inc.
Bonderite Nordbak ceramic epoxy comes in red and is packaged 12 lb per inner, 1 per case. Designed to have corrosion-resistant, heat-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2.6:1 mix ratio. Cure time should always be considered on any application... [See More]
- Coating Material: Epoxy; Resin
- Operating Temperature: ? to 550
- Type: Coating
from Rust-Oleum Corporation
Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]
- Coating Material: Epoxy; Resin
- Thickness: 0.0110 to 0.0130
- Type: Coating
- Coverage: 1186
from Dampney Company, Inc.
Heat resistant coatings, color stable ambient to 500F (260C) [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0045 to 0.0055
- Type: Coating
- Cure Temperature: 50 to 70
from Sherwin-Williams Protective & Marine Coatings
Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Thickness: 0.0030 to 0.0070
- Type: Coating
- Cure Temperature: 40 to 120
from R. S. Hughes Company, Inc.
Devcon 17626 ceramic epoxy comes in red and is packaged 2 lb per inner, 6 per case. Can be used with fiberglass, metal. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 3.4:1 mix ratio. Cure time should always... [See More]
- Coating Material: Epoxy; Resin
- Operating Temperature: ? to 350
- Type: Coating
from Rust-Oleum Corporation
Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]
- Coating Material: Acrylic; Resin; Water
- Coverage: 577 to 640
- Thickness: 0.0050 to 0.0085
- Cure Temperature: 70 to 80
from Dampney Company, Inc.
Heat resistant coatings color stable to 500F [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0045 to 0.0055
- Type: Coating
- Cure Temperature: 50 to 70
from Sherwin-Williams Protective & Marine Coatings
Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]
- Coating Material: Acrylic; Polyurethane; Resin
- Thickness: 0.0015 to 0.0030
- Type: Coating
- Cure Temperature: 40 to 100
from R. S. Hughes Company, Inc.
Devcon 17657 ceramic epoxy comes in blue and is packaged 55 lb per inner. Can be used with fiberglass, metal. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 3.4:1 mix ratio. Cure time should always be... [See More]
- Coating Material: Epoxy; Resin
- Operating Temperature: ? to 350
- Type: Coating
from Rust-Oleum Corporation
Two component, high solid epoxy coating, moderate to severe environment use [See More]
- Coating Material: Epoxy; Resin
- Thickness: 0.0065 to 0.0120
- Type: Coating; Mastic
- Coverage: 1045 to 1300
from Dampney Company, Inc.
Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]
- Coating Material: Resin; Silicone; Zinc
- Thickness: 0.0080 to 0.0100
- Type: Coating
- Cure Temperature: 50 to 70
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]
- Coating Material: Acrylic; Resin; Water
- Thickness: 0.0065 to 0.0100
- Type: Coating
- Cure Temperature: 50 to 110
from R. S. Hughes Company, Inc.
Dupli-Color paint primer comes in gray and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with fiberglass, metal, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties. [See More]
- Coating Material: Acrylic; Resin
from Rust-Oleum Corporation
Two component, high solids, direct to metal, aliphatic acrylic polyurethane [See More]
- Coating Material: Polyurethane; Resin
- Thickness: 0.0050 to 0.0080
- Type: Coating; Mastic
- Coverage: 970
from Dampney Company, Inc.
Zinc silicone primer heat resistant to 500F [See More]
- Coating Material: Resin; Silicone; Zinc
- Thickness: 0.0065 to 0.0090
- Type: Coating
- Cure Temperature: 50 to 70
from Sherwin-Williams Protective & Marine Coatings
DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]
- Coating Material: Acrylic; Resin; Water
- Thickness: 0.0050 to 0.0100
- Type: Coating
- Cure Temperature: 55 to 120
from R. S. Hughes Company, Inc.
Dupli-Color VHT Flameproof paint comes in black (osha), has a gloss finish and is packaged 6 per case. Uses epoxy as the base. Can be used with metal. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties. [See More]
- Coating Material: Epoxy; Resin
from Rust-Oleum Corporation
Two component, polyester polyurethane, high gloss, two available activators [See More]
- Coating Material: Polyurethane; Resin
- Thickness: 0.0020 to 0.0050
- Type: Coating
- Coverage: 560 to 930
from Dampney Company, Inc.
For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0080 to 0.0100
- Type: Coating
- Cure Temperature: 70 to 300
from Sherwin-Williams Protective & Marine Coatings
DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention. Corrosion resistance and finish coat protection in one coat. Outstanding long term flexibilityy. RECOMMENDED USAGE. For use over prepared steel... [See More]
- Coating Material: Alkyd; Resin
- Thickness: 0.0070 to 0.0130
- Type: Coating
- Cure Temperature: 77 to 120
from R. S. Hughes Company, Inc.
Krylon paint comes in clear, has a gloss finish and is packaged 6 per case. Uses alkyd enamel as the base. Designed to have corrosion-resistant, rust-resistant properties. [See More]
- Coating Material: Alkyd; Resin
from Rust-Oleum Corporation
Two component, polyamine converted epoxy, for potable water tanks [See More]
- Coating Material: Epoxy; Resin
- Thickness: 0.0065 to 0.0110
- Type: Coating
- Coverage: 1200
from Dampney Company, Inc.
VOC compliant, high build coating from 300F to 1000F (148C to 538C) [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0040 to 0.0050
- Type: Coating
- Cure Temperature: 50 to 350
from Sherwin-Williams Protective & Marine Coatings
DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as epoxies and urethanes. Fast dry. Low... [See More]
- Coating Material: Acrylic; Resin; Water
- Thickness: 0.0034 to 0.0064
- Type: Coating
- Cure Temperature: 50 to 110
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings 53 paint comes in aluminum, has a gloss finish and is packaged 128 oz per inner, 4 packs per case. Uses alkyd enamel as the base. Can be used with aluminum, concrete, iron, masonry, steel, wood. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Alkyd; Resin
- Type: Coating
from Rust-Oleum Corporation
Low odor, two component, polyamine cured water based epoxy coating [See More]
- Coating Material: Epoxy; Resin; Water
- Thickness: 0.0040 to 0.0065
- Type: Coating
- Coverage: 500 to 600
from Dampney Company, Inc.
Heat resistant coatings stable to 1000F [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0075 to 0.0100
- Type: Coating
- Cure Temperature: 50 to 350
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]
- Coating Material: Epoxy; Resin; Phenalkamine
- Thickness: 0.0060 to 0.0120
- Type: Coating; Self-Priming
- Cure Temperature: 0 to 120
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings 96 paint comes in black, has a gloss finish and is packaged 640 oz per inner, 1 pack per case. Uses alkyd enamel as the base. Can be used with metal, wood. Designed to have corrosion-resistant, moisture-resistant properties. [See More]
- Coating Material: Alkyd; Resin
- Type: Coating
from Rust-Oleum Corporation
Single component, rust preventative, self-priming, lead & chromate free [See More]
- Coating Material: Acrylic; Resin; Water
- Thickness: 0.0120
- Type: Coating
- Coverage: 880
from Dampney Company, Inc.
Heat resistant coatings, color stable ambient to 1000F (538C). [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0025 to 0.0035
- Type: Coating
- Cure Temperature: 50 to 350
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]
- Coating Material: Epoxy; Resin; High Solids, Amine
- Thickness: 0.0100 to 0.0220
- Type: Coating
- Cure Temperature: 40 to 77
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings 96 paint comes in black, has a gloss finish and is packaged 6784 oz per inner, 1 pack per case. Uses alkyd enamel as the base. Can be used with metal, wood. Designed to have corrosion-resistant, moisture-resistant properties. [See More]
- Coating Material: Alkyd; Resin
- Type: Coating
from Rust-Oleum Corporation
Single component, water based acrylic, adhesion promoting primer [See More]
- Coating Material: Acrylic; Resin; Water
- Thickness: 0.0040 to 0.0055
- Type: Coating
- Coverage: 580
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1400F (593C to 760C) [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
- Thickness: 0.0030 to 0.0040
- Type: Coating; Ceramic
- Cure Temperature: 50 to 350
from Sherwin-Williams Protective & Marine Coatings
Epolon II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]
- Coating Material: Epoxy; Resin; Catalyzed Polyamide
- Thickness: 0.0030 to 0.0060
- Type: Coating
- Cure Temperature: 50 to 120
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in gray and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Alkyd; Resin
- Type: Coating
from Rust-Oleum Corporation
Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use [See More]
- Coating Material: Acrylic; Resin; Water
- Coverage: 530 to 610
- Thickness: 0.0050 to 0.0090
- Cure Temperature: 70 to 80
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1600F (593C to 871C) [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Resin; Silicone
- Thickness: 0.0040 to 0.0050
- Type: Coating; Ceramic
- Cure Temperature: 50 to 350
from Sherwin-Williams Protective & Marine Coatings
Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]
- Coating Material: Epoxy; Resin; Catalyzed Polyamide
- Thickness: 0.0045 to 0.0090
- Type: Coating; Self-Priming
- Cure Temperature: 50 to 120
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in gray and is packaged 1 each. Uses alkyd enamel as the base. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Alkyd; Resin
- Type: Coating
from Rust-Oleum Corporation
Rust-inhibitive two component, polyamide converted epoxy primers [See More]
- Coating Material: Epoxy; Resin
- Thickness: 0.0045 to 0.0075
- Type: Coating
- Coverage: 1091
from Dampney Company, Inc.
Thurmalox 245 Primer is a high temperature, corrosion resistant primer formulated from silicone resins and zinc dust. Thurmalox 245 Primer provides outstanding corrosion protection for metal surfaces operating at temperatures from 500 °F (260 °C) to 1000 °F (538 °C), with peaks... [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Thickness: 0.0045 to 0.0060
- Type: Coating
- Cure Temperature: 50 to 350
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]
- Coating Material: Epoxy; Resin; Polyamide
- Thickness: 0.0070 to 0.0135
- Type: Coating
- Cure Temperature: 35 to 100
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Iron Guard K110 paint comes in black, has a gloss finish and is packaged 128 oz per inner, 4 packs per case. Uses acrylic enamel as the base. Can be used with aluminum, concrete, iron, masonry, steel, wood. Designed to have chemical-resistant, corrosion-resistant,... [See More]
- Coating Material: Acrylic; Resin
- Type: Coating
from Rust-Oleum Corporation
Industrial food and beverage coating, prevents mold & mildew growth [See More]
- Coating Material: Alkyd; Resin
- Thickness: 0.0020 to 0.0050
- Type: Coating
- Coverage: 625 to 740
from Dampney Company, Inc.
Zinc silicone high temperature primer resistant to 1200F [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Thickness: 0.0030 to 0.0040
- Type: Coating
- Cure Temperature: 50 to 350
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® 646 PW EPOXY is a high solids, high build, fast drying, polyamide epoxy classified by UL to ANSI/NSF 61 as a tank lining for potable water storage tanks. The high solids content ensures adequate protection of sharp edges, corners, and welds. RECOMMENDED USAGE. As an interior tank... [See More]
- Coating Material: Epoxy; Resin; Polyamide
- Thickness: 0.0070 to 0.0135
- Type: Coating
- Cure Temperature: 40 to 100
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Iron Guard paint primer comes in white and is packaged 1 each. Uses acrylic enamel as the base. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Acrylic; Resin
- Type: Coating
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Coating Material: Epoxy; Resin; Water
- Coverage: 720
- Type: Coating
- Cure Temperature: 70 to 80
from Dampney Company, Inc.
Heat and Corrosion Resistant to 500F.Standard and Custom Colors Apply Directly to Hot Steel [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0040 to 0.0050
- Type: Coating
- Coverage: 215
from Sherwin-Williams Protective & Marine Coatings
Macropoxy ® HS HIGH SOLIDS EPOXY is a VOC compliant epoxy polyamide mastic designed for application to properly prepared steel surfaces. May be used as a one or two coat, direct-to-metal protective coating. Can be applied to marginally prepared surfaces. Long-term durability. Corrosion... [See More]
- Coating Material: Epoxy; Resin; Polyamide Mastic
- Thickness: 0.0040 to 0.0080
- Type: Coating
- Cure Temperature: 50 to 100
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in brown and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with aluminum, steel. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Alkyd; Resin
- Type: Coating
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Coating Material: Epoxy; Resin; Water
- Coverage: 835
- Type: Coating
- Cure Temperature: 70 to 80
from Dampney Company, Inc.
High build coating, ambient to 600F (316C), for air pollution control equipment [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0070 to 0.0090
- Type: Coating
- Coverage: 231
from Sherwin-Williams Protective & Marine Coatings
EURO-BASIC ES301L/K is a solvent-free, surface and humidity tolerant two-pack modified epoxy. It can be applied without dew point restrictions and over damp steel surfaces. ES301L/K show good chemical and abrasion resistance and good edge-retentive properties. It can be applied over steel prepared... [See More]
- Coating Material: Epoxy; Resin
- Thickness: 0.0040 to 0.0060
- Type: Coating
- Cure Temperature: 50 to 104
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings K0002 epoxy comes in clear and is packaged 128 per inner, 4 per case. Can be used with aluminum, iron, steel. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 4:1 mix ratio. Cure time... [See More]
- Coating Material: Epoxy; Resin
- Type: Coating
from Rust-Oleum Corporation
Industrial performance, zero VOC, zero HAP, odorless, two component [See More]
- Coating Material: Epoxy; Resin; Water
- Coverage: 690
- Type: Coating
- Cure Temperature: 70 to 80
from Dampney Company, Inc.
Temperature indicating coatings with color change [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0035 to 0.0040
- Type: Coating
- Coverage: 958
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application. Direct to metal. Corrosion... [See More]
- Coating Material: Polyurethane; Resin; Polyaspartic
- Thickness: 0.0100 to 0.0150
- Type: Coating
- Cure Temperature: 35 to 120
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in gray and is packaged 4 per case. Uses alkyd enamel as the base. Can be used with iron, steel. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Alkyd; Resin
- Type: Coating
from Dampney Company, Inc.
High temperature aluminum coating, ambient to 1200F (649C) [See More]
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
- Thickness: 0.0060 to 0.0080
- Type: Coating
- Coverage: 103
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® HB Acrylic is a one component, fast dry, high build finish designed for one coat application directly to organic or inorganic zinc-rich primers or other recommended primers. May also be applied directly to prepared steel. High film build in one coat. Superior gloss and color... [See More]
- Coating Material: Acrylic; Resin
- Thickness: 0.0120 to 0.0190
- Type: Coating
- Cure Temperature: 40 to 110
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in gray and is packaged 1 per case. Uses alkyd enamel as the base. Can be used with iron, metal, steel. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Alkyd; Resin
- Type: Coating
from Dampney Company, Inc.
High Temperature aluminum coating resistant to 1200F [See More]
- Coating Material: Aluminum; Metal Filled; Resin; Silicone
- Thickness: 0.0060 to 0.0080
- Type: Coating
- Coverage: 160
from Sherwin-Williams Protective & Marine Coatings
HI-MIL Sher-Tar ® EPOXY is a high build, polyamide cured, epoxy coal tar coating, which can be applied at high film thickness in one coat. RECOMMENDED USAGE. For use over prepared substrates such as steel and concrete in industrial environments. Penstocks. Liner for clarifiers. Dam gates. [See More]
- Coating Material: Epoxy; Resin; Coal Tar
- Thickness: 0.0240 to 0.0350
- Type: Coating
- Cure Temperature: 50 to 100
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Rust Tough paint comes in aluminum, has a gloss finish and is packaged 128 oz per inner, 4 packs per case. Uses alkyd enamel as the base. Can be used with aluminum, iron, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties. [See More]
- Coating Material: Alkyd; Resin
- Type: Coating
from Dampney Company, Inc.
Prevents chloride induced external stress corrosion cracking from cryogenic to 1000F [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0085 to 0.0100
- Type: Coating
- Cure Temperature: 50 to 350
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be topcoated with alkyd and latex coatings. Fast... [See More]
- Coating Material: Alkyd; Resin
- Thickness: 0.0050 to 0.0080
- Type: Coating
- Cure Temperature: 40 to 110
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Rust Tough paint primer comes in red and is packaged 4 per case. Uses acrylic enamel as the base. Can be used with aluminum, metal, steel, wood. Designed to have corrosion-resistant, rust-resistant properties. [See More]
- Coating Material: Acrylic; Resin
- Type: Coating
from Dampney Company, Inc.
Stainless steel coating prevents chloride induced external stress corrosion cracking to 1000F [See More]
- Coating Material: Resin; Silicone
- Thickness: 0.0030 to 0.0040
- Type: Coating
- Cure Temperature: 50 to 350
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss retention. [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Thickness: 0.0045 to 0.0080
- Type: Coating
- Cure Temperature: 40 to 120
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Rust Tough K0011 paint primer comes in gray and is packaged 4 per case. Uses alkyd enamel as the base. Can be used with aluminum, metal, steel, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties. [See More]
- Coating Material: Alkyd; Resin
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
HI-SOLIDS POLYURETHANE 100 is a two-component, less than 100 g/l VOC, aliphatic, acrylic polyurethane enamel. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss... [See More]
- Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
- Thickness: 0.0036 to 0.0048
- Type: Coating
- Cure Temperature: 40 to 120
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings Weld-Thru K0002 paint primer comes in black and is packaged 4 per case. Uses alkyd enamel as the base. Can be used with iron, steel. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Alkyd; Resin
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
KEM ® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM ® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would normally be... [See More]
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
- Thickness: 0.0030 to 0.0080
- Type: Coating
- Cure Temperature: 40 to 120
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in white and is packaged 4 per case. Uses acrylic latex as the base. Can be used with metal. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Acrylic; Resin
- Type: Coating
from Sherwin-Williams Protective & Marine Coatings
Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy ® 80. HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications. CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new product to the Macropoxy family of versatile, high... [See More]
- Coating Material: Epoxy; Resin
- Industry: Marine; OEM / Industrial
- Type: Coating
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint primer comes in white and is packaged 1 per case. Uses acrylic latex as the base. Can be used with metal. Designed to have corrosion-resistant properties. [See More]
- Coating Material: Acrylic; Resin
- Type: Coating