Coating Corrosion and Rust Preventive Coatings

131 Results
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Type: Powder Coating; Coating
  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
Base Coat / Barrier Coating -- Ever-Slik®1201
from Everlube Products

Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal for applications where an abrasion resistant coating is needed. Ever-Slik 1201... [See More]

  • Type: Coating
  • Coverage: 545
  • Coating Material: Epoxy; Resin; Solvent
  • Cure Temperature: 200 to 400
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Type: Powder Coating; Coating
  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Cure Temperature: 400
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Type: Powder Coating; Coating
  • Cure Temperature: 400
  • Coating Material: Polyurethane; Resin; Polyester
  • Industry: Machine Tools; OEM / Industrial; Process Equipment
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Type: Coating
  • Thickness: 0.0030 to 0.0080
  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Coverage: 250 to 609
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Type: Powder Coating; Coating
  • Cure Temperature: 400
  • Coating Material: Polyurethane; Resin
  • Industry: Machine Tools; OEM / Industrial; Process Equipment
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Type: Coating
  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Coating Material: Alkyd; Resin; Solvent
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Type: Coating
  • Industry: Machine Tools; OEM / Industrial; Process Equipment
  • Coating Material: Solvent; Water
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Type: Powder Coating; Coating
  • Cure Temperature: 350 to 400
  • Coating Material: Epoxy; Resin
  • Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Type: Coating
  • Thickness: 0.0032 to 0.0057
  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Coverage: 275 to 738
Infernex Liquid L-1100 -- L-1100
from FORREST Technical Coatings

INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]

  • Type: Coating
  • Industry: Automotive; OEM / Industrial
  • Coating Material: Solvent
Infernex Liquid L-1200 -- L-1200
from FORREST Technical Coatings

Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]

  • Type: Coating
  • Industry: Automotive; OEM / Industrial
  • Coating Material: Solvent
Infernex Liquid L-800 -- L-800
from FORREST Technical Coatings

This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]

  • Type: Coating
  • Industry: Automotive; OEM / Industrial
  • Coating Material: Solvent
Infernex Liquid LZ-1000 -- LZ-1000
from FORREST Technical Coatings

INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]

  • Type: Coating
  • Industry: Automotive; OEM / Industrial
  • Coating Material: Solvent
Infernex Powder PS-1000 -- PS-1000
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]

  • Type: Powder Coating; Coating
  • Cure Temperature: 450
  • Coverage: 93
  • Industry: Automotive; OEM / Industrial
Stove Bright High Temp Paint -- Stove Bright Series Bulk
from FORREST Technical Coatings

Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]

  • Type: Coating
  • Thickness: 0.0048 to 0.0200
  • Coating Material: Resin; Silicone; Solvent
  • Coverage: 125 to 260
Air Dry Phenolic Coating -- VR-514
from Heresite Protective Coatings, LLC

This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]

  • Type: Coating
  • Operating Temperature: 200 to 250
  • Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
  • Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
Acrylic Aliphatic Urethane -- 3300 System
from Rust-Oleum Corporation

Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]

  • Type: Coating
  • Thickness: 0.0020 to 0.0040
  • Coating Material: Acrylic; Polyurethane; Resin
  • Coverage: 390 to 825
NO-OX-ID "A-Special" Electrical Contact Grease
from Sanchem, Inc.

is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]

  • Type: Coating; Rust Preventive Coating
  • Industry: Mil-Spec; OEM / Industrial
Acid Chloride Zinc Plating -- COLSID® AP
from Columbia Chemical Corporation

COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]

  • Type: Coating; Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Acid Chloride Zinc Plating
Asphalt Roof Primer -- 1690
from Aervoe Industries Incorporated

Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]

  • Type: Coating
  • Coverage: 76 to 152
  • Coating Material: Resin
  • Cure Temperature: 50 to 120
3M™ Scotch-Weld™ Silane-Based Metal Primer -- EC 3901
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Metal Primer EC-3901 is a primer for 3M ™ Scotch-Weld ™ film and liquid adhesives in those applications where it is desired to obtain improved metal and glass adhesion. 3M ™ Scotch-Weld ™ Metal Primer EC-3901 improves resistance to environmental... [See More]

  • Type: Coating; Adhesive Primer
  • Industry: OEM / Industrial
  • Coating Material: Silane Based
Hexavalent Chromates -- Black Zn-Ni
from Pavco, Inc.

Black Zn-Ni - is a single dip chromate process consisting of two components, Pavchrome Black Zn-Ni A and Pavchrome Zn-Ni B. Black Zn-Ni is specially formulated to eliminate the break-in time required with traditional black chromate processes. Formulated for use over zinc plating, Black Zn-Ni is... [See More]

  • Type: Passivates; Coating; Conversion
  • Industry: Automotive; OEM / Industrial
100% Solids Self-leveling Epoxy -- ArmorSeal®1000 HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]

  • Type: Coating
  • Thickness: 0.0050 to 0.0080
  • Coating Material: Epoxy; Resin; Polyamide
  • Cure Temperature: 50 to 120
Champion Sprayon® Stainless Steel Cleaner -- 4385126
from Chase Products Co.

Champion Sprayon ® Stainless Steel Cleaner, Polish and Protectant is a unique oil-in-water emulsion that quickly cleans, shines and protects without scratching. Heavy-duty cleaning agents and surfactants deep-clean, and remove smudges, soil, oil and grease stains, water marks and rust without... [See More]

  • Type: Coating
  • Industry: Food / Beverage; Medical; OEM / Industrial
Wearing Compound -- 30-3400
from Epoxies Etc...

The 30-3400 Wearing Compounds are 100% solids epoxy systems. These two component materials provide outstanding abrasion and corrosion protection. They can be used as rebuilding materials and provide excellent chemical resistance. [See More]

  • Type: Coating
  • Operating Temperature: ? to 300
  • Coating Material: Epoxy; Resin
  • Industry: OEM / Industrial
SIGMA NEXEON™ 750 -- High-activity Antifouling – Reduced Environmental Impact
from PPG Protective & Marine Coatings

High-performance, tin-free antifouling system. SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance. [See More]

  • Type: Coating
  • Industry: Marine; OEM / Industrial
Apexior® -- Number 1®
from Dampney Company, Inc.

One component, boiling water / steam immersion coating to 700F (371C) [See More]

  • Type: Coating
  • Cure Temperature: 70
  • Thickness: 0.0090 to 0.0120
  • Operating Temperature: 200 to 700
Thermal Spray Flexicord -- RocDur 29
from Saint-Gobain Coating Solutions

. Save Time & Money with RocDur Thermal Spray Flexicord. Saint-Gobain Coating Solutions developed the RocDur series of thermal spray Flexicord products to deliver high-quality, cost effective coatings for flame spray applications, either as sprayed or as spray and fused. Made of a nickel... [See More]

  • Type: Coating
  • Thickness: 0.0787
  • Coating Material: Inorganic (Silicate, Cement, Glaze)
Pre-treatment Coating -- Emerald Paint-Prep 380-NP
from Hubbard-Hall Inc.

Phosphate-Free Conversion Coatings. Hubbard-Hall's Emerald Paint-Prep line of low temperature and phosphate free conversion coatings offer a cost effective alternative to iron phosphate. Formulated to replace traditional iron phosphates, these coatings can reduce energy usage, environmental... [See More]

  • Type: Coating; Conversion
  • Industry: OEM / Industrial
  • Operating Temperature: 80 to 110
Conoglaze-General Purpose -- No. 201
from Sauereisen, Inc.

ConoGlaze - General Purpose No. 201 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat. for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds of manufacturing,... [See More]

  • Type: Coating
  • Thickness: ? to 0.0100
  • Coating Material: Epoxy; Resin
  • Coverage: 160
Smart Coating
from Crosslink

Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart... [See More]

  • Type: Coating
  • Coating Material: Resin; Electroactive Polymer
Metal Paint
from AkzoNobel N.V.

Hammerite has a rich history. The name first appeared in 1962, when Allen Forster developed a hammered paint for use in electrical insulation. But Hammerite first appeared in the format we know today in 1984. It was launched to the UK DIY market as a single-pack, air-drying, corrosion-resistant... [See More]

  • Type: Coating
Nylok® Powder Coating
from Nylok Corporation

Nylok ® Powder Coating is Nylon 11 permanently bonded to the metal surface. Nylok ® Powder Coating provides superior protection from galvanic corrosion between dissimilar metals, excellent corrosion protection. Advantages. Prevents galvanic corrosion between dissimilar metals. Rust... [See More]

  • Type: Powder Coating; Coating
  • Operating Temperature: 70 to 250
Volextra® Flexible Extrusion Coating -- Type EVA
from Sekisui Voltek, LLC

Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]

  • Type: Coating
  • Thickness: 0.0015 to 0.0550
  • Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
  • Industry: Medical; OEM / Industrial
3M 05917 Gray Corrosion Inhibitor - Spray 12 3/4 oz Aerosol Can -- 051131-05917 [60980107779 from 3M]
from R. S. Hughes Company, Inc.

3M 05917 corrosion inhibitor comes in gray and is packaged 12.75 per inner, 6 per case. Designed to have corrosion-inhibitor properties based on the zinc formulation. This corrosion inhibitor meets the following standards: ASTM B 117. [See More]

  • Type: Coating
Alseal 500
from Coatings For Industry, Inc.

Alseal 500 is a brand name for a high temperature coating composition containing aluminum powder in an inorganic binder. The coating has the unique characteristic of curing as low as 350 ° F. for 1 hour, which is very low compared to other ceramic/ inorganic coatings available. Compared to all... [See More]

  • Type: Coating
  • Coverage: 290
  • Coating Material: Aluminum; Inorganic (Silicate, Cement, Glaze); Metal Filled
  • Cure Temperature: 350 to 600
Wearlon Super F-4 Prop Coating
from Redwood Plastics

Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]

  • Type: Coating; Non-Stick Foul Release
  • Industry: Marine
  • Coating Material: Water
Liquid Coatings
from Axalta Coating Systems, LLC

Axalta offers liquid coatings and a wide array of color matching tools to serve customers in all of our markets from light OEM and commercial vehicle manufacturers to body shop operators in the refinish aftermarket and industrial customers. Our products include the latest waterborne and low-VOC... [See More]

  • Type: Coating; Electrocoats
  • Industry: Automotive (optional feature); OEM / Industrial (optional feature)
  • Coating Material: Acrylic (optional feature); Epoxy (optional feature); Resin (optional feature); Water (optional feature)
CHEMEON TCP-HF (Hex Free)
from CHEMEON Surface Technology, LLC

CHEMEON TCP-HF and the soon to be released CHEMEON TCP-HF EPA (extended protection additive) are trivalent chromate and RoHS compliant chemical conversion coating products. Both CHEMEON TCP-HF and CHEMEON TCP-HF EPA meet mil-c-5541 spec and the hexavalent chromium EU ELV directive. CHEMEON TCP-HF... [See More]

  • Type: Coating; Conversion; Conversion Coating
  • Operating Temperature: 70 to 120
  • Coating Material: Inorganic (Silicate, Cement, Glaze); -2146826273
  • Industry: OEM / Industrial
High Performance Modified Phenolic Coating for Heat Exchangers -- P-413
from Heresite Protective Coatings, LLC

Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]

  • Type: Coating
  • Thickness: 1.00E-3
  • Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
  • Operating Temperature: -103 to 450
Gray Zinc-Sele® -- 4285 Gray
from Rust-Oleum Corporation

High heat resistance, two coat system for exterior heat exposure conditions [See More]

  • Type: Coating
  • Thickness: 0.0025 to 0.0050
  • Coating Material: Metal Filled; Resin; Silicone; Zinc
  • Coverage: 964
SafeGard® 13,062RTU
from Sanchem, Inc.

is a dry in place cleaner and conversion coating solution for use on iron, steel or zinc surfaces. When the surface reaction is complete the protected steel or iron becomes blue-black in color. This protective coating has excellent corrosion protection from the effects of hummidty and is an... [See More]

  • Type: Coating; Conversion Coating
  • Industry: OEM / Industrial
Acid Chloride Zinc Plating -- EXTREME® 110
from Columbia Chemical Corporation

EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]

  • Type: Coating; Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Acid Chloride Zinc Plating
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-1660
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1660 is a primer for 3M ™ Scotch-Weld ™ film adhesives for applications where it is desired to obtain improved adhesion or improved resistance to environmental exposure. Scotch-Weld EC-1660 primer can be used with 3M ™... [See More]

  • Type: Coating; Adhesive Primer
  • Industry: OEM / Industrial
  • Coating Material: Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
Hexavalent Chromates -- Pavchrome Black Onyx
from Pavco, Inc.

Pavchrome Black Onyx - is a single dip chromate process consisting of two components, Pavchrome Black ONYX A and Pavchrome Black ONYX B. Black ONYX is specially formulated to eliminated the break -in time required with traditional black chromate processes. Formulated for use over zinc plating, ONYX... [See More]

  • Type: Passivates; Coating; Conversion
  • Industry: Automotive; OEM / Industrial
100% Solids Self-leveling Epoxy -- ArmorSeal®700 HS
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®700 HS HIGH SOLIDS WATER BASED EPOXY FLOOR COATING is a 2 component, low VOC, epoxy floor finish/coating designed to provide an attractive, uniform appearance in industrial environments. Formulated for use in medium to heavy traffic conditions. Exceptional chemical resistance,... [See More]

  • Type: Coating
  • Thickness: 0.0070 to 0.0080
  • Coating Material: Epoxy; Resin; Water
  • Cure Temperature: 72
Champion WipeOn Stainless Steel Cleaner Wipes -- 4385505
from Chase Products Co.

These double-sided wipes are premoistened with a unique citrus-based formula designed to clean and polish stainless steel surfaces, while protecting them from the damaging effects of oxidation and corrosion. Each wipe is a dual-purpose engineered-cloth towel, with an abrasive (but non-scratching)... [See More]

  • Type: Coating
  • Industry: Food / Beverage; Medical; OEM / Industrial
Apexior® -- Number 3®
from Dampney Company, Inc.

One component, fresh / salt water immersion coating from -40F to 140F (-40C to 60C) [See More]

  • Type: Coating
  • Cure Temperature: 70
  • Thickness: 0.0060 to 0.0070
  • Operating Temperature: 140
3M 28282 Gray Zinc Spray - Spray 16 oz Aerosol Can - 42828 -- 054007-42828 [80610927982 from 3M]
from R. S. Hughes Company, Inc.

3M 16-501 zinc spray comes in gray and is packaged 12 per case. Designed to have rust-preventative properties based on the zinc formulation. [See More]

  • Type: Coating
Powder Coatings
from Axalta Coating Systems, LLC

Axalta powder coatings offer a superb technology with benefits for many industrial applications. These products have earned a reputation for corrosion resistance and durability due to superior edge coverage, thick film build, and no primer required. With virtually zero levels of volatile organic... [See More]

  • Type: Powder Coating; Coating
  • Industry: Automotive (optional feature); OEM / Industrial (optional feature)
  • Coating Material: Epoxy (optional feature); Metal Filled (optional feature); Resin (optional feature); Silver
CHEMEON TCP-NP (Hex Free)
from CHEMEON Surface Technology, LLC

It can be used in conversion coating and anodizing seal applications and provides superior corrosion and paint adhesion characteristics. One of the unique characteristics, which separate it from other competing brands, is the fact that typical pre-treatment chemistries (deoxidizers and etchants) are... [See More]

  • Type: Coating; Conversion Coating
  • Industry: OEM / Industrial
  • Coating Material: Inorganic (Silicate, Cement, Glaze)
High Heat Coating -- 4200 System
from Rust-Oleum Corporation

Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]

  • Type: Coating
  • Thickness: 0.0025 to 0.0060
  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Coverage: 370 to 640
Alkaline Zinc Plating -- COLZINC® ACF-II
from Columbia Chemical Corporation

COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]

  • Type: Coating; Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Alkaline Zinc Plating
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-1945 B/A
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1945 B/A is a two-part chemically curing, corrosion resistant primer. Scotch-Weld EC-1945 B/A primer improves adhesion of sealers, epoxies, and urethanes to most metals as well as offering increased corrosion protection. [See More]

  • Type: Coating; Adhesive Primer
  • Industry: OEM / Industrial
  • Coating Material: Epoxy; Resin
Hexavalent Chromates -- Pavchrome Yellow CLZ
from Pavco, Inc.

Pavchrome Yellow CLZ- is an economical yellow chromate process for all zinc or cadmium plated deposits. Pavchrome Yellow CLZ is specifically engineered to solve chromate adhesion problems on chloride zinc deposits. Pavchrome Yellow CLZ will provide over 96 hours to white corrosion in 5% neutral salt... [See More]

  • Type: Passivates; Coating; Conversion
  • Industry: Automotive; OEM / Industrial
Acrylic Urethane Gloss Finish -- ACROLON 7300
from Sherwin-Williams Protective & Marine Coatings

ACROLON ™ 7300 is a high-solids, low film-build acrylic polyurethane coating that is used as a durable finish coat over high-performance anti-corrosion systems. This tin-free and silica-free aliphatic polyurethane has excellent resistance to atmospheric exposures and maintains gloss and color,... [See More]

  • Type: Coating
  • Thickness: 0.0030 to 0.0060
  • Coating Material: Acrylic; Polyurethane; Resin
  • Cure Temperature: 40 to 100
Champion's Choice Cold Galvanizing 95 -- 419T3408
from Chase Products Co.

Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this product is 95% pure. [See More]

  • Type: Coating
  • Operating Temperature: 400
  • Coating Material: Metal Filled; Zinc
  • Industry: Automotive; Machine Tools; Marine; OEM / Industrial
Elastoid -- 1300
from Dampney Company, Inc.

Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]

  • Type: Coating
  • Thickness: 0.0230 to 0.0280
  • Coating Material: Rubber
  • Coverage: 550 to 650
3M Black Rubberized Undercoating - Spray 16 oz Aerosol Can - 03584 -- 051131-03584 [60455056196 from 3M]
from R. S. Hughes Company, Inc.

3M 03584 rubberized undercoating comes in black and is packaged 1 each. [See More]

  • Type: Coating
High Performance V2100 System -- V2124838
from Rust-Oleum Corporation

15 oz Aerosol; Safety Blue; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Type: Coating
  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
Alkaline Zinc Plating -- EXCEL® 800
from Columbia Chemical Corporation

EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]

  • Type: Coating; Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Alkaline Zinc Plating
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-3960
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-3960 is a sprayable corrosion inhibiting adhesive primer. It provides a high degree of protection against corrosive environments both inside and outside the adhesive bondline. It is suggested for use with 3M ™ Scotch-Weld ™... [See More]

  • Type: Coating; Adhesive Primer
  • Industry: OEM / Industrial
  • Coating Material: Epoxy; Resin
Hexavalent Chromates -- Volta CC
from Pavco, Inc.

Volta CC - is a single-dip chromate conversion process formulated to produce either a heavy yellow or a clear conversion coating over 70% tin and 30% zinc. [See More]

  • Type: Passivates; Coating; Conversion
  • Industry: Automotive; OEM / Industrial
Corothane® II Satin Polyurethane
from Sherwin-Williams Protective & Marine Coatings

Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]

  • Type: Coating
  • Thickness: 0.0030 to 0.0070
  • Coating Material: Acrylic; Polyurethane; Resin; Aliphatic
  • Cure Temperature: 40 to 120
Champion's Choice CS+ Lubricant -- 4385158
from Chase Products Co.

CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]

  • Type: Coating
  • Industry: Automotive; Machine Tools; OEM / Industrial
Endcor -- 400
from Dampney Company, Inc.

Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals). [See More]

  • Type: Coating
  • Thickness: 0.0025 to 0.0033
  • Coating Material: Metal Filled; Resin; Vinyl
  • Cure Temperature: 70 to 400
3M Scotchkote 323 Green Epoxy - Liquid 1 qt Pail - 2:1 Mix Ratio - 17574 -- 051135-17574 [80630000661 from 3M]
from R. S. Hughes Company, Inc.

3M Scotchkote 323 epoxy comes in green and is packaged 1 qt per inner, 1 per case. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied,... [See More]

  • Type: Coating
  • Operating Temperature: ? to 122
  • Coating Material: Epoxy; Resin
High Performance V2100 System -- V2143838
from Rust-Oleum Corporation

15 oz Aerosol; Safety Yellow; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Type: Coating
  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
Cadmium Plating -- COLCAD® 100
from Columbia Chemical Corporation

COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]

  • Type: Coating; Cadmium Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Cyanide Cadmium Zinc Plating
3M™ Scotch-Weld™ Structural Adhesive Primer -- EW-5000
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 AS is a sprayable, low VOC, heat curing, structural adhesive primer that contains a non-chromated, corrosion inhibiting package to provide protection against corrosive environments. Complies witrh OSHA 29 CFR 1910.1026. Less than 5... [See More]

  • Type: Coating; Adhesive Primer
  • Industry: OEM / Industrial
  • Coating Material: Water
Passivate -- HyProBlue
from Pavco, Inc.

HyProBlue - A high performance, trivalent passivate that can provide over 100 hours of corrosion resistance to white salts per ASTM B 117 to electroplated zinc. A Teflon immersion heater is recommended. [See More]

  • Type: Passivates; Coating
  • Industry: Automotive; OEM / Industrial
Diamond-Clad® Urethane Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]

  • Type: Coating
  • Thickness: 0.0015 to 0.0030
  • Coating Material: Acrylic; Polyurethane; Resin
  • Cure Temperature: 40 to 100
Champion's Choice Galv-Off® -- 4385117
from Chase Products Co.

Galv-Off ® removes the buildup of galvanization, softening it so that it flakes off by itself. Even stubborn deposits can be removed with frequent application. When used daily, it not only prevents harmful deposits from accumulating, but it also lubricates and protects rollers and dies. The... [See More]

  • Type: Coating
  • Industry: OEM / Industrial
Endcor -- 450
from Dampney Company, Inc.

Used on Galvanized Surfaces (galvanile) and Aluminum for high temperature service. [See More]

  • Type: Coating; Metal Conditioner
  • Cure Temperature: 50 to 120
  • Coating Material: Solvent; Phosphoric Acid-Based
  • Industry: OEM / Industrial
Bonderite 1020 Iron Phosphate Conversion Coating - Liquid 5 gal Pail - LOCTITE 772085 -- LOCTITE 772085 [772085 from BONDERITE]
from R. S. Hughes Company, Inc.

Bonderite 1020 conversion coating is packaged 5 gal per inner. Applying this product allows for a conversion to iron phosphate and can be used with steel. Designed to have corrosion-resistant properties. [See More]

  • Type: Coating
High Performance V2100 System -- V2169838
from Rust-Oleum Corporation

15 oz, Aerosol Can; Red; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Type: Coating
  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Type: Coating; Electroless Nickel Deposit
  • Industry: Automotive; Electronics; Machine Tools; Marine; Mil-Spec; OEM / Industrial; Process Equipment
  • Coating Material: Electroless Nickel Plating Solution
3M™ Scotch-Weld™ Structural Adhesive Primer -- EW-5000 AS
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EW-5000 is a sprayable, waterbased, low VOC, heat curing, chromated, corrosion inhibiting primer that can provide protection against corrosive environments. Scotch-Weld EW-5000 primer is designed to provide ambient temperature drying with... [See More]

  • Type: Coating; Adhesive Primer
  • Industry: OEM / Industrial
  • Coating Material: Water
Passivate -- HyProTec 1010 Automotive
from Pavco, Inc.

HyProTec 1010 Automotive - A high performance trivalent passivate for zinc electrodeposits. In addition to automotive cyclical requirements, HyProTec 1010 will provide over 120 hours of corrosion resistance to electrodeposited zinc per ASTM B 117. A Teflon immersion heater is recommended. [See More]

  • Type: Passivates; Coating
  • Industry: Automotive; OEM / Industrial
DTM Acrylic Coating
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC COATING is a 100% acrylic, water reducible, corrosion resistant coating for light to moderate industrial use. Designed for new construction or maintenance use and can be used directly over prepared substrates. Chemical resistant. Corrosion resistant. Fast dry. Low odor. Flash rust/early... [See More]

  • Type: Coating
  • Thickness: 0.0065 to 0.0100
  • Coating Material: Acrylic; Resin; Water
  • Cure Temperature: 50 to 110
Champion's Choice Penetrating Oil and Demoisturant -- 4385159
from Chase Products Co.

Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and preserves valuable equipment, waterproofs ignition systems, and protects metal... [See More]

  • Type: Coating
  • Industry: Automotive; Machine Tools; OEM / Industrial
Endcor -- 460
from Dampney Company, Inc.

A water-borne copolymer that is designed for application to rusted ferrous metal surfaces. When properly applied the coating converts the rusted surface to a dark, stable organic iron compound. This product has a low permeability factor and is impermeable to oxygen and moisture while providing a... [See More]

  • Type: Coating; Rust Conversion
  • Thickness: 0.0050 to 0.0070
  • Coating Material: Resin; Copolymer
  • Coverage: 687
Bonderite M-NT 1455-W Iron Phosphate Conversion Coating - Wipe 25 Can - LOCTITE 1545630 -- LOCTITE 1545630 [1545630 from BONDERITE]
from R. S. Hughes Company, Inc.

Bonderite M-NT 1455-W conversion coating is packaged 25 wipes per can, 6 cans per case. Applying this product allows for a conversion to iron phosphate and can be used with steel, zinc. Designed to have corrosion-resistant properties. [See More]

  • Type: Coating
High Performance V2100 System -- V2178838
from Rust-Oleum Corporation

15 oz Aerosol; Flat Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Type: Coating
  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Type: Coating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Acrylic; Zinc; Water
Top Coats and Seals -- HyProCoat 320
from Pavco, Inc.

HyProCoat 320 - A non-chrome top coat for chromated electrodeposited zinc that meets the corrosion protection requirements of automotive specifications. [See More]

  • Type: Coating
  • Industry: Automotive; OEM / Industrial
DTM Acrylic Primer/Finish
from Sherwin-Williams Protective & Marine Coatings

DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used directly over multipe... [See More]

  • Type: Coating
  • Thickness: 0.0050 to 0.0100
  • Coating Material: Acrylic; Resin; Water
  • Cure Temperature: 55 to 120
Champion's Choice Silicone Lubricant -- 4385351
from Chase Products Co.

Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]

  • Type: Coating
  • Industry: Automotive; Machine Tools; OEM / Industrial
Endcor -- 772
from Dampney Company, Inc.

Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]

  • Type: Coating
  • Thickness: 0.0100 to 0.0120
  • Coating Material: Epoxy; Resin
  • Cure Temperature: 50 to 90
Bonderite Nordbak 02142 Gray Ceramic Epoxy - Liquid 12 lb Pail - Base & Accelerator (B/A) 2.75:1 Mix Ratio - 42143 -- 079340-42143 [997367 from BONDERITE]
from R. S. Hughes Company, Inc.

Bonderite Nordbak 02142 ceramic epoxy comes in gray and is packaged 12 lb per inner, 1 per case. Can be used with metal, steel. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2.75:1 mix ratio. Cure time should always be... [See More]

  • Type: Coating
  • Operating Temperature: ? to 200
  • Coating Material: Epoxy; Resin
High Performance V2100 System -- V2179838
from Rust-Oleum Corporation

15 oz Aerosol; Gloss Black; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Type: Coating
  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-SHIELD
from Columbia Chemical Corporation

Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]

  • Type: Coating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Water; Silicate Based
DTM Alkyd Enamel
from Sherwin-Williams Protective & Marine Coatings

DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention. Corrosion resistance and finish coat protection in one coat. Outstanding long term flexibilityy. RECOMMENDED USAGE. For use over prepared steel... [See More]

  • Type: Coating
  • Thickness: 0.0070 to 0.0130
  • Coating Material: Alkyd; Resin
  • Cure Temperature: 77 to 120
Thurmalox® -- 200
from Dampney Company, Inc.

Heat resistant coatings, color stable ambient to 500F (260C) [See More]

  • Type: Coating
  • Thickness: 0.0045 to 0.0055
  • Coating Material: Resin; Silicone
  • Cure Temperature: 50 to 70
Devcon 17626 Red Ceramic Epoxy - Liquid 2 lb Tub - 3.4:1 Mix Ratio - 11760 -- 078143-11760 [11760 from ITW Devcon]
from R. S. Hughes Company, Inc.

Devcon 17626 ceramic epoxy comes in red and is packaged 2 lb per inner, 6 per case. Can be used with fiberglass, metal. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 3.4:1 mix ratio. Cure time should always... [See More]

  • Type: Coating
  • Operating Temperature: ? to 350
  • Coating Material: Epoxy; Resin
High Performance V2100 System -- V2182838
from Rust-Oleum Corporation

15 oz Aerosol Can; Gray; Used with V2100 System Enamel Aerosol; for Corrosion Protection; Used on rusted, bare, or previously painted metal; Fast Dry; Temperatures up to 200°F; Enamel Primer [See More]

  • Type: Coating
  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
Trivalent Chromate for Zinc Plating -- COLDIP® Satin Zinc 900
from Columbia Chemical Corporation

COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]

  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
DTM Wash Primer
from Sherwin-Williams Protective & Marine Coatings

DTM WASH PRIMER is a low VOC, water based wash primer free of heavy metals and mineral acids. Designed to be applied over aluminum and galvanizing, or used as a tie-coat over zinc rich primers. Accepts high performance "hot" solvent topcoats directly, such as epoxies and urethanes. Fast dry. Low... [See More]

  • Type: Coating
  • Thickness: 0.0034 to 0.0064
  • Coating Material: Acrylic; Resin; Water
  • Cure Temperature: 50 to 110
Thurmalox® -- 200C
from Dampney Company, Inc.

Heat resistant coatings color stable to 500F [See More]

  • Type: Coating
  • Thickness: 0.0045 to 0.0055
  • Coating Material: Resin; Silicone
  • Cure Temperature: 50 to 70
Devcon 17657 Blue Ceramic Epoxy - Liquid 55 lb Pail - 3.4:1 Mix Ratio - 11768 -- 078143-11768 [11768 from ITW Devcon]
from R. S. Hughes Company, Inc.

Devcon 17657 ceramic epoxy comes in blue and is packaged 55 lb per inner. Can be used with fiberglass, metal. Designed to have chemical-resistant, corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 3.4:1 mix ratio. Cure time should always be... [See More]

  • Type: Coating
  • Operating Temperature: ? to 350
  • Coating Material: Epoxy; Resin
High Performance V2100 System -- V2187838
from Rust-Oleum Corporation

15 oz Aerosol; Dark Machine Gray; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Type: Coating
  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
Trivalent Chromate for Zinc Plating -- COLDIP® TRI-V 120
from Columbia Chemical Corporation

COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]

  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
Dura-Plate® 235 Multi-Purpose Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]

  • Type: Coating; Self-Priming
  • Thickness: 0.0060 to 0.0120
  • Coating Material: Epoxy; Resin; Phenalkamine
  • Cure Temperature: 0 to 120
Thurmalox® -- 210
from Dampney Company, Inc.

Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]

  • Type: Coating
  • Thickness: 0.0080 to 0.0100
  • Coating Material: Resin; Silicone; Zinc
  • Cure Temperature: 50 to 70
Dupli-Color 21080 Cast Coat Matte Acrylic Enamel Paint - 20 oz Aerosol Can - 16 oz Net Weight - 12108 -- 026916-12108
from R. S. Hughes Company, Inc.

Dupli-Color paint comes in cast coat, has a matte finish and is packaged 6 per case. Uses acrylic enamel as the base. Can be used with fiberglass, metal, wood. Designed to have chemical-resistant, corrosion-resistant, rust-resistant properties. [See More]

  • Type: Coating
  • Coating Material: Acrylic; Resin
High Performance V2100 System -- V2192838
from Rust-Oleum Corporation

15 oz Aerosol; Gloss White; 30 min Fast Dry; 200 °F Dry Heat Resistance; for Indoor/Outdoor Use; for General Industrial Applications; Premium brand enamel aerosol from Rustoleum [See More]

  • Type: Coating
  • Industry: Automotive; Machine Tools; OEM / Industrial; Process Equipment
  • Operating Temperature: ? to 200
Trivalent Chromate for Zinc Plating -- COLDIP® TRI-V 121
from Columbia Chemical Corporation

COLDIP ® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]

  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
Dura-Plate® UHS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]

  • Type: Coating
  • Thickness: 0.0100 to 0.0220
  • Coating Material: Epoxy; Resin; High Solids, Amine
  • Cure Temperature: 40 to 77
Thurmalox® -- 210C
from Dampney Company, Inc.

Zinc silicone primer heat resistant to 500F [See More]

  • Type: Coating
  • Thickness: 0.0065 to 0.0090
  • Coating Material: Resin; Silicone; Zinc
  • Cure Temperature: 50 to 70
Dupli-Color 41297 Black Rust Inhibitor - Spray 10.25 oz Aerosol Can - 34129 -- 026916-34129
from R. S. Hughes Company, Inc.

Dupli-Color rust inhibitor comes in black and is packaged 6 per case. Designed to have rust-preventative properties. [See More]

  • Type: Coating
Industrial Coal Tar Epoxy -- C9578
from Rust-Oleum Corporation

Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]

  • Type: Coating
  • Thickness: 0.0110 to 0.0130
  • Coating Material: Epoxy; Resin
  • Coverage: 1186
Trivalent Chromate for Zinc Plating -- SpectraMATE® 25
from Columbia Chemical Corporation

SpectraMATE ® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green, purple and pink) which consistently exceeds 250 hours of neutral salt... [See More]

  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Type: Coating
  • Thickness: 0.0030 to 0.0060
  • Coating Material: Epoxy; Resin; Catalyzed Polyamide
  • Cure Temperature: 50 to 120
Thurmalox® -- 218
from Dampney Company, Inc.

For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]

  • Type: Coating
  • Thickness: 0.0080 to 0.0100
  • Coating Material: Resin; Silicone
  • Cure Temperature: 70 to 300
Krylon Industrial Coatings 53 53 Aluminum Gloss Alkyd Enamel Paint - 1 gal Pail - 02362 -- 075577-02362 [K00532500-16 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings 53 paint comes in aluminum, has a gloss finish and is packaged 128 oz per inner, 4 packs per case. Uses alkyd enamel as the base. Can be used with aluminum, concrete, iron, masonry, steel, wood. Designed to have corrosion-resistant properties. [See More]

  • Type: Coating
  • Coating Material: Alkyd; Resin
Industrial DTM Epoxy Mastic -- 9100 System
from Rust-Oleum Corporation

Two component, high solid epoxy coating, moderate to severe environment use [See More]

  • Type: Coating; Mastic
  • Thickness: 0.0065 to 0.0120
  • Coating Material: Epoxy; Resin
  • Coverage: 1045 to 1300
Trivalent Chromate for Zinc Plating -- TRIVECTA® Black 300
from Columbia Chemical Corporation

TRIVECTA ® Black 300 is a black trivalent chromate for zinc plated parts. It produces a thick film ( >400nm), uniform gloss-black, scratch-resistant finish, and works well over all types of zinc deposits. TRIVECTA Black 300 provides a finish that consistently exceeds 120+ hours of neutral... [See More]

  • Type: Passivates; Coating; Conversion; Chromates for Zinc Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
Epolon™ II Multi-Mil Epoxy
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]

  • Type: Coating; Self-Priming
  • Thickness: 0.0045 to 0.0090
  • Coating Material: Epoxy; Resin; Catalyzed Polyamide
  • Cure Temperature: 50 to 120
Thurmalox® -- 225HD
from Dampney Company, Inc.

VOC compliant, high build coating from 300F to 1000F (148C to 538C) [See More]

  • Type: Coating
  • Thickness: 0.0040 to 0.0050
  • Coating Material: Resin; Silicone
  • Cure Temperature: 50 to 350
Krylon Industrial Coatings 96 96 Black Gloss Alkyd Enamel Paint - 5 gal Pail - 02417 -- 075577-02417 [K00960113-20 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings 96 paint comes in black, has a gloss finish and is packaged 640 oz per inner, 1 pack per case. Uses alkyd enamel as the base. Can be used with metal, wood. Designed to have corrosion-resistant, moisture-resistant properties. [See More]

  • Type: Coating
  • Coating Material: Alkyd; Resin
Industrial DTM Urethane Mastic -- 9800 System
from Rust-Oleum Corporation

Two component, high solids, direct to metal, aliphatic acrylic polyurethane [See More]

  • Type: Coating; Mastic
  • Thickness: 0.0050 to 0.0080
  • Coating Material: Polyurethane; Resin
  • Coverage: 970
Zinc Nickel Plating -- COLLOY® NI-Z-POSIT
from Columbia Chemical Corporation

COLLOY ® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance... [See More]

  • Type: Coating; Zinc Nickel Plating
  • Industry: Automotive; Electronics; Marine; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc; Alkaline Zinc Nickel
Epoxy -- Macropoxy® 646 Fast Cure Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Type: Coating
  • Thickness: 0.0070 to 0.0135
  • Coating Material: Epoxy; Resin; Polyamide
  • Cure Temperature: 35 to 100
Thurmalox® -- 230
from Dampney Company, Inc.

Heat resistant coatings stable to 1000F [See More]

  • Type: Coating
  • Thickness: 0.0075 to 0.0100
  • Coating Material: Resin; Silicone
  • Cure Temperature: 50 to 350
Krylon Industrial Coatings 96 96 Black Gloss Alkyd Enamel Paint - 55 gal Drum - 02418 -- 075577-02418 [K00960113-27 from Krylon Industrial]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings 96 paint comes in black, has a gloss finish and is packaged 6784 oz per inner, 1 pack per case. Uses alkyd enamel as the base. Can be used with metal, wood. Designed to have corrosion-resistant, moisture-resistant properties. [See More]

  • Type: Coating
  • Coating Material: Alkyd; Resin
Industrial High Gloss Urethane -- 9400 System
from Rust-Oleum Corporation

Two component, polyester polyurethane, high gloss, two available activators [See More]

  • Type: Coating
  • Thickness: 0.0020 to 0.0050
  • Coating Material: Polyurethane; Resin
  • Coverage: 560 to 930
Zinc Phosphate -- COLPHOS® Zn 35
from Columbia Chemical Corporation

COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]

  • Type: Passivates; Coating; Conversion; Heavy Zinc Phosphate
  • Industry: Automotive; Electronics; Mil-Spec; OEM / Industrial
  • Coating Material: Zinc
Surface Tolerant Epoxy Coating -- Macropoxy® 80
from Sherwin-Williams Protective & Marine Coatings

Reduce Surface Prep Costs With New Sherwin-Williams Macropoxy ® 80. HAPs-free, surface tolerant epoxy coating resists corrosion in multipurpose industrial applications. CLEVELAND (January 24, 2012) – Sherwin-Williams has added a new product to the Macropoxy family of versatile, high... [See More]

  • Type: Coating
  • Industry: Marine; OEM / Industrial
  • Coating Material: Epoxy; Resin
Thurmalox® -- 230C
from Dampney Company, Inc.

Heat resistant coatings, color stable ambient to 1000F (538C). [See More]

  • Type: Coating
  • Thickness: 0.0025 to 0.0035
  • Coating Material: Resin; Silicone
  • Cure Temperature: 50 to 350
Krylon Industrial Coatings Corrosion Protective Coating - Gloss Deep Base - Liquid 1 gal Can - 03771 -- 724504-03771 [K000Z6842-16 from Sherwin-Williams]
from R. S. Hughes Company, Inc.

Krylon Industrial Coatings corrosion protective coating is packaged 4 per case. Designed to have corrosion-inhibitor properties based on the acrylic enamel formulation. [See More]

  • Type: Coating