Electronics / RF-Microwave Specialty Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera ceramic blades are designed for high performance and precisions cutting processes in various including film and foil, medical, converting or assembling of electronic components. Market leaders around the globe have chosen our solid ceramic slitting blades to improve their cutting... [See More]
- Applications: Electronics or semiconductors; Wear resistant parts or tooling; Medical
- Shape / Form: Custom Shape
from Xiamen Innovacera Advanced Materials Co., Ltd.
The Ceramic Hot Knife Tip, manufactured by INNOVACERA, is a specialized tool designed for efficiently handling waxes, honey, and other viscous substances. Its ceramic blade heats up rapidly, reaching approximately 200°C in about 3 seconds, facilitating quick and clean cutting. The tool is compatible... [See More]
- Applications: Electronics or semiconductors
- Performance Features: Rapid Heating, Compatibility
- Specialty Ceramic Type: Zirconia
from Xiamen Innovacera Advanced Materials Co., Ltd.
High voltage vacuum relays by INNOVACERA are essential components in various advanced electronic systems, including airborne, mobile, and marine communication devices. Their robust design ensures reliable performance in demanding applications such as radio frequency (RF) circuitry, antenna... [See More]
- Applications: Electronics or semiconductors; Antenna coupling/tuning, Transmitter/receiver switches, Pulse-forming network, wafer process, Ion implantation, Radar/MRI power supply,TWT power
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera supplies precision metallized ceramic components in aluminum oxide ceramics for the military, medical, and aerospace industries. Through spray, needle, and brush coatings or screen printing our capabilities allow us to metallized on flat, cylindrical, and complex ceramic bodies. [See More]
- Applications: Electronics or semiconductors
- Performance Features: Metallized or electrode film
- Shape / Form: Custom Shape
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and was made by Alumina Ceramic (Al ₂O ₃) and... [See More]
- Applications: Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
- Performance Features: Heat dissipation,electrical insulation,mechanical stability
- Specialty Ceramic Type: Aluminum Nitride
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera TO-220 Ceramic Insulators were to be mounted between the TO-220 packaged power transistors and the heatsink, its dimensions is 14 x 20 x 1 mm (0.55 x 0.79 x 0.04in), the Mounting hole diameter can be 3.8mm or 5mm, without holes and customized holes is also available. It was packed by... [See More]
- Applications: Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
- Performance Features: Heat dissipation,electrical insulation,mechanical stability
- Specialty Ceramic Type: Aluminum Nitride
from Materion Corporation
Materion Ceramics has the capabilities to manufacture complex and custom designs by the addition of a variety of machining functions. Input material used for customized products can be dry pressed, isopressed or extruded in form and consist of Materion Ceramics' BW1000 "high strength" material. [See More]
- Applications: Dielectric; Electronics or semiconductors; Optical Grade; Medical, Aerospace/Defense, Energy, Photonics/Lasers, Semiconductor, Telecom
- Shape / Form: Custom Shape; Available in Various Ceramic Forms
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Thermal Conductivity: 275 to ?
from 3M Advanced Materials Division
Heavy-duty diesel engines. Jet engine igniters. Oil wells thousands of feet underground. When extreme conditions like these push equipment to its limits, 3M ™ Silicon Nitride industrial ceramics deliver high performance where other materials fail. 3M silicon nitride is 60% lighter than steel... [See More]
- Applications: Abrasion Resistant; Dielectric; Electronics or semiconductors; Automotive, Aerospace
- Shape / Form: Custom Shape; Preforms; Tube; Immersion Tube or Sheath; Hollow Stock (Tube, Pipe, Column)
- Specialty Ceramic Type: Silicon Nitride
from 3X Ceramic Parts Company Limited
Machined Zirconia Parts Ceramic Insulator Core. The zirconia ceramic insulator core was machined on CNC engraving for the holes , steps , grooves . We could achieve machining tolerance as tight as ±0.001mm . If the zirconia plate thickness is less than 2mm, we could drill the holes on laser... [See More]
- Applications: Electronics or semiconductors
- MOR / Flexural Strength: 116029
- Specialty Ceramic Type: Zirconia
- Compressive Strength: 290074
from CoorsTek
From precision air bearing components and beams to ultra-flat vacuum chucks and thermally stable pins, screws, and frames, advanced ceramic components are engineered for the demanding requirements and delicate nature of ion implant processes. CoorsTek provides advanced, RF-transparent ceramic... [See More]
- Applications: Electronics or semiconductors; Ion Implant Equipment
- Composition or ASTM/EN Cement Type : PlasmaPure™ UC Ultra-Pure Alumina, PureSiC® Ultra-Pure CVD Silicon Carbide; StatSafe™ ESD-Safe Ceramics
- Specialty Ceramic Type: Silicon Carbide
- Shape / Form: Custom Shape
from Accuratus Corporation
Accuratus maintains an inventory of standard aluminum nitride substrates for fast delivery requirements. They are stocked in industry standard thicknesses of .025 inches and .040 inches. We will be happy to provide a quotation. Call us at 908-213-7070 or fax your requirement to 908-213-7069. If you... [See More]
- Applications: Foundry / Metal Processing; Dielectric; Electronics or semiconductors
- Shape / Form: WaferSubstrate
- Specialty Ceramic Type: Aluminum Nitride
- Length: 2
from Xiamen Unipretec Ceramic Technology Co., Ltd.
AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer bonding, power resistors, and metalized substrates (such as thin film, thick... [See More]
- Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
- Shape / Form: Plate / Board
- Specialty Ceramic Type: Aluminum Nitride
- Max Use Temperature: 1200
from San Jose Delta Associates, Inc.
Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn ’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000 °C, has low thermal conductivity and is a good electrical insulator. [See More]
- Applications: Abrasion Resistant; Dielectric; Electronics or semiconductors; HV / Electrical; Optical Grade; Structural; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Aeropsace, Nuclear, Medical, Fixturing, Welding; Refractory or High Temperature Insulation
- Shape / Form: BarStock
- Specialty Ceramic Type: Glass Ceramics
- Length: 3
from CoorsTek
Automobile manufacturers and OEM parts suppliers turn to CoorsTek for advanced ceramic components used in automotive powertrain, electronics, fluid control, sensors, and interior applications. From concept to production, CoorsTek works with you to engineer quality automotive-grade solutions for... [See More]
- Applications: Electronics or semiconductors; Automotive powertrain, electronics, fluid control, sensors, and interior applications
- Shape / Form: Custom Shape
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]
- Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
- Max Use Temperature: 1200 to 1650
- Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide
- Density: 3.6 to 3.95
from CoorsTek
Aluminum Nitrides (AlN) combine high thermal conductivity with strong electrical resistance, making AlN an excellent solution for many electronic applications. Unlike most electrically insulative materials — which are often also thermally insulative — AlN allows electrical systems to... [See More]
- Applications: Electronics or semiconductors; Semiconductor manufacturing components
- Composition or ASTM/EN Cement Type : Aluminum Nitride
- Specialty Ceramic Type: Aluminum Nitride
- Thermal Conductivity: 80 to 205
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic blades are typically manufactured from zirconium oxide (also spelt zirconia). They are the preferred option in environments needing chemical resistance or non-magnetic features because of their benefits such as outstanding sharpness, long-lasting edge retention, and resistance to rust or... [See More]
- Applications: Abrasion Resistant; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling
- Density: 5.95 to 6
- Specialty Ceramic Type: Zirconia
- Performance Features: Hard
from CoorsTek
Navigation and communication are critical elements when flying. With up to 35 antennas per aircraft in major airliners, reducing weight while ensuring unquestionable reliability are critical factors for aerospace communication. Our ceramic components can be found in many on-board communication... [See More]
- Applications: Electronics or semiconductors
- Shape / Form: Custom Shape
- Composition or ASTM/EN Cement Type : Ceramic-Metal
- Performance Features: Metallized or electrode film
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Battery / Fuel Cell; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Refractory or High Temperature Insulation
- Performance Features: Hard
- Specialty Ceramic Type: Glass Ceramics; Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia; Aluminum Nitride
- Bond & Processing: Sintered / Fired
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic tubes are mainly composed of alumina, zirconia, silicon nitride and other ceramics. They provide excellent high temperature resistance, mechanical strength, electrical insulation, wear and corrosion resistance, etc., making them indispensable components in numerous industrial applications. [See More]
- Applications: Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
- Shape / Form: Tube
- Specialty Ceramic Type: Silicon Nitride; Zirconia
- Bond & Processing: Sintered / Fired
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic washers are components designed specifically for applications requiring electrical insulation, corrosion resistance, and high-temperature resistance. They are classified as flat washers, shoulder washers, hat washers, etc. and generally have a central hole. Their shape can be square, round,... [See More]
- Applications: Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical; Wear resistant parts or tooling; Refractory or High Temperature Insulation
- Performance Features: Hard
- Specialty Ceramic Type: Silicon Carbide; Silicon Nitride; Tungsten Carbide; Zirconia
- Bond & Processing: Sintered / Fired
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic washers are made of ceramic materials like alumina or zirconia. These washers are manufactured using a variety of techniques, including pressing or slip casting, and then high-precision machining, to satisfy specific requirements. They typically have electrical insulation, thermal... [See More]
- Applications: Corrosion resistant; Electronics or semiconductors; HV / Electrical; Refractory or High Temperature Insulation
- Performance Features: Hard
- Specialty Ceramic Type: Zirconia
- Bond & Processing: Sintered / Fired