Rubber Cable and Electrical Tapes
from Fujipoly® America Corp.
By spiral wrapping each successive layer slightly over the previous one, the tape fuses to itself over the component. Bonding only to itself, the permanent fusion begins within three minutes after contact. Once the amalgamation is cured, the protected area withstands exposure to moisture, electrical... [See More]
- Backing Material: Rubber; Silicone
- Adhesive: Fusible
- Type: Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
- Temperature Resistance: -45 to 250
from RS Components, Ltd.
Black mastic non-conductive tape made from non-corrosive synthetic rubber and self-amalgamating when cold. Does not dry out or soften. Applications: repairs to cable insulation, seals, removal of irregularities, etc. Colour = Black. Backing Material = Synthetic Rubber. Width = 38mm. Length = 2m. [See More]
- Backing Material: Rubber; Synthetic Rubber
- Adhesive: Silicone
- Type: Electrical
- Width: 1.5
from Waytek, Inc.
20945 Rubber Splicing Tape. Category: Electrical Tape. UL 510. 30 mil thick, 3/4 wide, 22 long. Insulates and protects electrical splices. 600VDC. 176 °F (80 °C) [See More]
- Backing Material: Rubber
- Width: 0.7500
- Type: Electrical
from DigiKey
TAPE ELECTRICAL BLACK 1"X50YDS [See More]
- Backing Material: Rubber
- Width: 1
- Type: Electrical
- Thickness: 0.0300
from RS Components, Ltd.
Professional Loctite ® 5075 is a self-fusing, silicon rubber wrap that is recommened for reliable, temporary repairs on a variety of substrates. Maximum strength achieved in 24 hours. Ability to withstand UV light. No requirement for surface preparation. Colour = Red. Backing Material = Silicone... [See More]
- Backing Material: Rubber; Silicone Rubber
- Thickness: 0.0197
- Type: Electrical
- Temperature Resistance: -54 to 260
from Waytek, Inc.
3M 7000058491 3/4 x15' Linerless Rubber Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch. Color: Black. Width: 3/4. Roll Length: 15'. Thickness: 30 mil. Temp Rating: 194 °F (90 °C). Dielectric Strength: 750VDC/mil. Use for all-voltage splicing, jacketing,... [See More]
- Backing Material: Rubber
- Width: 0.7500
- Type: Electrical
- Features: Dielectric / Insulating
from DigiKey
Electrical Tape Acrylic Adhesive Black 0.75" (19.05mm) 3/4" X 30' (9.1m) 10 yds [See More]
- Backing Material: Rubber
- Adhesive: Acrylic
- Type: Electrical
- Width: 0.7500
from RS Components, Ltd.
Scotch 2242 electrical tape is a highly conformable, liner less Ethylene Propylene Rubber based electrical insulating tape. The2242 electrical tape is an economical, general purpose, rubber tape designed for use in splicing and terminating wires. Liner less, self â bonding,... [See More]
- Backing Material: Rubber; Rubber
- Adhesive: Rubber
- Type: Electrical
- Width: 1.5
from Waytek, Inc.
3M 7000132741 1-1/2 x15' Linerless Rubber Electrical Tape Rolls. Category: Electrical Tape. Manufacturer: 3M. Series: Scotch. Color: Black. Width: 1-1/2. Roll Length: 15'. Thickness: 30 mil. Temp Rating: 194 °F (90 °C). Dielectric Strength: 750VDC/mil. Use for all-voltage splicing,... [See More]
- Backing Material: Rubber
- Width: 1.5
- Type: Electrical
- Features: Dielectric / Insulating
from DigiKey
Electrical Tape Acrylic Adhesive Black 1.00" (25.40mm) X 30' (9.1m) 10 yds [See More]
- Backing Material: Rubber
- Adhesive: Acrylic
- Type: Electrical
- Width: 1
from RS Components, Ltd.
3M Temflex â ¢ 2155 rubber splicing tape is a conformable self-fusing rubber electrical insulating tape. It is designed of low voltage electrical insulating and moisture sealing applications, for use up to 600 V. Colour = Black. Backing Material = Self-Fusing Rubber. Width = 19mm. [See More]
- Backing Material: Rubber; Self-Fusing Rubber
- Adhesive: Rubber
- Type: Electrical
- Width: 0.7480
from Waytek, Inc.
Revere 7 Commercial Grade 7mil Vinyl Electrical Tape is an all weather, pressure sensitive vinyl tape that is used for all kinds of mechanical and electrical applications. Revere 7 is flame retardant and is used as primary insulation for splices no more than 600VDC. Plymouth Rubber 3119 Revere 7... [See More]
- Backing Material: Rubber; Vinyl
- Width: 0.7500
- Type: Electrical
- Features: UV or Weather Resistant
from DigiKey
Electrical Tape Acrylic Adhesive Black 1.50" (38.10mm) 1 1/2" X 30' (9.1m) 10 yds [See More]
- Backing Material: Rubber
- Adhesive: Acrylic
- Type: Electrical
- Width: 1.5
from Waytek, Inc.
Premium 85 Professional Grade 8.5mil Vinyl Electrical Tape is an all weather, pressure sensitive vinyl tape that provides heavier thickness for added mechanical and electrical protection. Premium 85 is cold weather resistant, flame retardant and is used as primary insulation for splices no more than... [See More]
- Backing Material: Rubber; Vinyl
- Width: 0.7500
- Type: Electrical
- Features: UV or Weather Resistant
from DigiKey
Electrical Tape Rubber Adhesive Black 0.75" (19.05mm) 3/4" X 22' (6.7m) 7.3 yds [See More]
- Backing Material: Rubber
- Adhesive: Rubber
- Type: Electrical
- Width: 0.7500
from Waytek, Inc.
Premium 85 Professional Grade 8.5mil Vinyl Electrical Tape is an all weather, pressure sensitive vinyl tape that provides heavier thickness for added mechanical and electrical protection. Premium 85 is cold weather resistant, flame retardant and is used as primary insulation for splices no more than... [See More]
- Backing Material: Rubber; Vinyl
- Width: 0.7500
- Type: Electrical
- Features: UV or Weather Resistant
from DigiKey
Electrical Tape Adhesive Black 0.75" (19.05mm) 3/4" X 30' (9.1m) 10 yds [See More]
- Backing Material: Rubber
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0300
from Allied Electronics, Inc.
3M Scotch ™ 2228 Rubber Mastic Tape, 10 ft. Length Tape. Conformable for application over irregular surfaces. Compatible with solid dielectric cable insulations. Self –fusing tape. Flexible over wide temperature range. Scotch 2228 is a conformable self –fusing rubber electrical... [See More]
- Backing Material: Rubber
- Width: 1
- Type: Electrical; Adhesive
- Thickness: 0.0650
from NSI Industries LLC
INSULATING TYPE. RUBBER MATERIAL. BLACK FINISH. 5 FT. 1.5 INCH. UL APPROVAL. ELECTRICAL INSULATING APPLICATION. 0.125 INCH THICKNESS. EASY-WRAP[TM] BRAND. EWEF MODEL [See More]
- Backing Material: Rubber
- Width: 1.5
- Type: Electrical
- Thickness: 0.1250
from AVS Industries
AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800 °F (982 °C) for silica and between [See More]
- Backing Material: Rubber; Silicone; Silicone Rubber Coating on Silica; Cloth / Fabric
- Width: 1.5
- Type: Cable; Non-Adhesive
- Thickness: 0.0320
from Deviser, Inc.
Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It ’s suitable for temporary binding and... [See More]
- Backing Material: Rubber; Cloth / Fabric
- Adhesive: Rubber
- Type: Adhesive; Single
- Thickness: 0.0150
from Shurtape Technologies, LLC
General purpose grade, 7.0 mil vinyl insulation tape for use in a variety of mechanical and electrical applications. UL Listed and CSA Approved, EV 57B is a highly conformable, lead free and flame retardant black electrical tape for use indoors and out. [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Intertape Polymer Group, Inc.
30 mil self-amalgamating rubber, low-voltage electrical insulating tape. UL approved for use as primary insulation not exceeding 600 volts. Easily conforms to irregular shapes and surfaces for a void-free electrically stable build-up. Compatible with all extruded cable insulations. Resistant to... [See More]
- Backing Material: Rubber
- Thickness: 0.0300
- Type: Electrical; Adhesive; Single
- Features: UV or Weather Resistant
from Allied Electronics, Inc.
Scotch ™ 2242 Linerless Electrical Rubber Tape, Black Color. Linerless, self –bonding, insulating tape. Ethylene propylene base. Flame retardant. Physical and electrical properties unaffected by degree of stretch. Uniform tape unwind from roll. Scotch E 2242 electrical tape is an... [See More]
- Backing Material: Rubber
- Width: 1.5
- Type: Electrical
- Thickness: 0.0300
from NSI Industries LLC
INSULATING TYPE. EPR RUBBER MATERIAL. BLACK FINISH. 30 FT. 1 INCH. UL APPROVAL. PRIMARY ELECTRICAL INSULATION APPLICATION. 0.03 INCH THICKNESS. 90 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. APPLICABLE STANDARD ANSI 17-1974, IEEE. EWHR MODEL [See More]
- Backing Material: Rubber
- Width: 1
- Type: Electrical
- Thickness: 0.0300
from Shurtape Technologies, LLC
General purpose grade, 7.0 mil vinyl insulating tape for use in a variety of mechanical and electrical applications, including color-coding and phasing tasks. EV 57C is UL Listed and CSA Approved, and is a highly conformable, lead free and flame retardant colored electrical tape for use indoors and... [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Allied Electronics, Inc.
Scotch ™ 2242 Linerless Electrical Rubber Tape, Black Color. Linerless, self –bonding, insulating tape. Ethylene propylene base. Flame retardant. Physical and electrical properties unaffected by degree of stretch. Uniform tape unwind from roll. Scotch E 2242 electrical tape is an... [See More]
- Backing Material: Rubber
- Width: 2
- Type: Electrical
- Thickness: 0.0300
from NSI Industries LLC
INSULATING TYPE. EPR RUBBER MATERIAL. BLACK FINISH. 30 FT. 1.5 INCH. UL APPROVAL. PRIMARY ELECTRICAL INSULATION APPLICATION. 0.03 INCH THICKNESS. 90 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. APPLICABLE STANDARD ANSI 17-1974, IEEE. EWHR MODEL [See More]
- Backing Material: Rubber
- Width: 1.5
- Type: Electrical
- Thickness: 0.0300
from Shurtape Technologies, LLC
Professional grade, 7.0 mil, all-weather vinyl insulating tape used for electrical and mechanical protection in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77B black electrical tape is lead free, flame retardant, and is engineered with a polymeric backing construction, as... [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Allied Electronics, Inc.
Scotch ™ 2242 Linerless Electrical Rubber Tape, Black Color. Linerless, self –bonding, insulating tape. Ethylene propylene base. Flame retardant. Physical and electrical properties unaffected by degree of stretch. Uniform tape unwind from roll. Scotch E 2242 electrical tape is an... [See More]
- Backing Material: Rubber
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0300
from NSI Industries LLC
INSULATING TYPE. RUBBER MATERIAL. BLACK FINISH. 2 FT. 2.5 INCH. UL APPROVAL. ELECTRICAL INSULATING APPLICATION. 0.125 INCH THICKNESS. 130 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWMT MODEL [See More]
- Backing Material: Rubber
- Width: 2.5
- Type: Electrical
- Thickness: 0.1250
from Shurtape Technologies, LLC
Professional grade, 7.0 mil, all-weather vinyl tape used for color-coding and phase identification in electrical applications in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77C colored electrical tape is lead free, flame retardant, and is engineered with a polymeric... [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Allied Electronics, Inc.
3M Temflex ™ 2155 Rubber Splicing Tape, Black Color. Service drops. Lightning connections. Ground rod connections. Motor leads. 3M Temflex ™ 2155 rubber splicing tape is a conformable self-fusing rubber electrical insulating tape. It is designed for low voltage electrical insulating and... [See More]
- Backing Material: Rubber
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0300
from NSI Industries LLC
INSULATING TYPE. RUBBER MATERIAL. BLACK FINISH. 22 FT. 0.75 INCH. UL, CSA APPROVAL. PRIMARY ELECTRICAL INSULATION APPLICATION. 600 V VOLTAGE RATING. 0.03 INCH THICKNESS. 490 V DIELECTRIC STRENGTH. EASY-WRAP[TM] BRAND. EWRT MODEL [See More]
- Backing Material: Rubber
- Width: 0.7500
- Type: Electrical
- Thickness: 0.0300
from Shurtape Technologies, LLC
Premium grade, 8.5 mil, all-weather vinyl tape used for insulating electrical splices up to 600V, as a jacketing on high voltage splices and repairs, and can also be used when wrapping wire harnesses and cables. EV 97B is UL Listed, CSA Approved, lead free and flame retardant, and is engineered with... [See More]
- Backing Material: Polyvinyl Chloride; Rubber; Plastic / Polymer
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480
from Allied Electronics, Inc.
Linerless Rubber Splicing Tape, 30 ft. Length Tape. Linerless, self-bonding, primary insulating tape rated through 69 kV. High thermal conductivity. Ethylene propylene base. Excellent physical and electrical properties. Designed to insulate splices and terminate cables. Scotch ® 130C Linerless... [See More]
- Backing Material: Rubber
- Width: 1
- Type: Electrical
- Thickness: 0.0300
from NSI Industries LLC
INSULATING TYPE. RUBBER MATERIAL. 30 FT. 1 INCH. 0.12 INCH THICKNESS. -53.8 TO 204.4 DEG C TEMPERATURE RATING. EASY-WRAP[TM] BRAND. EWSR MODEL [See More]
- Backing Material: Rubber
- Width: 1
- Type: Electrical
- Thickness: 0.1200
from Shurtape Technologies, LLC
30 mil, all-weather linerless rubber tape that is compatible with all extruded dielectric cable insulations, is rated for insulating splices and terminations in wires and cables up to 69,000 V, and has an emergency overload capacity of 130 C. High voltage LR 117 is a self-bonding, highly conformable... [See More]
- Backing Material: Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Electrical; Adhesive; Single
- Width: 0.7480 to 2