Transfer Tape Industrial Coatings

26 Results
Blemish Highlighting Coatings -- LOCTITE SF 754
from Henkel Corporation - Industrial

Latex coating for rusted metal to stop rust, protect and act as a primer for a finish coat. It is suitable for exterior use in mild environments. LOCTITE ® 754 Extend ® Rust Treatment is a fast drying, milky white liquid latex coating applied to rusted metal to stop rust, protect and act as... [See More]

  • Form: Aerosol; Liquid; Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Tneme-Tape -- Series 152
from Tnemec Company, Inc.

Flexible tape provides reinforcement for coatings [See More]

  • Form: Liquid; Transfer Tape
  • Chemistry: Resin
  • Type: Coating; Lacquer
  • Substrate: Concrete; Wood
Blemish Highlighting Coatings -- LOCTITE SF 7607
from Henkel Corporation - Industrial

Synthetic rubber coating specially formulated to protect underbodies from corrosion. It dries to a firm, flexible, tack-free, rubberized film. LOCTITE ® SF 7607 is a dark brown to black, synthetic rubber coating specially formulated to protect underbodies from corrosion. It dries to a firm,... [See More]

  • Form: Aerosol; Liquid; Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
BONDERITE C-IC 457
from Henkel Corporation - Industrial

BONDERITE ® C-IC 457 Nonflammable, phosphate-free, surfactant-based cleaner, brightener and pre-paint conditioner for magnesium and aluminum. BONDERITE C-IC 457 should not be used on high copper bearing aluminum alloys or aluminum castings. Acid cleaners. [See More]

  • Form: Transfer Tape
  • Chemistry: Conversion
  • Type: Coating
  • Substrate: Metallic
BONDERITE M-FE 1070
from Henkel Corporation - Industrial

known as BONDERITE 1070) is formulated for spray and immersion application to steel, aluminum and zinc surfaces to clean and develop a conversion coating. BONDERITE ® M-FE 1070 IRON PHOSPHATE (Known as BONDERITE 1070) is formulated for spray and immersion application to steel, aluminum and... [See More]

  • Form: Aerosol; Liquid; Transfer Tape
  • Chemistry: Conversion
  • Type: Coating
  • Substrate: Metallic
BONDERITE M-PT 99X
from Henkel Corporation - Industrial

BONDERITE M-PT 99X [See More]

  • Form: Transfer Tape
  • Chemistry: Conversion
  • Type: Coating
  • Substrate: Metallic
Conformal Coatings -- LOCTITE SI 5293
from Henkel Corporation - Industrial

Alkoxy silicone conformal coating designed to provide environmental protection for printed circuit boards and other sensitive electronic components. LOCTITE ® SI 5293 is an amber to yellow, transparent, fluorescent, UV-cure alkoxy silicone liquid conformal coating designed to provide... [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Operating Temperature: 104 to 392
Conformal Coatings -- LOCTITE STYCAST PC 18M
from Henkel Corporation - Industrial

LOCTITE STYCAST PC 18M, Urethane, Conformal Coating LOCTITE ® STYCAST PC 18M is a solvent based one component urethane coating which may be cured at room temperature. This material retains its light color after long exposure to elements. Solvent resistant. Resistance to discoloration. [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Operating Temperature: 104 to 230
Conformal Coatings -- LOCTITE STYCAST PC 40-UMF
from Henkel Corporation - Industrial

LOCTITE STYCAST PC 40-UMF, Urethane Acrylate, Conformal coating LOCTITE ® STYCAST PC 40-UMF conformal coating is specifically formulated to rapidly gel and immobilize when exposed to UV light and then fully cure when exposed to atmospheric moisture, ensuring optimum performance even in shadowed... [See More]

  • Form: Aerosol; Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Conformal Coatings -- LOCTITE STYCAST PC 62
from Henkel Corporation - Industrial

LOCTITE STYCAST PC 62, Acrylic, Conformal Coating LOCTITE ® STYCAST PC 62 conformal coating is a rapid drying acrylic for circuit board protection applications. Fluorescent under UV light. Provides environmental and mechanical protection. Toluene-free alternative. Superior toughness and... [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Conformal Coatings -- LOCTITE STYCAST SC 3613
from Henkel Corporation - Industrial

LOCTITE STYCAST SC 3613, Silicone, Protective Coating LOCTITE ® STYCAST SC 3613 protective coating is engineered to meet the high reliability performance requirements for the optoelectronic / semiconductor industry. It minimizes alpha particle interactions with sensitive circuitry. Elastomeric. [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Operating Temperature: 104 to 392
Floor Coatings -- LOCTITE EA 9012
from Henkel Corporation - Industrial

LOCTITE ® Fixmaster Crack Filler NS is a non-sag caulking gun grade crack filler used to repair all cracks in concrete, vertical and horizontal. [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Cure Temperature: 77
Floor Coatings -- LOCTITE PC 6249
from Henkel Corporation - Industrial

Non-slip floor and deck epoxy coating that is designed for heavy pedestrian traffic or light rolling traffic under typical dry service temperatures. LOCTITE ® PC 6249 is a yellow, gray or black, non-slip floor and deck epoxy coating that is designed for heavy pedestrian traffic or light rolling... [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Cure Temperature: 77
Floor Coatings -- LOCTITE PC 6311
from Henkel Corporation - Industrial

2-part, non-slip epoxy coating designed to withstand heavy vehicular traffic under dry service temperatures of -20 °F to +140 °F (-30 °C to +60 °C). LOCTITE ® PC 6311 is a 2-part, non-slip epoxy coating designed to withstand heavy vehicular traffic under dry service... [See More]

  • Form: Aerosol; Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Floor Coatings -- LOCTITE PC 9428
from Henkel Corporation - Industrial

2-part, versatile easy to use repair epoxy compound in stick form. It applies like a putty and cures to a concrete-like finish. LOCTITE ® PC 9428 is a white/gray, 2-part, versatile easy to use repair epoxy compound in stick form. It applies like a putty and cures to a concrete-like finish under... [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Cure Temperature: 77
Industrial Coatings -- LOCTITE ECI 1011 E&C
from Henkel Corporation - Industrial

LOCTITE ECI 1011 E &C, Vinylic, Screen Printable, Conductive Ink LOCTITE ® ECI 1011 E &C flexography and screen printable ink is formulated to provide high electrical conductivity. High conductivity. Small particle size. Excellent adhesion. Excellent printability with flexography. [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Industrial Coatings -- LOCTITE ECI 1802 E&C
from Henkel Corporation - Industrial

LOCTITE ECI 1802 E &C, Thermoplastic, Conductive Ink LOCTITE ® ECI 1802 E &C conductive ink specially formulated for solar cell assembly applications. High conductivity. Extended screen residence time. Excellent adhesion and solderability [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Industrial Coatings -- LOCTITE ECI 1804 E&C
from Henkel Corporation - Industrial

LOCTITE ECI 1804 E &C, Thermoplastic, Conductive Ink LOCTITE ® ECI 1804 E &C conductive ink is specially designed for screen printing highly conductive finger structures oncopper indium gallium selenide solar cell (CIGS cell). High electrical conductivity. Suitable for fine line... [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Industrial Coatings -- LOCTITE ECI 7001 E&C
from Henkel Corporation - Industrial

LOCTITE ECI 7001 E &C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE ® ECI 7001 E &C conductive, screen printable ink consists of very finely divided graphite particles dispersed in a thermoplastic resin. It is specifically designed for use in the production of printable... [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Industrial Coatings -- LOCTITE ECI 8090 E&C
from Henkel Corporation - Industrial

LOCTITE ECI 8090 E &C, Thermoplastic, Printed electronics, Positive Temperature Coefficient (PTC) Screen Printable, Electronically Conductive Ink LOCTITE ® ECI 8090 E &C is a Positive Temperature Coefficient (PTC) screen printable ink designed for applications where self regulating... [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Industrial Coatings -- LOCTITE ECI 8120 E&C
from Henkel Corporation - Industrial

LOCTITE ECI 8120 E &C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE ® ECI 8120 E &C is a Positive Temperature Coefficient (PTC) screen printable ink designed for applications where self regulating heaters are required. This material is formulated to rapidly heat to a specific... [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Industrial Coatings -- LOCTITE ECI 9002 E&C
from Henkel Corporation - Industrial

LOCTITE ECI 9002 E &C, Thermoplastic, Printed electronics, Screen Printable, Carbon, Conductive and dielectric inks LOCTITE ® ECI 9002 E &C screen printable carbon ink is formulated with very fine particle size distribution for use in metal mesh applications. Small particle size. [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Industrial Coatings -- LOCTITE EDAG 1020A E&C
from Henkel Corporation - Industrial

LOCTITE EDAG 1020A E &C, Acrylate, Dielectric Coating LOCTITE ® EDAG 1020A E &C dielectric coating is formulated to provide electrical insulation on flexible circuitry. It is designed to print multi-layered circuits and conductive crossovers. LOCTITE EDAG 1020A E &C is compatible... [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Industrial Coatings -- LOCTITE EDAG 6041 E&C
from Henkel Corporation - Industrial

LOCTITE EDAG 6041 E &C, Thermoset Resin, Rapid Drying, Flexible, Conductive coating LOCTITE ® EDAG 6041 E &C is designed to dry rapidly to form a flexible, conductive coating. Conductive. Cure hot air drying and heat cure. Dry rapidly to form a flexible conductive coating [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Industrial Coatings -- LOCTITE EDAG 7019 E&C
from Henkel Corporation - Industrial

LOCTITE EDAG 7019 E &C, Thermoplastic, Conductive Ink LOCTITE ® EDAG 7019 E &C is a blend of finely divided silver and silver chloride particles in a thermoplastic resinIt is formulated to provide excellent adhesion to the wide variety of substrates used in the manufacture of... [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial
Industrial Coatings -- LOCTITE EDAG ML 25208 E&C
from Henkel Corporation - Industrial

LOCTITE EDAG ML 25208 E &C, Insulating and protective, Polyester Resin, Dielectric ink LOCTITE ® EDAG ML 25208 E &C ink is designed as an insulating and protective ink in the production of low voltage circuitry on untreated or print receptive polyester and polycarbonate film. [See More]

  • Form: Transfer Tape
  • Substrate: Metallic
  • Type: Coating
  • Industry: OEM / Industrial