Protective Industrial Coatings

119 Results
PEEK Polymer Coatings -- VICOTE® 701/ 702/ 703/ 704/ 705/ 706/ 707
from Victrex PLC

VICOTE 701-707 grades are specially developed powder coatings. They are available in various average particle sizes from 10 - 50 microns. The powders are off-white in color and are available in various melt viscosities depending on the film thickness and level of melt flow required. Typical film... [See More]

  • Features: Chemical Resistant; Flame Retardant / UL 94V-0 Rated; Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Chemistry: Resin; PEEK
  • Type: Coating; Powder Coating
  • Substrate: Aluminum; Metallic; Steel
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Features: Flame Retardant / UL 94V-0 Rated; Protective; Weather Resistant
  • Chemistry: Fluoropolymers; Resin
  • Type: Coating; Powder Coating
  • Cure / Setting Technology: Thermoplastic
Abrasion Resistant UV Curable Coating -- UV11-3
from Master Bond, Inc.

Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert atmosphere such... [See More]

  • Features: Protective
  • Chemistry: Resin
  • Type: Coating
  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
Thermal Coatings -- THERMOSEAL® P110
from Mid-Mountain Materials, Inc.

Thermoseal ® Thermal Coatings are high-temperature coatings excellent for use as protection against flame erosion, molten metal corrosion, and thermal spalling. Our coatings are easily applied by rolling, dipping, or spraying. [See More]

  • Features: Heat Resistant; Protective
  • Substrate: Ceramic
  • Type: Coating
  • Cure / Setting Technology: Film Drying
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Features: Touch-Up; Anti-Static; Chemical Resistant; Corrosion Resistant; Conductive; Protective
  • Substrate: Metallic; Plastic; Steel
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
Electronic Conformal Coating -- CONAP®
from ELANTAS North America LLC

CONAP® CONATHANE® Superior Moisture Barriers CONAP® and CONATHANE® products represent the gold standard in conformal coatings for the insulation of electronic components and printed circuitry. Available in acrylic and polyurethane formulations [See More]

  • Features: Chemical Resistant (optional feature); Dielectric (optional feature); Protective
  • Chemistry: Acrylic (optional feature); Polyurethane (optional feature); Resin
  • Type: Coating; Sealer
  • Form: Liquid
Protective Coating -- Kal-Gard Gunkote
from Everlube Products

Kal-Gard Gunkote is a thermally cured, MoS2 containing coating with a high molecular weight phenolic binder system. Kal-Gard Gunkote provides a reduced coefficient of friction along with good corrosion resistance. The coating provides an ideal protective finish for small arms manufacturers. [See More]

  • Features: Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating
  • Substrate: Metallic; Steel
Dow DOWSIL™ ME-4039 Protective Coating 1 to 1 Clear 0.9 kg Kit -- ME-4039 1 TO 1 .9KG KIT [99157875 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ ME-4039 Semiconductor Protective Coating Clear is a two component, solvent free, thermoset silicone gel that is used for sealing and protecting electrical components from moisture, stress, contaminants, and shock. It offers high purity, flexibility, and good electrical properties. [See More]

  • Features: Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Dielectric Strength: 1.85E7
Polyols for Polyurethanes
from AGC Chemicals Americas, Inc.

Polyether polyols are key components used in the production of polyurethanes. AGC produces three grades: low monol polyether polyol, polyurethane foam and copolymer of polyether polyester. These polyols address major polyurethane applications for flexible and rigid polyurethane foams, coatings,... [See More]

  • Features: Protective
  • Chemistry: Polyurethane; Resin
  • Type: Coating; Sealer
  • Form: Liquid
Acid Resistant, Two Component Epoxy Coating -- EP21AR
from Master Bond, Inc.

Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Features: Touch-Up; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
High Performance Two Component Epoxy Coating System -- X5N
from Master Bond, Inc.

Master Bond Polymer Systems X5N Nickel, X5G Graphite and X5SC Silver are novel, highly cost effective one component electrically conductive elestomer based adhesive/sealants for EMI/RFI shielding and related applications. They offer superior shielding over a wide frequency range, superior... [See More]

  • Features: Protective
  • Chemistry: Resin; Rubber
  • Type: Coating
  • Operating Temperature: -80 to 300
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Features: Touch-Up; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Polyurethane; Resin; Polyester
  • Type: Coating; Powder Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
High Strength UV Curable Coating -- UV15
from Master Bond, Inc.

Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Features: Touch-Up; Corrosion Resistant; Protective; Weldable Primer
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating; Primer; Base Coat; Paint
  • Substrate: Metallic; Steel
High strength, toughened UV curable system for bonding, especially in optical and electro-optic applications -- UV18S
from Master Bond, Inc.

Key Features. Outstanding physical properties. Superb chemical resistance. Bonds well to many types of plastics. Withstands thermal cycling. Product Description. Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures... [See More]

  • Features: Chemical Resistant; Protective
  • Substrate: Ceramic; Glass; Metallic; Plastic
  • Type: Coating; Sealer; Bonding, Sealing
  • Cure / Setting Technology: Ultraviolet Light Curing
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Features: Touch-Up; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Polyurethane; Resin
  • Type: Coating; Powder Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
High Strength, UV Curable Epoxy Coating -- UV16
from Master Bond, Inc.

Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Features: Touch-Up; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Alkyd; Resin
  • Type: Coating; Clear Coat; Paint
  • Substrate: Metallic; Steel
High Tensile Strength, One Component Epoxy Coating -- EP15
from Master Bond, Inc.

Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures... [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Glass; Metallic; Other; Flame Spray Test Samples
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Features: Touch-Up; Corrosion Resistant; Protective
  • Substrate: Metallic; Steel
  • Type: Coating; Primer; Base Coat; Paint
  • Cure / Setting Technology: Film Drying
Low Viscosity, Fast Curing, Two Component Epoxy Coating -- EP38
from Master Bond, Inc.

Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Concrete; Metallic; Plastic; Wood
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Features: Touch-Up; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Chemistry: Epoxy; Resin
  • Type: Coating; Powder Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Low Viscosity, Two Component Epoxy Coating -- EP30-1NV
from Master Bond, Inc.

Master Bond Polymer System EP30-1 is a low viscosity, two component epoxy compound for high performance fiber optics bonding, coating, potting and encapsulation formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This... [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Concrete; Glass; Metallic; Plastic; Wood
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Features: Touch-Up; Protective; Weather Resistant
  • Chemistry: Alkyd; Resin; Glass Enamel
  • Type: Coating; Enamel; Paint
  • Substrate: Metallic; Steel; Wood
One Component UV Curable Coating -- UV15-7SP4
from Master Bond, Inc.

Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]

  • Features: Protective
  • Chemistry: Resin; Rubber
  • Type: Coating
  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
High Gloss Water-Reducible Alkyd 83E -- 83E Series
from FORREST Technical Coatings

A versatile water-reducible alkyd for use on metal substrates for interior and exterior exposure. A high-gloss product with excellent adhesion and corrosion resistance. [See More]

  • Features: Touch-Up; Protective; Weather Resistant
  • Substrate: Metallic; Steel
  • Type: Coating; Enamel; Paint
  • Cure / Setting Technology: Film Drying
One Component, Low Viscosity UV Curable Coating -- UV15LV
from Master Bond, Inc.

Master Bond UV15LV is a new one component, high strength UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive, medium viscosity liquid at ambient temperatures which does not contain any solvents or other... [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Features: Touch-Up; Corrosion Resistant; Heat Resistant; Protective
  • Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating; Primer; Base Coat; Paint
  • Substrate: Metallic; Steel
One Component, Non-Yellowing UV Curable Coating -- UV15X-2
from Master Bond, Inc.

Master Bond UV15X-2 is a new one component, non-yellowing UV curable polymer system for high performance coatings, adhesives and sealants with exceptionally fast response to UV radiation. It is 100% reactive moderate viscosity liquid at ambient temperatures which does not contain any solvents or... [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
INFERNEX® High Temp Baking Enamel -- LB-1100
from FORREST Technical Coatings

Introducing INFERNEX ® LB-1100 High Temp Baking Enamel qualified for use on exhaust system components by an international agricultural equipment manufacturer. INFERNEX ® LB-1100 offers breakthrough performance in long-term durability and corrosion resistance for machine exhaust systems in... [See More]

  • Features: Touch-Up (optional feature); Corrosion Resistant; Heat Resistant; Protective
  • Chemistry: Silicone-Modified Alkyd
  • Type: Coating; Enamel; Paint
  • Substrate: Metallic; Steel
One Component, Optically Clear UV Curable Coating -- UV15-7LRI
from Master Bond, Inc.

Master Bond Polymer System UV 15-7LRI is a new one component, optically clear, non-yellowing UV curable polymer system for high performance adhesives, sealants and coatings. It is 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light of adequate... [See More]

  • Features: Protective
  • Chemistry: Resin
  • Type: Coating
  • Substrate: Ceramic; Glass; Metallic; Plastic; Wood; Other
Interior Epoxy Powder Coatings 019 Series -- 019 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Features: Touch-Up; Chemical Resistant; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Chemistry: Epoxy; Resin
  • Type: Coating; Powder Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
One component, paste consistency UV curable system -- UV15-7TK1ANV-3
from Master Bond, Inc.

Key Features. Stays in place when applied. Superb adhesive, sealant. Excellent physical strength properties. Enhanced toughness and durability. Product Description. Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing... [See More]

  • Features: Chemical Resistant; Dielectric; Protective
  • Chemistry: Resin
  • Type: Coating; Sealer; Bonding, Sealing, Encapsulation, Coating
  • Substrate: Ceramic; Glass; Metallic; Plastic
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series -- 029 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Features: Touch-Up; Chemical Resistant; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Chemistry: Epoxy; Resin; Polyester Epoxy Blend
  • Type: Coating; Powder Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Features: Chemical Resistant; Heat Resistant; Protective; Cold Room Applications, Skid Resistant
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Concrete
Acid Chloride Zinc Plating -- COLSID® AP
from Columbia Chemical Corporation

COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Acid Chloride Zinc Plating
  • Type: Coating; Zinc Plating
  • Substrate: Steel
Furniture Care Coating -- Guardsman
from Valspar Corporation (The)

Since 1915, Guardsman has been a leader in caring for wood furniture. We started out making wood finishes for fine furniture, and created our wood care products to show off those finishes to their best advantage. Today, we offer a complete line of products designed to clean, protect and enhance the... [See More]

  • Features: Protective; Waterproof
  • Substrate: Wood; Other; Fabric
  • Type: Coating; Sealer
  • Cure / Setting Technology: Film Drying
100% Solids Epoxy Coating -- Sher-Plate 360
from Sherwin-Williams Protective & Marine Coatings

SherPlate 360 is a 100% solids epoxy coating, formulated specifically for immersion service in refined fuel storage tanks, petroleum tanks, CHT tanks, and ballast tanks. The high build, edge-retentive properties provide superior protection compared to conventional epoxies. 100% solids, low VOC. 1:1... [See More]

  • Features: Protective; HAPS Free
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Concrete; Steel; Other; Iron
Polysulfide -- E-340
from ACCRAbond, Inc.

Flamemaster (Dynatherm) E-340 is a room temperature curing, high temperature resistant ablative coating for use in areas subject to exposure to extreme heat and high erosion such as experienced in solid propellant missile launchings. E-340 is a rigid, two component silicone-modified epoxy based... [See More]

  • Features: Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Industry: Mil-Spec
  • Type: Coating
Amercoat 185 H -- Universal Single-pack Primer
from PPG Protective & Marine Coatings

Water-based inorganic zinc silicate PCP [See More]

  • Features: Protective
  • Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating; Primer
  • Substrate: Metallic; Steel
Flowable, One-component Silicone Rubber -- ELASTOSIL® E60
from Wacker Chemical Corp.

ELASTOSIL ® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features. acetic acid-curing system. flowable. excellent heat stability. excellent primerless adhesion to many substrates. Application. Coating for... [See More]

  • Features: Heat Resistant; Protective
  • Chemistry: Resin; Silicone
  • Type: Coating; Sealer
  • Cure / Setting Technology: Reactive or Moisture Cured
Wearlon Super F-4 Prop Coating
from Redwood Plastics

Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]

  • Features: Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Substrate: Aluminum
  • Type: Coating; Non-Stick Foul Release
  • Cure / Setting Technology: Film Drying
Automotive Coatings
from Kansai Paint (America), Inc.

CONCENTRATING ON CUTTING-EDGE COATING TECHNOLOGY AS ONE OF OUR FLAGSHIP FIELDSOur Coatings, just a few tens of microns in thickness from undercoat to surface to topcoat, are infused with cutting-edge technology to protect vehicles long-term from the rigors of a harsh environment.   In addition,... [See More]

  • Features: Protective
  • Industry: Automotive
  • Type: Coating; Base Coat (optional feature); Clear Coat (optional feature)
Asphalt Roof Primer -- 1690
from Aervoe Industries Incorporated

Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Chemistry: Resin
  • Type: Coating; Primer
  • Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
NO-OX-ID "A-Special" Electrical Contact Grease
from Sanchem, Inc.

is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]

  • Features: Corrosion Resistant; Protective
  • Substrate: Concrete; Metallic
  • Type: Coating; Primer; Rust Preventive Coating
  • Cure / Setting Technology: Film Drying
Champion Sprayon® Anti-Fog Plexiglass Cleaner -- 4385142
from Chase Products Co.

Champion Sprayon ® Anti-Fog Plexiglass Cleaner makes cleaning easier and faster. Leaves a protective coating that repels dirt, dust, finger smudges, scratches and water spots. Contains no abrasives, silicones or ammonia. Foaming plexiglass cleaner and protectant. Does not contain ammonia,... [See More]

  • Features: Protective
  • Substrate: Other; Plexiglass
  • Type: Coating
  • Form: Aerosol
CHEMEON TCP-HF (Hex Free)
from CHEMEON Surface Technology, LLC

CHEMEON TCP-HF and the soon to be released CHEMEON TCP-HF EPA (extended protection additive) are trivalent chromate and RoHS compliant chemical conversion coating products. Both CHEMEON TCP-HF and CHEMEON TCP-HF EPA meet mil-c-5541 spec and the hexavalent chromium EU ELV directive. CHEMEON TCP-HF... [See More]

  • Features: Corrosion Resistant; Protective
  • Chemistry: Inorganic (Silicate, Cement, Glaze); Conversion; -2146826273
  • Type: Coating; Conversion Coating
  • Substrate: Aluminum; Anodized; Metallic; Steel; Other; Zinc Alloys, IVD, Cadmium, Magnesium
Apexior® -- Number 1®
from Dampney Company, Inc.

One component, boiling water / steam immersion coating to 700F (371C) [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective; Waterproof
  • Substrate: Metallic; Steel
  • Type: Coating
  • Cure / Setting Technology: Film Drying
Air Dry Phenolic Coating -- VR-514
from Heresite Protective Coatings, LLC

This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]

  • Features: Touch-Up; Corrosion Resistant; Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel
Coating and Impregnating Resin -- 30-3019 Catalyst 190
from Epoxies Etc...

30-3019 is an unfilled, 100% solids, very low viscosity epoxy resin system. It can also be used as a potting/casting compound in small quantities; usually less than 30 grams of material. 30-3019 can be applied by brush, spray, or dip. [See More]

  • Features: Protective; Impregnate Grade
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Multicomponent; Thermoset
Nylok® Powder Coating
from Nylok Corporation

Nylok ® Powder Coating is Nylon 11 permanently bonded to the metal surface. Nylok ® Powder Coating provides superior protection from galvanic corrosion between dissimilar metals, excellent corrosion protection. Advantages. Prevents galvanic corrosion between dissimilar metals. Rust... [See More]

  • Features: Corrosion Resistant; Protective
  • Substrate: Metallic
  • Type: Coating; Powder Coating
  • Operating Temperature: 70 to 250
Floor Coating -- 6711 System
from Rust-Oleum Corporation

Clear, fast drying, oil modified, single component waterborne polyurethane [See More]

  • Features: Protective
  • Chemistry: Polyurethane; Resin
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Wood
3M™ Fuel Resistant Coating -- EC-776SR
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Fuel Resistant Coating EC-776SR is a general purpose, solvent-based adhesive/coating with good adhesion to synthetic rubber, metal, glass, and many plastics. 3M EC-776SR coating includes a red dye for identification purposes. [See More]

  • Features: Protective; Fuel Resistant
  • Substrate: Glass; Metallic; Plastic; Other; Synthetic Rubber
  • Type: Coating
  • Cure / Setting Technology: Film Drying
Hexavalent Chromates -- Black Zn-Ni
from Pavco, Inc.

Black Zn-Ni - is a single dip chromate process consisting of two components, Pavchrome Black Zn-Ni A and Pavchrome Zn-Ni B. Black Zn-Ni is specially formulated to eliminate the break-in time required with traditional black chromate processes. Formulated for use over zinc plating, Black Zn-Ni is... [See More]

  • Features: Corrosion Resistant; Protective
  • Chemistry: Conversion
  • Type: Coating; Clear Coat
  • Substrate: Other; Zinc Plating Surfaces
Linings / Protective Coatings
from AkzoNobel N.V.

Our complete range of high performance linings products are proven to provide long term protection, reducing process downtime and providing essential protection against some of the world ™s aggressive industrial cargoes ™ across a wide range of temperatures. [See More]

  • Features: Protective
  • Industry: OEM / Industrial
  • Type: Coating
Acid Chloride Zinc Plating -- EXTREME® 110
from Columbia Chemical Corporation

EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Acid Chloride Zinc Plating
  • Type: Coating; Zinc Plating
  • Substrate: Steel
3500 Epoxy Quick Patch
from Sherwin-Williams Protective & Marine Coatings

3500 PATCH SYSTEM is a two component, multipurpose, fast cure, epoxy repair material. When mixed, the components thicken to provide an easy to apply paste for patching holes, cracks depressions and other surface imperfections on a variety of substrates. The rapid curing material will provide a new... [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating; Repair Material
  • Substrate: Concrete; Metallic; Plastic; Wood
Amerlock 400 GF -- High Solids Epoxy Coating
from PPG Protective & Marine Coatings

High Solids Epoxy Coating [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel
Wearlon® Anti-Graffiti Coating
from Redwood Plastics

Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]

  • Features: Protective; Weather Resistant (optional feature); Stain Resistant
  • Chemistry: Epoxy; Resin; Silicone
  • Type: Coating; Anti-Graffiti
  • Substrate: Metallic
Decorative Paints and Coatings
from Kansai Paint (America), Inc.

PROTECTING BUILDINGS AND CREATING BEAUTIFUL EXTERIORS WITH EXCEPTIONAL FUNCTIONAL COATINGS FOR ARCHITECTURAL USE.Our building paints allow dirt to be washed away by rain water and also fill and expand into cracks in the wall caused by time-related degradation in order to prevent further damage by... [See More]

  • Features: Protective
  • Location / Orientation: Exterior
  • Type: Coating; Paint (optional feature); Sealer (optional feature)
SafeGard® 13,062RTU
from Sanchem, Inc.

is a dry in place cleaner and conversion coating solution for use on iron, steel or zinc surfaces. When the surface reaction is complete the protected steel or iron becomes blue-black in color. This protective coating has excellent corrosion protection from the effects of hummidty and is an... [See More]

  • Features: Corrosion Resistant; Protective; Humidity Protection
  • Substrate: Metallic; Steel; Other; Zinc
  • Type: Coating; Primer; Conversion Coating
  • Cure / Setting Technology: Film Drying
Champion WipeOn Stainless Steel Cleaner Wipes -- 4385505
from Chase Products Co.

These double-sided wipes are premoistened with a unique citrus-based formula designed to clean and polish stainless steel surfaces, while protecting them from the damaging effects of oxidation and corrosion. Each wipe is a dual-purpose engineered-cloth towel, with an abrasive (but non-scratching)... [See More]

  • Features: Corrosion Resistant; Protective
  • Substrate: Metallic; Steel
  • Type: Coating
  • Industry: Food / Beverage; Medical; OEM / Industrial
CHEMEON TCP-NP (Hex Free)
from CHEMEON Surface Technology, LLC

It can be used in conversion coating and anodizing seal applications and provides superior corrosion and paint adhesion characteristics. One of the unique characteristics, which separate it from other competing brands, is the fact that typical pre-treatment chemistries (deoxidizers and etchants) are... [See More]

  • Features: Corrosion Resistant; Protective
  • Chemistry: Inorganic (Silicate, Cement, Glaze)
  • Type: Coating; Conversion Coating
  • Substrate: Aluminum; Anodized; Metallic
Apexior® -- Number 3®
from Dampney Company, Inc.

One component, fresh / salt water immersion coating from -40F to 140F (-40C to 60C) [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Substrate: Metallic; Steel
  • Type: Coating
  • Cure / Setting Technology: Film Drying
High Performance Modified Phenolic Coating for Heat Exchangers -- P-413
from Heresite Protective Coatings, LLC

Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Waterproof; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
Thread Masking -- Nycote®
from Nylok Corporation

Nycote ® thread masking prevents weld spatter, electro-deposited paints, primers or coatings from adhering to the threads. Nylok ’s patented Nycote ® coating process provides an affordable and efficient way of protecting fastener threads from weld spatter and electro-deposited paints,... [See More]

  • Features: Protective
  • Substrate: Metallic
  • Type: Coating
  • Industry: Automotive; Electronics; Marine; OEM / Industrial; Process Equipment
3M™ Scotch-Weld™ Silane-Based Metal Primer -- EC 3901
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Metal Primer EC-3901 is a primer for 3M ™ Scotch-Weld ™ film and liquid adhesives in those applications where it is desired to obtain improved metal and glass adhesion. 3M ™ Scotch-Weld ™ Metal Primer EC-3901 improves resistance to environmental... [See More]

  • Features: Corrosion Resistant; Protective
  • Chemistry: Silane Based
  • Type: Coating; Primer; Adhesive Primer
  • Substrate: Metallic
Hexavalent Chromates -- Pavchrome Black Onyx
from Pavco, Inc.

Pavchrome Black Onyx - is a single dip chromate process consisting of two components, Pavchrome Black ONYX A and Pavchrome Black ONYX B. Black ONYX is specially formulated to eliminated the break -in time required with traditional black chromate processes. Formulated for use over zinc plating, ONYX... [See More]

  • Features: Corrosion Resistant; Protective
  • Chemistry: Conversion
  • Type: Coating; Clear Coat
  • Substrate: Other; Zinc Plating Surfaces
Metal Paint
from AkzoNobel N.V.

Hammerite has a rich history. The name first appeared in 1962, when Allen Forster developed a hammered paint for use in electrical insulation. But Hammerite first appeared in the format we know today in 1984. It was launched to the UK DIY market as a single-pack, air-drying, corrosion-resistant... [See More]

  • Features: Corrosion Resistant; Protective
  • Substrate: Metallic
  • Type: Coating; Paint
  • Location / Orientation: Exterior
Alkaline Zinc Plating -- COLZINC® ACF-II
from Columbia Chemical Corporation

COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Alkaline Zinc Plating
  • Type: Coating; Zinc Plating
  • Substrate: Steel
Ceramic Carpet™ #400 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]

  • Features: Chemical Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Chemistry: Ceramic; Epoxy; Resin
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Industrial Coatings
from Kansai Paint (America), Inc.

A STABLE SUPPLY OF HIGH QUALITY INDUSTRIAL COATINGS USED IN A VARIETY OF FIELDS.Industrial coatings are useful in a variety of fields, ranging from construction machinery, all varieties of industrial vehicles, steel furniture, external building materials, and electronics, to the internal coatings... [See More]

  • Features: Protective
  • Industry: Food / Beverage (optional feature); OEM / Industrial (optional feature); Process Equipment (optional feature)
  • Type: Coating
Champion's Choice Cold Galvanizing 95 -- 419T3408
from Chase Products Co.

Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this product is 95% pure. [See More]

  • Features: Corrosion Resistant; Protective
  • Chemistry: Zinc; Metal Filled
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel
Elastoid -- 1300
from Dampney Company, Inc.

Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Waterproof
  • Chemistry: Rubber
  • Type: Coating
  • Substrate: Aluminum; Concrete; Metallic; Steel
Deco-Coat -- DC-2510
from Epoxies Etc...

DECO-COAT 2510 is a two-component high gloss resin used to form a "water white", ultra-clear enamel like finish. It is impervious to water, solvents, and cosmetics. This Deco-Coat formulation contains UV stabilizers to help prevent yellowing or degradation due to the sunlight's ultra violet rays. [See More]

  • Features: Protective; Weather Resistant
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Multicomponent; Thermoset
3M™ Scotch-Weld™ Structural Adhesive Primer -- EC-1660
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1660 is a primer for 3M ™ Scotch-Weld ™ film adhesives for applications where it is desired to obtain improved adhesion or improved resistance to environmental exposure. Scotch-Weld EC-1660 primer can be used with 3M ™... [See More]

  • Features: Corrosion Resistant; Protective
  • Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating; Primer; Adhesive Primer
  • Substrate: Aluminum; Metallic
Hexavalent Chromates -- Volta CC
from Pavco, Inc.

Volta CC - is a single-dip chromate conversion process formulated to produce either a heavy yellow or a clear conversion coating over 70% tin and 30% zinc. [See More]

  • Features: Corrosion Resistant; Protective
  • Chemistry: Conversion
  • Type: Coating; Clear Coat
  • Substrate: Other; Tin & Zinc
Powder Coatings
from AkzoNobel N.V.

Our comprehensive range of powder coatings help protect a variety of metal surfaces in applications including window and door frames, pipes, alloy wheels, car components, radiators, metal furniture and home appliances, to name a few. Our powder coatings are used to protect and decorate all sorts of... [See More]

  • Features: Protective
  • Substrate: Metallic
  • Type: Coating; Powder Coating
  • Industry: Automotive; Electronics; OEM / Industrial; Process Equipment
Alkaline Zinc Plating -- EXCEL® 800
from Columbia Chemical Corporation

EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Alkaline Zinc Plating
  • Type: Coating; Zinc Plating
  • Substrate: Steel
Ceramic Carpet™ #554 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #554 combines EPO-FLEX ® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast flooring. Flexibility is achieved without the use of plasticizers or other... [See More]

  • Features: Protective
  • Chemistry: Ceramic
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Protective Epoxy Coatings
from Kansai Paint (America), Inc.

PROVIDING POWERFUL PROTECTION FOR SUBSTRATES WHILE MINIMIZING ENVIRONMENTAL IMPACTAs a pioneer in ultra-thick film epoxy resin coatings, Kansai Paint has released a heavy-duty anticorrosion coating that protects infrastructures from the dangers of a harsh natural environment. In addition, we have... [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Location / Orientation: Exterior
Champion's Choice CS+ Lubricant -- 4385158
from Chase Products Co.

CS+ Lubricant is a 4-way lube that stops annoying squeaks, guards against rust and corrosion, releases rusted or frozen metal parts with instant penetration, and removes moisture. It will displace water and moisture-proof all types of electrical equipment, relay switches, wet engines, distributors,... [See More]

  • Features: Corrosion Resistant; Protective
  • Substrate: Aluminum; Metallic; Steel
  • Type: Coating
  • Cure / Setting Technology: Multicomponent
Endcor -- 772
from Dampney Company, Inc.

Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel
Deco-Coat -- DC-2550
from Epoxies Etc...

Deco-Coat 2550 Resin System is a two component, low viscosity, flexible epoxy decorative coating. This versatile coating is a liquid resin that is safe and easy to use. It does not contain any solvents or offensive odors. [See More]

  • Features: Protective; Weather Resistant
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
Lacquer -- LaClear 2H
from Pavco, Inc.

LaClear 2H - is a final dip process which provides a clear lacquer film over commonly plated metal surfaces. It is especially recommended for use over yellow chromated household furnishings to provide a beautiful brass appearance with no iridescence. [See More]

  • Features: Protective
  • Substrate: Metallic
  • Type: Lacquer
  • Cure / Setting Technology: Film Drying
Cadmium Plating -- COLCAD® 100
from Columbia Chemical Corporation

COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Cyanide Cadmium Zinc Plating
  • Type: Coating; Cadmium Plating
  • Substrate: Steel
CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR
from Sherwin-Williams Protective & Marine Coatings

General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system is resistant to staining and chemical attack from certain common acids, alkalies, fuels, grease, salt... [See More]

  • Features: Chemical Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Chemistry: Epoxy; Polyurethane; Resin; Vinyl
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Champion's Choice Galv-Off® -- 4385117
from Chase Products Co.

Galv-Off ® removes the buildup of galvanization, softening it so that it flakes off by itself. Even stubborn deposits can be removed with frequent application. When used daily, it not only prevents harmful deposits from accumulating, but it also lubricates and protects rollers and dies. The... [See More]

  • Features: Corrosion Resistant; Protective
  • Form: Aerosol
  • Type: Coating
  • Dispensing Method: Sprayable
Thurmalox® -- 200
from Dampney Company, Inc.

Heat resistant coatings, color stable ambient to 500F (260C) [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective
  • Chemistry: Resin; Silicone
  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel; Other; Stainless Steel
Passivate -- HyProBlue
from Pavco, Inc.

HyProBlue - A high performance, trivalent passivate that can provide over 100 hours of corrosion resistance to white salts per ASTM B 117 to electroplated zinc. A Teflon immersion heater is recommended. [See More]

  • Features: Corrosion Resistant; Protective
  • Substrate: Other; Trivalent Passivate
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Film Drying
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Electroless Nickel Plating Solution
  • Type: Coating; Electroless Nickel Deposit
  • Substrate: Aluminum; Steel; Other; Brass
Corrosion Inhibitor -- Heat-Flex® Hi-Temp 1200
from Sherwin-Williams Protective & Marine Coatings

CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic inspection and... [See More]

  • Features: Heat Resistant; Protective
  • Chemistry: Resin; Multi-Polymetric
  • Type: Coating; Sealer; Coating Under Insulation
  • Substrate: Metallic
Champion's Choice Penetrating Oil and Demoisturant -- 4385159
from Chase Products Co.

Penetrating Oil and Demoisturant will displace water and moisture-proof all types of electrical equipment, even if the equipment is completely submerged. It saves production, maintenance and repair time, protects and preserves valuable equipment, waterproofs ignition systems, and protects metal... [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Substrate: Metallic
  • Type: Coating
  • Cure / Setting Technology: Multicomponent
Thurmalox® -- 200C
from Dampney Company, Inc.

Heat resistant coatings color stable to 500F [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective
  • Chemistry: Resin; Silicone
  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel; Other; Stainless Steel
Passivate -- HyProTec 1010 Automotive
from Pavco, Inc.

HyProTec 1010 Automotive - A high performance trivalent passivate for zinc electrodeposits. In addition to automotive cyclical requirements, HyProTec 1010 will provide over 120 hours of corrosion resistance to electrodeposited zinc per ASTM B 117. A Teflon immersion heater is recommended. [See More]

  • Features: Corrosion Resistant; Protective
  • Substrate: Other; Trivalent Passivate
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Film Drying
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Features: Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Acrylic; Zinc
  • Type: Coating; Clear Coat; Lacquer; Sealer
  • Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
Decorative Mosaic WB Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an abrasion resistant, water-based polyurethane that is available in a high gloss or satin finish. Its innovation base... [See More]

  • Features: Chemical Resistant; Protective
  • Substrate: Concrete; Wood; Other; Quarry Tile
  • Type: Coating
  • Cure / Setting Technology: Film Drying; Multicomponent
Champion's Choice Silicone Lubricant -- 4385351
from Chase Products Co.

Silicone Lubricant frees sticking mechanisms, eliminates fan belt squeaks, metal-to-metal noises and rubber-to-metal squeaks. It repels water and ice and retards rust and corrosion, lubricates hinges and prevents freezing of exposed locks. Excellent for waterproofing ignition systems and other... [See More]

  • Features: Corrosion Resistant; Protective; Waterproof
  • Substrate: Metallic
  • Type: Coating; Primer
  • Cure / Setting Technology: Multicomponent
Thurmalox® -- 210
from Dampney Company, Inc.

Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective
  • Chemistry: Resin; Zinc; Silicone
  • Type: Coating; Primer
  • Substrate: Metallic; Steel
Top Coats and Seals -- HyProCoat 320
from Pavco, Inc.

HyProCoat 320 - A non-chrome top coat for chromated electrodeposited zinc that meets the corrosion protection requirements of automotive specifications. [See More]

  • Features: Corrosion Resistant; Protective
  • Substrate: Other; Chromated Zinc
  • Type: Coating; Clear Coat; Sealer
  • Cure / Setting Technology: Film Drying
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-SHIELD
from Columbia Chemical Corporation

Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]

  • Features: Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Silicate Based
  • Type: Coating; Sealer
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
Decorative Troweled System -- TPM® #115-U1
from Sherwin-Williams Protective & Marine Coatings

General Polymers TPM #115-U1 DECORATIVE TROWELED SYSTEM is a 3/16 ” protective resurfacing systems utilizing an epoxy and silica aggregates mortar, high build grout and seal coats and selected decorative aggregates where a heavy duty decorative flooring system is required. Advantages. Low VOC... [See More]

  • Features: Chemical Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Chemistry: Epoxy; Resin; Silica Aggregates Mortar, High Build Grout
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Thurmalox® -- 210C
from Dampney Company, Inc.

Zinc silicone primer heat resistant to 500F [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective
  • Chemistry: Resin; Zinc; Silicone
  • Type: Coating; Primer
  • Substrate: Metallic; Steel
Zinc Nickel Plating -- COLLOY® NI-Z-POSIT
from Columbia Chemical Corporation

COLLOY ® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Alkaline Zinc Nickel
  • Type: Coating; Zinc Nickel Plating
  • Substrate: Steel
Dura-Plate® 235 Multi-Purpose Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective; Waterproof; Moisture Condensation Resistance
  • Chemistry: Epoxy; Resin; Phenalkamine
  • Type: Coating; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron
Thurmalox® -- 218
from Dampney Company, Inc.

For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective; Waterproof
  • Chemistry: Resin; Silicone
  • Type: Coating; Primer
  • Substrate: Metallic; Steel; Other; Stainless Steel
Zinc Phosphate -- COLPHOS® Zn 35
from Columbia Chemical Corporation

COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]

  • Features: Corrosion Resistant; Protective; Base for Paint & Powder Coating
  • Chemistry: Conversion; Zinc
  • Type: Coating; Primer; Heavy Zinc Phosphate
  • Substrate: Steel
Dura-Plate® UHS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Dura-Plate ® UHS is an ultra high solids epoxy amine engineered specifically for immersion service in ballast tanks, oil tanks, and refined fuel storage tanks. The high build, edge-retentive properties of Dura-Plate ® UHS provide superior protection compared to conventional epoxies. [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective; Waterproof; Low Odor
  • Chemistry: Epoxy; Resin; High Solids, Amine
  • Type: Coating
  • Substrate: Concrete; Steel; Other; Iron
Thurmalox® -- 225HD
from Dampney Company, Inc.

VOC compliant, high build coating from 300F to 1000F (148C to 538C) [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective
  • Chemistry: Resin; Silicone
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Stainless Steel
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Weather Resistant
  • Chemistry: Epoxy; Resin; Catalyzed Polyamide
  • Type: Coating; Primer
  • Substrate: Steel; Other; Iron
Thurmalox® -- 230
from Dampney Company, Inc.

Heat resistant coatings stable to 1000F [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective
  • Chemistry: Resin; Silicone
  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel; Other; Stainless Steel
Epoxy -- Macropoxy® 646 Fast Cure Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Weather Resistant
  • Chemistry: Epoxy; Resin; Polyamide
  • Type: Coating
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Thurmalox® -- 230C
from Dampney Company, Inc.

Heat resistant coatings, color stable ambient to 1000F (538C). [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective
  • Chemistry: Resin; Silicone
  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel; Other; Stainless Steel
Epoxy -- Macropoxy® 646-101
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Features: Chemical Resistant; Heat Resistant; Protective
  • Chemistry: Epoxy; Resin; Polyamide
  • Type: Coating
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Thurmalox® -- 240
from Dampney Company, Inc.

Heat resistant coatings from 1100F to 1400F (593C to 760C) [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective
  • Chemistry: Inorganic (Silicate, Cement, Glaze); Ceramic; Resin; Silicone
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Stainless Steel
SherPlate PW Epoxy
from Sherwin-Williams Protective & Marine Coatings

SherPlate PW Epoxy. SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection. One or two... [See More]

  • Features: Protective
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Substrate: Concrete; Metallic; Steel
Thurmalox® -- 242
from Dampney Company, Inc.

Heat resistant coatings from 1100F to 1600F (593C to 871C) [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective
  • Chemistry: Inorganic (Silicate, Cement, Glaze); Ceramic; Resin; Silicone
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Stainless Steel