Railway Industrial Coatings
from AGC Chemicals Americas, Inc.
LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]
- Industry: Automotive; Marine; OEM / Industrial; Railway
- Chemistry: Fluoropolymers; Resin
- Type: Coating; Powder Coating
- Substrate: Aluminum
from Sherwin-Williams Protective & Marine Coatings
EnviroLastic ® AR BRUSH GRADE SS is a 100% solids, fluid applied, slow set polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Long pot... [See More]
- Industry: OEM / Industrial; Railway
- Chemistry: Resin; Rubber; Modified Amine
- Type: Coating; Repair Material
- Substrate: Concrete; Steel
from Heresite Protective Coatings, LLC
This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Coating
- Substrate: Aluminum; Metallic; Steel
from Glass Shield Industrials Paints Ltd.
PRODUCT FEATURES. Low V.O.C. (2,8 lb / gal). Excellent adhesion, hardness and abrasion resistance. High build capabilities. Easy to apply with any traditional painting equipment. Excellent intercoat adhesion with subsequent coatings. Very good recoatability (up to 30 days without sanding) [See More]
- Industry: Railway
- Chemistry: Two component polyamide epoxy
- Type: Coating; Primer
from Sherwin-Williams
Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]
- Industry: Food / Beverage; Marine; Medical; OEM / Industrial; Process Equipment; Railway
- Chemistry: Epoxy; Fluoropolymers; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Coating
- Substrate: Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
2K WATERBASED URETHANE ANTI-GRAFFITI COATING is a two component, low VOC, super-hydrophobic polyurethane. It provides excellent graffiti resistance, color and gloss retention. Low odor, Low VOC. Excellent anti-graffi ti resistance. Apply over multiple coating types. Brush, roll or spray. Waterbased... [See More]
- Industry: OEM / Industrial; Railway
- Chemistry: Polyurethane; Resin
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]
- Industry: Food / Beverage; Marine; OEM / Industrial; Process Equipment; Railway
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Type: Coating
- Substrate: Aluminum; Metallic; Steel
from Glass Shield Industrials Paints Ltd.
PRODUCT FEATURES. Low V.O.C. (2,8 lb/gal). Outstanding gloss, color retention and resistance to U.V. Remarkable resistance to chemical compounds, impact and abrasion. In field color matching service available. Increased corrosion control when applied over Glass Shield moisture cured urethane primers... [See More]
- Industry: Railway
- Chemistry: Polyurethane; Resin
- Type: Coating; Clear Coat
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Industry: Food / Beverage; OEM / Industrial; Railway
- Chemistry: Acrylic; Aluminum; Resin; Metal Filled (optional feature)
- Type: Coating
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Industry: Marine; OEM / Industrial; Railway
- Chemistry: Zinc; Inorganically Reinforced; Metal Filled
- Type: Coating; Primer
- Substrate: Concrete; Steel; Other; Iron