Silicone Industrial Coatings
from Ellsworth Adhesives
Dow DOWSIL ™ RSN-0994 Varnish is a silicone resin that is used for bonding and coating glass materials. It is water and heat resistant. 19 kg Pail. [See More]
- Chemistry: Silicone
- Type: Coating
from ELANTAS North America LLC
Elan-tron® Tough, Abrasion-Resistant Conformal Coating with High Temperature Performance [See More]
- Chemistry: Resin; Silicone
- Features: Chemical Resistant; Dielectric; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Type: Coating
- Industry: Electronics
from FORREST Technical Coatings
Stove Bright ® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Chemistry: Resin; Silicone
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Coating; Paint
- Cure / Setting Technology: Film Drying; Thermoplastic
from Ellsworth Adhesives
Dow DOWSIL ™ RSN-0997 Resin Brown is a one component, easy-to-use silicone resin in solvent with excellent electrical properties, moisture resistance, and good bond strength retention. It is ideal for impregnating and coating material for various electrical coils including generators,... [See More]
- Chemistry: Silicone
- Cure / Setting Technology: Film Drying
- Type: Coating
- Dielectric Strength: 7.87E7
from FORREST Technical Coatings
Stove Bright ® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Chemistry: Resin; Silicone
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Coating; Paint
- Cure / Setting Technology: Film Drying; Thermoplastic
from FORREST Technical Coatings
Stove Bright ® 1A62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Chemistry: Resin; Silicone
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Coating; Paint
- Cure / Setting Technology: Film Drying; Thermoplastic
from FORREST Technical Coatings
Stove Bright ® 62M059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Chemistry: Resin; Silicone
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Coating; Paint
- Cure / Setting Technology: Film Drying; Thermoplastic
from FORREST Technical Coatings
Stove Bright ® 1A52H494 Sky Blue is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for rapid... [See More]
- Chemistry: Resin; Silicone
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Coating; Paint
- Cure / Setting Technology: Film Drying; Thermoplastic
from FORREST Technical Coatings
Stove Bright ® 1A52H700 Forest Green is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200 °F (650 °C). This coating is designed for... [See More]
- Chemistry: Resin; Silicone
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Coating; Paint
- Cure / Setting Technology: Film Drying; Thermoplastic
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Chemistry: Resin; Silicone
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Type: Coating; Paint
- Cure / Setting Technology: Film Drying; Thermoplastic
from Epoxies Etc...
30-1100 is a high temperature resistant silicone coating resin. Due to its' excellent adhesion to a variety of substrates, this material is an ideal choice as a barrier, protective, or conformal coating. 30-1100 cures to a smooth, high gloss finish. 30-1100 can be thinned, if required, with aromatic... [See More]
- Chemistry: Resin; Silicone
- Cure / Setting Technology: Thermoset
- Type: Coating
- Cure Temperature: 212 to 302
from Sherwin-Williams Protective & Marine Coatings
Recommended Usage. Direct to stainless steel or carbon steel. Can be applied to hot substrates up to 500 °F (260 °C). Cyclic service up to 500 °F (260 °C) with temperature spikes up to 600 °F (316 °C). Power plants. Refineries. Chemical facilities. Offshore/Marine. Pulp &... [See More]
- Chemistry: Acrylic; Resin; Silicone
- Substrate: Other; Stainelss Steel
- Type: Coating; Primer
- Cure / Setting Technology: Film Drying
from Bluestar Silicones USA Corp.
Properties. Viscosity 1. Description. BLUESIL ™ V-04 BLU primer is a dilute solution of a reactive silicone resin in naphtha used as an. adhesion promoter with Bluestar Silicones moldmaking and tooling grade materials. [See More]
- Chemistry: Resin; Silicone
- Substrate: Plastic
- Type: Coating; Primer
- Cure / Setting Technology: Film Drying
from Wacker Chemical Corp.
ELASTOSIL ® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features. acetic acid-curing system. flowable. excellent heat stability. excellent primerless adhesion to many substrates. Application. Coating for... [See More]
- Chemistry: Resin; Silicone
- Cure / Setting Technology: Reactive or Moisture Cured
- Type: Coating; Sealer
- Cure Temperature: 73
from R. S. Hughes Company, Inc.
The Chemtronics Konform SR silicone ready-to-use conformal coating is sold 12 per case and is another quality product from Chemtronics. [See More]
- Chemistry: Resin; Silicone
- Form: Aerosol
- Type: Coating
from PPG Protective & Marine Coatings
High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection [See More]
- Chemistry: Resin; Silicone
- Substrate: Metallic; Steel
- Type: Coating
- Thickness: 7.50E-4 to 0.0020
from Dampney Company, Inc.
Heat resistant coatings, color stable ambient to 500F (260C) [See More]
- Chemistry: Resin; Silicone
- Substrate: Metallic; Steel; Other; Stainless Steel
- Type: Coating; Clear Coat
- Cure / Setting Technology: Film Drying
from Aervoe Industries Incorporated
Designed specifically for use on metal surfaces subject to extreme heat [See More]
- Chemistry: Acrylic; Resin; Silicone
- Substrate: Metallic
- Type: Coating; Paint
- Cure / Setting Technology: Film Drying; Thermoset
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest... [See More]
- Chemistry: Resin; Silicone
- Substrate: Aluminum; Metallic; Steel
- Type: Coating
- Cure / Setting Technology: Film Drying
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Chemistry: Resin; Zinc; Metal Filled; Silicone
- Substrate: Metallic; Steel
- Type: Coating; Base Coat; Paint
- Cure / Setting Technology: Film Drying
from Aremco Products, Inc.
Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]
- Chemistry: Glass Enamel; Silicone
- Substrate: Glass
- Type: Coating (optional feature); Sealer
- Operating Temperature: 1150
from Redwood Plastics
Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]
- Chemistry: Epoxy; Resin; Silicone
- Substrate: Metallic
- Type: Coating; Anti-Graffiti
- Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
from Dryvit UK
Silicone facade paint. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. They are compatible with our texture finishes and... [See More]
- Chemistry: Resin; Silicone
- Substrate: Other; Mineral Substrates
- Type: Coating; Paint
- Cure / Setting Technology: Film Drying
from Sherwin-Williams Protective & Marine Coatings
KEM ® HI-TEMP HEAT-FLEX II 450 is a high performance, VOC compliant, high solids, silicone acrylic, heat resistant gloss topcoat. Specifically designed to provide color and gloss retention in continuous high heat source up to 450 °F (Aluminum up to 600 °F). Optional accelerator can be... [See More]
- Chemistry: Acrylic; Resin; Silicone
- Substrate: Aluminum; Steel; Other; Iron
- Type: Coating; Primer (optional feature); Clear Coat
- Cure / Setting Technology: Thermoplastic; Thermoset
from R. S. Hughes Company, Inc.
The Chemtronics Konform SR silicone ready-to-use conformal coating is sold 1 per case and is another quality product from Chemtronics. [See More]
- Chemistry: Resin; Silicone
- Type: Coating
from PPG Protective & Marine Coatings
High-performance, tin-free antifouling system. SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance. [See More]
- Chemistry: Acrylic; Resin; Silicone
- Features: Heat Resistant; Protective
- Type: Coating; Clear Coat
- Industry: Marine; OEM / Industrial
from Dampney Company, Inc.
Heat resistant coatings color stable to 500F [See More]
- Chemistry: Resin; Silicone
- Substrate: Metallic; Steel; Other; Stainless Steel
- Type: Coating; Clear Coat
- Cure / Setting Technology: Film Drying
from Rust-Oleum Corporation
Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]
- Chemistry: Aluminum; Resin; Metal Filled; Silicone
- Substrate: Metallic; Steel
- Type: Coating; Primer (optional feature); Clear Coat (optional feature); Paint
- Cure / Setting Technology: Film Drying
from Dryvit UK
Proprietary, silicone-based nanotechnology coating that promotes hydrophobicity enhancing reduced dirt pick up properties. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are... [See More]
- Chemistry: Resin; Silicone
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
STEEL MASTER 9500 is a heavy duty, exterior/interior, VOC compliant, 30% silicone alkyd, protective topcoat. Dries to a tough, flexible finish with outstanding gloss and color retention and long term exterior durability for a single component alkyd product. Outstanding color and gloss retention. [See More]
- Chemistry: Alkyd; Resin; Silicone
- Substrate: Aluminum; Concrete; Metallic; Steel; Other; Iron, Galvanizing
- Type: Coating; Clear Coat
- Cure / Setting Technology: Thermoset
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint comes in clear, has a semi-gloss finish and is packaged 128 oz per inner, 4 packs per case. Uses silicone as the base. [See More]
- Chemistry: Resin; Silicone
- Type: Coating; Paint
from Dampney Company, Inc.
Zinc silicone primer, heat resistant ambient to 500F (260C) [See More]
- Chemistry: Resin; Zinc; Silicone
- Substrate: Metallic; Steel
- Type: Coating; Primer
- Cure / Setting Technology: Film Drying; Multicomponent
from Rust-Oleum Corporation
Interior/exterior two coat system for incinerators, drying kilns, high heat [See More]
- Chemistry: Aluminum; Resin; Metal Filled; Silicone
- Substrate: Metallic; Steel
- Type: Coating
- Cure / Setting Technology: Film Drying
from R. S. Hughes Company, Inc.
Krylon Industrial Coatings paint comes in aluminum, has a metallic finish and is packaged 128 oz per inner, 4 packs per case. Uses silicone as the base. Can be used with metal. [See More]
- Chemistry: Resin; Silicone
- Type: Coating; Paint
from Dampney Company, Inc.
Zinc silicone primer heat resistant to 500F [See More]
- Chemistry: Resin; Zinc; Silicone
- Substrate: Metallic; Steel
- Type: Coating; Primer
- Cure / Setting Technology: Film Drying; Multicomponent
from R. S. Hughes Company, Inc.
The Loctite 5296 silicone conformal coating is another quality product from Loctite. [See More]
- Chemistry: Resin; Silicone
- Type: Coating
from Dampney Company, Inc.
For under insulation, boiling water immersion grade, apply directly to hot steel up to 350F(176C) with service temperatures up to 450F (232C) [See More]
- Chemistry: Resin; Silicone
- Substrate: Metallic; Steel; Other; Stainless Steel
- Type: Coating; Primer
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
from R. S. Hughes Company, Inc.
The Techspray Fine-L-Kote HT silicone ready-to-use conformal coating is sold 1 per case and is another quality product from Techspray. Additional, and potentially important, information was collected about this product: High-Temp [See More]
- Chemistry: Resin; Silicone
- Form: Aerosol
- Type: Coating
- Dispensing Method: Sprayable
from Dampney Company, Inc.
VOC compliant, high build coating from 300F to 1000F (148C to 538C) [See More]
- Chemistry: Resin; Silicone
- Substrate: Metallic; Steel; Other; Stainless Steel
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent; Thermoset (optional feature)
from R. S. Hughes Company, Inc.
The Techspray Fine-L-Kote SR silicone ready-to-use conformal coating is sold 1 per case and is another quality product from Techspray. [See More]
- Chemistry: Resin; Silicone
- Form: Aerosol
- Type: Coating
- Dispensing Method: Sprayable
from Dampney Company, Inc.
Heat resistant coatings stable to 1000F [See More]
- Chemistry: Resin; Silicone
- Substrate: Metallic; Steel; Other; Stainless Steel
- Type: Coating; Clear Coat
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)