Fluoropolymers (PTFE, FEP, MFA, etc.) Industrial Coatings

11 Results
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Chemistry: Fluoropolymers; Resin
  • Cure / Setting Technology: Thermoplastic
  • Type: Coating; Powder Coating
  • Cure Temperature: 340
Fluon® Melt Processable Compounds
from AGC Chemicals Americas, Inc.

Fluon+ ® Melt Processable Compounds are based on copolymer resins FEP, ETFE, PFA, PVDF and ECTFE. These fluoropolymer compounds extend the properties of chemical resistance, toughness and lubricity. The standard products are free of cadmium, hexavalent chromium and lead. All Fluon melt... [See More]

  • Chemistry: Fluoropolymers
  • Form: Pellets
  • Type: Coating; Powder Coating
  • Industry: Automotive; Electronics; Process Equipment
Fluon® PFA
from AGC Chemicals Americas, Inc.

Fluon® PFA (perfluoro alkoxy) is a melt-processible copolymer of tetrafluoroethylene and a perfluorinated vinyl ether. Fluon® PFA has chemical, electrical, and thermal properties almost identical to its close chemical cousin, polytetrafluoroethylene (PTFE), yet can be processed by conventional... [See More]

  • Chemistry: Fluoropolymers; Resin
  • Operating Temperature: -328 to 500
  • Type: Coating; Powder Coating
  • Features: Flame Retardant / UL 94V-0 Rated; Processed by Blow Molding, Extrusion, Injection Molding and Transfer Molding
LUMIFLON™ FEVE Fluoropolymer Resins -- FD-1000
from AGC Chemicals Americas, Inc.

LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]

  • Chemistry: Fluoropolymers; Resin
  • Substrate: Aluminum
  • Type: Coating; Powder Coating
  • Cure / Setting Technology: Can Be Cured At Room or High Temperatures
OPTOOL™ -- DSX
from Daikin America, Inc.

OPTOOL is fluorine compound which has very secific structure and has excellent fouling prevention performance. Especially it provides excellent fingerprint marking prevention capability. [See More]

  • Chemistry: Fluoropolymers; Resin; Fluorine
  • Substrate: Glass
  • Type: Coating; Anti-Fouling Agent for Lenses/Displays
  • Cure / Setting Technology: Film Drying
Fluoropolymer Urethane -- Fluorokem HS
from Sherwin-Williams Protective & Marine Coatings

FLUOROKEM HS is a premium, ultra-durable ambient cured high solids fluoropolymer urethane finish. Provides unparalleled color and gloss performance, even in the most severe exposures. Superior color and gloss retention. Fast dry. Graffiti resistant. Chemical and abrasion resistant. Airless,... [See More]

  • Chemistry: Fluoropolymers; Resin
  • Substrate: Steel
  • Type: Coating
  • Cure / Setting Technology: Film Drying
Protective and Marine Finishes
from Sherwin-Williams

Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]

  • Chemistry: Epoxy; Fluoropolymers; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Substrate: Metallic; Plastic; Wood
  • Type: Coating
  • Cure / Setting Technology: Film Drying
Polyester PTFE Filler for Bearing Applications -- Ekonol® T101
from Saint-Gobain Coating Solutions

Ekonol T101 aromatic polyester filler is a tan powder additive that, when combined with PTFE, produces a composite material with excellent temperature and wear resistance for a wide range of mating surfaces in demanding services. This filler extends the life of bearings and other large moving parts... [See More]

  • Chemistry: Fluoropolymers; Resin
  • Features: Heat Resistant
  • Type: Coating
3M™ Surface Protection Film -- 3952-46320
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Surface Protection Film 3952 is a fluoropolymer film in Federal Standard 595 Color 36320 that provides high performance, low surface energy coating solution for both interior and exterior applications. 3M fluoropolymer films are inherently resistant to moisture, chemicals, and... [See More]

  • Chemistry: Fluoropolymers; Resin
  • Form: Film
  • Type: Coating; Surface Protection Film
  • Features: Chemical Resistant; Protective; Waterproof; Abrasion, Erosion or Wear Resistant
Architectural Coating -- ACRODIZE
from Valspar Corporation (The)

Priced to flow. Our Acrodize ® coating is a formula for success. A tough, hard, high-traffic warrior with a price that ’s easy on the budget. Developed for storefronts, fast food operations, schools, shopping malls and all manner of heavy-use public spaces. Looks great, wears incredibly... [See More]

  • Chemistry: Fluoropolymers; Resin; 70% PVDF
  • Substrate: Aluminum
  • Type: Coating
  • Features: Weather Resistant
Polyester PTFE Filler for Sealing Applications -- Ekonol® M102A
from Saint-Gobain Coating Solutions

Ekonol M102A aromatic polyester filler is a light tan/white powder additive that, when combined with PTFE, produces composite materials with excellent temperature and wear resistance for a wide range of mating surfaces in demanding services. Saint-Gobain M102A is a polyester powder comprised of... [See More]

  • Chemistry: Fluoropolymers; Resin
  • Features: Heat Resistant
  • Type: Coating