Sealer / Surface Sealant Industrial Coatings

52 Results
Electronic Conformal Coating -- CONAP®
from ELANTAS North America LLC

CONAP® CONATHANE® Superior Moisture Barriers CONAP® and CONATHANE® products represent the gold standard in conformal coatings for the insulation of electronic components and printed circuitry. Available in acrylic and polyurethane formulations [See More]

  • Type: Coating; Sealer
  • Form: Liquid
  • Chemistry: Acrylic (optional feature); Polyurethane (optional feature); Resin
  • Features: Chemical Resistant (optional feature); Dielectric (optional feature); Protective
HumiSeal 1B73 Acrylic Conformal Coating Clear 300 g Aerosol -- 1B73 AEROSOL 300 GRAM [70659 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® 1B73 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be chemically removed. It is environmentally safe, utilizes a non-ODP propellant, and fluoresces under UV light to aid inspection. 300 g Aerosol. [See More]

  • Type: Coating; Sealer
  • Chemistry: Acrylic
Polyols for Polyurethanes
from AGC Chemicals Americas, Inc.

Polyether polyols are key components used in the production of polyurethanes. AGC produces three grades: low monol polyether polyol, polyurethane foam and copolymer of polyether polyester. These polyols address major polyurethane applications for flexible and rigid polyurethane foams, coatings,... [See More]

  • Type: Coating; Sealer
  • Form: Liquid
  • Chemistry: Polyurethane; Resin
  • Features: Protective
High strength, toughened UV curable system for bonding, especially in optical and electro-optic applications -- UV18S
from Master Bond, Inc.

Key Features. Outstanding physical properties. Superb chemical resistance. Bonds well to many types of plastics. Withstands thermal cycling. Product Description. Master Bond UV18S is a specialty UV curable system for bonding, featuring good strength, toughness, and chemical resistance. It cures... [See More]

  • Type: Coating; Sealer; Bonding, Sealing
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Substrate: Ceramic; Glass; Metallic; Plastic
  • Operating Temperature: -60 to 250
HumiSeal TempSeal TS 300 Masking Compound Pink 236.6 mL Bottle -- TS300 TEMPSEAL 236.6ML [51438 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® TS 300 TempSeal Masking Compound is a high temperature, non-flammable, temporary mask that is used to protect and cover circuit boards during conformal coatings. It can be easily peeled, contains no ammonia, and will not prevent thermal cure of silicone coatings. It is applied... [See More]

  • Type: Coating; Sealer
  • Form: Water
One component, paste consistency UV curable system -- UV15-7TK1ANV-3
from Master Bond, Inc.

Key Features. Stays in place when applied. Superb adhesive, sealant. Excellent physical strength properties. Enhanced toughness and durability. Product Description. Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing... [See More]

  • Type: Coating; Sealer; Bonding, Sealing, Encapsulation, Coating
  • Substrate: Ceramic; Glass; Metallic; Plastic
  • Chemistry: Resin
  • Cure / Setting Technology: Ultraviolet Light Curing
HumiSeal TempSeal TS 300 Masking Compound Pink 3.8 L Pail -- TS300-4 TEMPSEAL 3.8 LITER. [51436 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® TS 300 TempSeal Masking Compound is a high temperature, non-flammable, temporary mask that is used to protect and cover circuit boards during conformal coatings. It can be easily peeled, contains no ammonia, and will not prevent thermal cure of silicone coatings. It is applied... [See More]

  • Type: Coating; Sealer
One part UV system for high performance bonding, sealing, coating and encapsulation -- UV15-7NV-2
from Master Bond, Inc.

Key Features. Low viscosity. Strong adhesive. Excellent physical properties, enhanced durability and toughness. Low shrinkage upon cure. Product Description. Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has... [See More]

  • Type: Coating; Sealer; Bonding, Sealing, Encapsulation, Coating
  • Substrate: Ceramic; Glass; Metallic; Plastic
  • Chemistry: Resin
  • Cure / Setting Technology: Ultraviolet Light Curing
HumiSeal UV40 Dual Cure Acrylated Urethane Coating Clear 1 L Can -- UV40 LITER [51454 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® UV40 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light to aid inspection and can be applied by spraying or brushing methods. 1... [See More]

  • Type: Coating; Sealer
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Chemistry: Polyurethane; Acrylated polyurethane
HumiSeal UV40 Dual Cure Acrylated Urethane Coating Clear 20 L Pail -- UV40 20 LITER PAIL [51455 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® UV40 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light to aid inspection and can be applied by spraying or brushing methods. 20... [See More]

  • Type: Coating; Sealer
  • Cure / Setting Technology: Ultraviolet Light Curing
HumiSeal UV40 Dual Cure Acrylated Urethane Coating Clear 5 L Can -- UV40 5 LITER [51456 from Chase Corp. / Humiseal Division]
from Ellsworth Adhesives

HumiSeal ® UV40 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light to aid inspection and can be applied by spraying or brushing methods. 5... [See More]

  • Type: Coating; Sealer
  • Cure / Setting Technology: Ultraviolet Light Curing
Flowable, One-component Silicone Rubber -- ELASTOSIL® E60
from Wacker Chemical Corp.

ELASTOSIL ® E60 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features. acetic acid-curing system. flowable. excellent heat stability. excellent primerless adhesion to many substrates. Application. Coating for... [See More]

  • Type: Coating; Sealer
  • Cure / Setting Technology: Reactive or Moisture Cured
  • Chemistry: Resin; Silicone
  • Cure Temperature: 73
Alseal 5200
from Coatings For Industry, Inc.

Alseal 5200 is a high temperature resistant one component composition for use over Alseal 5000. The purpose of this sealer is to enhance the smoothness of the Alseal 5000 and to extend the long term corrosion protection by retarding the sacrificial consumption of these coatings. [See More]

  • Type: Coating; Sealer
  • Cure / Setting Technology: Film Drying
  • Substrate: Metallic
  • Form: Liquid
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
3M 08308 Black Seam Sealer - Paste 200 ml Cartridge - 16808 -- 051131-16808 [60980034908 from 3M]
from R. S. Hughes Company, Inc.

3M 08308 seam sealer comes in black and is packaged 200 ml per inner, 6 per case. Can be used with aluminum, steel. Cure time should always be considered on any application or project. Once applied, this product requires a 60 min cure time before it is fully set and provides maximum strength. [See More]

  • Type: Coating; Sealer
Sealant -- CHEMEON® Seal 6000
from CHEMEON Surface Technology, LLC

CHEMEON ® Seal 6000 - Additive for hot deionized water seal. Wetting agents and dispersants prevent smut and accelerate seal. Parts sealed in CHEMEON Seal 6000 may be painted, bonded, or welded with excellent results. Use at 0.1-0.5% v/v with a pH of 6.2 to 7.0 and temperature of 195 °F to... [See More]

  • Type: Coating; Sealer
  • Substrate: Aluminum; Anodized; Metallic
  • Chemistry: -2146826273; Metal Filled
  • Cure / Setting Technology: Thermoset
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Type: Coating; Primer; Sealer
  • Substrate: Concrete; Wood
  • Chemistry: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
Clear Protective Coating System for Exposed Concrete and Masonry -- Dekguard CP (formerly Dekguard Clear)
from Fosroc Limited

Dekguard CP is a single component weather resistant impregnation and glaze, based on acrylic copolymer and siloxane. Dekguard CP combines an unique ability to protect against attacks by water, carbon dioxide (CO2) and other chemicals, with an ability to allow water vapour to escape from the... [See More]

  • Type: Coating; Sealer
  • Location / Orientation: Floor
Pre-treatment Coating -- Mi-Phos™ M5
from Hubbard-Hall Inc.

DESCRIPTION. Mi-Phos ™ M-5 is a manganese phosphate for steel. FEATURES AND BENEFITS. Easy additions with liquid concentrate. Temperature 205 ° to 210 ° F (96 ° – 99 ° C). Military Spec: MIL DTL 16232G, AMS 2481. RoHS and REACH compliant. Excellent for paint adhesion. [See More]

  • Type: Coating; Primer; Sealer
  • Substrate: Metallic; Steel
  • Chemistry: Manganese Phosphate
  • Cure / Setting Technology: Film Drying; Sporting Arms, Hands Tools
Furniture Care Coating -- Guardsman
from Valspar Corporation (The)

Since 1915, Guardsman has been a leader in caring for wood furniture. We started out making wood finishes for fine furniture, and created our wood care products to show off those finishes to their best advantage. Today, we offer a complete line of products designed to clean, protect and enhance the... [See More]

  • Type: Coating; Sealer
  • Cure / Setting Technology: Film Drying
  • Substrate: Wood; Other; Fabric
  • Form: Aerosol; Liquid
BriteCast™ System -- BriteCast™ SC
from Rust-Oleum Corporation

Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]

  • Type: Coating; Clear Coat; Sealer
  • Substrate: Concrete
  • Chemistry: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
Aremco-Seal -- 845
from Aremco Products, Inc.

Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]

  • Type: Coating (optional feature); Sealer
  • Substrate: Glass
  • Chemistry: Resin; Metal Filled
  • Operating Temperature: 2000
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Type: Coating; Clear Coat; Lacquer; Sealer
  • Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Chemistry: Acrylic; Zinc
  • Cure / Setting Technology: Film Drying
Top Coats and Seals -- HyProCoat 320
from Pavco, Inc.

HyProCoat 320 - A non-chrome top coat for chromated electrodeposited zinc that meets the corrosion protection requirements of automotive specifications. [See More]

  • Type: Coating; Clear Coat; Sealer
  • Cure / Setting Technology: Film Drying
  • Substrate: Other; Chromated Zinc
  • Form: Liquid
Industrial Coatings -- Xylar®
from Whitford Corporation

Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than their organic counterparts and have the potential for much higher operating... [See More]

  • Type: Coating; Primer; Clear Coat; Sealer
  • Cure / Setting Technology: Film Drying
  • Chemistry: Inorganic (Silicate, Cement, Glaze)
  • Dispensing Method: Printing / Screen (optional feature)
2 Component, Solvent-Free, Liquid Applied, Elastic and Crack Bridging Material -- 21
from KOSTER American Corporation

A multi purpose waterproofing product with excellent adhesion to dry and moist substrates. KOSTER 21 is a 2 component, solvent-free, liquid applied, elastic and crack bridging material. It is liquid applied and therefore seamless, which greatly eases application to complicated architectural details. [See More]

  • Type: Coating (optional feature); Sealer
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
3M 08310 Off-White Seam Sealer - Paste 200 ml Cartridge -- 051135-08310 [60455031504 from 3M]
from R. S. Hughes Company, Inc.

3M 08310 seam sealer comes in off-white and is packaged 1 cartridge per pack, 6 cartridges per case. Can be used with metal. Cure time should always be considered on any application or project. Once applied, this product requires a 30 min cure time before it is fully set and provides maximum... [See More]

  • Type: Coating; Sealer
Corrosion Inhibitor -- Heat-Flex® Hi-Temp 1200
from Sherwin-Williams Protective & Marine Coatings

CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic inspection and... [See More]

  • Type: Coating; Sealer; Coating Under Insulation
  • Substrate: Metallic
  • Chemistry: Resin; Multi-Polymetric
  • Cure / Setting Technology: Film Drying
High Build Epoxy Coating for Applications to Damp/wet Surfaces -- Nitocote EP403
from Fosroc Limited

Nitocote EP403 is a two pack, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use. The material cures to provide a smooth, tough and resistant finish. It is available in light grey. [See More]

  • Type: Coating; Sealer
  • Location / Orientation: Floor
Kustom Finishes
from Valspar Corporation (The)

Awe-inspiring Kustom Finishes. Valspar knows what Kustom Finishes are all about and we continue to develop new products for new applications. From our awe-inspiring House of Kolor Kustom System, to our aerosol system for convenient "do it yourself" custom applications, if you want a kustom paint... [See More]

  • Type: Coating; Sealer
  • Cure / Setting Technology: Film Drying
  • Substrate: Metallic
  • Industry: Automotive
Green Concrete Prime & Seal
from Rust-Oleum Corporation

Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]

  • Type: Coating; Primer; Sealer
  • Substrate: Concrete
  • Chemistry: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-SHIELD
from Columbia Chemical Corporation

Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]

  • Type: Coating; Sealer
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Chemistry: Zinc; Silicate Based
  • Cure / Setting Technology: Film Drying
Top Coats and Seals -- Pavseal
from Pavco, Inc.

Pavseal - is an organic final rinse additive which imparts a high gloss and extends the salt spray corrosion to black conversion coatings, Pavchrome NSB, as well as converting blue bright chromates to a clear coating. [See More]

  • Type: Coating; Clear Coat; Sealer
  • Cure / Setting Technology: Film Drying
  • Substrate: Metallic
  • Form: Liquid
Powder and Fastener Industrial Coatings -- Xylan® 93P.0001
from Whitford Corporation

Silicone-based, designed for excellent thermal-shock resistance. Typical applications: heaters, head gaskets, exhaust ducts. [See More]

  • Type: Coating; Sealer
  • Cure / Setting Technology: Film Drying
  • Chemistry: Powder
  • Cure Temperature: 455
Elastic, Crack Bridging, and Solvent-Free Waterproofing Material -- Elastic Roof
from KOSTER American Corporation

KOSTER Elastic Roof is an elastic, crack bridging, and solvent-free waterproofing material for dry and slightly damp substrates. It is free of VOC's (Volatile Organic Compounds), free of Polyurethanes, and free of Isocyanates. The fast drying foil-like coating is highly flexible, watertight and... [See More]

  • Type: Coating (optional feature); Sealer
  • Location / Orientation: Roof
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
3M 08369 White Seam Sealer - Paste 310 ml Foil Pack -- 051135-08369 [60455050132 from 3M]
from R. S. Hughes Company, Inc.

3M 08369 seam sealer comes in white and is packaged 310 ml per inner, 6 per case. Can be used with metal. Cure time should always be considered on any application or project. Once applied, this product requires a 30 min cure time before it is fully set and provides maximum strength. [See More]

  • Type: Coating; Sealer
Cryogenic Spill Protection/Thermal Barrier -- Firetex M89/02
from Sherwin-Williams Protective & Marine Coatings

The movement to produce, liquefy, store and transfer natural gas at sea brings to the forefront a new concern in the risk assessment stages of any floating liquefied natural gas (FLNG) project: how to protect the vessel and support structures from the catastrophic effects of a cryogenic LNG spill on... [See More]

  • Type: Coating; Sealer
  • Substrate: Metallic
  • Chemistry: Epoxy; Resin
  • Cure / Setting Technology: Film Drying
Top Coats and Seals -- Super Seal
from Pavco, Inc.

Super Seal - is the most corrosion resistant conversion coating yet to be introduced to the metal finishing industry. PAVCO ® at Superseal can provide over 500 hours of salt spray protection to red rust when applied over zinc plated and chromated parts. [See More]

  • Type: Coating; Clear Coat; Sealer
  • Cure / Setting Technology: Film Drying
  • Substrate: Metallic
  • Form: Liquid
Fast Curing Cementitious Sealing Slurry -- KD 1 Base
from KOSTER American Corporation

Fast curing cementitious sealing slurry with excellent resistance to aggressive ground water and high water pressure. Used in combination with KOSTER KD 2 Blitz Powder and KOSTER KD 3 Sealer for the negative side waterproofing of mineral surfaces such as internal basement waterproofing. The KOSTER... [See More]

  • Type: Coating (optional feature); Base Coat; Sealer
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
3M 08370 Gray Seam Sealer - Paste 310 ml Foil Pack -- 051135-08370 [60455050157 from 3M]
from R. S. Hughes Company, Inc.

3M 08370 seam sealer comes in gray and is packaged 310 ml per inner, 6 per case. Can be used with metal. Cure time should always be considered on any application or project. Once applied, this product requires a 30 min cure time before it is fully set and provides maximum strength. [See More]

  • Type: Coating; Sealer
FIRETEX Epoxy Intumescent Coating
from Sherwin-Williams Protective & Marine Coatings

Hydrocarbon fires can reach excessively high temperatures in a matter of minutes — or less. Structural steel under load can lose 20 percent of its yield strength at 950 F (500 C), and over half of its integrity at 1100 F (593 C). A near-total depletion of strength quickly follows at 2200 F... [See More]

  • Type: Coating; Sealer
  • Features: Flame Retardant / UL 94V-0 Rated; Heat Resistant; Protective; Fire-Proofing
  • Substrate: Metallic
  • Industry: Marine; Process Equipment
Top Coats and Seals -- Supergard
from Pavco, Inc.

Supergard - is a final rinse additive which enhances the corrosion protection of zinc-plated and chromated work. Steel which is zinc-plated, chromated, and coated with PAVCO ® at Supergard can exceed 300 hours of salt spray protection to red rust. It can also be applied over phosphates and other... [See More]

  • Type: Coating; Clear Coat; Sealer
  • Cure / Setting Technology: Film Drying
  • Substrate: Other; Zinc Plating Surfaces
  • Form: Liquid
Homeowners Exterior Paint & Coatings
from Sherwin-Williams

Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
3M 08551 Clear Seam Sealer - Liquid 5 oz Tube -- 051135-08551 [60455055008 from 3M]
from R. S. Hughes Company, Inc.

3M 08551 seam sealer comes in clear and is packaged 1 tube per pack, 6 tubes per case. Can be used with metal. [See More]

  • Type: Coating; Sealer
High Durability Acrolon Ultra Solvent-based Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ACROLON ULTRA is a high performance, high gloss acrylic polyurethane. It is specifically designed to provide long term UV protection for high visibility structures. Exceptional long term color and gloss retention. Excellent resistance to corrosion and weathering. Chemical resistant. Suitable for use... [See More]

  • Type: Coating; Paint; Sealer; Polyurethane
  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Dispensing Method: Brush / Roll-on; Sprayable
Homeowners Interior Paint & Coatings
from Sherwin-Williams

Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
3M 3950 Clear Edge Sealer - Liquid 8 oz Can - 82018 -- 051128-82018 [75347215198 from 3M]
from R. S. Hughes Company, Inc.

3M 3950 edge sealer comes in clear and is packaged 8 oz per inner, 6 per case. [See More]

  • Type: Coating; Sealer
Property & Facility Managers Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Type: Coating; Enamel; Primer; Base Coat; Clear Coat; Paint; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
  • Chemistry: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
3M 58308 Black Seam Sealer - Paste 600 ml Cartridge -- 076308-58308 [60455054845 from 3M]
from R. S. Hughes Company, Inc.

3M 58308 seam sealer comes in black and is packaged 600 ml per inner, 4 per case. Cure time should always be considered on any application or project. Once applied, this product requires a 60 min cure time before it is fully set and provides maximum strength. [See More]

  • Type: Coating; Sealer