Ceramic Coating Industrial Coatings
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1400F (593C to 760C) [See More]
- Chemistry: Inorganic (Silicate, Cement, Glaze); Ceramic; Resin; Silicone
- Substrate: Metallic; Steel; Other; Stainless Steel
- Type: Coating
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
from Sherwin-Williams Protective & Marine Coatings
General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]
- Chemistry: Ceramic; Epoxy; Resin
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent
from Coatings For Industry, Inc.
Alseal 518 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. Because of its high temperature capabilities, it offers excellent protection when exposed to cyclic... [See More]
- Chemistry: Aluminum; Inorganic (Silicate, Cement, Glaze); Ceramic; Metal Filled
- Substrate: Metallic; Steel; Other; Ferrous Alloys
- Type: Coating
- Cure / Setting Technology: Film Drying
from ZIRCAR Refractory Composites, Inc.
ZIRCARMold Mix 6 is a refractory-molding compound designed to allow replication of three-dimensional objects in glass. It comes as a paste, which is applied to a suitably prepared pattern and hardens on drying. Properly prepared molds of Mold Mix 6 will resolve the finest details and possess good... [See More]
- Chemistry: Inorganic (Silicate, Cement, Glaze); Ceramic
- Substrate: Glass
- Type: Coating; Refractory Molding Compound
- Cure / Setting Technology: Film Drying
from Dampney Company, Inc.
Heat resistant coatings from 1100F to 1600F (593C to 871C) [See More]
- Chemistry: Inorganic (Silicate, Cement, Glaze); Ceramic; Resin; Silicone
- Substrate: Metallic; Steel; Other; Stainless Steel
- Type: Coating
- Cure / Setting Technology: Film Drying; Thermoset (optional feature)
from Sherwin-Williams Protective & Marine Coatings
General Polymers CERAMIC CARPET #554 combines EPO-FLEX ® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast flooring. Flexibility is achieved without the use of plasticizers or other... [See More]
- Chemistry: Ceramic
- Substrate: Concrete; Wood; Other; Quarry Tile
- Type: Coating
- Cure / Setting Technology: Film Drying; Multicomponent