Formaldehyde Resins (Phenolic, Furan, Melamine) Industrial Coatings
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel
- Type: Coating; Primer; Base Coat; Paint
- Cure / Setting Technology: Film Drying
from Everlube Products
Ever-Slik 1221 is a thermally cured, specially blended high molecular weight phenolic based coating which provides outstanding corrosion resistance in almost any environment. This coating provides excellent chemical and corrosion resistance, and is ideal for applications where abrasion resistance is... [See More]
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel
- Type: Coating
- Cure / Setting Technology: Thermally Cured
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel
- Type: Coating; Primer; Base Coat; Paint
- Cure / Setting Technology: Film Drying
from FORREST Technical Coatings
A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction. [See More]
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel
- Type: Coating; Primer; Base Coat; Paint
- Cure / Setting Technology: Film Drying
from PPG Protective & Marine Coatings
Water-based inorganic zinc silicate PCP [See More]
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel
- Type: Coating; Primer
- Thickness: 0.0020 to 0.0030
from Sherwin-Williams Protective & Marine Coatings
Epo-Phen ™ FF COATING is a flake filled (MIO) amine cured epoxyphenolic novolac formulated for use under thermal insulation at elevated or cryogenic temperatures and for immersion service in water and hydrocarbons such as gasoline, fuel oil, and diesel fuel. [See More]
- Chemistry: Epoxy; Resin; Micaceous Iron Oxide (MIO) Flake-Filled; Metal Filled; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Concrete; Steel; Other; Iron, Stainless Steel
- Type: Coating
- Cure / Setting Technology: Multicomponent; Thermoset
from Heresite Protective Coatings, LLC
This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Aluminum; Metallic; Steel
- Type: Coating
- Cure / Setting Technology: Film Drying
from Coatings For Industry, Inc.
EXP W143P is a high temperature water-based phenolic coating composition. This coating provides a very hard, abrasion resistant, and chemical resistant film at constant temperatures up to 400 °F with intermittent peak temperatures of 600 °F complemented by a near-zero VOC. [See More]
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic
- Type: Coating
- Cure / Setting Technology: Film Drying
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive Primer EC-1290 is a sprayable primer suggested for use with 3M ™ Scotch-Weld ™ Structural Adhesive Films AF-6, AF-10 and AF-13. Simplify production scheduling by protecting the cleaned surfaces until the bonding operations can be... [See More]
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Aluminum; Metallic
- Type: Coating; Primer; Adhesive Primer
- Form: Liquid
from Sherwin-Williams
Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]
- Chemistry: Epoxy; Fluoropolymers; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Plastic; Wood
- Type: Coating
- Cure / Setting Technology: Film Drying
from PPG Protective & Marine Coatings
Leading range of world-class, cargo tank coatings. NOVAGUARD products are part of the SIGMAGUARD ™ tank coatings range and designed to increase cargo tanker flexibility, enabling carriers to take maximum advantage of opportunities within the marketplace. These market-leading coatings are... [See More]
- Chemistry: Epoxy; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Features: Protective
- Type: Coating; Clear Coat
- Industry: Marine; OEM / Industrial
from Sherwin-Williams Protective & Marine Coatings
KEM ® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM ® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would normally be... [See More]
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel; Other; Iron
- Type: Coating; Primer
- Cure / Setting Technology: Film Drying
from Heresite Protective Coatings, LLC
Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]
- Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Aluminum; Metallic; Steel
- Type: Coating
- Cure / Setting Technology: Thermoset
from Sherwin-Williams Protective & Marine Coatings
KEM ® Kromik ® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer under high performance topcoats and is also suitable as a "barrier" coat over conventional coatings which... [See More]
- Chemistry: Alkyd; Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
- Substrate: Metallic; Steel; Other; Iron
- Type: Coating; Primer
- Cure / Setting Technology: Film Drying