Weather / UV Resistant Industrial Coatings

54 Results
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Features: Touch-Up; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
Fluon® ETFE Resin
from AGC Chemicals Americas, Inc.

Melt processable copolymers composed of tetrafluoroethylene and ethylene, Fluon ® ETFE Resins offer superior physical toughness and adaptability to meet the ranging needs of simple, high-quality, complicated and even high-performance products. The fluoropolymers maintain stable mechanical and... [See More]

  • Features: Flame Retardant / UL 94V-0 Rated; Protective; Weather Resistant
  • Chemistry: Fluoropolymers; Resin
  • Type: Coating; Powder Coating
  • Cure / Setting Technology: Thermoplastic
Electronic Conformal Coating -- Elan-tron®
from ELANTAS North America LLC

Elan-tron® Tough, Abrasion-Resistant Conformal Coating with High Temperature Performance [See More]

  • Features: Chemical Resistant; Dielectric; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Resin; Silicone
  • Type: Coating
  • Industry: Electronics
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Features: Touch-Up; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Polyurethane; Resin; Polyester
  • Type: Coating; Powder Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
LUMIFLON™ FEVE Fluoropolymer Resins -- FD-1000
from AGC Chemicals Americas, Inc.

LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]

  • Features: Chemical Resistant; Weather Resistant
  • Chemistry: Fluoropolymers; Resin
  • Type: Coating; Powder Coating
  • Substrate: Aluminum
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Features: Touch-Up; Corrosion Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Polyurethane; Resin
  • Type: Coating; Powder Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Features: Touch-Up; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Alkyd; Resin
  • Type: Coating; Clear Coat; Paint
  • Substrate: Metallic; Steel
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Features: Touch-Up; Protective; Weather Resistant
  • Chemistry: Alkyd; Resin; Glass Enamel
  • Type: Coating; Enamel; Paint
  • Substrate: Metallic; Steel; Wood
High Gloss Water-Reducible Alkyd 83E -- 83E Series
from FORREST Technical Coatings

A versatile water-reducible alkyd for use on metal substrates for interior and exterior exposure. A high-gloss product with excellent adhesion and corrosion resistance. [See More]

  • Features: Touch-Up; Protective; Weather Resistant
  • Substrate: Metallic; Steel
  • Type: Coating; Enamel; Paint
  • Cure / Setting Technology: Film Drying
Infernex Liquid L-1100 -- L-1100
from FORREST Technical Coatings

INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]

  • Features: Touch-Up; Corrosion Resistant; Heat Resistant; Weather Resistant
  • Substrate: Metallic; Steel
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying
Infernex Liquid L-1200 -- L-1200
from FORREST Technical Coatings

Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]

  • Features: Touch-Up; Corrosion Resistant; Heat Resistant; Weather Resistant
  • Substrate: Metallic; Steel
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying
Infernex Liquid L-800 -- L-800
from FORREST Technical Coatings

This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]

  • Features: Touch-Up; Corrosion Resistant; Heat Resistant; Weather Resistant
  • Substrate: Metallic; Steel
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying
Infernex Powder PS-1000 -- PS-1000
from FORREST Technical Coatings

Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]

  • Features: Touch-Up; Corrosion Resistant; Heat Resistant; Weather Resistant
  • Substrate: Metallic; Steel
  • Type: Coating; Powder Coating; Paint
  • Cure / Setting Technology: Thermoset
Industrial Fluoropolymer Coating -- Xylan® 1000 Series 1010, 1070
from Whitford Corporation

High temperature resistant; low coefficient of friction; abrasion/wear resistant; easy clean; dry film lubricant; thermoset; wide use temperature; anti-galling. [See More]

  • Features: Chemical Resistant; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Substrate: Ceramic; Metallic; Plastic; Wood
  • Type: Coating
  • Cure / Setting Technology: Film Drying
Acid Chloride Zinc Plating -- COLSID® AP
from Columbia Chemical Corporation

COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Acid Chloride Zinc Plating
  • Type: Coating; Zinc Plating
  • Substrate: Steel
Anti-Reflection Coatings -- CleanVue™ PRO
from Abrisa Technologies

Abrisa Technologies ’ CleanVue ™ PRO – Series of anti-reflection (AR) coatings combine improved handling, cleaning, water shedding, and robust performance with excellent anti-reflective properties making them ideal for displays and optical windows intended for use in “tough... [See More]

  • Features: Weather Resistant
  • Substrate: Glass
  • Type: Coating
  • Location / Orientation: Exterior; Interior
TEROSTAT-PC® FRi Coating-Sealant-Adhesive
from Owens Corning® FOAMGLAS® Insulation

A silicone-based, single-component coating, sealant and adhesive which cures by reaction with humidity. It is odorless, free of solvents, isocyanates and PVC. It provides good weathering, UV and mechanical resistance, as well as excellent chemical resistance, and is classified as a flame retardant... [See More]

  • Features: Weather Resistant
  • Chemistry: Resin
  • Type: Coating
  • Cure / Setting Technology: Reactive or Moisture Cured
Industrial DTM Acrylic Enamel -- 3700 System
from Rust-Oleum Corporation

Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Weather Resistant
  • Chemistry: Acrylic; Resin
  • Type: Enamel; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel
Flexible Elastomeric Exterior Finish -- Weatherlastic Adobe
from Dryvit UK

Flexible, elastomeric exterior finish. [See More]

  • Features: Weather Resistant
  • Chemistry: Resin; Rubber
  • Type: Coating; Paint
  • Cure / Setting Technology: Film Drying
Air Dry Phenolic Coating -- VR-514
from Heresite Protective Coatings, LLC

This family of thin film, air dry phenolics is excellent for resistance to corrosive fume atmospheres and is particularly good in marine and salt air environments. VR-514 coatings exhibit superior durability, excellent adhesion and good flexibility. Typical applications include Swimming Pools, Waste... [See More]

  • Features: Touch-Up; Corrosion Resistant; Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel
Deco-Coat -- DC-2510
from Epoxies Etc...

DECO-COAT 2510 is a two-component high gloss resin used to form a "water white", ultra-clear enamel like finish. It is impervious to water, solvents, and cosmetics. This Deco-Coat formulation contains UV stabilizers to help prevent yellowing or degradation due to the sunlight's ultra violet rays. [See More]

  • Features: Protective; Weather Resistant
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Cure / Setting Technology: Multicomponent; Thermoset
Liquid Adhesive/Primer -- Polyken® 1027
from Berry Plastics Corporation - Engineered Materials Division

Polyken 1027. LIQUID ADHESIVE/PRIMER. Polyken 1027 liquid adhesive system is ideal for slower machine application to rough, reconditioned, or grit-blasted pipe surfaces. It provides a uniformly smooth, instant tack surface for Polyken coating systems. Applications. Solvent based primer designed for... [See More]

  • Features: Weather Resistant
  • Chemistry: Resin; Rubber
  • Type: Coating; Primer
  • Substrate: Concrete; Metallic; Steel; Wood
Architectural Coating -- ACRODIZE
from Valspar Corporation (The)

Priced to flow. Our Acrodize ® coating is a formula for success. A tough, hard, high-traffic warrior with a price that ’s easy on the budget. Developed for storefronts, fast food operations, schools, shopping malls and all manner of heavy-use public spaces. Looks great, wears incredibly... [See More]

  • Features: Weather Resistant
  • Chemistry: Fluoropolymers; Resin; 70% PVDF
  • Type: Coating
  • Substrate: Aluminum
100% Solids, Spray-applied, Aromatic Polyurea Coating -- EnviroLastic® PA Polyaspartic
from Sherwin-Williams Protective & Marine Coatings

EnviroLastic ® PA POLYASPARTIC is a 100% solids, spray applied, aliphatic polyaspartic polyurea, which exhibits excellent color retention, gloss and UV stability. It can be applied at thicknesses of 8-12 mils in a single pass on horizontal surfaces or multiple passes on vertical surfaces. Rapid... [See More]

  • Features: Chemical Resistant; Weather Resistant; Low Odor, Seamless, Flexible
  • Chemistry: Resin; Aliphatic Polyaspartic Polyurea
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Steel
3M™ Scotch-Weld™ Elastomeric Coating -- EC-2241
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Scotch-Weld ™ Elastomeric Coating EC-2241 is a white, synthetic based product which has found use in the aerospace industry as a protective coating for rubber and cork. [See More]

  • Features: Protective; Waterproof; Abrasion, Erosion or Wear Resistant; Weather Resistant; Mildew & Fungus Resistant
  • Substrate: Other; Rubber, and Cork
  • Type: Coating
  • Cure / Setting Technology: Film Drying
Dymacryl™
from Dampney Company, Inc.

Formulated to beautify, extend the life, and preserve the appearance [See More]

  • Features: Chemical Resistant; Protective; Waterproof; Weather Resistant
  • Chemistry: Acrylic; Resin; Acrylic Polymer and Copolymer
  • Type: Stain
  • Substrate: Concrete
Dielectric Coating -- Jaro 650 Series
from JARO Corp.

At Jaro Corp, we manufacture and apply our own dielectric coating: JARO 650 Series Polyimide. This coating is a proprietary polyimide thermo set material, offering outstanding characteristics which include: Remarkable resistance to high temperatures. It also performs well at cryogenic levels. High... [See More]

  • Features: Chemical Resistant; Dielectric; Heat Resistant; Weather Resistant; Oxidative Degrading/Radiation Resistant
  • Chemistry: Polyimide
  • Type: Coating; Nonconductive, Insulating Coating
  • Substrate: Other; Electronic Component Substrates
Acid Chloride Zinc Plating -- EXTREME® 110
from Columbia Chemical Corporation

EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Acid Chloride Zinc Plating
  • Type: Coating; Zinc Plating
  • Substrate: Steel
Industrial Enamel -- 7400 System
from Rust-Oleum Corporation

General purpose modified alkyd primer designed for interior or exterior use [See More]

  • Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Alkyd; Resin
  • Type: Enamel; Base Coat; Paint
  • Substrate: Aluminum; Metallic; Steel
High Performance Modified Phenolic Coating for Heat Exchangers -- P-413
from Heresite Protective Coatings, LLC

Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide the highest quality protective... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Waterproof; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel
Deco-Coat -- DC-2550
from Epoxies Etc...

Deco-Coat 2550 Resin System is a two component, low viscosity, flexible epoxy decorative coating. This versatile coating is a liquid resin that is safe and easy to use. It does not contain any solvents or offensive odors. [See More]

  • Features: Protective; Weather Resistant
  • Chemistry: Epoxy; Resin
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
Diamond-Clad® Urethane Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]

  • Features: Corrosion Resistant; Heat Resistant; Weather Resistant; Graffiti Resistant
  • Chemistry: Acrylic; Polyurethane; Resin
  • Type: Coating; Clear Coat
  • Substrate: Steel; Other; Previously Painted Surfaces
Thurmalox® -- 280
from Dampney Company, Inc.

High temperature aluminum coating, ambient to 1200F (649C) [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective; Weather Resistant
  • Chemistry: Aluminum; Resin; Metal Filled; Silicone
  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel
Alkaline Zinc Plating -- COLZINC® ACF-II
from Columbia Chemical Corporation

COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Alkaline Zinc Plating
  • Type: Coating; Zinc Plating
  • Substrate: Steel
Industrial Speedy-Dry DTM Acrylic Enamel -- 3100 System
from Rust-Oleum Corporation

Low VOC, fast dry, direct-to-metal, water based acrylic high gloss enamel [See More]

  • Features: Weather Resistant
  • Chemistry: Acrylic; Resin
  • Type: Enamel; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel
Epoxy Dip Coating Resin -- 30-3600
from Epoxies Etc...

30-3600 is a two component liquid epoxy system designed as a conformal dip coating on foil, metalized film, ceramic, mica and tantalum capacitors. [See More]

  • Features: Chemical Resistant; Dielectric; Protective; Weather Resistant
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Multicomponent; Thermoset
Diamond-Clad® WB Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® WB CLEAR COAT WATERBASED URETHANE is a three component, graffiti resistant, low-VOC, waterbased acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits high gloss, excellent graffiti resistance,... [See More]

  • Features: Heat Resistant; Weather Resistant; Graffiti Resistant
  • Chemistry: Acrylic; Polyurethane; Resin
  • Type: Coating; Clear Coat
  • Substrate: Steel; Other; Previously Painted Surfaces
Thurmalox® -- 280C
from Dampney Company, Inc.

High Temperature aluminum coating resistant to 1200F [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective; Weather Resistant
  • Chemistry: Aluminum; Resin; Metal Filled; Silicone
  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel
Alkaline Zinc Plating -- EXCEL® 800
from Columbia Chemical Corporation

EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Alkaline Zinc Plating
  • Type: Coating; Zinc Plating
  • Substrate: Steel
Multipurpose DTM Acrylic -- 5200 System
from Rust-Oleum Corporation

Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Weather Resistant
  • Chemistry: Acrylic; Resin
  • Type: Enamel; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel
Epolon™ II -- Rust Inhibitive Epoxy Primer
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II RUST INHIBITIVE EPOXY PRIMER is a high performance, exterior/interior, VOC compliant, lead and chromate free, high solids, two component, rust inhibitive, catalyzed polyamide epoxy steel primer. Specifically engineered for corrosion protection and chemical and weather resistant... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Weather Resistant
  • Chemistry: Epoxy; Resin; Catalyzed Polyamide
  • Type: Coating; Primer
  • Substrate: Steel; Other; Iron
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Features: Heat Resistant; Protective; Weather Resistant; Heat Absorbing
  • Chemistry: Resin; Silicone
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
Cadmium Plating -- COLCAD® 100
from Columbia Chemical Corporation

COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Cyanide Cadmium Zinc Plating
  • Type: Coating; Cadmium Plating
  • Substrate: Steel
Rust-Oleum® Industrial Coating -- 8400 System
from Rust-Oleum Corporation

Industrial food and beverage coating, prevents mold & mildew growth [See More]

  • Features: Corrosion Resistant; Weather Resistant
  • Chemistry: Alkyd; Resin
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Epolon™ II Multi-Mil Epoxy
from Sherwin-Williams Protective & Marine Coatings

Epolon ™ II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Weather Resistant; Alkali & Moisture Resistance
  • Chemistry: Epoxy; Resin; Catalyzed Polyamide
  • Type: Coating; Self-Priming
  • Substrate: Concrete; Steel; Other; Iron, Galvanizing
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Electroless Nickel Plating Solution
  • Type: Coating; Electroless Nickel Deposit
  • Substrate: Aluminum; Steel; Other; Brass
Epoxy -- Macropoxy® 646 Fast Cure Epoxy
from Sherwin-Williams Protective & Marine Coatings

Macropoxy ® 646-100 FAST CURE EPOXY is a high solids, less than 100 g/L VOC, high build, fast drying, polyamide epoxy designed to protect steel and concrete in industrial exposures. Ideal for maintenance painting and fabrication shop applications. The high solids content ensures adequate... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Weather Resistant
  • Chemistry: Epoxy; Resin; Polyamide
  • Type: Coating
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Features: Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Acrylic; Zinc
  • Type: Coating; Clear Coat; Lacquer; Sealer
  • Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
Epoxy Intumescent Coating -- Firetex M90/02
from Sherwin-Williams Protective & Marine Coatings

FIRETEX M90/02 provides up to four hours of fire protection, while providing a corrosion resistant protective coating for the design life of the asset. With low spray applied density, reduced film build requirements and high performance properties, FIRETEXT M90/02 is highly recommended for both... [See More]

  • Features: Chemical Resistant; Heat Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Chemistry: Epoxy; Resin
  • Type: Coating
  • Cure / Setting Technology: Film Drying
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-SHIELD
from Columbia Chemical Corporation

Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]

  • Features: Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Silicate Based
  • Type: Coating; Sealer
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
Fast Clad® DTM Urethane
from Sherwin-Williams Protective & Marine Coatings

Fast Clad ® DTM URETHANE is a single coat, direct-to-metal urethane finish. It is a fast dry, polyaspartic urethane formulated to provide high build, high performance protection with excellent gloss and color retention through airless spray. Single coat application. Direct to metal. Corrosion... [See More]

  • Features: Corrosion Resistant; Heat Resistant; Protective; Weather Resistant
  • Chemistry: Polyurethane; Resin; Polyaspartic
  • Type: Coating
  • Substrate: Aluminum; Metallic; Steel; Other; Iron, Galvanizing
Zinc Nickel Plating -- COLLOY® NI-Z-POSIT
from Columbia Chemical Corporation

COLLOY ® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Chemistry: Zinc; Alkaline Zinc Nickel
  • Type: Coating; Zinc Nickel Plating
  • Substrate: Steel
Hi-Solids Alkyd Metal Primer
from Sherwin-Williams Protective & Marine Coatings

HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be topcoated with alkyd and latex coatings. Fast... [See More]

  • Features: Corrosion Resistant; Weather Resistant
  • Chemistry: Alkyd; Resin
  • Type: Coating; Primer
  • Substrate: Metallic; Steel; Other; Iron
Hi-Solids Polyurethane
from Sherwin-Williams Protective & Marine Coatings

HI-SOLIDS POLYURETHANE HS is a two-component, low VOC, aliphatic, acrylic polyurethane resin coating. It is designed for high performance protection with outstanding exterior gloss and color retention. Good/excellent resistance to corrosion and weathering. Outstanding color and gloss retention. [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Weather Resistant
  • Chemistry: Acrylic; Polyurethane; Resin; Aliphatic
  • Type: Coating
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing